Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: GENERAL ELECTRIC, 3731, CONDENSER FAN MOTOR, 3/4HP, 1075RPM, 208-230VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: your needs. The diagonal condenser is used for basic distillations and is ideal for where height is limited. The vertical condenser is also used for basic distillations, however takes up less bench space. The vertical assembly also features a connection for a vapor temperature sensor.
- Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: from the motor, requiring only the motor to be raised and lowered. Manual arm and support jack system allow you to position motor and glassware at the desired height. Single evaporator unit comes with a diagonal condenser but can also accommodate vertical and cold-trap
- Feed Tank Capacity: 0.9774364 gallons
- Power Source: Electric
- Type: Rotary
-
-
Supplier: Cole-Parmer
Description: from the motor, requiring only the motor to be raised and lowered. Manual arm and support jack system allow you to position motor and glassware at the desired height. Single evaporator unit comes with a diagonal condenser but can also accommodate vertical and cold-trap
- Feed Tank Capacity: 0.9774364 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: digital water bath, and standard glassware set. Rotary Evaporator features a sparkless, brushless high-torque motor to provide constant rotation at speeds from 20 to 180 rpm. Choose vertical condenser model 28615-00 to maximize your bench space. Digital Water Bath
- Feed Tank Capacity: 0.792516 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Fuji Impulse America Corp.
Description: Utilizes a condenser motor. The absence of a starter switch means less down-time and longer machine life. The welding gun is light-weight and all parts which reach a high tem perature incorporate stainless steel webbing,enabling the unit to with stand usage over a prolonged period. The
- Packaging: Bag / Pouch
- Industry: Construction Material, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: HDT Global
Description: DC 4. Condenser and Evaporator coils with 8 fins per inch standard - 6 fins optional 5. Coils coated for maximum protection 6. Flexible tubing for high vibration applications. ie; overhead traveling cranes 7. Operation in ambient temperatures to 160°F (72°C) and above. 8. Totally enclosed
- Cooling Capacity: 5,999.999999999999 to 1,200,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Howden
Description: skid-mounted assembly on a heavy-duty galvanised steel base, but multiple skids or with additional ancillary equipment is within our capabilities. Our configurations allow for many variations in design including single or multiple compressors, electric motor or gas engine drivers, air
-
Supplier: UL Standards & Engagement
Description: Electric Code, NFPA 70. 1.2 Equipment covered by these requirements employ hermetic refrigerant motor-compressors and air- or water-cooled condensers, designed for use on alternating current circuits rated not more than 600 volts. These requirements take into consideration the
-
Supplier: CSA Group
Description: coil for comfort heating is provided in the unit. 1.6 A room fan heater unit is intended for heating only, includes a motor-operated fan or blower, employs electric resistance heat as the only heat source, and is intended to serve only one room or space. 1.7 A fan coil unit or
-
Description: on which types of units are covered in this document, see Annex A. Machine sets covered by this document can have the following configurations: a) generators driven by hydraulic turbines; b) motor-generators driven by pump-turbines; c) motor-generators driven by hydraulic turbines and
-
Supplier: UL Standards & Engagement
Description: assemblies intended for use with remote condensers. e) Condensing units intended for connection to a remote nonspecified evaporator and compressor units intended for connection to a remote nonspecified evaporator and condenser. f) Add-on heat pumps for comfort heating or heating and
-
Supplier: CSA Group
Description: refrigerant-containing components such as accumulators, condensers, evaporators, dryers, filters, heat exchangers, oil separators, liquid receivers, mufflers, liquid indicators, vibration eliminators, strainers, fusible plugs, and rupture members. 1.4 This Standard does not apply to a)
-
Supplier: CSA Group
Description: condensers, such as thermo-electric or absorption systems. 1.4 This Standard applies to: a) refrigerated equipment such as display cases, meat, dairy, or frozen food cases, reach-in cabinets, and bottle type beverage coolers; b) self-service or illuminated refrigerators, freezers, and
Find Suppliers by Category Top
Featured Products Top
-
performance. Features & Benefits: Improved control performance Standard support for induction motors and synchronous motors Improved motor control performance Addition of new features (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
performance. Features & Benefits: Improved control performance Standard support for induction motors and synchronous motors Improved motor control performance Addition of new features (read more)
Browse Datasheets for Fuji Electric Corp. of America -
Improved control performance Standard support for induction motors and synchronous motors Improved motor control performance Addition of new features Customization Logic Significant improvement in the number of steps Intuitive programming (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
substitute oil in your car. Some car and truck owners wouldn't think twice about. switching from a manufacturer's 'genuine' motor oil. to a comparable, often less expensive aftermarket oil. - especially after the warranty period has ended. But. there's a big difference between substituting motor oil
More Information Top
-
motor electric - offers from motor electric manufacturers, suppliers, exporters & wholesalers
GENERAL ELECTRIC Condenser Fan Motor .
-
electric motors - offers from electric motors manufacturers, suppliers, exporters & wholesalers
GENERAL ELECTRIC Condenser Fan Motor .
-
tefc motor - offers from tefc motor manufacturers, suppliers, exporters & wholesalers
GENERAL ELECTRIC Condenser Fan Motor .
-
Fan Motor - Fan Motor Manufacturers, Suppliers
GENERAL ELECTRIC Condenser Fan Motor .
-
Auto Electrical System Selling Leads, Auto Electrical System Manufacturers, Auto Electrical System Exporters & Suppliers
GENERAL ELECTRIC Condenser Fan Motor 5KCP39DFBA81S GENERAL ELECTRIC Condenser Fan Motor, 1/8 HP, 825 rpm, 60 Hz Quick...
-
odp - offers from odp manufacturers, suppliers, exporters & wholesalers
GENERAL ELECTRIC Condenser Fan Motor .
-
Motor Selling Leads, Motor Manufacturers, Motor Exporters & Suppliers
GENERAL ELECTRIC Condenser Fan Motor 5KCP39DFBA81S GENERAL ELECTRIC Condenser Fan Motor, 1/8 HP, 825 rpm, 60 Hz Quick...
-
Electric Motors - Electric Motors Manufacturers, Suppliers
GENERAL ELECTRIC Condenser Fan Motor .
-
A study on the multi-hierarchical maintenance system of electrical demand facilities for building intelligent
… Condenser check -Case and Bushing breakdown, corrosion, oil leakage -cable capacity, overheat, change of color -grounding equipment -distributing board -wiring circuit breaker(ELB, MCCB etc.) -Switch and Fuse -Wiring type(insulator, cable etc.) -wiring equipment - electric motor - condenser -lighting equipment -power generation …
-
Advertisement
Whether you use electric motor or condenser type tuning, there's one way to keep the LxC product constant.
Indicates content that may require registration and/or purchase.