-
Supplier: Infineon Technologies AG
Description: automotive applications. Product validation according to AEC-Q100/101. Potential Applications Auxiliary pumps (fuel, water, etc.) Blower motor Engine cooling fan Sunroof module Transfer case Type - Package - Marking TLE9564QX PG-VQFN-48-70 TLE9564QX Type - Package - Marking
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: motor Engine cooling fan Sunroof module Transfer case Type - Package - Marking TLE9563-3QX PG-VQFN-48 TLE9563-3QX Type - Package - Marking MOTIX™ TLE956x is ISO26262-ready! How to obtain Safety Application Note? What is myICP? myInfineon Collabo ration Platf orm, otherwise known
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Description: equipped with a three-phase and/or single-phase asynchronous electric motor, with external fan cooling, IP55 rating, class F insulation, 2RS oversized, self-lubricating ball bearings. The pump shaft is connected to the motor directly, without joints,
- Pump Type: Centrifugal Pumps
-
-
Description: FICEM PDT series electric pumps and single-stage pumps with direct coupling and offset intake and elivery openings of different diameters, which are not standardised. The electric pumps are equipped with a three-phase and/or single-phase asynchronous electric motor, with
- Pump Type: Centrifugal Pumps
-
Description: enclosed, fan-cooled motor keeps both motor and transmission from overheating. Consult factory for other voltage and speed options. Rigid lug; plain, geared, and motorized trolleys. Exceeds H4 duty service. Zinc plated standard load chain for corrosion resistance.
-
Supplier: Infineon Technologies AG
Description: protection features Multiple motor support with flexible parameter handling High pin count package Benefits Fastest time to market No programming required Easy motor parametrization and tuning Lowest BOM cost no external OPAMP or comparators required Single shunt sensorless FOC
- Product: PWM Drive
-
Description: FICEM PI - PID series electric pumps with bare shaft are monobloc pumps with direct coupling to the motor, with offset intake and delivery openings of different diameters, which are not standardised. The electric pumps are equipped with a three-phase asynchronous electric
- Pump Type: Centrifugal Pumps
-
Description: FICEM PDTa series self-priming electric pumps are single stage pumps with direct coupling and “in-line” intake and delivery openings of equal diameter. The electric pumps are equipped with a three-phase asynchronous electric motor (monophase up to 2.2 kW), with
- Pump Type: Self-Priming Pump
-
Supplier: HAWE North America Inc.
Description: Because of the unique integrated fan configuration, the ready for connection hydraulic power packs are ideal for continuous operation. Another version for temperature sensitive applications features an auxiliary blower, thereby gaining improved cooling (approx. 25%). This type is
- Operating Pressure: 2,320.6032 to 10,152.639 psi
- Flow: 0.33 to 2.1859200000000003 GPM
- Total Power: 1.4742424233931 HP
- Reservoir Capacity: 0.3830494 to 0.7660988 gallons
-
Supplier: Hartzell Air Movement
Description: 2,900,000 BTU/hr available Controls are mounted and wired Direct drive fan arrangement; motor in airstream Motors are totally enclosed, fan-cooled Extended lubrication lines to motors are standard Cast aluminum airfoil propeller (adjustable pitch assemblies
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Equipped with heat barrier, seal chamber air-cooled by integrated fan impeller, no external cooling. Design to ATEX.
- Horsepower: 643.3057847533536 HP
- Maximum Discharge Flow: 4.402866666666667 to 7.0445866666666666 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 662 F
-
Supplier: Infineon Technologies AG
Description: TLE7185-1E is especially designed for low battery voltage and therefore it is specified down to 5.5V supply voltage. Typical applications are cooling fan, water pump, electro-hydraulic and electric power steering. The TLE7185-1E is designed for 12V power net. Summary of Features
- Peak Output Current: 0.35 amps
- Supply Voltage: 5.5 to 20 volts
- Production Status: Discontinued
- Features: Other
-
Supplier: ALMiG USA Corporation
Description: tcontrol a cooling fan and a load valve Embedded Microcontroller – Design: Compressor control, integrated directly in the frequency converter control. Power failure detection with automatic backup of operational data. Back lighted dot matrix LC-display with 1.81 inch x 1.02 inch
- Interface: Digital Front Panel
- Features: Gas / Air, Limit / Set Point Control, Multi-Function Controller, Rate Indication / Control
- Form Factor: Panel / Chassis Mount
- Control Signal: Serial / Digital
-
Supplier: ValueTronics International, Inc.
Description: The PFR-100L is a 100 W DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Fanless Multi-Range DC Power
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: UL Standards & Engagement
Description: Environmental influences Applies Applies Applies 5.1.1 Ambient temperature Replaced by 1e) Replaced by 1e) Applies, see 1 5.1.2 External source of heating or cooling Applies Applies Applies 5.2 Service temperature Modified Modified Applies 5.3.1 Determination of maximum surface
Find Suppliers by Category Top
Featured Products Top
-
becoming the default, with high-performance fans assisting with heat dissipation for liquid-cooled components or supplementing air conditioning in Indirect Evaporative Cooling (IDEC) systems. IDEC relies on water evaporation to cool the air flowing through an external heat exchanger, effectively removing (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
airflow compared to standard impellers operating at the same speed. The blades are statically and dynamically balanced with the hub to level G6.3 DIN ISO 1940. Rosenberg GKHM backward curved radial fan modules employ long-life, low-temperature electronically commutated external rotor motors (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
scrolled galvanized steel housings. From 450 mm up, fan housings are of rectangular sheet metal construction. The concave backward curved impeller is made of aluminum and is mounted directly to the rotor of the external rotor motor. It is dynamically balanced at two levels together with the rotor (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
series supplied by jbj Techniques combines an aluminium heat exchanger, an electric motor, a gear pump and a fan. The pump circulates oil through a dedicated cooling loop, while the fan moves air across the heat exchanger to remove heat. Why use a separate cooling (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
environmentally friendly refrigerants to ensure rapid cooling. The refrigeration system includes an evaporator, condenser, and expansion valve, achieving cooling through refrigerant circulation. Heating System: The environmental chamber is equipped with a heater (such as an electric (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
frees up design constraints by making it possible to fully enclose the motor without external cooling, for example. Keep Reading (read more)
Browse Specialty Steels and Other Iron Alloys Datasheets for Arnold Magnetic Technologies -
century. With a diverse product portfolio ranging from motors and actuators to network products and cooling fans, Oriental Motor provides innovative solutions that meet the unique needs of industrial automation. Headquartered in Torrance, California, the company prides itself on precision, quality, and (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Allegro. “The ACS37035 and ACS37630 provide industry-leading accuracy and noise immunity for precise motor control for demanding applications such as robots, industrial motors and electric vehicle traction inverters. The A89347 fan driver IC ensures quiet, reliable operation in seat- and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
such as health care, education, retail, hotel, manufacturing, and office, the FRENIC-MEGA (G2) is ideally suited for applications involving Air Handling Units, Supply and Return Fans, Exhaust Fans, Cooling Tower Fans, Condenser Fans, Chilled Water Pumps, Hot Water Pumps, & Pressure Boosting Pumps (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fans, Exhaust Fans, Cooling Tower Fans, Condenser Fans, Chilled Water Pumps, Hot Water Pumps, & Pressure Boosting Pumps. Follow us! Youtube (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
More Information Top
-
Discussion on ¿Some notes on electrical installations in large chemical factories¿ before the Utilization Section, 9th November, 1950
In passing, I may mention that all flameproof electric motors using external cooling fans employ material which is inherently sparkproof, non-magnetic and anti-corrosive.
-
Compressor-fan unitary structure for air conditioning system
The unitary compressor-fan structure utilizes a single external rotor electric motor to drive compressor and cooling fan used in an air conditioning system.
-
CFD electric motor external fan system validation
With the objective of just evaluating the performance of the CFD software, when applied to the external airflow in Totally Enclosed Fan Cooled (TEFC) electric motors , an experimental device was especially developed [1].
-
High Efficiency Ice Protection System (HEIPS) for Aircraft Engine Inlets
It has an external 149 kW. electric motor driving a 2m diameter axial fan to provide wind velocity, a 63 metric ton capacity refrigeration system for cooling , and two 56 kW. air compressors dedicated to it for icing cloud formation.
-
Efficient drives
… cooler for six-cylinder diesel engine by hot country requirements, low temperature cooler of sucking fans electrically driven for motor control instrument by the … … ignition engine, charging air cooling as Luft-Luft- or … … 850 W with frame, external compensation container, with ventilation …
Indicates content that may require registration and/or purchase.