Products/Services for Electric Motor Finder
-
Hand and Power Tool Repair Services - (26 companies)The power from these tools derives from their operator. Power tool repair services fix implements that derive their power from pneumatic or hydraulic pressure, or an electric motor. With pneumatic hand tools, compressed air is used to bring a greater force...
-
Diodes - (1077 companies)Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators... -
DC Motors - (1248 companies)Sterling Instrument. What are DC Motors?. DC motors are electric motors that are powered by direct current (DC), such as from a battery or DC power supply. Their commutation can be brushed or brushless. The speed of a brushed DC motor can be controlled... -
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy... -
Drilling Units and Tapping Units - (83 companies)Drilling units and tapping units are machine tool components for automated drilling and tapping applications. They usually consist of a drilling head, chuck or collet, motor, and in-feed cylinder or mechanism. Drilling units and tapping units... -
Motor Controllers - (795 companies)...system. Electric vehicle design is used for control of electric motors in industrial, recreational, or other electric vehicles. Many include application-specific features such as reverse alarm output, signal for speedometers and tachometers. Application...
-
Edge Finders - (27 companies)Edge finders locate the edge of a workpiece during machine setup operations. Edge finders can be simple, mechanical tools or electrically activated devices. How to Select Edge Finders. Edge Finder. Image Credit Nick Carter Optical Edge Finder. Image...
-
Electric Brakes - (216 companies)Electric brakes are assemblies consisting of electrical elements for the slowing or stopping of shafts in equipment drives. Electrical power is required to activate the brake. How to Select Electric Brakes. Spring Applied Brakes. Image Credit...
-
Electric Valve Actuators - (411 companies)Electric valve actuators mount on valves which, in response to a signal, automatically move to a desired position using an outside power source. Single-phase or three-phase AC or DC motors drive a combination of gears to generate the desired torque...
-
Motor Bases - (10 companies)Motor bases are mounts for electric motors. They often include several bolt patterns for various sized motors and a belt tensioning mechanism. Most are designed to fit NEMA motor sizes. Motor bases function as mounts for electric motors. The devices...
Product News
-
Infineon Technologies AG
Infineon’s Solution Finder The ultimate tool for engineers. In today 's fast-paced electronics industry, designers and engineers face increasing pressure to deliver innovative, high-performance products. To stay competitive, leveraging digital services is essential. Infineon 's Solution Finder is the ultimate tool for engineers to compare solutions at the application level, allowing easy filtering of hundreds of product options based on specific design criteria like cost, size, and performance. With Infineon's Solution... (read more)Browse Motor Controllers Datasheets for Infineon Technologies AG -
parvalux by maxon
How To Choose An Electric Motor At Parvalux, we understand that every electric motor is chosen specifically to provide efficient and reliable power to a wide range of potential applications, each with its own requirements. When you are choosing an electric motor for your application, there are several variables to consider, including the intended industry application and the type of motor that will be most suited to your requirements. This is where custom electric motors are most helpful, because they enable you to precisely... (read more) -
parvalux by maxon
The benefits of customized electric motors Parvalux manufactures a variety of standard electric motors from our three Dorset, UK factories but did you know we also offer a full customization service that enables you to tailor an electric motor to the precise needs of your application? It 's one of the key advantages of working directly with a manufacturer, rather than with just another 'me too ' distributor or reseller and it 's one of the reasons our geared motors are now used in more than 80 countries. Specifying a custom electric... (read more)Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
C.I. Takiron Corporation
What Is an Electric Motor? Electric motors are an indispensable power source in our daily lives and industrial activities. They are utilized across a wide range of fields, from home appliances to industrial machinery, medical equipment, and precision instruments. However, few people may have a systematic understanding of how electric motors work or the different types available. In this article, we provide an easy-to-understand explanation for engineers covering the basic mechanisms, operating principles, historical... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
Portescap
Motor Design for Electric Bicycles Hub Motor Design for Electric Bicycles. eBikes initially emerged in the 1890's as a symbol of affluence, but have transitioned over the past century into an ecofriendly and accessible mode of transport, enhancing riders' capabilities to conquer longer distances and steeper terrains. This article delves into the technical nuances of the electric motor powering eBikes, focusing on the cost-efficient and prevalent hub motor design. THE TYPES OF ELECTRIC MOTORS IN EBIKES. An electric bike... (read more)Browse DC Motors Datasheets for Portescap -
Beacon Adhesives, Inc.
Epoxy for Electric Motors; Stack Lamination Our well renowned Electric Motor Product Line offers adhesives that are specifically formulated to withstand the many conditions that electric motors may be exposed to. Our products have been trusted to bond rotor and stator laminations, magnets, cyclotrons, and cosmotrons. We also offer high temperature electrical potting compounds and powdered epoxies for electrical insulating and electric conductivity as well as UV curable adhesives for temporary metal maskants and insulating coatings. (read more) -
Accurex Measurement, Inc.
Inspect Electric Motor Hairpins Efficiently Introducing the 3D Hairpin Inspect system --a dedicated solution for the high-speed measurement of electric motor hairpins within production environments. Utilizing structured light scanning technology, this system captures the complete geometry of hairpins, ensuring they meet stringent design specifications. By detecting deviations early in the production process, the 3D Hairpin Inspect system helps maintain the quality and reliability of your electric motors. Discover more about our Hairpin... (read more)Browse Dimensional and Profile Scanners Datasheets for Accurex Measurement, Inc. -
Indelac Controls, Inc.
Troubleshooting Electric Actuators Motor Failure Troubleshooting Electric Actuators Motor Failure. The likelihood of a motor failure without external causes is very rare. Motor failure rates from our experience are less than 1 in 10,000 motors. Based on the statistical likelihood of an actual faulty motor you need to be skeptical of all claims in regards to a "faulty motor " especially when the actuator is still under the factory warranty. Even if the motor has failed, odds are that there is some other underlying issue or external cause... (read more)Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Ambrell Induction Heating Solutions
Induction Heating in Electric Vehicles & Motors required unique and creative solutions. An electric vehicle uses power from a battery pack inside the car to power an electric motor that turns the wheels, thus eliminating the need for an engine. A typical EV has about 90% less moving parts than an internal combustion engine. In a manufacturing environment this means less parts to assemble, less complexity and a lighter package. EVs produce instant torque, so the drive start is quick. Conventional technology, however, can produce the same... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Shenzhen Yunhongda Motor Co., LTD.
Ultrasonic DC Motor for Electric Toothbrush Compact Drive Solution for High-Frequency Applications. The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient performance. Its optimized structure supports smooth operation and flexible integration into consumer and light industrial products. Key Engineering Features. High-Frequency Operation: 200 -400 Hz for effective vibration performance. Bidirectional Rotation: Supports CW/CCW operation for flexible control. Compact Design: Suitable... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
-
Intelligent Battle Management System (iBMS)
From a logistics perspective and depending on vehicle type, the iBMS can display: fuel and ammunition usage in percentages; operational status of turret subsystems (main gun, parallel machine gun, electric motor , laser range- finder , communication system, gunner's thermal sight and so on …
-
States > Texas > State > Register > 1998 > [TexReg 1998-0501is] 05/01/1998
For purpose of this rule, the term "accessories" includes, but is not limited to, radios, mirrors, transom-mounted ladders, electric trolling motors , and depth finders .
-
States > Texas > State > Register > 1998 > [TexReg 1998-0731is] 07/31/1998
For purpose of this rule, the term "accessories" includes, but is not limited to, radios, mirrors, transom-mounted ladders, electric trolling motors , and depth finders .
-
CR4 - Thread: Radio Direction Finder
You would more than likely end up with the indicator being a resonant electric motor rather than a direction finder .
-
Thermal Infrared Characterization of Ground Targets and Backgrounds
(a) polyester tube (b) sensor platform (c) electric motor (d) laser range finder (e) metal detector.
-
A solution for integrating map building and self localization strategies in mobile robotics
This board is able to manage the acoustical range finders , the optical encoders, and the electric motors of the vehicle according to the orders received from the PC-104 through the parallel port.
-
Towards Mapping of Cities
The left image depicts the vertically mounted SICK LMS laser range finders which are rotated with constant speed by an electric step motor mounted under the lasers.
-
An automatic transmitter of conditioned and unconditioned stimuli for developing conditioned reflexes in small animals
Diagram of the principle of the electric feeder. l) step finder unit ATS; 2) motor assuring delivery of impulses; 3) motor assuring working of feeder; 4) disc opening and closing feeder; 5) feeder.
-
Design and simulation analysis of exertion control system used in gun control system test
Automatic exertion instrumentation and control system is composed of four parts: computer system; exertion control system including force measure & control interface circuit and force transducer; exertion executive branch including drive motor , electric cylinder and exertion pressure … … transducer and laser range finder .
-
“THE SLOWEST BLUE BOOK”
Among the instruments exhibited by the Director of Scientific Research of the Admiralty was an automatic radio direction- finder of the Bellini- Tosi type, comprising two crossed-frame coils and a goniometer whereof the search coil is rotated by an electric motor .
Indicates content that may require registration and/or purchase.