Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PUMPING ASSEMBLY, DEEP WELL, GASOLINE ENGINE, ELECTRIC MOTOR DRIVEN, ENCLOSED IMPELLER TURBINE
-
Supplier: KSB AG
Description: heat exchangers in the secondary circuits of heat transfer systems (MKY). Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive
- Horsepower: 4.02066115470846 HP
- Maximum Discharge Flow: 158.5032 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 392 F
-
Supplier: Mixer Direct
Description: gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 2 HP electric motor and a 38" high efficiency impeller. The top entry mixer comes fitted with a 1.5" diameter
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
-
Supplier: Mixer Direct
Description: gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1 HP electric motor and a 14" high efficiency impeller. The top entry mixer comes fitted with a 1" diameter shaft
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 2 HP electric motor and a 32" high efficiency impeller. The top entry mixer comes fitted with a 1.5" diameter
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 24" high efficiency impeller. The top entry mixer comes fitted with a 1.25" diameter
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1.5 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Cole-Parmer
Description: mixers feature surge-protected TENV motors with 150% momentary overload capacity, push-button reset, and single-turn potentiometer mounted on top of motor for convenient speed setting. An adjustable trimmer and I/R compensation permit refinement of speed settings to within
5%. The - Motor Speed: 20 to 350 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: MXD Process
Description: Our tote bracket mount mixers provide a simple mixing solution for IBC totes and open top vessels. Features of the Tote Bracket Mixer include: Bracket frame designed for widths from 36" to 48" Heavy-duty electric motor with optional VFD Wetted materials made of 316 or 304 grade
- Motor Speed: 350 to 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: MXD Process
Description: Our tote bracket mount mixers provide a simple mixing solution for IBC totes and open top vessels. Features of the Tote Bracket Mixer include: Bracket frame designed for widths from 36" to 48" Heavy-duty electric motor with optional VFD Gearbox allows for lower RPMs and higher torque
- Motor Speed: 46.6 to 233 rpm
- Motor Power: 0.5 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: MXD Process
Description: Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility. Features of our economy clamp mount mixers: Adjustable clamp positioning Heavy-duty electric motor with optional VFD Wetted materials made of 316 or 304 grade
- Media Viscosity: 0 to 500 cps
- Motor Speed: 394 rpm
- Motor Power: 10 HP
- Features: Other Mixer Type
-
Supplier: MXD Process
Description: Drum clamp mixers are a versatile drum mixer, allowing for mixing in open or lidded drums. Mount directly to the side of an open drum or slip the shaft and impeller through standard 2" bung fittings to mix in closed vessels. Heavy-duty electric motor with optional VFD upgrade
- Motor Speed: 350 to 1,750 rpm
- Motor Power: 0.5 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: KSB AG
Description: pollution and flood control systems. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Diffuser material (EN standard) 1. 4057;1.4021 Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive
- Horsepower: 1.474242423393102 HP
- Maximum Discharge Flow: 95.10192 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Description: FICEM PI - PID series electric pumps with bare shaft are monobloc pumps with direct coupling to the motor, with offset intake and delivery openings of different diameters, which are not standardised. The electric pumps are equipped with a three-phase asynchronous electric
- Pump Type: Centrifugal Pumps
-
Description: FICEM PLDa series self-priming electric pumps are monobloc pumps with a horizontal shaft, an incorporated check valve and direct coupling to the motor. The pump body and the impeller are made of cast iron with a considerable thickness, the latter having two wide open channels in
- Pump Type: Self-Priming Pump
-
Description: FICEM PLDV series centrifugal electric pump are vertical shaft pumps with the pump body immersed in the liquid to be pumped. The pump body and the impeller are made of cast iron with a considerable thickness, the latter having two wide open channels in order to offer the greatest
- Pump Type: Self-Priming Pump
-
Supplier: Cole-Parmer
Description: • Easily customize these units to fit your drum requirements • Gear drive mixers include 9-inch folding propeller to easily mix materials in a drum • Available in electric or air-drive models These mixers are perfect for mixing contents of drums and semi-bulk shipping containers. Each unit
- Motor Speed: 43 to 430 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Easily customize these units to fit your drum requirements • Gear drive mixers include 9-inch folding propeller to easily mix materials in a drum • Available in electric or air-drive models These mixers are perfect for mixing contents of drums and semi-bulk shipping containers. Each unit
- Motor Speed: 43 to 430 rpm
- Motor Power: 0.75 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Finish Thompson, Inc.
Description: Polypropylene, PVDF or 316SS tubes Splashproof, TEFC, Explosion proof or Air motors Unique double suction impeller Variable flow orifice (PFP & PFV only) Pump tubes interchangeable with motor selections Easy disassembly for cleaning Dry run capability When pumping flammables or
- Maximum Discharge Pressure: 80 psi
- Horsepower: 0.5 HP
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: depth. Use the sizing guide (available in the Technical Library) to select the appropriate mixer for your application. Variable-speed, electric mixers feature surge-protected TENV motors with 150% momentary overload capacity, push-button reset, and single-turn potentiometer mounted on
- Motor Speed: 90 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Moore Fans LLC
Description: Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). They are available in manual adjustable pitchmodels, and are ideal for replacing
- Number Of Blades / Vanes: 8
- Outside Diameter: 144 inch
- Bore Size: 3.75 inch
- Features: Adjustable Pitch, Other
-
Supplier: LS Industries
Description: Features: Will hold many sizes of parts that cannot be tumbled All steel cabinet construction Lined with abrasive resistant material for long life Dual balanced impeller wheel assemblies Dual 10 HP Lincoln TEFC impeller motors Superior cleaning action Door safety switch Built in
- Power: 10 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Pope Scientific, Inc.
Description: The high-performance Series 800 mixer is designed for the most demanding applications, such as strict sanitary, temperature and pressure/vacuum extremes, high chemical compatibility and other uses. You may specify the type of motor (electric, air, explosion proof) you want, various
- Motor Speed: 800 rpm
- Motor Power: 0.25 to 1.5 HP
- Operating Temperature: -40 to 300 F
- Pressure Range: 120 to 150 psi
-
Supplier: Allegro Industries
Description: For applications requiring a maximum amount of output, this 16"High Output Blower offers a 2 hp electric motor housed in a rugged metal casing. Its efficient 3 blade impeller and high powered motor allow for high air flow. Designed with built-in stacking capability and
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric utilizes its wide range of DC Motor, Synchronous and EC Motor technologies to develop customized impeller mechanisms which generate high power, high efficiency, low noise subsystems. Platform modules are available to enable fast track application specific
- Maximum Discharge Flow: 5.28 GPM
- Maximum Discharge Pressure: 2.61 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Madden Manufacturing, Inc.
Description: Madden offers three mixer types for chemical tanks up to 2,000 gallons (7,500 L) capacity. Standard motors are from ¼ to 1 HP (0.19-0.75 kw), TEFC enclosure, 1/60/115-230 or 3/60/230-460 power. Motor options include 50 Hz, explosion proof enclosure and air motors. Variable speed
- Applications / Industry: Chemical Processing
- Mixer Type: Propeller / Impeller
-
Supplier: Madden Manufacturing, Inc.
Description: Madden offers three mixer types for chemical tanks up to 2,000 gallons (7,500 L) capacity. Standard motors are from ¼ to 1 HP (0.19-0.75 kw), TEFC enclosure, 1/60/115-230 or 3/60/230-460 power. Motor options include 50 Hz, explosion proof enclosure and air motors. Variable speed
- Applications / Industry: Chemical Processing
- Mixer Type: Propeller / Impeller
-
Supplier: MP Pumps, Inc.
Description: pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 6 pumps or pedestal mounted versions are also available for long coupling.
- Discharge Size: 2 to 3 inch
- Horsepower: 15 HP
- Maximum Discharge Flow: 500 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: LS Industries
Description: new LS Bidirectional Sure blast™ Direct Drive Center Fed Wheel. Comes standard with 15HP impeller drive motor. Can be set up to clean Aluminum, Cast Iron and Steel.
- Power: 20 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune's Laboratory Mixers are available in air or electric drive with clamp or bracket mount. The air motors include a control valve and muffler. Shaft and Prop 316SS. Model L-1-AC includes a C-clamp and the air supply pipe passes through the C-clamp. Model L-1-A does not include a
- Motor Speed: 1,550 rpm
- Motor Power: 0.05 HP
- Mixer Type: Agitator, Propeller / Impeller
- Operating Condition: Batch Operation
-
Supplier: U.S. Plastic Corporation
Description: The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are made of materials that meet FDA standards. The B28 universal electric motor is 120v, 800 watt, 60Hz. It features bipolar on/off
- Pump Type: Drum Pumps
-
Supplier: Pump Solutions Group
Description: Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated line shaft or an oil lubricated line
- Pump Type: Self-Priming Pump
-
Supplier: Howden
Description: requirements than many of our competitors. • Available in a range of materials and designs • Footprint required can be optimized to suit situation • Impeller is statically and dynamically balanced Roots OIB single-stage centrifugal compressors feature an overhung impeller design,
- Flow Capacity: 4,000 to 225,000 SCFM
- Gases Handled: Air / Plant Air
- Compressor Technology: Centrifugal
-
Supplier: ARGAL s.r.l.
Description: fixed to the electric motor shaft. Electric motor thermally protected incorpoartes the support of the pump casing.
- Discharge Size: 0.75 to 1 inch
- Maximum Discharge Flow: 3.96 to 18.48 GPM
- Media Temperature: 32 to 230 F
- Water Temperature: 32 to 230 F
-
Supplier: Wilo AG
Description: Pressure boosting systems for fire fighting according to EN 12845. Consists of 1 or 2 pumps, depending on the module, with horizontal base plate - EN 733 - with spacer coupling, electric or diesel motor and a multistage, vertical electric jockey pump. Application Fully automatic
- Maximum Discharge Flow: 3,302.15 GPM
- Maximum Discharge Pressure: 145.0377 to 232.06032 psi
- Media Temperature: 104 F
- Water Temperature: 104 F
Find Suppliers by Category Top
Featured Products Top
-
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
is directly fed by a compressor. The air is then supplied to the patient with the help of bellows, vents, or regulation valves. Another type of compressor- based ventilator uses pistons to compress air that is generally actuated by electric motors. In this case, there is no need for compressed air (read more)
Browse DC Motors Datasheets for Portescap -
Homogenizing Mixer uses an axial flow impeller that will pump upwards or downwards depending on the rotation of the drive shaft. Reversibility is attained by reversing the polarity of the electricity supplying the directly coupled electric motor. This can be easily done with a Variable Frequency Drive (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
performance optimization project at a facility housing pilot plants, mechanical and electrical maintenance shops, laboratories and support functions. After evaluating all electric motors larger than 1.5 hp in the building, the company identified 50 older, standard-efficiency motors that ran for more than
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
), the impeller diameter can be trimmed so that the pump does not develop as much head. Impeller trimming can save up to 75% of electricity consumption. Saving Money with Motors in Pharmaceutical Plants, Southern California Edison, 2003. Flex Your Power, an Industrial Product Guide Manufacturing
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
, laboratories and support functions. After evaluating all electric motors larger than 1.5 hp in the building, the company identified 50 older, standard-efficiency motors that ran for more than 6,000 hours per year. Twenty-eight of these motors were replaced with energy-efficient motors. The company
More Information Top
-
Design and Development of Hybrid Stir Casting Process: Engineering Journal Article | IGI Global
In this paper, the authors have discussed the various parts like Muffle Furnace, Thermocouple, Electric motor Impeller & Stirrer, Crucible, Vacuum pump, Nitrogen gas, and Lifting mechanism of the Hybrid Stir Casting process.
-
Effects of Density Current Generator In Semi-Enclosed Bay
The prototype machine, which discharges the density current of 120,000 m3/day driven by 5kw electric motor impeller was developed and set up in Gokasho Bay, Mie Prefecture Japan, in June 1997.
-
Special configuration-Dossier car: Car configuration | Techniques of the Ingénieur
It declined then an electrical four- wheel drive vehicle...
-
Global of special: Global l auto-Dossier of l car | Techniques of the Ingénieur
It declined then an electrical four- wheel drive vehicle...
-
Living room of special l auto-Dossier: Living room of l car | Techniques of the Ingénieur
It declined then an electrical four- wheel drive vehicle... many living rooms of the car through the United States and the world.
Indicates content that may require registration and/or purchase.