Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thermocold Costruzioni Srl
Description: • Compressor scroll. • Stainless steel brazed plate heat exchangers with equipped differential pressure switch and antifreeze protection electric heater. • Microprocessor control. • Electrical panel with main switch (from to size 110Z). • Casing and panels in galvanised
-
Supplier: Inductotherm Group
Description: being heated. Closed Loop Water Cooling Tower The water cooling tower is comprised of two main sections; an air cooled heat exchanger and a closed loop pumping section. The heat transfer coil is fabricated from seamless copper tubing with mechanically expanded full fin collars
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with propeller fans and hermetic scroll compressors. • Scroll compressors. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection
-
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled chillers and heat pumps by reversing the water supply with high efficiency scroll compressors and oversized heat exchangers. • High efficiency scroll compressor. • Evaporator stainless steel brazed plate complete of differential pressure switch and antifreeze
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with axial fans and hermetic scroll compressors. Heat pumps with hydraulic kit. • Compressor scroll. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger
-
Supplier: Mountz, Inc.
Description: Radial gearing electric torque multipliers are designed for precision tightening and loosening of all heavy duty fastening applications. These multipliers are specially designed for heat plate exchanger applications. The torque multiplier shuts-off when the pre-set torque
-
Supplier: Mountz, Inc.
Description: Radial gearing electric torque multipliers are designed for precision tightening and loosening of all heavy duty fastening applications. These multipliers are specially designed for heat plate exchanger applications. The torque multiplier shuts-off when the pre-set torque
-
Supplier: Mountz, Inc.
Description: Radial gearing electric torque multipliers are designed for precision tightening and loosening of all heavy duty fastening applications. These multipliers are specially designed for heat plate exchanger applications. The torque multiplier shuts-off when the pre-set torque
-
Supplier: Mountz, Inc.
Description: Radial gearing electric torque multipliers are designed for precision tightening and loosening of all heavy duty fastening applications. These multipliers are specially designed for heat plate exchanger applications. The torque multiplier shuts-off when the pre-set torque
-
Supplier: ASTM International
Description: within the vehicle fuel cell stack, battery, or other vehicle components, or may circulate through a cooling plate heat exchanger used to remove heat from batteries and other electrical components. Cooling plates consist of a metal plate constructed with
-
Supplier: ASTM International
Description: 1.1 This specification covers fully formulated glycol-based coolants with low electrical conductivity for use in electric vehicles (EV). 1.2 Coolants are formulated for cooling systems in battery electric vehicles (BEV), fuel cell electric vehicles (FCEV), plug-in hybrid
-
Supplier: XeteX, Inc.
Description: ranged in capacity from 725 cfm, 4 tons cooling, and 14 kW heating to 2,000 cfm, 12 tons cooling, and 36 kW heating. They were all supplied with a complete DX cooling circuit and a Model XLTâ„¢ flat plate heat exchanger for dehumidification and reheat. Combined with
- System: Heat Recovery Ventilator (ERV)
- Application: Residential
-
Supplier: ToneCooling Technology Co., Ltd
Description: Mini Pc liquid cooling. High efficient heat exchange and pipeline . Scientific Structure, save space for mini PC . Easy to assemble . Heat absorption Hi-conductive components copper/aluminum Seal components Rubber seal components. 1. Advanced Heat Exchangers: These
- Device: Liquid Cooler/Cold Plate, Thermo-Electric Cooler
-
Supplier: Samsco Corporation
Description: Energy is the single largest component of operating costs in many wastewater treatment systems, and particularly is this so with distillation, where it generally accounts for 50-70% of total operating costs. The Samsco EnviroStill MVR Evaporator uses metal plate heat exchange
- Evaporation Rate: 500 GPH
- Application: Distillation, Waste Water Treatment
- Power Source: Electric, Steam
- Features: Mechanical Vapor Recompression, Other
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: Tank volume 27-160 litres Pump pressure 32-160 bar Oil type water or oils VG2 to VG68 Fluid flow up to 25 l/min With accumulator for further short-term supply in the event of a power failure Cooling with plate heat exchanger with monitoring devices, adapted to the requirements
- Operating Pressure: 464.12064 to 2,320.6032 psi
- Flow: 6.6 GPM
- Reservoir Capacity: 7.132644 to 42.26752 gallons
- Power Source: Electric Motor
-
Supplier: GEA Process Engineering Inc.
Description: Niro's Model CDT 0.02 Portable Glass Fluid Bed is designed to facilitate fluidization studies, development of drying curves and cooling curves. It is a portable self-contained unit with its own air supply, exhaust system, electric heater and water cooled heat exchanger. The Niro
-
Supplier: Air Compressors Direct
Description: lasting; aluminum head dissipates heat •10" flywheel for extra cooling and longer life Belt Tightening System •Pulls engine straight to ensure constant belt alignment 8 Gallon Powder Coated Twin Tanks •Includes regulator and 2 gauges for tank and outlet pressure •7 gauge base plate
- Flow Capacity: 6.5 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Kaeser Compressors, Inc.
Description: remove moisture and contaminants from the air providing clean, dry air suitable for most shop tools. Important features and advantages: Designed to handle high inlet temperatures up to 180°F Stainless steel, plate-type heat exchangers are compact, durable, and efficient Integral
- Drying Capacity: 18 to 145 SCFM
- Operating Temperature: 180 F
- Features: Automatic Condensate Drain, Integral Filter
- Dryer Technology: Refrigerated
-
Supplier: FS-Curtis
Description: and Class 5 standards by allowing the dew points to fluctuate, and the brazed plate heat exchanger optimizes efficiency. The result is a steady flow of clean, dry air delivered to meet the demands of your application reliably and effectively. Built-in features like an
- Drying Capacity: 100 to 3,000 SCFM
- Dryer Technology: Refrigerated
-
Supplier: Jet Edge
Description: contains the electric motor, hydraulic pump, hydraulic fluid supply, a plate style heat exchanger, and related components to produce the hydraulic power to operate the intensifier. The hydraulic module also has an adjustment to set the hydraulic pressure that controls the
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Mercer International, Inc.
Description: effectively treating this wastewater. In the Electric Utility industry there are cases where the simple basement sump runs into a much higher level of sophistication. In instances where #6 oils must be kept heated, there are complex heat exchanger applications where steam
-
Supplier: Comco USA
Description: A Powerful Addition to your CNC Pipe Bender Line-up! The Keins KB-50 Series mandrel pipe bender is designed to handle your toughest bending requirements. By building one of the most robust machines on the market today, these 2” O.D. maximum capacity workhorses can be found bending heat
-
Supplier: Haida International Equipment Co., Ltd.
Description: steel plate; Interior material is SUS#304 Stainless steel plate, heat-insulating material is PU foam and fiberglass 1)The hot chamber Heater: nicochrome electric heater Ventilator: centrifugal ventilator when exposed in high temperature or environment temperature, axial
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Caterpillar Oil & Gas
Description: heat shields, dual turbochargers with water-cooled bearings and heat shields Flexible exhaust fitting/weldable exhaust flange FLYWHEELS & FLYWHEEL HOUSINGS Flywheel, SAE No. 00 183 teeth Flywheel housing, SAE No. 00 MCS approved coupling and generator hub FUEL SYSTEM Fuel filter — LH
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Equipment Air Inlet System Connections configured for SCAC and ATAAC (Air-to-AirAftercooled) or remote heat exchanger Control System ADEM A4 electronic control module Electronic governing, PTO speed control Customer programmable ratings Cold mode start strategy Automatic altitude
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Oil pump - gear drive Protection System Crankcase
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Oil pump - gear drive Protection System Crankcase
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Description: installed it in the heat exchanger or outlet pipe, the lower side of the convex side of the upper end of the sensor wrapped asbestos rope into the sensor coupling nut, tighten the sensor coupling screw plug. During the tightening process, the sensor should not be rotated to avoid
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
-
Supplier: RS Components, Ltd.
Description: LI 301 water heat-exchanger,6.35mm dia
- Primary Material: Copper
- Technology: Plate
-
Description: BPHE OIL COOLERS FOR MOBILE & INDUSTRIAL APPLICATIONS
- Maximum Working Pressure: 652.66965 psi
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling, Power Generation
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT
-
Description: A Stainless Steel Fusion Bond Heat Exchanger is a compact plate heat exchanger in which stainless steel plates are permanently joined using a fusion bonding (diffusion bonding) process. Unlike traditional brazed or gasketed plate heat
- Maximum Working Pressure: 217.55655 to 652.66965 psi
- Application / Industry: Chemical Processing, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT, Solder
-
Description: Food-grade PHE is designed for use in food and bever- age processing industries. While ensuring hygiene and compliance with food safety standards.
- Maximum Working Pressure: 145.0377 psi
- Application / Industry: Food and Beverage Processing
- Connection Options: Metric
- Features: Other
-
Description: What is Brazed Plate Heat Exchanger? Brazed heat exchanger (BPHE) is a type of compact heat exchanger that consists of corrugated metal plates that are brazed together to form a single unit. The brazing process involves melting a filler
- Maximum Working Pressure: 217.55655 to 652.66965 psi
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT, Solder
-
Supplier: jbj Techniques Limited
Description: The compact brazed plate heat exchanger (BPHE) is constructed as a plate package of corrugated channel plates with a filler material between each plate. During the vacuum-brazing process the filler material forms a brazed joint at every contact point between
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
-
Supplier: jbj Techniques Limited
Description: plates and connections can be combined to form a number of different exchanger types. By using different types of plates, with different characteristics, the heat exchangers can be adapted to a wide variety of applications.
- Gas / Air Flow Rate: 0 to 0.00016951040016 SCFM
- Maximum Working Pressure: 362.59425 psi
- Connection Options: Flange
- Technology: Plate
Find Suppliers by Category Top
Featured Products Top
-
Advanced thermal systems require high-performance cooling solutions that efficiently manage heat loads while meeting strict space, reliability, and production requirements. Engineers often face challenges in optimizing cold plate structures, material selection, coolant flow paths, and (read more)
Browse Heat Exchangers Datasheets for ToneCooling Technology Co., Ltd -
The HEXNOVAS Compabloc Type Welded Plate Heat Exchanger is a compact, high-efficiency solution designed for demanding chemical and petrochemical applications. Featuring a fully welded plate pack without gaskets, this heat exchanger is ideal for handling aggressive, corrosive, and high (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Pillow Plate Heat Exchanger (also known as Dimple Plate Heat Exchanger) is designed for efficient thermal exchange in applications involving viscous, fouling, or particulate-laden fluids. Manufactured using laser welding technology, the pillow plates create a highly (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS gasketed plate heat exchangers (GPHE) use openable plate technology. Choose a standard industrial, sanitary, or semi-welded cassette construction according to your media, hygiene, refrigerant containment, cleaning, and operating requirements (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Gasketed Plate Heat Exchanger (GPHE) is designed to deliver high-efficiency heat transfer with maximum flexibility for a wide range of industrial and commercial applications. The unit consists of corrugated plates sealed with gaskets, allowing easy disassembly for cleaning (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Plate and Shell Heat Exchanger (PSHE) is a fully welded heat exchanger designed for high pressure and high temperature applications where traditional gasketed plate heat exchangers are not suitable. By combining the thermal efficiency of plate heat exchangers with the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
Conduct Research Top
-
Aircraft Liquid Cooling
density components, while heat exchangers provide cooling of engine or hydraulic fluids or dispose of the heat absorbed by the chassis or cold plates.
More Information Top
-
Effects of tangential microfiltration and pasteurisation on the rheological, microbiological, physico‐chemical and sensory characteristics of sugar cane juice
The thermal pasteurisation was carried out in a pilot plant using an electric plate heat exchanger with a nominal flow of 150 L hÀ1 , equipped with a pneumatic return valve for the non-pasteurised product (Suma´ Indu´ stria e Come´ rcio Ltda …
-
Ventilation and Sanitarily
The prerequisite for it is an air flow by which are guided Aussenluft- and exhaust air past each other to be able to direct both air flows across the plate heat exchanger .
-
Rohrleitungs- and apparatus construction
Are pressed Abb. 3.11 mass flow directions in the plate heat exchanger (plates on each other in the operation .
-
Optimal Systematic Determination of Models’ Base for Multimodel Representation: Real Time Application
The heating-cooling system fluid flow rate through the jacket is constant and the fluid temperature into the jacket is modulated using an exter- nal servo system involving a plate heat exchanger together with electric resistors.
-
Switch on to process heat on a plate | Archive | Process Engineering
In a simple yet ingenious variation on a well-known theme, Alfa Laval has turned its conventional plate heat exchanger into an electric process heater.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/14018/Eckels%20IntJHeatMassTrans%202012.pdf?sequence=1
The test facility had four main components: single-tube test section (shell and tube heat exchanger), condenser (brazed- plate heat exchanger ), two electric water heaters, and two water pumps.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/804/EvraamGorgy2008.pdf?sequence=1
The test facility comprises of four main components, single tube test section (shell and tube heat exchanger), condenser (brazed plate heat exchanger ), two electric water heaters, and two water pumps.
-
Geothermal Greenhouse Information Package
WELL PUMPS Lineshaft Turbine Submersible Electric VARIABLE SPEED DRIVES PLATE HEAT EXCHANGER PIPING Polybutylene/Polyethylene Fiberglass Pre-Insulated SPACE HEATING EQUIPMENT SECTION 7 - OTHER INFORMATION SERVICES USDA DEPARMENTS EXTENSION SERVICES .
-
Probabilistic determination of two-phase flow regimes in horizontal tubes utilizing an automated image recognition technique
The pre- heater consists of a finned tube heat exchanger with opposing electric resistance heater plates bolted on either side of the heat exchanger.
-
Thermal, Hydraulic and Drainable Performances of Slant Louver Fin for Automobile Applications
Plate electric heaters were attached to the heat exchangers .
Indicates content that may require registration and/or purchase.