Products/Services for Electric Telescopic Jack
-
Lifting Jacks - (390 companies)Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods. Lifting jacks are used for leveling...Jack TypeActuationTelescoping -
Linear Actuators - (789 companies)Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators... -
Door Operators - (173 companies)Door operators are devices used to open and close all types of doors or gates. These operators can be powered by a variety of power sources such as electric, hydraulic or pneumatic devices. Door operators are used to open and close all types... -
Electrohydraulic Cylinders - (46 companies)Electrohydraulic cylinders are actuation devices that use pressurized hydraulic fluid to produce linear motion and force. A hydraulic pump is an integral part of the cylinder design. -
Hydraulic Cylinders - (813 companies)Adjustments by Author. Cylinder Configuration. Choices for cylinder configuration are simple configuration or telescopic figuration. A simple configuration hydraulic cylinder consists of a single cylindrical housing and internal components. A telescopic... -
Lifts - (1632 companies)P3 - SPECIFICATION FOR ELECTRIC SERVICE LIFTS. BS 2655-1 - SPECIFICATION FOR LIFTS, ESCALATORS, PASSENGER CONVEYORS AND PATERNOSTERS - PART 1: GENERAL REQUIREMENTS FOR ELECTRIC HYDRAULIC AND HAND-POWERED LIFTS. MHI MH29.1 - SAFETY REQUIREMENTS...
-
Pallet Jacks - (318 companies)Pallet jacks or pallet trucks are used to short-haul pallets or other large items of freight. A piston raises the load enough for the operator to maneuver the cargo; these devices may be derive power from manual, electric, or petrol sources...
-
Scaffolding - (182 companies)...include: Independent or birdcage scaffolding. Single pole scaffolding. Baker 's scaffolding. Cantilever scaffolding. Frame scaffolding. Hanging or swing stage scaffolding. Pump jack scaffolding. Roll and fold scaffolding. Tube and clamp scaffolding...
-
Conical and Telescopic Screw Covers - (12 companies)Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws...
-
Phone Jacks and Plugs - (255 companies)Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular...
Product News
-
MOCAP LLC
Round Telescopic Locking Tubes Material: PP (Polypropylene), HDPE (High Density Polyethylene), SBC (Styrene-Butadiene Copolymer). Stocked Material: PP, HDPE. Patented (See LIST). Easily Adjustable Telescopic Length with a Secure Locking Mechanism. Multiple Diameter Sizes are Available with Extension Pieces for Longer Packaging. Durable, Reusable and Resistant to Contaminates and Moisture (read more)Browse Industrial Containers Datasheets for MOCAP LLC -
Isotech, Inc.
Custom Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech, Inc.
Customized Telescopic Lifting Columns Isotech 's telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly - where others squeeze - we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Depending on model, Isotech telescoping pillars are available in push or pull version. As an option you can get them with an encoder... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
THK America, Inc.
Telescopic slide rails that expand and collapse The ATG is a telescopic slide rail with an inner and outer rail that expand and collapse. This product features a high load capacity, superior durability, and two rows of balls that enable smooth, stable movement. It can also be mounted with an ease unique to slide rails. Conventional slide rails have been widely adopted in the sliding portions of various types of office machinery, such as ATMs and vending machines. However, due to the high demand for greater improvements in load capacities... (read more)Browse Linear Bearing Rails Datasheets for THK America, Inc. -
Green Cubes Technology
Warehousing with lithium pallet jack batteries Reducing the total cost of ownership in warehousing with lithium pallet jack batteries. Lower ownership costs in warehousing. Warehouses monitor every dollar that flows through operations. The battery powering an electric pallet jack influences utility bills, labor schedules, and capital budgets for many years. Replacing lead-acid packs with lithium pallet jack batteries removes hidden expenses linked to watering, cooling periods, and frequent change-outs. Many facilities begin their evaluation... (read more)Browse Batteries Datasheets for Green Cubes Technology -
Columbus McKinnon Corporation
Duff-Norton Screw Jacks Wherever there is a need to lift, position, align and hold a load, Screw Jacks can be found. Accordingly, they are common throughout many industrial processes. Their high reliability and synchronization make screw jacks suitable for a wide variety of uses especially those found in manufacturing. There are two types of screw jack systems: Screw Jack Lifting Systems. Screw Jack Lifting Systems are best in applications where you 're lifting a load, but accuracy is not as critical as during... (read more)Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
Rego Electronics Inc.
RJ45 with LED Jacks Product Series -. 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors. Features & Benefits -. A full range of products, high quality, high reliability, customization available, long term supply. Target Market -. Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Keystone Electronics Corp.
PCB Micro Pins, Jacks, and Terminals Micro Pin Features: * Precision engineered and manufactured. * Space saving design for high density packaging. * Micro pins are available in .017 to .080 diameters. * Ideal for mating with their standard line of micro jacks. * Available for press-fit, swage or solder mounting. * Sizes for .032, .062, .093 and .125 thick PC boards. * Custom micro pins manufactured to your specifications. * Other platings available upon request. Micro Jack Features: * Precision engineered, "closed entry" contacts... (read more)Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
DieQua Corporation
Screw Jack that Eliminates Cross-Contamination In screw jacks that use a shared lubrication cavity, debris, metal wear particles, and moisture from the spindle circulates back into the gearing. The result is accelerated wear and unplanned downtime. Cross-Contamination Can Damage Gearboxes. In a shared-cavity design, lubricant moves between the drive components and the lifting spindle. The spindle, however, is exposed to the outside environment. Even with bellows in place, bellows and seals can wear or fail without warning. Once abrasive... (read more)Browse Lifting Jacks Datasheets for DieQua Corporation -
PEI-Genesis
Rugged, Reliable Modular Jack Connectors Rugged, Reliable Modular Jack Connectors - In Stock. PEI-Genesis now stocks Amphenol Communication Solutions (ACS) Modular Jack Connectors -- ideal for applications in networking, industrial automation, telecom, and datacom. These high-performance connectors offer: *Category 5e to 6A performance for data rates up to 10Gbps. *Shielded & unshielded options to meet EMI/RFI protection requirements. *Board mount configurations: right-angle and vertical through-hole or SMT. *PoE/PoE+ support... (read more)
-
RK Powerlift XL
• linear Techniques: with an offer of the more varied in linear axes, telescopic columns and electrical cylinders , RK propose a wide range of linear components of movement, so many for occasional manual adjustments as for frequent movements or still the dynamic …
-
Techniques of assembly
• linear Techniques: with an offer of the more varied in linear axes, telescopic columns and electrical cylinders , RK propose a wide range of linear components of movement, so many for occasional manual adjustments as for frequent movements or still the dynamic …
-
Techniques of assembly-Rose Krieger
• linear Techniques: with an offer of the more varied in linear axes, telescopic columns and electrical cylinders , RK propose a wide range of linear components of movement, so many for occasional manual adjustments as for frequent movements or still the dynamic …
-
RK Powerlift XL-Rose Krieger
• linear Techniques: with an offer of the more varied in linear axes, telescopic columns and electrical cylinders , RK propose a wide range of linear components of movement, so many for occasional manual adjustments as for frequent movements or still the dynamic …
-
One Year Experience With Coiled Tubing Drilling
… cabin, injector head with 80,000 lbs maximum pulling capacity; a CT reel with 2700 m 2-3/8" OD CT and second reel with CT and internal electric line (E-line hepta … … integral 200,000 lbs telescopic jacking system and a fairly …
Indicates content that may require registration and/or purchase.