-
Supplier: Stearns®
Description: Features & Benefits Shaft mounted Available as a clutch-coupling or clutch Primary field-coil design Engaged when voltage is applied Stearns Style E Clutches are a time-tested and proven design. The Style E Clutch is electrically engaged. The driven end carries the friction
- Torque Rating: 140 to 4,500 Ft-lbs
- Power: 0.3551584019992473 HP
- Rotational Speed: 2,300 rpm
- Operating Voltage: 230 volts
-
Supplier: SAE International
Description: Clutch actuation systems are complex systems where hydraulic, pneumatic, mechanical and electrical components are coupled. This paper presents a detailed clutch actuation model composed of components from multi-domains like mechanical and pneumatic actuation system, hydraulic
-
Supplier: Dynatect Manufacturing, Inc.
Description: The Polyclutch Slip-Aire is an air pressure-actuated version of the mechanical Slipper clutch. It has the same long-life friction plates, ensuring constant torque or tension. With air actuation it can be used to engage/disengage, to vary the torque during operation, or to adjust the torque
- Torque Rating: 1.66666666666667 to 25 Ft-lbs
- Bore Diameter: 0.375 to 0.625 inch
- Diameter: 1.25 to 2.75 inch
- Length: 2.5 to 3.63 inch
-
-
Supplier: SAE International
Description: This paper discusses new developments in the field of one-way clutches (OWC). These recent developments involve "Selectable OWC (SOWC)" actuating both hydraulically as well as electrically. The primary focus of this paper is a low-current consuming Electrical SOWC (eSOWC) used in hybrid
-
Supplier: Venture Mfg. Co.
Description: A 12v linear actuator consists of the following parts: •Electric Motor (12v capacity)•Stepper•Gear Reducers•Brushless Motor•Slip Clutches Venture Mfg. Co. has always been a trusted name in the industry for the manufacture of superior quality, highly durable linear actuators. We
- Motor Voltage: 12 volts
- Motor Type: DC Brushless, Stepper
- Actuation Type: Electrical
- Drive Type: Gear Drive
-
Supplier: Venture Mfg. Co.
Description: Venture’s slide out actuators have been the industry standard for years. Our actuators combine a highly efficient long life ball screw with a DC motor gearbox providing a cost effective reliable solution for the RV Industry. Available in three gear ratios – 18:1, 28:1 and 58:1 and a
- Stroke or X-Axis Travel: 24 to 44 inch
- Rated Force: 1,200 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Venture Mfg. Co.
Description: Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as; Solar Tracking,
- Stroke or X-Axis Travel: 12 to 40 inch
- Rated Force: 4,000 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite tracking,
- Stroke or X-Axis Travel: 12 to 52 inch
- Rated Force: 1,500 lbs
- Motor Voltage: 12 to 120 volts
- Mounting Type: Clevis or Eye, Flange, Trunnion
-
Supplier: Joyce/Dayton Corp.
Description: these cost effective SA actuators have an IP65 protection rating. Self-locking features in the mechanism ensure that the solar actuator can be held in position throughout the daily tracking cycle. Specifications Double clevis mounting for easy installation Clutch for overload
- Stroke or X-Axis Travel: 18 to 36 inch
- Rated Force: 2,023.2 lbs
- Motor Voltage: 24 to 36 volts
- Material: Aluminum
-
Supplier: Stearns®
Description: Features & Benefits Provides a start-stop motion used for cycling, intermediate or random motion and controls a load or machine element. Both the clutch and brake coils are electrically engaged (power on), however, the control logic should not signal both coils to be engaged at the same time.
- Torque Rating: 16 to 145 Ft-lbs
- Power: 0.05092837462630716 HP
- Rotational Speed: 2,400 rpm
- Operating Voltage: 230 volts
-
Supplier: Joyce/Dayton Corp.
Description: Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the
- Stroke or X-Axis Travel: 3 to 24 inch
- Rated Speed: 0.5666666666666678 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 12 volts
-
Supplier: Nook Industries, Inc.
Description: The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
- Stroke or X-Axis Travel: 18 inch
- Rated Speed: 0.4 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 36 volts
-
Supplier: Nook Industries, Inc.
Description: The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
- Stroke or X-Axis Travel: 8 inch
- Rated Speed: 0.6 in/sec
- Rated Force: 750 lbs
- Motor Voltage: 110 volts
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road vehicles. This
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
-
Supplier: Transmotec
Description: Linear actuators DMA series in customized or standard configurations for heavy duty industrial applications. Standard stroke lengths between 102 mm and 610 mm. Power 240W and force 7000N. Potentiometer feedback and integrated electric noise reduction filters are available as standard. ACME
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 562 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: SAE International
Description: electrical failure tests on sensors and actuators, mechanical failure tests on hydraulic valves, clutches and synchronizers, and application tests comprehending all the main features of the control performed by the TCU, i.e. drive away and gear shift strategies, and interactions with
-
Supplier: R+W Coupling Technology
Description: Design: With a single radial clamping screw per hub. Temperature range: -30 to +120° C (3.6 F to 270 F) Backlash: Zero backlash connection with R+W's reliable preload design. Service life: R+W Torque Limiters and safety couplings are maintenance-free and have long service life if the tolerances are
- Torque Rating: 0.0737463126843658 to 1,327.43362831858 Ft-lbs
- Bore Diameter: 0.1181103 to 2.755907 inch
- Diameter: 0.9055123 to 6.9685077 inch
- Length: 1.6535442 to 7.480319 inch
-
Supplier: SEYI America Inc.
Description: the dual valve keeps the clutch and brake form mis-actuation when valve is default. 4. General Attachments Hydraulic Overload Protector. Electrical Slide Adjusting Device. Die Height Indicator. Counter Balancers of Slide. Rotary Cam Limit Switch. Antirepeat Safety Device. Magnetic
- Capacity / Operating Force: 110 tons
- Stroke: 4.330711 to 7.086618 inch
- Rate: 35 to 90 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SAE International
Description: Developing those powertrain models is a time-consuming task, due to high dynamics and high switching frequencies of the electrical subsystem and due to the large diversity of powertrain configurations. The electrical subsystem comprises the electric motor, inverter and battery whereas
-
Supplier: Qualitrol Company, LLC
Description: (4 maximum), switch settings and wiring, electrical connection type, cable/wire types and lengths, probe dimensions, and thermo well characteristics can all be customer specified to meet specific application requirements Mounts directly onto well (pocket) “One-screw” access; bezel clamp and
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: driven from a friction disc clutch, which is electrically controlled. Hydraulics Work smart ... Move more. Hydrostatic Drive The electronically controlled Hystat drive provides quick response for shorter cycles times and increased productivity. The Hystat drive also offers independent power
- Operating Weight: 61,857 lbs
- Travel Speed: 6.800000000000001 miles/hr
- Type: Track Loader
-
Description: and Door-Locking Devices 24 6.1 Height, Material and Installation 24 6.2 Door-Locking Devices 25 7. Overhead Beams, Foundations and Flooring Over Hoistway 25 7.1 Overhead Beams and Foundations 25 7.2 Flooring Over Hoistway 28 7.3 Overhead Protection 28 8. Electrical Wiring, Fittings and
Find Suppliers by Category Top
Featured Products Top
-
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Automated Manual Transmission (AMT) systems require fast and reliable actuation to support gear shifting and clutch control. The drive motor must respond quickly while maintaining stable torque output under frequent operating cycles and demanding automotive conditions. The Power Motor PT (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Modeling and Simulation of AMT Clutch Actuator Based on SimulationX
Abstract- This article builds up AMT clutch electrical actuator model by using SimulationX (modeling and simulation software), and focuses on the research of back-EMF coefficient .
-
Multi-domain Modeling and Simulation of AMT Based on Modelica
Zhao [10] built up an AMT clutch electrical actuator model by using SimulationX to study the clutch control logic.
-
Hilling Start-up Control Method Using Accelerometer
16) signal for the electrical control clutch actuator The tl is the dividing point between the two sub-phases.
-
Solving the Powertrain Puzzle
The un- derlying operation of the electrical integrated actuator clutch (eIAC) is based on the boost- er principle [1] and encompasses a pre-con- trol and a main clutch unit (Figure 13).
-
M&A deal activity shows promising start to 2005
The Domain will benefit from JCEED's expertise in the areas of electronic management of engine cooling, power electronics for starter-alternators (StARS), electrical actuators for clutches and automated manual transmissions and exhaust gas recirculation (EGR) systems.
-
Valeo to Buy Johnson Controls' Engine Electronics Business
The Domain will benefit from JCEED's expertise in the areas of electronic management of engine cooling, power electronics for starter-alternators (StARS), electrical actuators for clutches and automated manual transmissions and exhaust gas recirculation (EGR) systems.
-
Federal Register > Friday, April 22, 2005 > [70 FR 20844] Airworthiness Directives; Cessna Model 650 Airplanes
That second failure is loss of electrical power to the actuator clutch .
-
Modeling and simulation of power tiller for autonomous operation in agricultural fields
Remote operation of the power tiller is achieved by fixing two electrical linear actuators to control clutches .
-
FORMULA STUDENT-RACING CAR WITH SELECTIVE CYLINDER DISCONNECTION
Generally, the clutch through an electrical or pneumatic actuator is opened therefore and so the gear is discharged.
-
Long-Time Observation: New Aspects for the Development and Analysis of Mechatronic Systems - The Automated Clutch System of the Mercedes A-Class as an Example
The electronic clutch management (ECM) shown in Fig. 1 consists of an electronic control unit (ECU), an electrical actuator system and a controlled clutch .
Indicates content that may require registration and/or purchase.