-
Supplier: Davies Molding, LLC
Description: ► Available with multiple combinations of panel cut out holes and panel thickness. ► Perfect for electrical insulation and mechanical damping. ► Protects wires and cables against abrasion damage from sharp panel edges. ► Durable yet flexible Thermoset NBR Rubber is used for its
- Inside Diameter: 0.25 inch
- Groove Width: 0.063 inch
- Groove Diameter: 0.375 inch
- Outside Diameter / Length: 0.563 inch
-
Supplier: Allied Electronics, Inc.
Description: Rubber Grommets, 0.062 in. Thickness Chassis, 1.250 in. Mounting Hole Material is rubber Ideal for electrical insulation and mechanical damping.
-
Supplier: TE Connectivity
Description: Body Features Cable Clamp Material : ABS Cable Clamp Type : Two-Piece RFI/EMI Shield Cable Exit Angle : 180° (In-Line) Shield Plating Finish : Bright Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 9 Dimensions Cable Insulation Diameter Range : 8 MM
- Type: Cover
-
-
Supplier: TE Connectivity
Description: Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Connector Seal Color : Natural Primary Product Color : Yellow Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 6 Number of
- Contact Size (AWG): 22 AWG
- Voltage Rating: 400 volts
- Current Rating: 5 amps
- Number of Contacts: 6 #
Find Suppliers by Category Top
Featured Products Top
-
… A newly developed series of anti-vibration grommets specifically engineered for electrical insulation, mechanical damping and noise suppression in office or lab equipment is now available from Keystone Electronics Corp (read more)
Browse Grommets Datasheets for Keystone Electronics Corp.
More Information Top
-
Power Systems For Space Flight > Sealed Nickel-Cadmium, Silver-Cadmium, And Silver-Zinc Batteries
The can served as one terminal and a button welded to the covers was the other terminal, the plastic grommet providing electrical insulation between the two.
-
Federal Register > Monday, December 1, 1997 > [62 FR 63622] Airworthiness Directives; Boeing Model 747 Series Airplanes
Results of inspections on scavenge pumps removed from the center wing fuel tank of older Boeing Model 747 series airplanes indicated degradation of certain silicone insulating grommet material in electrical connectors of the pump due to the incompatibility of this material with…
-
Atmospheric Corrosion of Wrought Aluminum Alloys During a Ten-Year Period
At the New Haven and Brooklyn sites, the specimens were held by aluminum bolts with neo- prene rubber grommets to provide electrical insulation .
-
Products :: Medical Design Briefs
Keystone Electronics (Astoria, NY) has developed a series of anti-vibration grommets engineered for electrical insulation , mechanical damping, and noise suppression in office or lab equipment.
-
Anti-Vibration Grommets - Nasa Tech Briefs :: Medical Design Briefs
Keystone Electronics (Astoria, NY) has developed a series of anti-vibration grommets engineered for electrical insulation , mechanical damping, and noise suppression in office or lab equipment.
-
Inorganic Zinc Chemicals
Typical nontire automotive uses include belts, bushings, engine mounts, electrical insulation , O-rings, gaskets, grommets , mats, radiator and heater hoses, tubing, weather stripping, window and door seals, windshield wiper blades, and numerous other molded and extruded body and chassis parts.
-
Rubber Processing Chemicals
Typical nontire automotive applications include belts, bushings, bumpers, engine mounts, electrical insulation , O-rings, gaskets, grommets , mats, radiator and heater hoses, tubing, weather stripping, window and door seals, windshield wiper blades, and various other molded and extruded body and chassis parts.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Navy > Directives > [FDBKF2003110608144480734] 5100.19D - Navy Occupational Safety and...
…include: sound dampening on reduction gears; electrical cable insulation; foam hull insulation; rubber (used as banding and sheet rubber for cableways, pipe hanger liners, isolation mount, and vent gaskets); packing and grommets for electrical cable stuffing boxes; and pipe insulation and lagging.
Indicates content that may require registration and/or purchase.