-
Supplier: Allied Electronics, Inc.
Description: Stainless steel probe pierces insulation on 14, 16 and 18 gauge wire. You control needle depth to minimize insulation damage. Essential for use under hood or under dash. Use it on fuel injectors or sensors while providing complete insulation to grounding due to design.
-
Supplier: Tradeport Electronics Group
Description: Insulation-piercing electrical test probes for probe tips.
-
Supplier: Tradeport Electronics Group
Description: Red oxygen sensor insulation-piercing probe with banana jack connector.
-
-
Supplier: Tradeport Electronics Group
Description: Insulation-piercing electrical test probes with banana jack connectors.
-
Supplier: Newark, An Avnet Company
Description: INSULATION PIERCING CLIP; Test Probe Type:Multimeter; Test Probe Functions:-; Accuracy %:-; For Use With:Digital Multimeters; Product Range:- RoHS Compliant: Yes
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The XJ insulation-piercing macro-hook test connector is a modified version of E-Z-Hook’s original heavy-duty XH macro-hook. This insulation-piercing needle inside the hook provides a contact tip for piercing wire. The XJL is a longer body version of the
- Voltage Rating: 2,400 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Less than one inch long, the micro-sized XEP piercing connector is ideal in environments where size and reliability of connection are essential. Features include a V-shaped tip design for separating wire bundles and a piercing needle activated by a solid thumbscrew connection. The
- Attenuation Factor: 1X
- Probe Configuration: Hook
- Probe Type: Voltage
-
Supplier: Tradeport Electronics Group
Description: Heavy duty insulation-piercing clip.
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The XJL insulation-piercing macro-hook test connector is a modified version of E-Z-Hook’s original heavy-duty XHL macro-hook. This insulation-piercing needle inside the hook provides a contact tip for piercing wire. The XJ is a shorter body version of the
- Voltage Rating: 2,400 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: A little over one inch the micro-sized XEP piercing connector is ideal in environments where size and reliability of connection are essential. Features include a V-shaped tip design for separating wire bundles, a slanted contact angle, and a piercing needle activated by a solid
- Attenuation Factor: 1X
- Probe Configuration: Hook
- Probe Type: Voltage
-
Supplier: Mueller Electric Company
Description: Meter Testing Clip with Insulation Piercing Needle, Solid Copper, 20 Amps, 2.3″ Length, 1/2″ Jaw Opening, Uses BU-49-* Insulator
- Probe Type: Current
-
Supplier: Newark, An Avnet Company
Description: INSULATION PIERCING TEST CLIP SET; Connector Type:Probe; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:1A; Overall Length:10.16mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; Length:4" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INSULATION PIERCING CLIP SET, FOR BANANA PLUG LEADS; Accessory Type:Insulation Piercing Clips; For Use With:Pomona Probes & Test Leads; Product Range:-; Features:Includes Two Clips, 1 Red and 1 Black RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Insulation piercing probe set, 4mm
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Clips INSULATION PIERCING PROBES WITH BAN JACK
-
Supplier: Allied Electronics, Inc.
Description: Stainless Steel Sharp Tip Probe Set Material, 0.45 in. Width Designed to meet IEC 1010-2-31, the latest international safety standard for test accessories Heavy-duty stainless steel tip has a sharp point for piercing paint, conformal coatings, surface contaminants and wire
-
Supplier: Mueller Electric Company
Description: Short Telecom Clip (Insulation Piercing) with Spike, Nickel-Sliver, 2.3″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators
- Features: Other
-
Supplier: Mueller Electric Company
Description: Telecom Clip (BU-27 with Insulation Piercing Bed of Nails), Zinc Plated Steel, 2.4″ Length, 1/2″ Jaw Opening
- Features: Other
-
Supplier: Mueller Electric Company
Description: Short Telecom Clip (Insulation Piercing) with HexSpike, Nickel-Sliver, 2.3″ Length, 1″ Jaw Opening, Uses JP-8681-* Insulators
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: AC89 Heavy Duty Insulation Piercing Test Clip Set Heavy Duty Test Clips Single probe pierces 0.25 to 1.5 mm insulated wire Small pin allows self-healing of the insulation CAT IV 600V, CAT III 1000 V, 5 A rating. UL listed One year warranty
Find Suppliers by Category Top
Featured Products Top
-
Insulation-Piercing Harness Board Connector The 8507 insulation-piercing harness board connector accepts wire diameters up to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Insulation-Piercing Testing Non-invasive testing in live environments where safety is of paramount concern. No more need to strip or cut wire to be (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
tightens and holds insulation piercing needle bed in place. This piercing clamp is perfect for non-invasive, sensitive enviroments where safety is of paramount concern. Wire clamp needle bed pierces wire, providing immediate (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
automotive, energy, medical, Telecom, electrical testing applications, and other industrial applications. There are modified versions of the standard macro-hook such as: insulation-piercing needle inside the hook provides a contact tip for piercing wire, with a copper contact blade (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
connector for hands-free testing in tight spaces or cut wire without having to reach the desired location by hand. The extension tool is designed specifically to be used to deploy E-Z-Hook's XB insulation-piercing wire clamp (probe) connectors that are soldered to test leads and any of E (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
connector for handsfree testing in tight spaces or cut wire without having to reach the desired location by hand. The extension tool is designed specifically to be used to deploy E-Z-Hook's XB insulation-piercing wire clamp (probe) connectors that are soldered to test leads and any of E (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Essen Magnetics hard ferrite industrial magnets are manufactured through precision pressing and sintering to provide strong magnetic force, mechanical stability, and consistent magnetic performance. Their inherent electrical insulation makes them suitable for applications where electrically non (read more)
Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
organizations on a global scale. In 2005, we expanded into the explosive ordinance disposal (EOD) space, initially with customized needle beds and then with our XB insulation piercing tactical product line. Today we design and manufacture a growing line of components and test leads specifically (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-Handle Probe to Banana Plug Test LeadHeavy-Duty Hook Test Leads (Piercing or Non-Piercing (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Insulation Piercing Wire Clamp. The 82-2 test terminal has a bed of needles for testing continuity without the need to strip the wire. The 8-32 threaded post and sturdy nylon lever limits movement once wire is inserted for testing. Wires may be installed from (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.