Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Angst+Pfister Sensors and Power
Description: differential pressure transmitter types or via a single port for absolute or barometric types. The electrical connection is realized with an M5 circular sensor connector. PAMS47xx’s package is dust- and water-tight conforming to IP67.
- Working Pressure Range: 0.07251885 to 29.00754 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 185 F
- Pressure Measurement: Absolute, Gauge, Vacuum
-
Supplier: TE Connectivity
Description: Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 12 - 230 Other Protection Index : IP50 Product Type Features Force Load Cell Sensor Type : Digital Display Meter Signal Characteristics Output Signal : ±10 V Usage Conditions Operating Temperature Range : 0
- Operating Temperature: 32 to 122 F
- Output: Analog Voltage
- Device: Sensor Element / Chip
-
Supplier: RDP Electrosense
Description: Our SLC-RM load cell or force sensor is a device which converts load or force into an electrical signal. A tension load cell measures the tension force applied between the top and bottom mounting threads. Care should be taken to ensure that the model SLC-RM
- Operating Temperature: -65.2 to 249.8 F
- Output: Analog Voltage
- Device: Sensor Element / Chip
- Force Measured: Tension
-
-
Supplier: RDP Electrosense
Description: Our RLT load cell or force sensor is a device which converts load or force into an electrical signal. Care should be taken to ensure that the model RLT load sensor is not exposed to load or force in excess of its capability. The range of model RLT
- Force / Load Rating: 110.25 lbs
- Operating Temperature: -4 to 140 F
- Output: Analog Voltage
- Device: Sensor Element / Chip
-
Supplier: RDP Electrosense
Description: Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell measures the force applied to the load button. Care should
- Force / Load Rating: 2,205 lbs
- Operating Temperature: -4 to 140 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: and sensors are completely sealed against moisture and dust. Deutsche connectors and electrical wire braiding ensure that electrical connections resist corrosion and premature wear. Hoses are engineered and manufactured for high resistance to abrasion, excellent flexibility and
- Operating Weight: 33,190 lbs
- Type: Wheel Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: efficient control of each track, with fast acceleration and infinitely variable speeds. The operator can command smooth machine turns and counter-rotation. Load-Sensing Hydraulics The 973D features a load sensing hydraulic system that automatically adjusts to operating conditions to
- Operating Weight: 61,857 lbs
- Travel Speed: 6.800000000000001 miles/hr
- Type: Track Loader
-
Supplier: Stellar Technology
Description: uniquely engineered CNR960 Series load cells have a minimum deflection resulting in fast frequency response. Constructed of electroless nickel plated carbon steel, all CNR960 load cells are manufactured to be shock and vibration resistant. Each unit is shipped with an 11 point
- Force / Load Rating: 25,000 to 2,000,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: to build Cat Wheel Loaders are designed and manufactured to Caterpillar quality standards to ensure maximum performance even in extreme operating conditions. Engine electronic control modules and sensors are completely sealed against moisture and dust. Deutsche connectors and
- Operating Weight: 42,700 lbs
- Type: Wheel Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: to build Cat Wheel Loaders are designed and manufactured to Caterpillar quality standards to ensure maximum performance even in extreme operating conditions. Engine electronic control modules and sensors are completely sealed against moisture and dust. Deutsche connectors and
- Operating Weight: 52,254 lbs
- Type: Wheel Loader
-
Supplier: Kistler Group
Description: same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small
- Force / Load Rating: 5,000 lbs
- Operating Temperature: -688 to 572 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Interface, Inc. - AZ
Description: designation: II 2 G Ex ib IIC T4 Specially designed load cells with loop-powered intrinsically safe amplified output for use in oil field and other hazardous locations. These load cells are derived from other proven Interface models by adding high resistance strain gages for lowcurrent
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Package: Pancake
- Device: Sensor / Transducer
-
Supplier: TELE RADIO AMERICA LLC
Description: How to control your cargo load With Tele Radio's electrical weight sensors, overload safety function and the Tiger system's weight amplifier you can control your cargo load. The weight sensors and the Tiger system also give you the option to sum up the weight from
- Force / Load Rating: 38.5802469135802 lbs
- Device: Sensor Element / Chip
-
Supplier: TELE RADIO AMERICA LLC
Description: How to control your cargo load With Tele Radio's electrical weight sensors, overload safety function and the Tiger system's weight amplifier you can control your cargo load. The weight sensors and the Tiger system also give you the option to sum up the weight from
- Force / Load Rating: 16.5343915343915 lbs
- Device: Sensor Element / Chip
-
Supplier: tecsis LP
Description: The rod-end design of this load cell is effective for bi-directional in-line force measurement. With ranges from 2,000 to 750,000 lbs and customer specified thread combinations, these units cover a variety of critical in-line force applications including wire line tension monitoring, overhead
- Force / Load Rating: 2,000 to 750,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: OMEGA Engineering, Inc.
Description: • FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
- Force / Load Rating: 50 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 225 F
- Output: Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: CONTACTOR, 3PST-NO, 220V, 10KW, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A
-
Supplier: TELE RADIO AMERICA LLC
Description: How to control your cargo load With Tele Radio's electrical weight sensors, overload safety function and the Tiger system's weight amplifier you can control your cargo load. The weight sensors and the Tiger system also give you the option to sum up the weight from
- Force / Load Rating: 17.636684303351 lbs
- Device: Sensor Element / Chip
-
Supplier: TELE RADIO AMERICA LLC
Description: How to control your cargo load With Tele Radio's electrical weight sensors, overload safety function and the Tiger system's weight amplifier you can control your cargo load. The weight sensors and the Tiger system also give you the option to sum up the weight from
- Force / Load Rating: 35.2733686067019 lbs
- Device: Sensor Element / Chip
-
Supplier: Newark, An Avnet Company
Description: Series 16DM DPDT Load Contact, Solid State Plug-In Module
-
Supplier: Newark, An Avnet Company
Description: LOAD BREAK SWITCH, 30A, 600V; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Door Mount; Approvals / Standards:- RoHS Compliant: No
-
Supplier: Kelco Industries
Description: line mismatch, 20 pound capacity load on terminals, and a part identification number molded within each sensor. All of these electrical sensors were constructed using Rynite 530 (PET). Meeting a (±) 1° angular tolerance, a .5° draft per side, and a true position of .01
-
Supplier: tecsis LP
Description: This robust tension and compression load cell delivers high accuracy for ranges from 250 to 100,000 lbs. This unit is fully welded, manufactured from stainless steel and is barometric compensated to perform in the most demanding environments. Standard output is 2mV/V and internal
- Force / Load Rating: 250 to 100,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Kistler Group
Description: same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small
- Force / Load Rating: 1,798.4 lbs
- Operating Temperature: -4 to 248 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Revision:C Description World's Smallest Surface Mount Overmolded Proximity Sensor Features External Gold plating Lowest profile magnetic contact sensor No electrical power required to operate Plaskon S-7 overmold material RoHS compliant Hermetically sealed contacts Advantages
- Operating Temperature: -40 to 257 F
- Output Load: DC Load
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Piezo-Metrics
Description: Micron’s (DBST) Dual Bridge Stress and Temperature Sensor is a miniature dual measurement 17-4 CRES sensor that uses Wheatstone bridges with Micron’s semiconductor strain gages to measure stress or load, and a single semiconductor crystal to accurately measure temperature - all
-
Supplier: PI (Physik Instrumente) L.P.
Description: Powerful linear stage for use in demanding industrial applications Precision ball screws, high-performance stepper or synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary encoders enable continuous and reliable operation under high load. The optional holding
- Stroke or X-Axis Travel: 4.0157502 inch
- Features: Electrical
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Features Hermetically Sealed Contacts Magnetically Operated No Electrical Power Required to Operate Sensing and Switching Functions in One Package Sensor Materials are Lead Free and RoHS Compliant Advantages Extended Operations in Extreme Environments Not ESD Sensitive No Physical
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical
- Output Load: DC Load
- Sensor Technology: Magnetic Proximity Sensor
-
Description: Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for long life Zero power consumption Suitable for DC and AC circuits RoHS
- Operating Distance: 0.150000081 to 0.50000027 inch
- Operating Temperature: 221 F
- Output Load: AC Load, DC Load
- Body Shape: Cylindrical
-
Supplier: Sensata Technologies
Description: Sensata’s 42PS pressure switch family of products has been designed for direct control of electric motors and other demanding load applications requiring precise pressure settings. Sensata’s Klixon® snap acting disc is the heart of this hermetically sealed product offering. Extended
- Working Pressure Range: 500 psi
- Operating Temperature: -65 to 275 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: All Sensors Corp.
Description: The DLC Series Compact High Resolution Sensor is based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. This technology breakthrough advances the state of the art for piezoresistive pressure
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- Pressure Range: -15 to 15 psi
- Compensated: Compensated
-
Supplier: Sensata Technologies
Description: Sensata’s 25PS pressure switch family of products has been designed for direct control of electric motors and other demanding load applications requiring precise pressure settings. Sensata’s Klixon® snap acting disc is the heart of this hermetically sealed product offering. Extended
- Working Pressure Range: 500 psi
- Operating Temperature: -65 to 275 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Mad City Labs, Inc.
Description: The Nano-HL Series single axis stages are heavy duty piezo nanopositioners designed to carry loads weighing up to 10kg. Build from a single block of aluminum nearly 2 inches (50mm) thick, the Nano-HL has enough physical rigidity to counteract large off-axis loads while continuing to
- Stroke or X-Axis Travel: 0.001968505 to 0.00787402 inch
- Carriage Load: 22.05 lbs
- Features: Electrical, Other
- Orientation: Horizontal, Vertical
-
Supplier: Sensata Technologies
Description: Sensata’s 44PS pressure switch family of products has been designed for direct control of electric motors and other demanding load applications requiring precise pressure settings. Sensata’s Klixon® snap acting disc is the heart of this hermetically sealed product offering. Extended
- Working Pressure Range: 500 psi
- Operating Temperature: -65 to 275 F
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
How it Works - Micropulse The transducer comprises a sensor element (shown in blue), a signal converter (at the right of the diagram) and a position magnet. The signal converter applies an electrical pulse to the sensor element (read more)
Browse Force and Load Sensors Datasheets for RDP Electrosense -
Calibration accuracy depends on load cell precision, temperature consistency, sensor linearity, stable mounting, and minimized electrical noise. Calibration should be performed under actual operating conditions (read more)
Browse Force and Load Sensors Datasheets for Win Source Electronics -
two sections, the gages are positioned and oriented with great precision, at a neutral plane relative to one specific direction of pin loading. The four strain gages (two at each location) are electrically connected to form a full bridge, the signal from each gage being additive so that the bridge (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
load limit: 150% F.S. Recommended excitation: 5–10 VDC; insulation resistance ≥5000 MΩ / 50 VDC Operating temperature range: -20 to 80°C; protection class: IP65 Cable: Ø4 × 8 m (2 cables) Full electrical specifications and (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
to the electronics head. What is a load cell? A load cell or force sensor is a device that converts force or load into an electrical signal; a set of digital bathroom scales probably use at least one load cell. There are many different types of load sensors but ours are (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLC Compression Load Cell Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLS Single-Point Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A single-point compression load cell is designed for such applications as weighing scales. Care (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLW Industrial Weighing Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. This series of compression load cell is bolted down using the two mounting holes and the (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLC Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A load cell should be mounted on a hard, flat surface. A compression load cell measures the force applied to (read more)
Browse Load Cells Datasheets for RDP Electrosense -
under full mechanical, electrical and thermal loads *27.7" water column = 1 PSI Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
Conduct Research Top
-
Introduction to Load Cells
Load Cell: A load cell is a transducer that converts a load acting on it into an analog electrical signal. This conversion is achieved by the physical deformation of strain gages which are bonded into the load cell beam and wired into a wheatstone bridge configuration. A load cell is a transducer
-
Infrared Inspection on Electrical Installations at Hospitals
of systems and equipment. For electrical systems, infrared thermography can identify problems such as overheated components, poor connections, overloading, unbalanced loads and overheating breakers, which if left unattended could lead to major breakdowns. Based on historical infrared inspection data we
-
Load-Frame Monitoring for Injection Molding Machines
Negri & Bossi S.P.A., a leading plastic injection molding press manufacturer, discovered an innovative way to measure tonnage while reducing the amount of costly mechanical and electrical hardware on its machines. By using a high resolution Temposonics R-Series sensor from MTS Systems Corporation
-
FAQ About Sensor Products
capacity. It is used to calculate percentage error. 3. What exactly is mV/V output? The electrical output of sensor in milli volts (mV) per volt (V) of sensor excitation at the rated load, Torque or pressure. For example the electrical voltage output of a load cell with 2 mV/V out put at 100 lbs rated
-
Load Cell Enhancement Using Micron Instruments' Semiconductor Strain Gages
A load cell is a transducer that converts an input force into a measurable electrical output. Load cells are built with different force measurement devices; however, strain gage load cells are the most common choice. Strain gages convert mechanical motion into an electronic signal. A change
-
Lowering the Limits for Ground-Fault Protection (.pdf)
lower trip levels without nuisance tripping. The limit to practical low-level ground-fault protection in industrial electrical systems is a function of physical parameters. Current sensing is the best method to detect and locate ground faults; however, system capacitance, unbalanced loads
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
braking current to regulate DC bus The BLDC motor is usually operated with one or more voltage. rotor position sensors since the electrical excitation Commutation scheme allows up to 30° phase must be synchronous to the rotor position. For reasons advance to be linearly introduced as the speed of cost
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
filtering hardware and off-chip rotor position sensors since the electrical excitation comparators. It should be pointed out that all the must be synchronous to the rotor position. For reasons discussions here, and the application software, of cost, reliability, mechanical packaging and especially assume
More Information Top
-
Direct Observation of Lubricant Components Between Wire and Diamond Die for Wire Drawing with a Micro-FTIR
The drawing experiments are carried out manually by a hand under a constant condition as follows: load to pull the wire = 6.8 N ± 0.6 N which is monitored by an electrical load sensor , length = 100 mm, time = 3 s.
-
Distributed Computing and Artificial Intelligence
Also the internal sensor set should include what that a modern smart building can be equipped with energy metering, which are electrical load sensors at the power plugs of electrical equipments or at the elec- trical cabinet for each floor.
-
Development of the integrated controllers for small CHP cogeneration system
It controls the engine based on the sensor information (O2 sensor, Throttle position sensor, Electrical load sensor , etc) and sub modules (ICM, KDM .
-
Application of new optical load cells for in-line measurement of pantograph-catenary contact force
If traditional sensors ( electrical load cells) are used to measure the contact force between pantograph and catenary, it is necessary an adequate electrical insulation of the whole measurement setup.
-
Plates and Shells for Smart Structures: Classical and Advanced Theories for Modeling and Analysis
The second multilayered case has the same geometry as the one-layered piezoelectric case; the panel is simply supported and both the mechanical and electrical loads (for sensor and actuator configurations, respectively) are applied at the top in sinusoidal form (m = 1 …
-
Optimized Design Methodology for an Integration of Electrical Control Systems
In this figure, the power environment and analogue interface are represented by power source supply, control power converter, electrical load , sensors , amplifications, drivers and analogue to digital converters.
-
Handbook of Unmanned Aerial Vehicles
… needs evaluation for UAS support to wildfire events including UAS selection based upon mission needs (strategic observations, tactical, post-fire assessments of residual burning, etc.); sensor requirements (payload mass/volume, spatial coverage and spatial resolution, electrical load of sensors on UAS, com- munications …
-
Autonomous Sensor Networks
In an energy harvesting (EH) system, there are generally four main components, viz. energy collection and conversion mechanism (energy harvester), electrical power management/conditioning circuit, energy storage device and electrical load (wireless sensor node) as shown in Fig. 5.
Indicates content that may require registration and/or purchase.