Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Smiths Interconnect, a Molex company
Description: Miniature discrete component filters are designed to give optimal performance where small size is critical. Electrical and mechanical requirements for each design are computergenerated, taking into consideration realizable “Q” and environmental conditions, then analyzed using our
- Frequency (Fc): 5 to 10,000 MHz
- Filter Type: Bandpass, Low Pass
-
Supplier: Accuris
Description: Informative symbols for use on electrical and electronic equipment, Part 5092: Low-pass filter
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/2000)-01S is a suspended stripline low pass filter. The pass band is DC-2GHz.lt has excellent rejection ≥50dB@2.5-6GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key
- Frequency (Fc): 0 to 2,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.7 :1
- Filter Type: Low Pass
-
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/5600)-2282S is a suspended stripline low pass filter. The pass band is DC-5.6GHz.lt has excellent rejection ≥30dBc@6400MHz. It has a maximum insertion loss of 2.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key
- Frequency (Fc): 0 to 5,600 MHz
- Insertion Loss: 2 dB
- VSWR: 2 :1
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/2500)-02S is a suspended stripline low pass filter. The pass band is DC-2.5GHz.lt has excellent rejection ≥50dB@3.2-7GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key
- Frequency (Fc): 0 to 2,500 MHz
- Insertion Loss: 1 dB
- VSWR: 1.7 :1
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/3000)-03S is a suspended stripline low pass filter. The pass band is DC-3GHz.lt has excellent rejection ≥50dB@3.8-8GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key
- Frequency (Fc): 0 to 3,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.7 :1
- Filter Type: Low Pass
-
Supplier: Richardson RFPD
Description: excellent solution for the most critical filter applications. The BPF Series exhibits excellent passband insertion loss, stop-band rejection, flatness and matching characteristics. This filter series is fully tested to meet or exceed electrical, environmental and mechanical
- Frequency (Fc): 1,795 MHz
- Bandwidth: 20,000 kHz
- Filter Type: Bandpass
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: LUMPED LC LOW PASS FILTER, DC - 1000 MHZ, 50O
-
Supplier: Mini-Circuits
Description: The BFCV-5270+ is a passive RF component optimized for band-pass filter applications in low-frequency circuits. Its ceramic-based construction ensures stable electrical performance across a wide operating range, supporting consistent center frequency and bandwidth
- Insertion Loss: 5,270 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Newark, An Avnet Company
Description: LUMPED LC LOW PASS FILTER, DC - 1.9 MHZ, 50O
-
Supplier: Newark, An Avnet Company
Description: LUMPED LC LOW PASS FILTER, DC - 48 MHZ, 50O CONNECTOR TYPE: N
-
Supplier: Newark, An Avnet Company
Description: LUMPED LC LOW PASS, FLAT TIME DELAY FILTER, DC - 65 MHZ - CONNECTION TYPE: SMA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Genisco Filter
Description: Genisco communication filters are low-pass Electromagnetic Interference and Radio Frequency Interference filters (EMI & RFI) designed to block high-frequency noise that interferes with the operation of sensitive electrical equipment. These high performance dual
- Rated Voltage: 30 to 400 volts
- Rated Current: 0.4 to 1 amps
- Minimum Insertion Loss: 60 to 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES Filters: Our Filters consist of
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: SAE International
Description: This specification covers the requirements for radio frequency absorptive component wires and finished cables which function electrically as distributed low-pass filters. Materials and construction details are specified in the applicable specification sheet.
-
Supplier: Hottinger Brüel & Kjær A/S
Description: DC amplifier for voltages and currents TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2 peak-value memories 4 limit switches Low-pass filter Calibration signal Width: 4 divs
- Features: Other, Other Input
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The
-
Supplier: Allied Electronics, Inc.
Description: rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The
-
Supplier: Powell Electronics, Inc.
Description: SMA Male to Female Low Pass Filter, 12 G
-
Supplier: Powell Electronics, Inc.
Description: SMPM Female to Female Low Pass Filter, 1
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOW PASS FILTER, NLP SERIES, 0-400 MHZ, REPLACED BY NLP-450+. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: L-com, Inc.
Description: The ALQP-NMNFB is a broadband quarter wave DC-Block suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. This protector functions like a signal filter, operating within 800-2250 MHz. Lightning strike
-
Supplier: L-com, Inc.
Description: The ALQP-NFNFB is a broadband quarter wave DC-Block suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. This protector functions like a signal filter, operating within 800-2250 MHz. Lightning strike
-
Supplier: DigiKey
Description: "10:1 Filter Probe, Low Pass 4kHz 96.000"" (2438.40mm) Blue Oscilloscope Probe Test Lead 10M Input Resistance CAT II 600VRMS"
- Bandwidth: 0.004 MHz
- Input Resistance: 10 Mohms
- Input Capacitance: 12.5 pF
- Attenuation Factor: 10X
-
Supplier: Encore Electronics, Inc.
Description: The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation.
- Gain Range: 250 #
- Low Pass Cutoff Frequency: 3 kHz
- Features: DC Voltage Input, Integral Filter, Isolation Amplifier, Low Pass, Other
- Form Factor: DIN Rail
-
Supplier: Kyocera Corporation
Description: Kyocera supplies various types of surface mount SAW(Surface Acoustic Wave) devices based on unique simulation and fine processing technologies. Our wide range of products includes RF SAW devices for various mobile phone systems. Features Small size. Excellent electrical characteristics such
- Features: 1st Order, 2nd Order, 5th Order, 7th Order, 8th Order, Other
- Filter Type: Band Pass
- Filter Category: SAW Filter
-
Supplier: Cole-Parmer
Description: non-contact voltage detection, low pass filter, DCA zero, and data hold. Low pass filter (accuracy): 300 A (
3.5% + 5 LSD at 50 to 60 Hz > 3 A) -
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 250MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 8-SMD, Flat
-
Supplier: Cole-Parmer
Description: • Specifically designed for the more demanding HVAC applications • Dual thermocouple inputs for simultaneous temperature readings on low and high side of an HVAC system • Low pass filter for variable frequency drives • VolTect Plusâ„¢ noncontact voltage detection •
-
Supplier: Columbia Research Labs, Inc.
Description: The 951-TX Triaxial Piezoelectric Accelerometer was designed to be an integral part of a computer-controlled vibration analysis system. The high and low frequency response of the unit is controlled with ultrahigh input impedance and low pass filters to provide broadband
- Acceleration: 50 g
- Frequency Range: 2 to 5,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 1,000 g
-
Supplier: FMS USA, Inc.
Description: Digital, microprocessor controlled Top performance at highest speed 3 programming keys and 2-line LCD Easy to set up and operate 3 housing versions Available as wall, rail and panel mount Galvanic isolated Protected against electrical noise Additional features Auto-Calibration and -Tare
- Analog Input Channels: 2 #
- Operating Temperature: 14 to 140 F
- Inputs / Channels: 2 #
- Outputs: Current Output, Voltage Output
-
Supplier: Knowles
Description: Discoidal capacitors are at the heart of many EMI filters. More robust and reliable than tubular capacitors, they offer higher capacitance options, with values up to several microfarads. In addition to standard configurations, we are able to meet customers’ specific drawings in terms of
Find Suppliers by Category Top
Featured Products Top
-
band pass, low pass, high pass, and band (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as all of (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
pass, low pass, high pass, and band stop / Notch filters, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Product focus AEI products include band pass, low pass, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
handling Excellent heat resistance Toughened system Passes NASA low outgassing Master Bond Supreme 11AOHTLP is a two component epoxy resin system for high performance bonding, sealing and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components. The Sensor Pass (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
. JETSEAL’s patented Multi-Sensor Pass-Through quickly and easily passes multiple sensor wires, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or (read more)
Browse Feedthroughs Datasheets for JETSEAL, Inc.
Conduct Research Top
-
Optimum Low Pass Filter Bandwidth for Generating Signals
) [3]. Various implementations of Duobinary transmitters have been discussed [4-5]. Among all of those, the implementation based on the three-level electric signals generated by electrical low pass filters (LPF) is the most cost-effective and shows best dispersion tolerances simultaneously [5
-
AN112 Filtering in Signal Conditioning Modules, SCMs
of low-pass (LP) filters needed in industrial signal conditioning modules.
-
Sensorless BLDC Control with Back-EMF Filtering
the motor windings based on the filtered back-EMF signals. This control technique precludes the need for discrete, low-pass filtering hardware and off-chip comparators. BLDC motors are used in a variety of applications. The algorithm described in this application note targets BLDC motors
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
phase of the motor is filtered to contributed to its use in an increasing number of determine when to commutate the motor drive applications and at higher power levels. voltages. This control technique excludes the need for The BLDC motor is usually operated with one or more discrete, low-pass
-
Principles of lock-in detection and the state of the art
Lock-in amplifiers were invented in the 1930's and commercialized in the mid 20th century as electrical instruments capable of extracting signal amplitudes and phases in extremely noisy environments. They employ a homodyne detection scheme and low-pass filtering to measure a signal's amplitude
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
polarization in a non-uniform electric field [6, 7], is. dependent upon physical and electrical properties of a. particle, it presents an advantage over the current techniques. in the ability to be highly specific with minimal sample. preparation. Several applications to isolate target cells based
More Information Top
-
Chromatic dispersion tolerance of new duobinary transmitters based on two intensity modulators without using electrical low-pass filters
(a) Optical power spectra of conventional duobinary signals using electrical low pass filters (solid line) and proposed duobinary signals with the extinction ratio of the first modulator of 7 dB (dotted line) and 12 dB (dashed line).
-
Comparison between Duobinary Filter and Delay-And-Add
Technique of Duobinary Transmission in Fiber Optic
Communication System
So the researches can design the optimal bandwidth of an electrical low pass filter (Duobinary Filter) for the conventional Bangladeshi fiber 0ptic communication system (DWDM) with the speed 793.6 Gbps as future work.
-
Wideband RF channelizer based on parametric combs
The channel width or resolution bandwidth (RBW) is determined by the electrical low pass filter following the balanced photodetectors and the Vernier relationship between the frequency comb pitch and LO comb pitch is designed to be consistent with this RBW.
-
Electronic dispersion compensation in bandwidth limited 43 Gb/s PSBT systems for 50 GHz spaced DWDM application
The bandwidth limited PSBT signal is generated by precoding and electrical low pass filtering of the non-inverted and inverted precoded data streams (cf. Fig. 1.).
-
Anamorphic transformation and its application to time-bandwidth
compression
Here, the 2 GHz electrical low pass filter emulates a system with only 2 GHz analog input bandwidth.
-
Multimode theory of measurement-induced non-Gaussian operation on
wideband squeezed light
In the next subsection we consider a scheme to remove this restriction by using an electrical low pass filter .
-
PMD impacts on dual-channel PolSK optical transmission system
electrical low pass filter , which is defined as 1 .
-
Enhancement of tolerances in transmission systems by analog and digital processing
A similar extension of the tolerance range is illustrated by the drawing of Figure 2 showing the penalties for various values of the electrical low pass filter 3 dB bandwidth (related to the bitrate).
-
PMD impacts on dual-channel PolSK optical transmission system
where Ris the responsivity of photodiode, ® is the convolution operator. he(t)denotes the impulse response of electrical low pass filter , which is defmed as .
-
All-Optical Signal Processing
Fig. 8.17 a Simulated S-parameters of the electrical low pass filter employed in [47].
Indicates content that may require registration and/or purchase.