Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: - Information added to clarify protection against overload current. - Requirements where devices for protection against overload need not be provided expanded. - Requirements where devices for protection against short-circuit need not be provided
-
Supplier: CSA Group
Description: - Information added to clarify protection against overload current. - Requirements where devices for protection against overload need not be provided expanded. - Requirements where devices for protection against short-circuit need not be provided
-
Description: Sets out general rules for protection of live conductors against overload and short circuit. Specifies the features of various protective devices and necessary coordination between conductors and overload protective devices. Formula for calculation of time in which
-
-
Description: Describes how live conductors are protected by one or more devices for automatic interruption of the supply in the event of overload (see clause 433) and short-circuits (see clause 434) except in cases where the overcurrent is limited in accordance with clause 436 or by the conditions
-
Description: Specifies where overload and short-circuit protective devices have to be placed in the run of the conductor. States particular requirements for protection of phase and neutral conductors according to TN, TT and IT systems. Note: -Requirements do not take account of external
-
Supplier: CSA Group
Description: electrical shock. To this end, it is a safety Standard for the design and construction of equipment to be used in conformity with the rules of the applicable elevator and electrical codes (i.e., ASME A17.1/ CSA B44 and CSA C22.1, Canadian Electrical Code, Part I, or ANSI/NFPA
-
Supplier: Tripp Lite by Eaton
Description: speakers, lamps, etc. Two "Always-On" outlets provide continuous power for interminable devices such as modems, routers, external hard drives, cordless phones and fax machines 1-line 2.2GHz gold coaxial protection 1-line tel/network data line protection User-selectable wattage
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Protection for Locations with Limited Free Space 1800W, 120V, 15A, corded, multi-outlet power strip that connects multiple electrical devices in close proximity to a single AC wall socket Contains an integral surge protector to eliminate the need for a separate desktop unit that
- Frequency: 60 Hz
- Unit Type: Plug Strip
-
Supplier: UL Standards & Engagement
Description: the over-temperature protection due to motor overload conditions; • the ability of the THERMAL MOTOR PROTECTOR to accurately and reliably sense the current due to motor locked-rotor conditions; thus, reducing the response time and not being adversely affected by heat-sink at the
-
Supplier: SAE International
Description: of power circuits for electrically operated equipment and devices, and for providing overload and short-circuit protection.
-
Supplier: Tripp Lite by Eaton
Description: offs, while a resettable 20-amp circuit breaker guards against dangerous circuit overloads. To match the decor of most professional settings, it has an attractive gray housing with black receptacles. Features Multi-Outlet 120V Power Distribution and Surge Protection for Locations with
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: OSLO Switch Incorporated
Description: This patented product combines control functions and overload protection in a single device to meet household or industrial requirements. Its one-piece design cuts down product assembly time. It is ideal for power strips, uninterrupted power supplies, office machines, machine
-
Supplier: SOCOMEC
Description: isolation and protection against overcurrent for any low voltage electrical circuit. Advantages Tripping upon overload Remote breaking by voltage release device. High breaking capacity Protection against overloads and shortcircuits thanks to high breaking
- Maximum Current: 250 to 1,250 amps
- Main Device: Fusible
- Switch Control: Manual
- Style: Rack Mounted
-
Supplier: Beckhoff Automation LLC
Description: The EJ2809 EtherCAT plug-in module connects binary control signals from the automation device to the actuators at the process level with electrical isolation. The EJ2809 is protected against polarity reversal and processes load currents with outputs protected against overload
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EJ2889 EtherCAT plug-in module connects binary control signals from the automation device to the actuators at the process level with electrical isolation. The EJ2889 is protected against polarity reversal and processes load currents with outputs protected against overload
- Data Acquisition: I/O Module
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Advanced electronics provide superior resistance to electrical surges. | Dual USB ports (Type-A + Type-C) deliver 24W max total output for fast and convenient charging. | Built-in smart chip optimizes charging and includes over-voltage, overload, overheat, and short-circuit
- Tj: -35 to 66 C
- Supply Voltage (VS): 125 volts
- Trigger Current: 0.004 to 0.006 amps
- Operating Temperature: -35 to 66 C
-
Supplier: Beckhoff Automation LLC
Description: current of 2 A per channel (∑ 10 A) integrated diagnostic option: overload short-circuit proof outputs: protection against overload or short circuit reverse polarity protection in the event of incorrect polarity of the supply voltage The ED-series EtherCAT Terminals have
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: current of 2 A per channel integrated diagnostic option: overload short-circuit proof outputs: protection against overload or short circuit reverse polarity protection in the event of incorrect polarity of the supply voltage The ED-series EtherCAT Terminals have push-in
- Data Acquisition: I/O Module
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: each port. PD 3.0, QC3.0, BC.12, Apple 2.4A Samsung 2.0A / AFC, Huawei FCP/SCP | Dual USB-A ports output with 12W for each port | Provide full power supply for most electronic devices in the market. | Compatible to almost all the electronic devices in the market. |
- Voltage Rating: 125 volts
- Applications: Commercial
- Device Type: Receptacle / Outlet
- Mounting Style: Wall / Box Mounted
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: (acdc) measurements with Automatic Hold facility, Diode Testing, Ohm Meter, Continuity Test wi th a short circuit current of minimum 220mA. Two very unique features are found on the Multifun ct ion Models : MOV and Gas Testing. Today, most equipments and electrical installations are protected
- DC Voltage Range: 0 to 950 volts
- AC Voltage Range: 0 to 700 volts
- Operating Temperature: -20 to 70 C
- Display Digits: 7 or More Digits
-
Supplier: ROHM Semiconductor USA, LLC
Description: LED driver BD550FHG supports both isolated and non-isolated devices. IC enables simple design of low-power electrical converters. With switching MOSFET and current detection resistor as external devices, it enables more freedom in design. Since the peak current control is
- TJ: -40 to 110 C
- Features: Other, RoHS Compliant
- Package Type: SSOP
-
Supplier: OMEGA Engineering, Inc.
Description: The LP-PS Series of power supplies provides a reliable DC power source for any industrial control system. These economical and reliable power supplies for industrial devices are designed to take minimal depth in your electrical control cabinet. The LP-PS Series power supplies offering
- DC Output Voltage: 21.6 to 29 volts
- DC Output Current: 0.63 to 4 amps
- DC Output Power: 15.200000000000026 to 100.79999999999981 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: SEYI America Inc.
Description: Clutch & Brake Dual Check Safety Electrical Circuit Large Lockable Emergency Stop Buttom Die Light Device Safety Fence Ladder Operating Pedestal (T-Stand) Tools Box 8. Optional Attachment Power Take-off Shaft Die Cushion Die Cushion Stroke Adjustment Device Die Cushion Locking
- Capacity / Operating Force: 800 tons
- Stroke: 11.81103 to 17.716545 inch
- Rate: 6.5 to 40 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: ROHM Semiconductor USA, LLC
Description: function, burst function, per-cycle over current limiter, VCC overvoltage protection and overload protection. An external latch pin (COMP pin) is provided, so that latch stopping (OFF) can be set by external signals. This function is available asoverheating protection and
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.5 to 25 volts
- Switching Frequency (fsw): 65 kHz
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor USA, LLC
Description: over-voltage protection function, overload protection function.
- Output Voltage (Volt): 15 to 27.5 volts
- Quiescent Current (IQ): 0.002 amps
- Operating Temperature: -40 to 105 C
- Features: Other
-
Description: > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection
- Operating Distance: 3.93701 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection
- Operating Distance: 3.93701 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection
- Operating Distance: 3.93701 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection
- Operating Distance: 3.93701 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Supplier: OMEGA Engineering, Inc.
Description: The SL-PS Series of power supplies provides a reliable DC power source for any industrial control system. These economical and reliable power supplies for industrial devices (PLCs, sensors, switches) are designed to take minimal space in your electrical control cabinet. The SL-PS
- DC Input Voltage: 120 to 370 volts
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 24 volts
- DC Output Power: 10 to 100 watts
-
Supplier: Littelfuse, Inc.
Description: equipment protection devices. Protection for equipment control centers where frequent reconnection or electrical code makes reverse rotation protection essential. Examples include: mobile refrigerated containers, construction equipment, hoists, pumps, conveyors,
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: ROHM Semiconductor GmbH
Description: function, burst unction, per-cycle over current limiter, VCC overvoltage protection and overload protection. An external latch pin (COMP pin) is provided, so that latch stopping (OFF) can be set by external signals. This function is available as overheating protection and
- Input Voltage (VIN): 8.5 to 25 volts
- Features: Other
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: fires. | Ultra-Low Standby Power: Consumes less than 50 mW/h, saving more energy than ordinary USB outlets. | Efficiency Level VI: Up to 87% energy efficiency (DOE & CEC tested), reducing energy costs when charging devices. | Comprehensive Circuit Protection: Includes over-current,
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Operating Temperature: -20 to 40 C
- Poles: 2 Poles
-
Supplier: ROHM Semiconductor GmbH
Description: Ceramic capacitors can be used for phase compensation capacitor of the output. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at
- Voltage Type: AC Voltage
-
Supplier: Allied Electronics, Inc.
Description: KD1 Series Re-Cirk-It Resettable Pushbutton Circuit Protectors were designed to protect electrical devices such as appliances, power tools, power supplies, copiers, printers, etc. from short circuits and overloads. With voltage of 250 VAC, 50/60 Hz; 32 VDC (0.25 A to 15 A), 50
Find Suppliers by Category Top
Featured Products Top
-
ELEGRP portable protection devices provide reliable electrical-safety solutions for household, commercial, and industrial applications. The product range includes Portable GFCI, LCDI, ALCI, and PRCD/RCD devices designed to help protect users and equipment where electrical hazards may occur (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Suzhou Ele Mfg Co., Ltd. -
LectricAir® SAFPAC controls LectricAir® SAFPAC controls are air actuated electrical switch systems that promote intrinsically safe control of electrical devices. Typical Applications (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
The VICFUSE VD Series is a family of DC protection fuses engineered to protect DC circuits from general overload and short-circuit conditions, with a particular focus on protecting semiconductor devices — diodes, thyristors, GTOs, and IGBTs — from fault currents. The fuses (read more)
Browse Fuses Datasheets for VICFUSE -
80°C; protection class: IP63 Full electrical specifications, pin assignment, and cable options are available on our website. Visit xjcsensor.com for complete details. Applications Six-axis force and torque measurement in robotics (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
load limit: 150% F.S. Recommended excitation: 5–10 VDC; insulation resistance ≥5000 MΩ / 50 VDC Operating temperature range: -20 to 80°C; protection class: IP65 Cable: Ø4 × 8 m (2 cables) Full electrical specifications and (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Fail-Safe battery pack optional. Standard actuation time is 5 seconds; torque configurations to 20 Nm. CAFE (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Introduction Electrical isolation is a critical concept in electrical system design, ensuring both the safety of personnel and the protection of equipment. This is especially important in high-voltage systems, where precise measurement devices prevent failures. At Knick (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
The Vicfuse VD Series is a high-performance semiconductor protection fuse designed for advanced DC circuit protection in power electronic systems. It is engineered to safeguard sensitive semiconductor devices such as diodes, thyristors, GTOs, and IGBTs from (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Smart Voltage Stabilizer – Intelligent Voltage Regulation & Complete Power Protection In modern industrial environments, stable power supply is essential for protecting electrical equipment and improving production efficiency. The (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
, which can cause malfunction and premature failure such as vibration, shock, and stress caused by temperature fluctuation during thermal cycling. Material options for electronic protection include silicones, epoxies, polyurethanes, and other various polymers. Silicones are extremely durable (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc.
Conduct Research Top
-
White Paper: Fuses Outshine Circuit Breakers in Cost, Reliability.
The debate sparked around fuses versus molded case circuit breaker (MCCB) seems to travel around an endless path. Overcurrents are inevitable in electrical systems, so which is the best overcurrent protection method? This paper outlines how the use of fuses can be more beneficial than MCCBs
More Information Top
-
States > Illinois > State > Regulations > Title 62 - Mining > Chapter I - Department of Natural Resources > [62 Ill. Adm. Code 220] 220 - Surface Installation ...
"Fuse" means an electrical overload protective device with a circuit opening fusible part that is heated and severed by the passage of overcurrent through it; .
-
News from the firms
The new item, the Edspot, has sensitivities of 25 mm/pA, 1.8 mm/pV and 75 mm/pC with switched ranges in x 10 steps, A built-in electrical overload protection device enables the instrument to accept mains voltage across the input terminals.
Indicates content that may require registration and/or purchase.