-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high temperature resistance,
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1.2 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features Low volume resistivity Thixotropic paste Solvated Excellent adhesion to many substrates Application SEMICOSIL® 979 EC is an electrically conductive adhesive
- Tensile Strength (Break): 200 psi
- Elongation: 200 %
- Features: Electrically Conductive Compound (Adhesive, Grease), Grease / Paste, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
- Industry: Electronics
-
Silicone Adhesives and Sealants - Flowable, One-component Silicone Sealant -- CENUSIL® RT 760 CN A/BSupplier: Wacker Chemical Corp.
Description: WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in
- Industry: Electronics
- Compound Type: Encapsulating / Potting, Thermal Compound / Heat Conductive
- Features: Rubber Based / Elastomeric, Silicone
-
-
Supplier: Master Bond, Inc.
Description: MasterSil 323AO-LO is a two component silicone elastomer with a self-priming feature, designed for bonding, sealing and gap filling applications. This electrically insulating and thermally conductive compound meets NASA low outgassing specifications and can be used in the
- Applied Thickness / Gap Fill: 0.002 to 0.003 inch
- Viscosity: 300,000 to 400,000 cP
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 1.15 to 1.3 W/m-K
-
Supplier: Techsil Limited
Description: Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primer less adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for electronics
- Features: Electrically Conductive, Rubber Based / Elastomeric, Silicone
-
Supplier: Epoxies Etc...
Description: 50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package.
- Viscosity: 32,000 cP
- Use Temperature: -85 to 410 F
- Thermal Conductivity: 1.7307348 W/m-K
- Tensile Strength (Break): 850 psi
-
Supplier: Techsil Limited
Description: Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primerless adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for electronics
- Features: Electrically Conductive, Rubber Based / Elastomeric, Silicone
- Industry: Electronics
-
Supplier: Techsil Limited
Description: Techsil® Zemrex C200 is a semi-conductive paste silicone adhesive which offers primer less adhesion to a range of substrates including many metals, plastics and glass. Zemrex C200 uses a moisture vapor cure system, which release an acetic vapor from the sealant surface during
- Features: Electrically Conductive
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY N-putty series is silicone-free and dispensable thermally conductive material. With a thermal conductivity from 3.5 W/m*K, this product can be used successfully to remove manufacturing tolerances. It is ideally suited for dispensing using the N-putty dispensing robot.
- Viscosity: 15,000 cP
- Use Temperature: -76 to 302 F
- Thermal Conductivity: 3.5 W/m-K
- Dielectric Strength: 300 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE SI 5421, Silicone, Bonding or Gasketing, Flexible, Formed-in-place, Electrically Conductive Adhesive LOCTITE® SI 5421 is used for automotive sensor bonding and gasketing of EMI/RF shielded enclosures. It cures to make a flexible, formed-in-place, electrically
- Thermal Conductivity: 0.81 W/m-K
- Features: Room Temp. Cure / Vulcanizing, Silicone
- Cure / Technology: Single Component System
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 970 TC A/B is a pasty, but still flowable addition-curing, two component elastomeric silicone that cures at elevated temperature to an thermally conductive silicone rubber. Special features two-component thermal conductivity pasty, still flowable almost constant
- Viscosity: 25,000 to 120,000 cP
- Thermal Conductivity: 0.8 W/m-K
- Tensile Strength (Break): 580.147357428788 psi
- Elongation: 90 %
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 596, Silicone, Gasketing & sealing LOCTITE® 596 cures on exposure to moisture in the air to form a tough, flexible, waterproof, oil-resistant silicone rubber bond. This product resists aging, weathering and thermal cycling without hardening, shrinking or cracking. This product
- Viscosity: 73,500 cP
- Features: Room Temp. Cure / Vulcanizing, Silicone
- Cure / Technology: Single Component System
-
Supplier: Master Bond, Inc.
Description: MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its
- Applied Thickness / Gap Fill: 1 inch
- Use Temperature: -120 to 400 F
- Tensile Strength (Break): 400 to 700 psi
- Elongation: 50 to 100 %
-
Supplier: Wacker Chemical Corp.
Description: WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in
- Features: Electrically Conductive, Gel, Rubber Based / Elastomeric, Silicone
- Industry: Electronics, OEM / Industrial
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Shiu Li Technology Co., Ltd
Description: Non-Silicone Thermal Compound N800C-s is made of non-silicon resin material. No low molecular siloxane volatilization and low total volatile gas, no electrical contact & pollution problems. N800C-s can have low thermal resistance and high thermal conductivity.
- Applied Thickness / Gap Fill: 0.01968505 to 0.1968505 inch
- Use Temperature: -76 to 257 F
- Thermal Conductivity: 17 W/m-K
- Dielectric Strength: 203.20000000000041 kV/in
-
Supplier: Chemence Inc.
Description: KSC1802 is a low viscosity, high performance, thermally conductive, liquid gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1802 is supplied as a two part, 1:1 mix ratio silicone that when
- Viscosity: 11,000 to 14,000 cP
- Features: Die Bonding Adhesive / Compound, Gap Filling Sealant / FIP Gasket, Grease / Paste, Silicone
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Description: The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K. ◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption. ◆
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 3 W/m-K
- Dielectric Constant (Relative Permittivity): 6.5
- Industry: Electronics
-
Supplier: Master Bond, Inc.
Description: Featuring superb electrical insulation properties, MasterSil 156 is a two component, moderate viscosity silicone system for high performance potting, encapsulation and sealing. It combines high temperature resistance, flexibility, low shrinkage upon cure and thermal conductivity exceeding 8-9
- Viscosity: 35,000 to 50,000 cP
- Use Temperature: -65 to 221 F
- Thermal Conductivity: 1.1538 to 1.2981 W/m-K
- Coeff. of Thermal Expansion (CTE): 61.11 to 77.77999999999999 µin/in-F
-
Description: The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 3 W/m-K
- Tensile Strength (Break): 7.977026164645835 psi
- Elongation: 70 %
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 705TC is a one component, thermally conductive, electrically isolating silicone for bonding, sealing and coating applications. It features outstanding thermal conductivity and is well suited for applications that require flexibility and high temperature
- Use Temperature: -60 to 400 F
- Thermal Conductivity: 2.1 W/m-K
- Tensile Strength (Break): 210 psi
- Elongation: 70 %
-
Supplier: Chemence Inc.
Description: KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1202 is supplied as a two part, 1:1 mix ratio silicone that when mixed
- Viscosity: 150,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Silicone
- Industry: Electronics
- Substrate Compatibility: Plastic
-
Supplier: CHT USA Inc.
Description: CHT's AS1707 is a 1-part, alkoxy cured, thermally conductive, low volatile, RTV silicone adhesive paste. AS1707 is formulated to meet the requirements for use as a space grade adhesive. AS1707 has low thermal outgassing properties and a wide operational temperature range. In addition
- Use Temperature: -85 to 446 F
- Thermal Conductivity: 3.3 W/m-K
- Tensile Strength (Break): 263.96704763009853 psi
- Elongation: 11 %
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY's NL-putty series is a silicone free, low-density gel filling material. Its low density and lightweight characteristics enhance product performance, reduce production costs. Commonly used in electronic products and automotive electronic devices, this series has a thermal conductivity
- Applied Thickness / Gap Fill: 0.00393701 to 0.05905515 inch
- Viscosity: 10,000,000 cP
- Use Temperature: -76 to 257 F
- Thermal Conductivity: 10 W/m-K
-
Supplier: CHT USA Inc.
Description: CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. It features a
- Viscosity: 350,000 cP
- Use Temperature: -58 to 428 F
- Thermal Conductivity: 1.55 W/m-K
- Tensile Strength (Break): 406.1031502001516 psi
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY EP770 is a two-part epoxy material for gap filling. Extremely low viscosity and flowability. Good dispersion and no delamination. The high deformation material, which filling the gap closely, cover the tolerance, and has outstanding conductivity, makes is suitable for filling the peculiar
- Viscosity: 100,000 cP
- Use Temperature: -76 to 302 F
- Thermal Conductivity: 2.5 W/m-K
- Dielectric Strength: 350 kV/in
-
Supplier: Ellsworth Adhesives
Description: Parker Lord CoolTherm® SC-309 is a two component, thermally conductive silicone encapsulant that is used for electrical/electronic encapsulating applications. It provides low stress on components, environmental resistance, and excellent flame retardancy. Hardener, 1 gal Pail.
- Thermal Conductivity: 0.9 W/m-K
- Tensile Strength (Break): 50 psi
- Dielectric Strength: 599.4400000000013 kV/in
- Compound Type: Encapsulating / Potting, Thermal Compound / Heat Conductive
-
Supplier: Ellsworth Adhesives
Description: Parker Lord CoolTherm® SC-309 is a two component, thermally conductive silicone encapsulant that is used for electrical/electronic encapsulating applications. It provides low stress on components, environmental resistance, and excellent flame retardancy. Resin, 1 gal Pail.
- Thermal Conductivity: 0.9 W/m-K
- Tensile Strength (Break): 50 psi
- Dielectric Strength: 599.4400000000013 kV/in
- Compound Type: Encapsulating / Potting, Thermal Compound / Heat Conductive
-
Supplier: Ellsworth Adhesives
Description: Parker Lord CoolTherm® SC-309 is a two component, thermally conductive silicone encapsulant that is used for electrical/electronic encapsulating applications. It provides low stress on components, environmental resistance, and excellent flame retardancy. Hardener, 5 gal Pail.
- Thermal Conductivity: 0.9 W/m-K
- Tensile Strength (Break): 50 psi
- Dielectric Strength: 599.4400000000013 kV/in
- Compound Type: Encapsulating / Potting, Thermal Compound / Heat Conductive
-
Supplier: Ellsworth Adhesives
Description: Parker Lord CoolTherm® SC-309 is a two component, thermally conductive silicone encapsulant that is used for electrical/electronic encapsulating applications. It provides low stress on components, environmental resistance, and excellent flame retardancy. Resin, 5 gal Pail.
- Thermal Conductivity: 0.9 W/m-K
- Tensile Strength (Break): 50 psi
- Dielectric Strength: 599.4400000000013 kV/in
- Compound Type: Encapsulating / Potting, Thermal Compound / Heat Conductive
-
Supplier: ThreeBond International, Inc.
Description: Electrically Conductive Resins These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of
- Viscosity: 40,000 cP
- Features: Anaerobic, Electrically Conductive, Filled / Reinforced, Silicone
- Industry: Automotive, Electronics
- Substrate Compatibility: Rubber / Elastomer
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high temperature resistance,
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
Find Suppliers by Category Top
Featured Products Top
-
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
components and impart gloss, shine and water repellence to aftermarket car care products. They can be used under the bonnet, on the drive train, in the cabin and on the bodywork in both conventional and electric & hybrid vehicles of all types. Silicone product types include, adhesives, sealants (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
, electrical insulation, environmental protection, vibration control and thermal transfer. Industries: Electronics, automotive, aerospace, LED and lighting, domestic appliances. Finding the right silicone for your application is not limited to CHT’s (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
CHT's Silicone Adhesives remain flexible across a wide range of temperatures and operating conditions and are resistant to moisture and many chemicals. These silicone adhesives feature different crosslinking systems and will support various technical requirements. Being particularly (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Silicones With Optical Clarity CHT’s series of optically clear silicones can be used to bond glass and plastics to flat screen panel and LCD displays and feature high refractive indices to provide contrast enhancement that yields high resolution. For LED (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
sections. This silicone has excellent flexibility, with an elongation of 150-250% at room temperature, a Shore A hardness of 35-45 and a low tensile modulus of 100-175 psi at 75°F for stress relief. It is capable of withstanding rigorous thermal cycling and shock without cracking or exerting stress on components. Additionally, MasterSil 323 has a low dielectric constant of 2.8 at 75°F, 1 MHz. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Master Bond MasterSil 323S-LO is an addition cured silicone that is electrically and thermally conductive.
(read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Why are silicones used in LED & Lighting applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Optically Clear, High Flexibility Silicone Meets NASA Low Outgassing Specifications Master Bond MasterSil 981-LO is a two component, addition cured silicone system designed for bonding, sealing, coating, and encapsulating applications. It meets NASA low (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc.
More Information Top
-
Reassessment of degradation mechanisms in anodic tantalum oxide capacitors under high electric fields
For the anodization, a Cu belt (5 mm wide, 50 mm long) was attached to the tantalum with electrically conductive adhesive and then sealed against electrolyte ingress with acid-resistant silicone sealant on the edge of each Ta film used as working …
-
Performance of different types of time domain reflectometry probes for water content measurement in partially saturated rocks
An electrically conductive room temperature-vulcanized adhesive sealant SSP-779-Silver (Specialty Silicone Prod- ucts Inc., New York, volumetric resistivity = 0.01 Wcm, hereinafter referred to as conductive silicone) was used to fill the gaps.
-
Two Part Silicones - Properties of Two Part Silicone Adhesives, Sealants, and Coatings by Master Bond
Thermally conductive silicone adhesive (thermal conductivity of 1.5 Watts/meter Kelvin), electrically isolating adhesive/ sealant .
-
Polymers In Solar Modules
Koemmerling Chemische Fabrik compared moisture vapour transmission rates of silicone and polyisobutylene (PIB) and found that PIB was … … it="" is="" used="" in="" sealants ,="" and="" thermoset … … roofing="" membranes.="" electrically - conductive ="" adhesives="" are …
-
http://dspace.mit.edu/bitstream/handle/1721.1/72887/808382690-MIT.pdf?sequence=2
… Moisture curable silylated polymer containing free polyols for coating, adhesive and sealant application Method for production of high solids silicone resin coating solution Cyclic … … quartz using deuterium Thermal conductive silicone composition Silane compositions … … Thermal conductive material utilizing electrically conductive Silica-rubber mixtures …
-
Silicone Surface Science
In cases such as thermally or electrically con- ductive silicones , the structure of these dispersed interfaces can be critical to bulk performance. Even with adhesives and sealants , a reinforcing silica filler can act to absorb significant quantities of adhesion …
-
Thermal Management for LED Applications
This is an important factor that is determined in part by factors which include: – Presence of silicone oils or other constituents which may tend to dissipate … … flake or decay or to shed particles, especially if electrically conductive , as may occur with … … which may be required to form a fillet or to act as a sealant or which must …
-
Products and Literature (August 2008)
CONDUCTIVE EPOXY Flexible bonding Henkel Corp., Rocky Hill, Conn., introduces the Terostat 7100 Adhesive/ Sealant and Terostat 7700, which are designed for wide range of flexible metal bonding applications. These one-component, odorless adhesives are non-corrosive and free of solvents, isocyanates, silicones , and PVC. http://www.henkelna. com/industrial Epoxies, Cranston, R.I., introduces 40-3910, a new one-component electrically conductive epoxy adhesive that forms strong bonds while providing excellent …
-
Conductive sealing compound provides corrosion resistant EMI shielding
Chomerics Europe, a division of Parker Hannifin Corporation, has introduced a new corrosion resistant, electrically conductive sealant . CHO-BOND 1016 is a single component RTV silicone filled with nickel-plated graphite particles.
-
Advanced Materials for Thermal Management of Electronic Packaging
Silicones are becoming more popular for their use as sealants , elastomers, adhesives, paints, conformal coatings, encapsulants and interface materials due to their thermal stability and low modulus which can protect the components within the microelectronic package. … unique properties such as thermal stability in extreme temperatures, Tg typically less than À115 C, low modulus, low shrinkage (<1%), dielectric strength about 500 V/mil (0.001 in.) or 20 kV/mm, versatile usage configurations (optically clear, thermally conductive , electrically conductive, silica filled).
Indicates content that may require registration and/or purchase.