Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Cuming Microwave manufactures a family of flexible, carbon loaded, polyurethane foam microwave and radar absorbers. These are all electrically resistive materials which attenuate RF energy through ohmic loss. These carbon-based microwave absorbers such as C-RAM MT have high
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: RDM Industrial Products, Inc.
Description: and EIA test procedures. The RT-1000 includes: Two 5lb. 2.5" probes with handles Two 3" parallel surface resistivity probes Dissipative chair test probe (meets ANSI/EOS/ ESD Standard 12.1) Earth ground probe Garment clamps (conforms to EOS/ESD 2.1 standard) Concentric ring probe available
- Instrument Type: Conductivity / Resistivity
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: All-Spec Industries
Description: The All-Spec 750-2436 is a permanently anti-static, closed-cell polyethylene foam. All-Spec 750-2436 Features: Anti-static additives are homogenized into the polymer during the extrusion process Made with CFC- and HCFC-free blowing process Not humidity dependent Densisty: 2.2 lb/cu.ft. (35.2
- Maximum Dimension: 36 inch
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
- Features: Electrical Insulation / Dielectric
- Material Type: Foam
-
-
Supplier: All-Spec Industries
Description: The All-Spec 750-2436 is a permanently anti-static, closed-cell polyethylene foam. All-Spec 750-2436 Features: Anti-static additives are homogenized into the polymer during the extrusion process Made with CFC- and HCFC-free blowing process Not humidity dependent Densisty: 2.2 lb/cu.ft. (35.2
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal K60 series micro-cellular urethane foam is a specially formulated foam for use in applications requiring thin gauge and tight tolerances. High density and internal strength resists tearing and deformation in the most demanding uses while the unique cell structure provides
- Thickness: 0.01181103 inch
- Operating Temperature: -40 F
- Features: Color Options
- Material: Foam, Polyurethane / Urethane
-
Supplier: ASTM International
Description: wherein insulation is placed above the deck and positioned underneath and in contact with electrically nonconductive single-ply or built-up roofing and waterproofing membranes and systems such as coal tar, asphalt, modified bitumen, thermoplastics, spray polyurethane foam, and similar
-
Supplier: ASTM International
Description: wherein insulation is placed above the deck and positioned underneath and in contact with electrically nonconductive single-ply or built-up roofing and waterproofing membranes and systems such as coal tar, asphalt, modified bitumen, thermoplastics, spray polyurethane foam, and similar
-
Description: Cuming Microwave manufactures a family of flexible carbon loaded microwave and radar absorber materials. These are all electrically resistive materials which attenuate RF energy through ohmic loss. These Carbon based microwave absorbers such as C-RAM MT have high dielectric loss over a
- Applications: EMI / RFI Shielding
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Features & Approvals: Weather / UV Resistant
-
Supplier: Henkel Corporation - Industrial
Description: conventional leaded and SMD components – no bridges or icicles with exceptional through-hole penetration. It has sustained performance for maximum processing times. This product can be applied by any of the usual techniques: foam, spray or wave. No clean, high activity liquid flux For
-
Supplier: TelephoneStuff.com
Description: Polyethelene foam gasket material resists corrosives, petrochemicals and salt found in harsh environments - Stainless Steel external hardware resists corrosive effects of moisture - Rugged mounting plate assures smooth, flush fit on equipment mount panels and resists cracking and breaking -
- Standards / Certifications: CSA Mark, UL Listing Mark
- Type / Features: Moisture / Oil Resistant
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: Adhesive Applications
Description: applications, ESD pads, and flexible circuits, SCT20 offers excellent conformability. Bonds well to silicone foam, plastics, metals, glass, and composites as well as a wide range of other materials. Electrically conductive transfer adhesive Bonds well to low surface energy materials
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: -40 to 260 C
- Features: Electronics (PCB, Semiconductor)
-
Supplier: Quiktron, Inc.
Description: Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of critical video signals. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to
- Cable Length: 3 ft
- Features: Cable Assembly, Other
- Application: Video
-
Supplier: Quiktron, Inc.
Description: Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of critical video signals. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to
- Cable Length: 100 ft
- Features: Cable Assembly, Other
- Application: Video
-
Supplier: Quiktron, Inc.
Description: Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of critical video signals. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to
- Cable Length: 50 ft
- Features: Cable Assembly, Other
- Application: Video
-
Supplier: Quiktron, Inc.
Description: Performing at the very highest level, the SonicWave interconnect is meticulously crafted to ensure full, accurate and interference-free delivery of critical video signals. Silver-plated oxygen-free copper (OFC) twisted-pair conductors and a nitrogen-foamed PE dielectric are purposely designed to
- Cable Length: 75 ft
- Features: Cable Assembly, Other
- Application: Video
-
Supplier: ValueTronics International, Inc.
Description: S4.1, “Work surfaces – Resistive Characterization”; and ESD S7.1, “Floor Materials – Resistive Characterization of Materials.” The meter has separate scales and test settings for measuring surface-to-ground and surface-to-surface resistance at two prescribed test voltages (10V and
-
Supplier: Henkel Corporation - Electronics
Description: pad to be applied like an adhesive pad.The heat sink is cooled to room temperature and packaged. 2. Hand-apply to 20°-35°C heat sink. Hi-Flow 300G can be applied to a room temperature heat sink with the assistance of a foam roller. The pad is positioned on the heat sink and a hand roller is
- Industry: Electronics
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The VT4887A is a rugged, compact and lightweight enclosure housing two 8" woofers, four 4" midrange radiators, and two high frequency compression drivers. VERTEC's advanced components provide extremely high power-to-weight ratio. Enclosure features foam-backed low frequency
-
Description: IEC 60695-10-2:2014 specifies the ball pressure test as a method for evaluating the softening temperature and accelerated material flow under load of polymeric materials and parts of end products in their ability to resist abnormal heat. It is applicable to the materials used in electrotechnical
-
Supplier: CSA Group
Description: IEC 60695-10-2:2014 specifies the ball pressure test as a method for evaluating the softening temperature and accelerated material flow under load of polymeric materials and parts of end products in their ability to resist abnormal heat. It is applicable to the materials used in electrotechnical
-
Supplier: Caron Products and Services, Inc.
Description: the chamber. These chambers are designed with energy-efficient components, including high R, CFC-free foam insulation. The 115V units will plug into standard laboratory electrical outlets. An optional waterproof LED Lighting System simulates diurnal studies. The low profile, side mounted
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Polyurethane foam microwave and radar absorbers
Foam Absorbers Cuming Microwave manufactures a family of flexible, carbon loaded, polyurethane foam microwave and radar absorbers. These are all electrically resistive (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
. Failures can lead to system breakdowns, costly delays, or safety risks. Dielectric foam materials must retain their shape, resist weathering, and uphold electrical performance. Polyurethane dielectric foam reliably and (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co. -
solid during the melting of most metals. Boron Nitride components are a cost-efficient solution, offering various grades based on the chemical composition of each alloy. Boron Nitride Material Advantages: -Non-wetting -High electrical resistivity -High thermal (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Dielectric Materials for Use in Radomes
for dielectric properties relevant to many electrical and antennae applications. All materials tested had a dielectric constant between 1.03 and 1.21 for frequencies between 1 and 10 GHz (see Table 2). For a polyurethane foam system, the dielectric constant may vary with temperature, density
More Information Top
-
Pre-slip detection based Tactile Sensing
When compared with previously available slip sensors, the electrically resistive foam types used in this research have proved more sensitive.
-
A multi‐point electrical resistance measurement system for characterization of foam drainage regime and stability
… bration and the lack of reproducibility represent drawbacks for this method.31 An improved method extensively used electrodes, which consisted of two parallel plates or two stripped wires, and measured the local electrical resistance in electrically conducting foams .34–39 Recent technique has …
-
Advances in Elastomers II
Impact and water resistant electrically conductive polyurethane (PU) foam nanocomposites with radio frequency wave absorbing characteristics were pre- pared by impregnation of PU foam in a designed solution of room temperature vulcanizing silicone rubber and conductive graphite nanosheets (GN) called doping solution …
-
Generation of hydrogen cyanide from flexible polyurethane foam decomposed under different combustion conditions
Smoldering of the foam was initiated by an electrically heated resistance wire embedded in the sample.
-
Electrically conductive foamed polyurethane/silicone rubber/graphite nanocomposites as radio frequency wave absorbing material: The role of foam structure
The main objectives of this work are to prepare flexi- ble impact resistant electrically conductive nanocompo- sites based on foamed polyurethane (PU) matrix and con- ductive GNs and evaluating the influences of the foam structural parameters on permittivity, conductivity, and ra- dio …
-
Smart Sensors and Sensing Technology
With resistive tactile sensors, changes in electrical resistance are de- tected by an element made from electrically conductive foam .
-
Contact Classification using Tactile Arrays
With resistive tactile sensors, changes in electrical resistance are detected by a tactile elements made from electrically conductive foam .
-
Gas Adsorption Equilibria
Electrically conducting materials like porous metallic foams often exhibit very low electrical resistances .
-
Preparation and characterization of electromagnetic interference shielding polyimide foam
… carbon nanotubes (CNTs) or fibers are effective EMI shielding materials.5,6 Compared with conventional metal-based and polymer resin EMI shielding materials,7 electrically conduc- tive polymer foam composites have excellent advantages such as light weight, resistance to corrosion, good processability …
-
Fuel cell electrode and method of preparation
A fuel cell having good resistance to compressive creep includes electrodes having a superstructure of porous electrically conductive foam with surface sections adjacent to opposing surfaces of an electrolyte matrix impregnated with electrode catalyst materials.
Indicates content that may require registration and/or purchase.