Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: This is a low voltage transverse electro-optic modulator using high damage threshold lithium niobate. It has similar characteristics to the EM 200K with an optical range extended further into the infra-red.
-
Supplier: Newport MKS
Description: electro-optic effect where the refractive index along one or more axes is proportional to an externally applied electric field. Therefore, by applying a voltage across the electrodes of an electro-optic crystal, you can change the phase of light as it passes through the
-
Supplier: Newport MKS
Description: APE technology, M-APE-I-1550-10 can handle up to 100mW input optical power. It has a wide operating temperature tolerance ranging from -30ºC to +70ºC. What is the Pockel's Effect? Both our phase and our amplitude modulators are based upon the Pockel's effect: the electro-optic
- Operating Temperature: -30 to 70 C
-
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Both the Integrated Optical Amplitude Modulator and Phase Modulator are compact fiber-coupled electro-optical light-modulators. Providing fast electro-optic response, both allow for modulation frequencies as high as the Gigahertz range. Available
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Both the Integrated Optical Amplitude Modulator and Phase Modulator are compact fiber-coupled electro-optical light-modulators. Providing fast electro-optic response, both allow for modulation frequencies as high as the Gigahertz range. Available
-
Supplier: Electro Optical Components, Inc.
Description: Spatial Light Modulators that use both translucent and reflective liquid crystal micro-display technology to dynamically modify the amplitude and/or phase of incident light. These spatial light modulators are extremely powerful new optical devices which individually manipulate each
- Wavelength Range: 380 to 1,200 nm
- Modulation: Amplitude
- Modulation Type: Digital
- Modulator Features: Polarization Maintaining
-
Supplier: DigiKey
Description: LM0202 UNIVERSAL MODULATOR, 950-
- Wavelength Range: 950 to 1,100 nm
-
Supplier: Meadowlark Optics, Inc.
Description: Hex Spatial Light Modulator - Our transmissive hexagonal array SLMs are designed for adaptive optics applications. The two dimensional array of Liquid Crystal Variable Retarders acts as a real time programmable phase mask for wavefront correction of a linear polarized source. Unwanted
-
Supplier: Meadowlark Optics, Inc.
Description: Our longitudinal Pockels Cells are often used in imaging polarimetry and in the chopping of polarized beams. They consist of Z-cut KD*P crystals between protective windows that have transparent indiumtinoxide electrodes applied to their interior faces. The electrodes produce a uniform electric
-
Supplier: Picosecond Pulse Labs, Inc.
Description: level for a given input over the operating temperature range of 0 to 75 C. It also includes Crossing Point Control and Output Voltage Control. An Electro-optic Modulator (EOM) Biasing Network is also included.
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
-
Supplier: Conoptics, Inc.
Description: recording medium (i.e. video disc, flat bed recorders, etc.). The system is composed of three separable units, the feedback electronics, power supply and electro-optic modulator with integrated beam-splitter and photodiode amplifier.
-
Supplier: Conoptics, Inc.
Description: All electro-optic modulators listed in this data sheet are of the transverse field type, that is, the electric field produced by the applied signal voltage is perpendicular to the optical propagation direction. The voltage swing required by a given modulator at a given
-
Supplier: Conoptics, Inc.
Description: All electro-optic modulators listed in this data sheet are of the transverse field type, that is, the electric field produced by the applied signal voltage is perpendicular to the optical propagation direction. The voltage swing required by a given modulator at a given
-
Supplier: Conoptics, Inc.
Description: All electro-optic modulators listed in this data sheet are of the transverse field type, that is, the electric field produced by the applied signal voltage is perpendicular to the optical propagation direction. The voltage swing required by a given modulator at a given
-
Supplier: Hamamatsu Photonics Europe
Description: High-power laser type (1550 ± 50 nm) The X15213 series devices are a reflective type of pure phase Spatial Light Modulators (SLMs), based on Liquid Crystal on Silicon (LCOS) technology in which liquid crystal (LC) is controlled by a direct and accurate voltage, and can modulate a wavefront of
- Wavelength Range: 1,550 nm
- Rise Time: 26,000,000,000 ps
- Modulation Type: Digital
-
Supplier: CASTECH, Inc.
Description: LiNbO3 is widely used as electro-optic modulators and Q-switches for Nd:YAG, Nd:YLF and Ti:Sapphire lasers as well as modulators for fiber optics.
- Type: Acousto-Optic, Electro-Optic
- Material: LiNbO3
-
Supplier: ValueTronics International, Inc.
Description: permanently connected to the photodiode circuitry and are only disconnected when an external source is used. Opto-electronic devices such as laser diodes, light emitting diodes, optical waveguides, optical detectors, and electro-optic modulators is becoming more important as
- Test Equipment Type: Hand Held
-
Description: modulators. The method applies for the following: – frequency range: 10 MHz to 30 GHz; – wavelength band: 0,8 µm to 2,0 µm; – electro-optic material based Mach-Zehnder optical modulators and their modules.
-
Supplier: CRYSTECH, Inc.
Description: electro-optical switches. Utilizes longitudinal electro-optical effect with applied electric field in the same direction as light transmission and crystal optical axis. Can be used as laser Q-switched electro-optical switch, electro-optical modulator
- Wavelength Range: 200 to 1,600 nm
- Q-switch Type: Electro-optic
-
Supplier: CSA Group
Description: modulators. - Frequency range: 10 MHz to 30 GHz. - Wavelength band: 0,8 µm, 1,0 µm, 1,3 µm and 1,5 µm. - Electro-optic material based Mach-Zehnder optical modulators and their modules.
-
Description: modulators. - Frequency range: 10 MHz to 30 GHz. - Wavelength band: 0,8 µm, 1,0 µm, 1,3 µm and 1,5 µm. - Electro-optic material based Mach-Zehnder optical modulators and their modules.
-
Supplier: Electro Optical Components, Inc.
Description: field applied across the Z axis is available. This utilizes the r13 electro-optic coefficient which has the value of approximately 8.6 x 10-12mV-1. As this orientation is not piezo electrically active, there is no significant difference between the clamped and unclamped
- Wavelength Range: 458 to 1,064 nm
- Q-switch Type: Electro-optic
-
Supplier: CSA Group
Description: methods apply for the following: - frequency range: 5 GHz to 110 GHz; - wavelength band: 0,8 µm to 2,0 µm; - electro-optic material based MZMs and their modules.
-
Supplier: HG Optronics, Inc.
Description: electro-optic, and piezoelectric properties. it is widely used as electro-optic modulators and Q-switches for Nd:YAG, Nd:YLF and Ti:Sapphire lasers as well as modulators for fiber optics. Main applications: 1) Electro-optic modulation
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 2.203 to 2.286 n
- Transparency Range: 420 to 5,200 nm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: The 9071 Four-Axis Tilt Aligner allows you to intuitively align optical tubes that comprise an input and an output (e. g., electro-optic or acousto-optic modulators or lenses). Center one end to the laser beam, then adjust the other until the beam emerges. All motions are
- Stroke or X-Axis Travel: 0.1181103 inch
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The 9071-M Four-Axis Tilt Aligner allows you to intuitively align optical tubes that comprise an input and an output (e. g., electro-optic or acousto-optic modulators or lenses). Center one end to the laser beam, then adjust the other until the beam emerges. All motions
- Stroke or X-Axis Travel: 0.1181103 inch
- Features: Electrical, Other
-
Supplier: Electro Optical Components, Inc.
Description: This is a linear Class A output video amplifier with a maximum differential output of 275V over the range d.c. to 7MHz. The two outputs can also be set to ±250V dc relative to each other using a bias control. This facility allows an electro-optic amplitude modulator to be set to
- Maximum Output: 275 volts
- Bandwidth: 6,000 kHz
- Input Impedance: 0.00005 Mohms
- Operating Temperature: 32 to 104 F
-
Supplier: CASTECH, Inc.
Description: Product description:Optical attenuator is an optical component that can change the output power of laser continuously. It is consisted of a half-wave plate (or an electro-optic crystal) and a polarizer. The polarization state of incident light is modulated by the half-wave plate (or
- Clear Aperture / Beam Diameter: 5.000000000000001 to 40.00000000000001 mm
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other
-
Supplier: CASTECH, Inc.
Description: Product description:The optical switch is a high-speed switch with an electro-optical crystal or a rotatable wave plate as the core element. It is an external cavity modulator which consists of a polarizing element and a polarizer. When a voltage is applied to the
- Laser Output Power: 100 to 1,000.0000000000001 watts
- Clear Aperture / Beam Diameter: 5.000000000000001 to 30 mm
- Features: Beam Splitter, Other
- Type: Component / Subsystem
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: addition, they are also excellent electro-optic crystals with high electro-optic coefficients, widely used as electro-optical modulators, such as Q-switches, Pockels Cells, etc. KTP(Potassium Titanyl Phosphate) crystals are the most widely used material for
- Material: BBO, KDP and KD*P, KTA, KTP, LBO, LiNbO3
- Optical Application: Infrared, Ultraviolet, Visible
- Type: Nonlinear
-
Description: frequency-doubling (SHG) at wavelengths > 1µm, optical parametric oscillation (OPOs) pumped at 1064 nm, and quasi-phase-matching (QPM) . Compared with pure LiNbO3, MgO:LN has higher optical damage threshold. Due to its large Electro-Optic (E-O) and Acousto-Optic (A-O)
- Surface Quality: 20-10 Scratch / Dig
- Features: Other
-
Description: Generation (THG), and Fourth Harmonic Generation (FHG) of Nd:YAG lasers at room temperature. In addition, Potassium Dideuterium Phosphate crystals also inherit high electro-optic coefficients, making them be widely used as Electro-Optical Modulators, such as EO
- Surface Quality: 20-10 Scratch / Dig
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: emitting diodes, optical waveguides, optical detectors, and electro-optic modulators is becoming more important as applications for fiber optics in telecommunications and data communications expand. These Optical-to-Electrical Converters offer fiber optic equipment
Find Suppliers by Category Top
Featured Products Top
-
modulation in the range of 10 kHz to 500 kHz. Fiber-Optic Sensors: Measurement of slow mechanical strains or temperature changes using interferometry. Polarization-Dependent Measurements: Electro-optic modulators periodically modulate the orientation of light polarization. Typically (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
High-resolution phase-only spatial light modulators with submillisecond response
Improvements in silicon foundry processes have made possible high-resolution, light-efficient backplanes capable of driving electro-optic modulators with higher voltage signals.
More Information Top
-
Fabrication of traveling-wave-type electro-optic quantum dot modulator
In this paper, we fabricated electro optic modulator .
-
http://dspace.mit.edu/bitstream/handle/1721.1/87430/53785618-MIT.pdf?sequence=2
Let us now consider what occurs when this optical wave passes through the spectral interferometry electro optic modulator (EOM2 as shown in Figure 5.1.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/32097/96Jun_Ladner.pdf?sequence=1
Performance ofan electro optic modulator can be understood very simply as that ofa .
-
Cavity-Enhanced Spectroscopy and Sensing
I. Silander, P. Ehlers, J. Wang, O. Axner, Frequency modulation background signals from fiber-based electro optic modulators are caused by crosstalk.
-
Single-crystal modifications of the Mach-Zehnder electro-optic modulator
Presently, there are two main types of electro optic modulators , which are described in [1–4].
-
A demodulation scheme for a hybrid fiber sensor system for composite materials
Keywords: polarimetric sensor, hybrid sensor, fiber Bragg grating, thin film filter wavelength division demultiplexer, electro optic modulator .
-
Coherent beam combining of fiber amplifier arrays and application to laser beam propagation through turbulent atmosphere
The first one is based on the setup of figure 3 and similar to reference 4, although the multi-dither technique is implemented with electro optic modulators .
-
Optical Systems and Processes
Electro optic modulator with the electric field and the wave propagation along the crystal axis: (a) polarizer is set for phase modulation; (b) system for amplitude modu lation.
-
Single barium ion spectroscopy: light shifts, hyperfine structure, and
progress on an optical frequency standard and atomic parity violation
Figure 6.2: Diagram of transverse phase and amplitude electro optic modulators , following [320].
-
http://dspace.mit.edu/bitstream/handle/1721.1/51590/495323013-MIT.pdf?sequence=2
The laser will be phase modulated by an electro optic modulator driven at a frequency 3, altering the laser so it has sidebands at its primary frequency ±+3.
Indicates content that may require registration and/or purchase.