-
Supplier: BI-TORQ® Valve Automation
Description: Our 3-15PSI pneumatic and 4-20mA electro-pneumatic positioners provide repeatable, positive control of quarter-turn ball and butterfly valves. The modular design allows for retrofit of component parts and the corrosion-resistant housing makes it ideal for a wide variety
- Pneumatic Input Signal Range: 3 to 15 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 150 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Gemu Valves
Description: The GEMU 1434 µPos is a digital electro-pneumatic positioner for process valve control. Designed for simple, safe and quick use with valves with strokes 25mm. The positioner, travel sensor, switching valves and status LEDs are integrated in a solid compact housing
- Maximum Supply Pressure: 14.50377 to 116.03016 psi
- Milliampere Input Signal Range: 0 to 20 milliamps
- Operating Temperature: 32 to 140 F
- Positioner Type: Electro-pneumatic (I / P)
-
Supplier: Proportion-Air, Inc.
Description: Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. Two loop version accepts a feedback from a wide ranges of external sensors.The MPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Features: Air, Aluminum, Compressed Air, Control Valves, Gas
-
-
Supplier: Spirax-Sarco
Description: The SP500 is a fully featured communicating smart valve positioner for demanding applications that has been designed for easy commissioning with its user-friendly interface and straightforward set-up procedure.Reliability and accuracy are paramount with all instrumentation and the SP500 takes
- Valve Stem Stroke Length: 0.5 to 4 inch
- Air Supply Pressure: 100 psi
- Operating Temperature: 14 to 176 F
- Air Supply Pressure Range: 100 psi
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Electro-Pneumatic Positioner Series EPP Precise Electronic Control for Air-Actuated Ball Valves Features: Uses force balance principle of operation and 4-20mA electronic signal for precise control of air actuated ball valves. Combine with Series ZC characterized or
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: 40 to 185 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Rotary Valve Actuation
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 500 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is available for data aquisition.
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Power: 15 to 24 volts
-
Supplier: Radwell International
Description: ANGLE VALVE, ELECTRO-PNEUMATIC, W / PI W/ PV 24 VDC, 4000 - 8000 MBAR, PFA48234. FREE 2 YEAR RADWELL WARRANTY
- Features: Air
- Actuation: Electro-pneumatic, Pneumatic
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool
- Maximum Supply Pressure: 21.8 to 145 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool
- Maximum Supply Pressure: 21.8 to 145 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool
- Pneumatic Input Signal Range: 3 to 15 psi
- Maximum Supply Pressure: 145 psi
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Proportion-Air, Inc.
Description: The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. The pressure transducer is connected directly to the control
- Maximum Pressure: 150 psi
- Flow Capacity: 40 SCFM
- Port Size: 0.25 inch
- Material: Aluminum
-
Supplier: RS Components, Ltd.
Description: 3/4in NC electro pneumatic axial valve
- Valve Size: 0.75 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 59 to 176 F
- Features: Air, Other
-
Supplier: Gemu Valves
Description: The digital electro-pneumatic positioner detects the valve position with an external LongLife travel sensor. It has a solid housing with protected operating keys and an easy to read LCD display. The operating times can be set by integrated throttles. Connection and mounting to
- Maximum Supply Pressure: 0 to 87.02262 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: 32 to 140 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: GF Piping Systems
Description: optional declutchable manual override is ideal for applications where emergency operation of the valve is required. Additionally, the electro-pneumatic positioner, stroke limiter, and feedback switches give flexibility for integration into a wide variety of applications. 3-Way
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Assured Automation
Description: Electro-pneumatic positioner accepting a 4-20mA control signal. This unit features a NAMUR drive shaft and visual indicator to identify the unit's position. The E5 is a modular design unit, so additional options like feedback modules and gauge ports can be added.
- Maximum Supply Pressure: 150 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -4 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: ABB Measurement & Analytics
Description: The TZIDC represents the digital, intelligent positioner for communication via HART within the positioner family. Unmatched shock and vibration immunity of 10g up to 80 Hz distinguishes the TZIDC from other‘s and guarantee reliable operation in almost all areas under harshest environmental
- Maximum Supply Pressure: 90 psi
- Milliampere Input Signal Range: 20 milliamps
- Operating Temperature: -40 to 185 F
- Output Action: Direct Action, Reversible Action
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Applications Tension control with dancer roller. Pressure force control of spot welding guns. Tension control with air brakes. Press control of polishing machines. Dispenser control of various fluid. Pressure control of air balancers and lifters. Pneumatic control of control valves.
- Valve Size: 0.25 inch
- Pressure Rating: 130.533155421477 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.90073678714394 to 118.930208272902 psi
-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e
- Flow (Cv): 0.35
- Features: Air, Aluminum, Cartridge / Manifold Valves, Compressed Air, Control Valves, Gas, Steel
- Valve Type: Directional Valves, Servo Valves, Solenoid Valves
- Actuation: Electro-pneumatic
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double
- Valve Size: 0.25 to 2 inch
- Number of Ports/Ways: 2
- Media Temperature: -10 to 195 F
- Number of Ports: 2
-
Supplier: Proportion-Air, Inc.
Description: No Description Provided
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 158 F
- Port Size: 0.25 inch
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Media Temperature: -10 to 195 F
- Number of Ports: 2
-
Supplier: Accuris
Description: Pneumatic fluid power - Electro-pneumatic pressure control valves Part 1: Main characteristics to include in the supplier's literature
-
Supplier: Accuris
Description: Pneumatic fluid power - Electro-pneumatic continuous flow control valves Part 1: Main characteristics to include in the supplier's literature
-
Description: ISO 10094-1:2010 specifies which characteristics of electro-pneumatic continuous pressure control valves are to be included in the supplier's literature.
-
Supplier: Bonomi North America, Inc.
Description: Electro-Pneumatic 0-10 mA or 4-20 mA Positioner
- Milliampere Input Signal Range: 4 to 20 milliamps
- Positioner Type: Electro-pneumatic (I / P)
- Split Range: Two-way Split
-
Supplier: Watts
Description: Deluge Valve - Pneumatic Hydraulic Electric Actuated
- Valve Size: 3 to 10 inch
- Actuation: Electro-hydraulic, Pneumatic
-
Supplier: CSA Group
Description: ISO 10094-1:2010 specifies which characteristics of electro-pneumatic continuous pressure control valves are to be included in the supplier's literature.
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 3
- Media Temperature: -10 to 195 F
- Number of Ports: 3
-
Description: ISO 10041-1:2010 specifies the characteristics of electro-pneumatic continuous flow control valves that are to be included in the supplier's literature. ISO 10041-1:2010 is limited to the characterisation of valves that exhaust to atmosphere except for two-port
-
Supplier: CSA Group
Description: ISO 10041-1:2010 specifies the characteristics of electro-pneumatic continuous flow control valves that are to be included in the supplier's literature. ISO 10041-1:2010 is limited to the characterisation of valves that exhaust to atmosphere except for two-port
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double
- Valve Size: 1.5 to 4 inch
- Number of Ports/Ways: 2
- Media Temperature: -10 to 195 F
- Number of Ports: 2
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Pneumatic fluid power - Electro-pneumatic pressure control valves - Part 1: Main characteristics to include in the supplier's literature
-
Supplier: CSA Group
Description: ISO 10041-2:2010 specifies the test procedures and a method of presenting the results concerning the parameters that define the main characteristics to be included in the supplier's literature of electro-pneumatic continuous flow control valves. ISO 10041-2:2010 is intended to
Find Suppliers by Category Top
Featured Products Top
-
Improved air-efficiency performance of the YT-1000 electro-pneumatic positioner At Rotork, we're always looking for new ways to help our customers operate more efficiently and sustainably. We’ve improved the air (read more)
Browse Electro-Pneumatic Transducers Datasheets for Rotork plc -
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro-Pneumatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
make it ideal for harsh industrial environments. Advanced automatic self-calibration ensures optimal performance. The Bonomi smart positioner uses a microprocessor to position the valve actuator while monitoring and recording data. It functions like an electro-pneumatic (read more)
Browse Valve Positioners Datasheets for Bonomi North America, Inc. -
Decrease unscheduled downtime and possible production losses with ValvTechnologies’ coker valves. The delayed coker process is a batch process, one of the most hostile environments in the refinery due to the abrasive and erosive properties of the coke by-product – and is (read more)
Browse Industrial Valves Datasheets for ValvTechnologies, Inc. -
valve for your application. 2. Do you sell and ship internationally? Yes! We serve global customers through our international distributors. Whether you're based in North America, Europe (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
Custom ball screw assembly configurations RBS provides several custom ball screw assembly configurations to simplify valve assembly, minimize valve bonnet size and improve ergonomics for ball screw operated valves that are integral to Frac Tree assemblies. Our assemblies (read more)
Browse Datasheets for Rockford Ball Screw -
AutomationDirect now offers RuB manual ball valves that bring unmatched versatility, performance, and reliability to fluid and air control applications. Featuring a lifetime warranty, the available offering spans everything from compact micro and mini valves, perfect for tight space OEM builds (read more)
Browse Industrial Valves Datasheets for Automationdirect.com -
flexible sealing solutions for pumps, valves, filling systems, and precision equipment. The bellows structure enables multiple functions, including pulse dampening, movement compensation, expansion absorption, and protective isolation, helping maintain system reliability in critical applications (read more)
Browse Industrial Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The Clippard PIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that (read more)
Browse Industrial Valves Datasheets for Clippard
Conduct Research Top
-
Valves in Microfluidic Cartridges
On-board pneumatically controlled valves have all the air control lines bused to one edge of the card, and interface through a gasket to a manifold. This makes it simple to create a cartridge carrier that clamps the cartridge in place. With pneumatic control, there is no need to worry about