-
Supplier: UC Components, Inc.
Description: Washer, Flat, Vented, Electro Polished
-
Supplier: UC Components, Inc.
Description: Washer, Flat, Vented, Electro Polished
-
Supplier: Oil-Rite Corp.
Description: Full Flow Electro Dispensers are especially suitable for intermittent operation. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
-
Supplier: Oil-Rite Corp.
Description: Full Flow Electro Dispensers are especially suitable for intermittent operation. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Oil-Rite Corp.
Description: Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush, resulting in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid
- Features: Adjustable Volume
- Operation: Electrochemical, Gravity
-
Supplier: Oil-Rite Corp.
Description: Full Flow Electro Dispensers are especially suitable for intermittent operation. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: UC Components, Inc.
Description: Screw, Button, Socket, Vented, Electro Polished
-
Supplier: UC Components, Inc.
Description: Nut, Hex, Non-Vented, Electro Polished
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: High Purity Vent Multi-Cartridge Housings High quality multi-cartridge housing provide easy installation and service for vent filter applications Heavy duty 316L Stainless Steel filter housing construction for maximum durability Electro-polished finish provides maximum
- Housing Material: Steel - Stainless
-
Supplier: Reid Supply
Description: has a Electro Polished finish and an release force range of 4,5 - NaN | - NaN.
- Materials: Iron
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Electro-Voice The Electro-Voice® ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure. The ZX1's enclosure geometry has been engineered to provide maximum rigidity and acoustic performance. The velocity compensated port design overcomes the
-
Description: ER5100 Series consists of the ER5000 Series controller and a 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 psig / 310 bar with two different outlet ranges of 400 and 900 psig / 27.6 and 62.1 bar. The ER5100 Series may be ordered with a Cv = 0.7 or a
- Pressure Rating: 400 to 900 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.06 to 0.7
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Visual Sound, Inc.
Description: Electro-Voice EVI-15 compact, two-way, 15-inch, Vari Intense® system. The Electro-Voice EVI-15 full-range loudspeaker is a factory assembled system featuring a small-format Vari Intense® horn and a 15-inch direct radiator in a vented enclosure. The EVI-15 is intended to be used as a
-
Supplier: Smiths Interconnect, a Molex company
Description: High power devices feature composite adiabatic technology designed for optimum thermal handling without compromising the careful electro/magnetic balance required to achieve leading performance while optimum isolation performance and reverse power handling is achieved by using a suite of high
- Component: Circulator, Isolator
-
Supplier: ISC Sales, Inc.
Description: sanitary ferrules for the drain and vent. The standard gasket material is silicone but other material options include EPR, viton, buna, and PTFE. Please refer to our ordering guide for a complete list of model, length, closure, style, connection, finish, vent and drain options or
- Maximum Pressure: 150 psi
- Maximum Temperature: 125 F
- Application / Industry: Biopharmaceutical, Food and Beverage
- Additional Features: FDA Compliant
-
Supplier: Equilibar, LLC.
Description: One valve is actuated to allow unregulated supply media into the system. The second valve is actuated to allow working media to vent to atmosphere. An electronic circuit compares the pressure sensor feedback to the user supplied electronic command signal and actuates the appropriate valve
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 1,000 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Visual Sound, Inc.
Description: Electro-Voice *Ultra-compact two-way 8" system with 175 watts continuous, 700 watts peak power handling *EV DH2005 pure titanium compression driver for great sound and reliable performance *90°; x 65°; constant-directivity high-frequency horn *Paintable, black polystyrene enclosure *Black
-
Supplier: Brooks Instrument
Description: Features Wide range of flow ratings Operating temperature range 33 to 125°F (1°C to 52°C) Pressure ratings up to 500 psig / 34 bar Two accuracy levels to choose from: 2% or 1% Full Scale Optional high and low-flow reed switch or inductive alarm, also for safe use in explosive hazardous areas
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: clearance adjustments. Easy to Service: Can be taken apart for service by removing four bolts. Corrosion Resistant: Glass filled thermoplastic impellers. Stainless steel wear rings and coverplates. Electro-coated paint process applied inside and out and then baked on. Powered for Continuous
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Visual Sound, Inc.
Description: Dynacord The F5 sub woofer system provides highest efficiency in a truly compact enclosure. The Electro-Voice DL15Y woofer working in this vented cabinet design ensures highest acoustical output, tremendous efficiency, and extremely low distortion rates. Using for example the XA2600 system
-
Supplier: Fluid Components Intl. (FCI)
Description: Flow Assurance Chemical Injection Vent Flow Assurance Filter Blockage/Change Indication Nitrogen Purge Verification Compressed Air/Gas Leak Alarm FS10i Instrument Specifications: Measuring Principal: Thermal dispersion Response Time: 4 sec. (1 time constant) Process Connections: 1/4″NPT(M) or
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Controls Two electro-hydraulic joysticks reduce hand and wrist movement as much as 78% compared to conventional lever controls for greatly enhanced operator efficiency. The intuitive pattern is easy to learn and provides the precise implement control you expect from Caterpillar. Auxiliary Pod
- Type: Motor Grader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: visibility and ease of use, making the operator more confident and productive. Advanced Joystick Controls Two electro-hydraulic joysticks reduce hand and wrist movement as much as 78% compared to conventional lever controls for greatly enhanced operator efficiency. The intuitive pattern is
- Type: Motor Grader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: comfort, visibility and ease of use, making the operator more confident and productive. Advanced Joystick Controls Two electro-hydraulic joysticks reduce hand and wrist movement as much as 78% compared to conventional lever controls for greatly enhanced operator efficiency. The intuitive
- Type: Motor Grader
Find Suppliers by Category Top
Conduct Research Top
-
Diagnostic Examinations in Agricultural Fruit and Vegetable Dryers
For this exercise, we applied the methods of vibration diagnosis and infrared thermography to multi-belt dryer technologies that are capable of drying horticultural products. Under service operation of the dryer we have kept track of the conditions of the electro-motors and vents and the insulation
More Information Top
-
Steering systems for commercial vehicles
… disconnection of the drive axles of a knickgelenkten wheel vehicle during the control in the standstill, MW - moment transducer 2, 1-rotation speed sensor, - gear-output shaft 5, 3-gear, 4-rotation speed generators, - amplifier, 6, electrovalve , 7-disengageable clutch, (clutch .
-
Separation and concentration process of the Sauerstoffistopen 16 O, 17 O and 18 O by distillation of water in a precision distillation plant
The movement of the plate is achieved through the bellows (26), while the interior of (26) is set by means of the electrovalves (27)und (28) either under Atmospharendruck or under vacuum.
-
Automation of separating method with photoelectric cells and radioisotopes
… under interposition of a suitable reduction gear in Tatigkeit that can consist of a cam roller on which individual cams are arranged so out they in the gewunschten Zeitabstanden and fur the gewiinschte time the contacts associated to individual electrovalves betatigen.
-
The energy expenditure for breathing in humans
A bet / itigtes Sieherheitsventil electrically prevents an l ~ berfiilhlng.] see n of the gezeiehnete, Stelhmg of the electrovalve E ftillt the spirometer B on .
-
Energy management in the motor vehicle
Furthermore, the number of sensors increases the switch illuminations and electrovalves in the engine compartment.
Indicates content that may require registration and/or purchase.