Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: reference electrode and the level-control electrode. Conductivity level switches detect the level resistance when their electrodes are covered by the medium. An electrically conductive tank wall can be used as the reference electrode. If the
- Maximum Operating Pressure: 290 psi
- Features: Electrical Conductivity / Resistance, Point Level / Multi-Point Levels, Sensor-Only, Top Mount
- Media Type: Liquid
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Clark Solutions
Description: Model series FK10 conductive level switches are intended to be used with the FKE electrode relay for detecting the level of conductive fluids. An A.C. voltage is applied to an electrode insulated from the tank. When the electrode is wetted by the process
- Number of Switch Points: 5 (#)
- Maximum Operating Pressure: 290.0754 psi
- Material Temperature Range: -4 to 212 F
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: electrical resistance between a sensing electrode and a reference electrode. This simple design incorporates no moving parts and makes this device especially suitable for difficult applications, such as monitoring the level of low density liquids, high viscosity liquids, or
- Measuring Range: 120 inch
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: 300 F
- Features: Continuous Level, Electrical Conductivity / Resistance, Sensor-Only
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONDUCTIVE LEVEL SWITCH, ELECTRODE RELAY, NE SERIES, SINGLE CHANNEL, SUPPLY 110 VAC 50/60 HZ, 2 VA, OUTPUT 250 VAC 5 AMP, SCREW TERMINALS, LED INDICATOR, DIN RAIL/PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: start and stop point, a single control module, plus two electrodes and tank reference are required. When several applications or levels are necessary within a single tank, an electrode is needed for each level (plus tank reference), plus a multi-electrode holder
- Measuring Range: 12 to 72 inch
- Features: Electrical Conductivity / Resistance, Point Level / Multi-Point Levels, Sensor-Only, Top Mount
- Media Type: Liquid
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: OMEGA Engineering, Inc.
Description: The LVCN4300 Series level switches are flexible, as well as cost effective, level solutions for a great variety of applications. Rods can be encased in PTFE tubing as an option. The wide range of applications for RF level measurement switches include liquids and
- Measuring Range: 3.96 to 72 inch
- Maximum Operating Pressure: 290 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: conductive liquids in tanks. The NEK series conductive level switch senses liquid level by applying a low AC voltage to a set of stainless steel electrodes. When a sufficiently conductive liquid is present, a small current will flow between the electrodes, resulting in
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290 psi
- Material Temperature Range: -10 to 176 F
- Maximum Current: 1 amps
-
Supplier: VEGA Americas, Inc.
Description: Application area For liquids, also in non-conductive containers, Sensor length up to 4 m The VEGACAP 69 is a point level sensor for aggressive liquids in non-conductive vessels. The double rod probe is fully insulated and highly resistant. Your benefit Simple use in non-condcutive vessels due
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: OMEGA Engineering, Inc.
Description: The LVC-152-R capacitance level switch is the perfect switch solution for conductive coating or scaling type liquids. The LVC-152-R is best applied in grounded vessels which contain water based, light to medium coating or scaling type liquids including soap, wastewater and brine solutions.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
-
Supplier: VEGA Americas, Inc.
Description: Application area For bulk solids at high temperatures up to +400° C, Sensor length up to 32 m The VEGACAP 67 point level sensor can be used universally for bulk solids. The probe is designed for high temperature applications. Your benefit High flexibility through shortenable probe Long
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: VEGA Americas, Inc.
Description: Application area With 2 to 5 rods, a corresponding number of switching points between 10 cm and 4 m can be realized. A VEGATOR 130 series controller is required for operation. The multiple rod electrode EL 4 is a universal level switch for conductive liquids. The instrument is ideal as
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Electrical Conductivity or Resistance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: VEGA Americas, Inc.
Description: Application area With 2 to 5 cables, a corresponding number of switching points between 22 cm and 60 m can be realized. A VEGATOR 130 series controller is required for operation. The multiple cable electrode EL 6 is a universal level switch for conductive liquids. The instrument is
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Electrical Conductivity or Resistance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Radwell International
Description: PROBE, ELECTRODE, LIQUID LEVEL PROBE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Finder 072.01.15 Electrode
- Communication Interface Options: Other
- Mounting Options: Top mount
-
Supplier: Sitron
Description: Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Cooling water monitoring On/Off valve monitoring
- Maximum Operating Pressure: 290.0754 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Electrical Conductivity / Resistance, Rated for Sanitary Applications
-
Supplier: Sitron
Description: should be Halar coated. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Cooling water monitoring On/Off valve monitoring
- Maximum Operating Pressure: 290.0754 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Electrical Conductivity / Resistance, Rated for Sanitary Applications
-
Supplier: Time Mark Corporation
Description: The Model 409 is a compact, socket-mount device for level control of conductive liquids. The internal relay is energized when operating power is applied. When the liquid level reaches the probe, the relay de-energizes. When the level drops below the probe, the relay will reset.
- Number of Switch Points: 1 (#)
- Material Temperature Range: -40 to 140 F
- Maximum AC Voltage: 250 volts
- Features: Alarm / Visual Indicator, Built-in Alarm / Indicator, Electrical Conductivity / Resistance, Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: Sitron
Description: Sitron’s HFS high frequency limit level sensor is designed to effortlessy detect the level of fluids or paste-like media while ignoring the influence of deposits of viscous media (ketchup, yogurt, pastes, syrups, jams and jellies, creams, soap) as well as products such as detergents,
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 1,450.36839357197 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.3 amps
-
Supplier: Georg Fischer Piping Systems Ltd
Description: 2281 Multipoint Switch, 1 or 2 SPDT Relay, 2-4 Electrodes
- Features: Electrical Conductivity / Resistance
- Media Type: Liquid
-
Supplier: DME Company
Description: content. However, plastic materials are now being dried at higher temperatures producing very low moisture content. The resulting materials can cause sensing problems for traditional capacitive sensors. ifm efector’s new KN level sensor incorporates improved capacitive sensing
- Material Temperature Range: -13 to 176 F
- Maximum Current: 250 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 36 volts
-
Supplier: Comus International
Description: Contact Form/Style: Normally Open Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Activation Level: 10.0-14.9G Contact Resistance: 10 Ohms Max. Size: Over All Length: 0.709in (18.0mm) Diameter: 0.181in (4.6mm) Electrode Diameter: 0.020in
- Acceleration: 10 to 14.9 g
- Sensor Outputs: Acceleration
- Features: Other, Sealed
- Device Category: Switch
-
Supplier: RS Components, Ltd.
Description: Electrode for level switch,1m L
-
Supplier: UL Standards & Engagement
Description: (20 bar) and equipment for general household and similar use including controls for heating, air-conditioning and similar applications. NOTE Examples are water flow and water level sensing controls of the float or electrode-sensor type used in boiler applications and air flow, water
-
Supplier: Gems Sensors & Controls
Description: decreasing levels. Optional Dirty Electrode Detection Applications: Low-Water Cutoff Point Level Valve Control Alarms Pump Control
- Form Factor: Circuit Board
- Control: Limit / Set Point Control
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: Gems Sensors & Controls
Description: low-water cutoff. Series 26M features powered contacts. If non-powered contacts are required, please contact factory and request information on Series 26NM. Optional Dirty Electrode Detection Optional Manual Reset Button - If level drops, control is deactivated until liquid
- Form Factor: Circuit Board
- Control: Limit / Set Point Control
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: CSA Group
Description: water flow and water level sensing controls. Requirements for manual switches not forming part of an automatic control are contained in IEC 60669 and IEC 61058-1. 1.1.5 In general, these air flow, water flow and water level sensing controls are integrated or incorporated with
-
Supplier: ESAB Welding and Cutting Products
Description: The Origo Arc 410c and 650c are sturdy and robust switching converter (chopper) power sources intended for manual heavy-duty MMA welding with coated electrodes, TIG welding, and air carbon arc gouging. The machines are built with proven technology, so you can count on the highest level
- Duty Cycle: 35 to 1 %
- Output Current Range: 2 to 65 amps
- Output Voltage Range: 2 to 44 volts
- Output Power Capability: DC Output
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek's range of Advanced Dual Pulse CD welders provides a new level of welding performance, advanced process monitoring and simplified user interface. Their all-new design includes a proprietary charging unit to improve pulse rise times and repetition rates. The built-in weld
- Equipment Type: Complete System, Monitor / Controller
- Features: Current, Current / Power, Other
- Output Power Capability: DC Output
- Process Capability: Resistance - Spot, Welding Equipment
-
Supplier: Thermik Corporation
Description: undetachable and fixed in a positive lock and self-aligning between a non-conductive floor of a housing (5) and an insulating ceramic bearing (6) with two integrated stationary contacts (7) as electrodes. At the same time, the switchgear is initially held open by the spring snap-in disc (3)
- High Temperature Set Point: 158 to 392 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 500 volts
- Life Cycles: 10,000 Number of Cycles
-
Supplier: ABB Measurement & Analytics
Description: User benefits: Measure up to 3 different sample streams using a single analyzer Automatic electrode regeneration ensures electrode sensitivity when measuring trace sodium levels Low reagent consumption and novel design with no moving parts reduces maintenance requirements and
- Operating Temperature: 32 to 131 F
- User Controls: None
- Electrical Output: Switch / Alarm Relay Output
- Instrument Specific Features: Temperature Compensation
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: other additional information. The program works with any (applied in electric prospecting) types of electrodes array (two, three and four – electrodes) or their combinations. Well-known data formats are also supported. Important stage which prevents field measurement is mathematical
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: and four – electrodes) or their combinations. Basic features: Support any electrodes arrays or combinations with arbitrary system of spacings and electrodes positions. The possibility to work with different (number of electrodes) arrays on the same site Measurements at
-
Supplier: InspectorTools
Description: scales, enabling the user to take accurate moisture measurements in 150 wood species. When necessary, it can be used with a temperature probe that automatically corrects the measured moisture level with respect to the temperature of the wood being tested. The Protimeter TimberMaster is a new
-
Supplier: Richardson RFPD
Description: Single Diode Configuration: The MA4P7452F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to produce a low inductance ceramic package with no ribbons or whisker
- VR: 200 volts
- Operating Frequency: 0.5 to 1,000 MHz
- CT: 0.7000000000000001 pF
- Features: Other, RF Diodes
Find Suppliers by Category Top
Featured Products Top
-
Light Emitting Diode (LED) is one of the most common types. LEDs produce light when the diode permits the transfer of electric current between the electrodes. These diodes release energy in the form of light when the diode is turned on and the electrons (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
will walk you through the various practical aspects of implementing. medical devices. The projects presented in the book are truly unique. College-level books in the field of. biomedical instrumentation present block-diagram views of equipment, and high-level. hobby books restrict their scope
More Information Top
-
ELECTRONICS | Archive | The Engineer
Solartron’s two- electrode electronic level switch is said to be a cost-effective alternative to float switches.
-
Electrical regulating devices
The unit regulators are of the program of the Gustav F. Gerdts KG, Bremen, with P, pi or PID behavior to erwahnen, auDerdem Schaltverstarker that serve in compound with water level- electrodes as level switches .
-
Fabrication and design considerations for multilevel active polymeric devices
The first level switching /poling electrodes are then patterned and etched, leaving the sample as shown in Figure 3(d).
-
The design of an electrical capacitance tomography sensor for use with
media of high dielectric permittivity
These can range from very simple ones, such as capacitance switches or single electrode level detectors [1–3] and segmented sensor probes [4–7] to more complex arrangements such as electrical tomography systems [8].
-
Highly-effective gating of single-molecule junctions: an electrochemical approach.
Density functional theory calculation suggests that electrochemical gating aligns molecular frontier orbitals relative to the electrode Fermi- level , switching the molecule from an off resonance state to "partial" resonance.
-
Automation of solid‐phase microextraction
1, Sample preparation vessel; 2, peristaltic pump; 3, magnetic stirrer; 4, pH elec- trode ; 5, level switch ; 6, pro- grammable burette (titration); 7, programmable burette (addi- tion of internal standard); 8 and 9, peristaltic pumps; 10, extraction vessel.
-
Differentialdiagnostisch significant differences between current and heating marks
The electrodes arranged to each other at a distance of 25 mms were coupled to a step switch , Stromfliei3zeiten: in seconds 0,1, 0,3, 0,5, 0,8, 1,0, 5,0,] 0,0, 15,0 (alternating current 220 V).
-
Micropower high-performance SC building block for integrated low-level signal processing
The dynamic redistribution of switch channel charge over source and drain electrodes depends on imped- ance levels at those electrodes during switching .
-
Vacuum arc ion currents and electrode phenomena
In a typical experimental sequence, the welders are adjusted to the desired current level andare switched on priorto electrode separation.
Indicates content that may require registration and/or purchase.