Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spectron Glass and Electronics Inc.
Description: The L Series of Electrolytic Tilt Sensors are the sensor of choice for high accuracy / wide angular range measurements. Each handcrafted glass sensor is manufactured to exacting specifications and quality standards. Boasting impressive linear measurement ranges up
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Accuracy: 0.3 degrees
- Operating Temperature: -65.2 to 257 F
-
Supplier: Fredericks Company - Televac
Description: The 0717-4323-99 TrueTILT™ low-profile electrolytic tilt sensor has a robust, all-metal construction providing durability while maintaining superior tolerances and sensor-to-sensor performance. It is an economical tilt sensor ideal for a versatile
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SP5000 and AU6000 Series of Dual Axis Electrolytic Tilt Sensors afford unparalleled price, performance, quality, and exceptional reliability. These hermetically sealed sensors are produced in an automated environment, resulting in a high level of uniformity from
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 176 F
- Output: Analog
-
-
Supplier: Fredericks Company - Televac
Description: 0703-1602-99 TrueTILT™ Single-Axis Mid-Range Electrolytic Tilt Sensor The 0703-1602-99 TrueTILT™ mid-range electrolytic tilt sensor has a robust, all-metal construction providing durability while maintaining superior tolerances and
- Tilt Angle: -25 to 25 degrees
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Type: Electrolytic
-
Supplier: Fredericks Company - Televac
Description: 0703-0711-99 TrueTILT™ Single-Axis Narrow-Range Electrolytic Tilt Sensor The 0703-0711-99 TrueTILT™ narrow-range electrolytic tilt sensor has a robust, all-metal construction providing durability while maintaining superior tolerances and
- Tilt Angle: -3 to 3 degrees
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Type: Electrolytic
-
Supplier: Fredericks Company - Televac
Description: Encapsulated 0719-3701-99 TrueTILT™ Single-Axis Narrow-Range Electrolytic Tilt Sensor The 0719-3701-99 is a 0737-0604-99 narrow-range electrolytic tilt sensor encapsulated with cement in an aluminum channel. It utilizes high quality glass and platinum to
- Tilt Angle: 0.5 degrees
- Number of Axes: 1
- Operating Temperature: -4 to 122 F
- Type: Electrolytic
-
Supplier: Advanced Orientation Systems, Inc.
Description: DX-045 and DX-008 dual axis POLYMER based electrolytic tilt sensors provide economical and reliable two axis tilt solutions for applications where very good linearity, high resolution and superior symmetry are required. Rugged construction and wide temperature range make
- Tilt Angle: -8 to 8 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 176 F
- Output: Analog
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-070D-LIN, SX-030D-LIN and SX-015D-LIN are single axis LINEAR ceramics based electrolytic tilt sensors provide economical and reliable single axis tilt solutions for applications where very good linearity, high resolution and superior symmetry are required. Rugged
- Tilt Angle: -45 to 45 degrees
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-015D-VIB and SX-005D-VIB are single axis LINEAR ceramics tilt sensors that provide economical and reliable single axis tilt solutions for HIGH VIBRATION applications where very good linearity, high resolution and superior symmetry are required. Constructed with a specially
- Tilt Angle: -15 to 15 degrees
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA2200-CANopen is a digital output tilt sensor, high accuracy tilt sensor, This series tilt sensor accuracy is far superior than the tilt sensor relative to the electrolyte principle or the capacitance principle on the
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SPECTROTILTtm II Dual Axis Tilt Monitor combines the popular SP5000 Series Dual Axis Tilt Sensor, with integral signal conditioning and a NEMA IV rated enclosure, to bring high precision tilt monitoring to the harshest of environments. Available in a variety of
- Tilt Angle: -45 to 45 degrees
- Number of Axes: 2
- Accuracy: 0.15 degrees
- Operating Temperature: 32 to 176 F
-
Supplier: Advanced Orientation Systems, Inc.
Description: This special all Solid State Analog Vdc output tilt modules are built around a customized state of the art CMOS components. In a single (7001) and dual axis (7002) versions it provides an economical and reliable tilt sensing solution for applications requiring superior Mid-Wide range
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 212 F
- Output: Analog
-
Supplier: Jewell Instruments, LLC
Description: Using an absolute gravity referenced electrolytic sensor, the A601-2 delivers ultra-high sensitivity to <25 nrad with virtually zero long-term drift. Output is a stable ±8 DC voltage (±16 VDC differential). Rugged, reliable, and extremely accurate, the A601-2 is the preferred choice
- Tilt Angle: 0.229183116 degrees
- Supply Voltage: -15 to 15 volts
- Operating Temperature: -13 to 158 F
- Output: Analog
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Monoaxial inclinometer sensor for statistical structural monitoring based on magneto-resistive technology with resolution 0.01, housed in a case with IP-68 protection rate and equipped with 7 poles female AMPHENOL connector IP-68 protection rate. Sensor is supplied with aluminum
- Tilt Angle: 10 degrees
- Number of Axes: 1
- Type: Electrolytic
- Form Factor: Module / Standalone
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA2400 is a analog balanced servo Inclinometer sensor/tilt sensor which manufactured by Rion company, the principle is composed of the non-contact displacement sensor, torque motor, error & amplifier circuit, the feedback circuit and cantilever mass five parts. This
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: electrolytic sensor element, units deliver up to 1 μradian resolution with virtually zero long-term drift. Programmable firmware controls include sample averaging, auto-zero (tare), baud/output rate, temperature compensation and more. The D711 also includes on-board memory, with
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 2
- Supply Voltage: 7 to 28 volts
- Operating Temperature: -40 to 185 F
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Biaxial inclinometer for statistical structural monitoring, based on magneto-resistive technology with 0.01° resolution, housed in case with IP-68 protection rate and equipped with 7 poles female AMPHENOL 7 connectors with IP-68 protection rate. sensor is supplied complete with aluminum
- Tilt Angle: 10 degrees
- Number of Axes: 2
- Type: Electrolytic
- Form Factor: Module / Standalone
-
Supplier: Sherborne Sensors
Description: The DQG Series is a small, cost-effective, dual axis inclinometer designed for horizontal mounting. A microprocessor controls the inclinometer enabling a linearised and temperature corrected angle output signal. The unit has a metal housing and can be operated from an unregulated voltage source of
- Tilt Angle: -25 to 25 degrees
- Number of Axes: 2
- Supply Voltage: 8 to 30 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Anti-Bubble Dissolved Oxygen Sensor The InPro 6860i/12/320/nA/HD is an optical dissolved oxygen sensor with a mechanically modified hydrophilic surface. Combined with its tilted design, it prevents bubble accumulation, creating a highly stable measurement signal. Increased Yield and
- Oxygen Range: 0 to 600,000 ppm
- Accuracy: 1 % FS
- Maximum Length: 12.598432 inch
- Operating Temperature Range: 32 to 140 F
-
Supplier: Jewell Instruments, LLC
Description: The model 820 Shallow Water is a high-precision submersible tiltmeter for use in offshore ocean applications. Using an absolute gravity referenced electrolytic sensor, the 820 delivers superior measurement accuracy with virtually no long-term drift. High-gain units are sensitive to
- Tilt Angle: -50 to 50 degrees
- Supply Voltage: 8 to 18 volts
- Operating Temperature: 24.8 to 140 F
- Output: Analog
-
Supplier: Jewell Instruments, LLC
Description: The Model 83162 Signal Conditioning Card is a precision two-channel circuit for use with all electrolytic tilt sensors. It has switchable gain and low-pass filter settings and will produce peak performance for the 755, 756, 84053 and 84064-02 Miniature Tilt
- Form Factor: Printed Circuit Board (PCB)
- Outputs: Voltage Output
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic tilt sensors (not included), the SA40072 is the perfect solution for narrow or wide angle
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
Find Suppliers by Category Top
Featured Products Top
-
Programmable Inclinometers: One Sensor, More Possibilities From mobile machinery, aerial work platforms and agricultural equipment to concrete pumps, cranes and solar tracking systems, inclinometers are used across a wide range of applications to provide reliable tilt (read more)
Browse Tilt Sensors Datasheets for POSITAL B.V. -
In combination with the demodulators DL6220 and DL6230, the new mid-range class is more flexible than any other system: The single components – controller, demodulator, sensor – are freely interchangeable and allow customer-specific systems to be provided from stock. With a unique (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
. With a maximum measuring angle of ±9°, the sensor is also less sensitive to tilted components and mounting deviations. This reduces adjustment effort and ensures stable signals, even on slightly curved surfaces or shallow flanks. Additional sensor variants for flexible (read more)
Browse Linear Position Sensors Datasheets for Micro-Epsilon Group -
interfaces include Ethernet, serial port, RS422, RS485, and fiber optic. The system supports multiple operating modes such as position, rate, servo, and wobble. Multi-closed-loop servo control with high-resolution encoders and optional inertial sensors suppresses friction, vibration, and external (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Electrolytic Tilt Sensor Excitation
This document explains the minimum hardware and software requirements for obtaining an angular position measurement from a Fredericks electrolytic tilt sensor.
-
Electrolytic Tilt Sensors and Inclinometers: A Primer - Sensors Online Magazine, September 2004
The term tilt sensor is often used to identify a large variety of devices that measure, indicate, or otherwise provide a signal of some type when tilted from (or to) a level position, using gravity as a reference. While a number of these devices are indeed tilt sensors, others are not. To determine
- Electronic Gimbaling: Electrolytic Tilt Sensors Improve the Performance of Digital Compasses - Sensor Technology and Design Magazine, September 2005
-
Effect of Magnetic Fields on Our Tilt Sensors
It is sometimes necessary to measure tilt (rotation) in the presence of a strong magnetic field. Strong fields have no effect on the output of our electrolytic tilt sensors when the gradient between the two ends of the sensor is less than about 14 gauss/mm. Larger gradients along the length
-
Telescope Positioning Using Tiltmeters
axes. Instead, they maintain an absolute. reference with respect to gravity. The electrolytic. sensor in the tiltmeter behaves like a level,. changing its internal resistance as the sensor. rotates. The tiltmeter electronics convert this. change to a high-level analog or digital signal. proportional
More Information Top
-
Rigidly Framed Earth Retaining Structures
4.3.1 Electrolytic Tilt Sensors Data.
-
Long-Term Remote Sensing System for Bridge Piers and Abutments
Dual-axis electrolytic tilt sensors were utilized in array configurations to measure tilt and displacements on the model bridge.
-
Tiltmeter Basics
Electrolytic tilt sensor .
-
Inclinometers for Solar Tracking Systems
metal dual-axis electrolytic tilt sensor .
-
Materials Engineering and Automatic Control II
A whole set of electronic horizontal beam and remote automatic monitoring system includes alufer beam, electrolytic tilt sensor , data collection and record unit CR1000, analysis software, and the device of data transmission and receiver.
-
Innovative Bridge Weigh-in-Motion System for Bridge Maintenance: A Case Study with Bridge on Highway I-59
The system being developed employs electrolytic tilt sensors for monitoring the tilt of a bridge pier and structural displacements.
-
Gesture recognition for control of rehabilitation robots
For initial system evaluation a number of input device modules including Trackball or standard mouse input, voice recognition and electrolytic tilt sensors were developed to allow comparison of various input and output devices.
-
Evaluation of precision tilt sensors for measuring telescope position
This level (which is also sometimes called an electrolevel or an electrolytic tilt sensor ) consists of a small, sealed, cylindrical glass vial containing a conductive fluid (electrolyte .
-
An embedded vision system for an unmanned four-rotor helicopter
The SAIL board uses an electrolytic tilt sensor , compass, voltage level converters, and analog to digital converters to perform its operations.
-
Application of tilt sensors in functional electrical stimulation
Pefrofsky el al. [141 incorporated electrolytic tilt sensors into a prototype exercise bike for paralyzed subjects.
Indicates content that may require registration and/or purchase.