-
Supplier: TSI Incorporated
Description: The Aerosol Electrometer 3068B provides accurate measurements of electrical current and flow rate. It measures total net charge on aerosol particles from 0.002 to 5 µm. When paired with a TSI Electrostatic Classifier, the Aerosol Electrometer measures the number concentration of
-
Supplier: Tektronix, Inc.
Description: Exceptional measurement integrity for a range of functions Choose from three sensitive options for precision high resistance and low current measurements. The 5½-digit Model 6514 and Model 6517B Electrometers offer 1fA sensitivity, >200TΩ input impedance on voltage measurements, and charge
- DC Current Range: 0.00000000001 to 0.0001 amps
- Display Digits: 7 or More Digits
- Form Factor: Bench / Free-Standing
- Measurement Type: DC
-
Supplier: Texas Instruments
Description: Difet Electrometer-Grade Operational Amplifier 8-TO-99
- Supply Voltage (VS): 10 to 36 volts
- Input Offset Voltage (VOS): 0.5 millivolts
- Quiescent Current (IQ): 1,500 microamps
- CMRR: 90 dB
-
-
Supplier: Accuris
Description: Indirect-Reading Capacitor-Type Pocket Exposure Meters and Accessory Electrometers
-
Supplier: Accuris
Description: INDIRECT READING CAPACITOR TIPE POCKET EXPOSURE METERS AND ACCESORY ELECTROMETERS.
-
Supplier: Accuris
Description: Interrelationship of Quartz-Fiber Electrometer Type Exposure Meters and Companion Exposure Meter Chargers
-
Description: The purpose of this standard is to specify interrelating mechanical and electrical properties so that quartz-fiber exposure meters may be used with any charger. Other characteristics peculiar to these devices but not affecting the interrelationship between chargers and exposure meters are purposely
-
Supplier: CARLO GAVAZZI Automation Components
Description: We are pleased to announce the latest product for the EV transportation market, the new and innovative DCT1 Series DC Energy Meter, targeted to meet or exceed the emerging and growing DC metering requirements in fast chargers for Electric Vehicles (EV DC Fast Charging). The near future for EV
- Operating Temperature: -25 to 70 C
- Standards and Certifications: CE Marking
- Features: Other
-
Supplier: AENOR
Description: INDIRECT READING CAPACITOR TIPE POCKET EXPOSURE METERS AND ACCESORY ELECTROMETERS.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ELECTROMETER, VACUUM CURRENT SENSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ALARM,. ELECTROMETER, RELAY OUTPUT, GAIN ADJUSTMENT, ZERO CHECK OPERATOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: The 6517-TP is a temperature probe from Keithley. Additional Features: 36 in. long Temperature calibration (range) of 0°C to 1250°C Type K thermocouple For use with: 6517A and 6517B Electrometers and 2110 DMM Designed to be used with the Model 6517B Electrometer, the Model 6517-TP
- Features: Thermocouple
-
Supplier: Newark, An Avnet Company
Description: TRIAX CABLE, 3M; Accessory Type:Triax Cable, 3m; For Use With:Keysight B2980A Series Femto/Picoammeters & Electrometers/High Resistance Meters; Product Range:B2980A Series
-
Supplier: Newark, An Avnet Company
Description: TRIAX CABLE, 6M; Accessory Type:Triax Cable, 6m; For Use With:Keysight B2980A Series Femto/Picoammeters & Electrometers/High Resistance Meters; Product Range:B2980A Series
-
Supplier: Newark, An Avnet Company
Description: TRIAX CABLE, 1.5M; Accessory Type:Triax Cable, 1.5m; For Use With:Keysight B2980A Series Femto/Picoammeters & Electrometers/High Resistance Meters; Product Range:B2980A Series
-
Supplier: ValueTronics International, Inc.
Description: The 6517B-ILC-3 is a cable from Keithley. Additional Features: 4-Pin Interlock Shielded Cable, 1m (3.2 ft) 4-pin Phoenix to 4-pin DIN For use with: 6517B Electrometer, 8009 The Keithley Instruments Model 6517B-ILC-3 Interlock Cable is designed to connect the interlock of the Model 6517B
-
Supplier: ValueTronics International, Inc.
Description: The 6517-RH is a probe from Keithley. Features: Humidity Probe with Extension Cable For use with: 6517A and 6517B Electrometers Specifications: Operating temperature range: –10°C to +60°C Operating humidity range: 0 to 100% RH Measuring range: 10 to 90% RH Temperature dependence: <±2% from
-
Supplier: Newark, An Avnet Company
Description: TRIAX CABLE, 3SLOT, MALE-MALE, 10FT; Accessory Type:Triax Cable; For Use With:Keithley 2635B/6B Source Meters, 6482/7 Picoammeters, 6514/6517A/B Electrometers, 7072/7174A Cards; Product Range:Test Accessories RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: These Hi-Meg resistors are designed for use in electrometer circuits where a high order of performance is required. These resistors achieve a high degree of accuracy and stability, and operate at this high performance level for an extended period of time. By being vacuum sealed in a glass
- Resistance Range: 0.1 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Ultra High Resistance High Stability Hermetically Sealed These Hi-Meg resistors are designed for use in electrometer circuits where a high order of performance is required. These resistors achieve a high degree of accuracy and stability, and operate at this high performance level for an
- Resistance Range: 500,000 to 1,500,000,000 ohms
- Tolerance: 0.5 to 20 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: ValueTronics International, Inc.
Description: (under 1pA), while guarding ensures that high isolation (10¯15Ω) is maintained between input HI to input HI. Removable jumpers allow channels to be configured as voltage switches. Triaxial input connectors provide better shielding and permit direct connection to Keithley electrometers.
-
Supplier: Micross Components, Inc.
Description: products: Amplifiers and Differential Amplifiers; Switches: Low On Resistance, Analog Switch, and Low On Resistance Analog Specialized Products including Analog Multipliers, Balanced Mixer, Choppers, Commutators, Electrometers, Mixers, Oscillators Micross & InterFET collaborate to offer an
-
Supplier: CSA Group
Description: electrodes at the ends of a test piece. A schematic diagram of the test circuit is given. The voltage drop between the two potential electrodes, set on the test piece while the current flows, is measured with an electrometer. The resistance of the portion of the test piece between the
-
Supplier: Ultra Energy
Description: 37 kBq/m3 with its dual 1400 cc ionization chambers Free from long term drift as a result of using a highly stable electrometer design Benefit of instantaneous warm up; settling to 37 kBq/m3 in under 60 seconds Tritium specific measurement is performed in the presence of other radioactive
- Application: Ambient Air Monitoring
- Features: Audible or Visual Alarms, Other
- Display: Digital
- Instrument Type: Monitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FET-Input Electrometer Operational Amplifier 8-TO-99 Product overview: AD515KH from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing
- Features: Operational Amplifiers
-
Description: electrodes at the ends of a test piece. A schematic diagram of the test circuit is given. The voltage drop between the two potential electrodes, set on the test piece while the current flows, is measured with an electrometer. The resistance of the portion of the test piece between the
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Electrometer Op Amp, 1MHz GBW, 0.075pA Ib, 128dB Gain, TO-99 Product overview: OPA128KM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers
- Supply Voltage (VS): 18 volts
- Slew Rate (SR): 3 V/µs
- Bandwidth: 1 MHz
- Operating Temperature: -55 C
-
Description: purpose of these specifications, general-purpose voltmeters do not include instruments which are primarily intended for measurement of pulses or similar discontinuous waveforms, or instruments of the electrometer type which are designed to provide an extremely high input resistance (10/sup
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1 pA Monolithic Electrometer Operational Amplifier / Op Amp Single Monolithic Amplifier ±18V 8-Pin PDIP N Product overview: AD546KN from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision
- Features: Operational Amplifiers
-
Supplier: RCD Components, Inc.
Description: value and tolerance as minimum. The ruggedness of these models enables superior long term reliability, especially in demanding applications such as military, space, and medical equipment, as well as electron microscopes, high impedance amplifiers, electrometer, radiation testers, etc.
- Resistance Range: 100,000 to 3,000,000,000 ohms
- Tolerance: 0.05 to 5 +/- %
- Temperature Coefficient (TCR): 1,500 ±ppm/°C
- Power Rating: 0.12499999999999964 to 4 watts
-
Supplier: TSI Incorporated
Description: transient test cycles, during the first few seconds of a cold start, or during regeneration of a particle trap or diesel particulate filter (DPF). TSI's EEPS spectrometer uses sensitive electrometers, combined with three proprietary data inversion matrices, to provide particle size data in 32
- Measurement Type: Size
-
Description: patient environment. The electrical safety of well-type chamber systems is covered in IEC 61010-1. The operation of the electrometer measuring system is covered in IEC 60731.
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
Find Suppliers by Category Top
Conduct Research Top
-
Application: Electrometers Use Reed Relays in Their Detection Circuits
Electrometers are used to measure ultra low currents at the sub-pico amp level. Reed relays represent the only technology that can successful switch and pass these small signals without losing signal integrity.
-
LSK489 Ultra Low Noise JFET
For circuits designed to work with high impedance sources, ranging from electrometers to microphone preamplifiers, the use of a low-noise, high-impedance device between the input and the op amp is needed in order to optimize performance.
More Information Top
-
Aerosol Measurement: Principles Techniques and Applications 3rd Edition Complete Document
Aerosol electrometers , detectors that measure charge on aerosol particles, have also been used as particle detectors to …
-
Over the electricity line in some crystals and over the influence of an irradiation on it
… the gro6te used Fliiche of the lower with protection ring provided, with that electrometer m of connecting …
-
Instrumentation for atmospheric ion measurements
Use of a sophisticated programmable electrometer permits compensation for leakage terms.
-
http://dspace.mit.edu/bitstream/handle/1721.1/29756/54663675-MIT.pdf?sequence=2
2.3.6 Electrometer .................................................................................................
-
THE BEGINNINGS OF PIEZOELECTRICITY
Figure 1.1: Thomson’s quadratic electrometer : the two opposing quadratic sections are elec- trically connected and isolated …
-
Over the electricity line in some crystals and over the influence of the irradiation on it
… planparallelen plate of the insulator a constantly permanent voltage, and then on an electrometer connected to the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/28730/59554613-MIT.pdf?sequence=2
… the triaxial connector connecting the center electrode of the electrode chamber with the electrometer , as water condensed.
-
A Determination of the Volt
The volt has been determined to high accuracy using a liquid electrometer .
-
Electrostatic charge and field sensors based on micromechanical resonators
Abstract—We have developed highly sensitive electrome- ters and electrostatic fieldmeters (EFMs) that make use of micromechanical variable capacitors.
-
Electrochemical Dictionary
His Ph.D. (1897) concerned the “ap- plication of the ! electrometer as indicator for acid and base …
Indicates content that may require registration and/or purchase.