-
Supplier: Airlink Transformers
Description: ET105 - Electronic 105VA 230v to 12v Electronic transformer for LV halogen lamps Dimmable electronic transformers for low voltage (ELV) tungsten halogen lighting. All electronic transformers conform to the directive 89/336/EEC relating to
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 11.6 volts
- Maximum Secondary Current Rating: 8.8 amps
- Power Rating (VA): 105 VA
-
Supplier: Finder S.p.A. con unico socio
Description: Type 15.81 is an electronic multifunction dimmer for 35mm rail mounting with leading and trailing edge dimming methods and linear dimming. Features include: Compatible with energy saving (CFL or LED) dimmable lamps and with most types of transformer/ballast
-
Supplier: Finder S.p.A. con unico socio
Description: Type 15.71 YESLY ia an electronic Bluetooth dimmers, with Bluetooth 4.2 Low Energy transmission protocol and 128-bit encrypted connection. Programmable through Finder Toolbox App compatible with iOS and Android operating systems. Can be connected to wired buttons or to
-
-
Supplier: Green Lighting LED
Description: MR16 High Power LED bulb for spot, task and display lighting. UL Listed & Dimmable. Equivalent: 25 Watt Halogen. LED MR16s are compatible with magnetic transformers, not electronic. LEDs work with TRIAC dimmers and may not be compatible with all digital
- Lamp Power: 3 watts
- Mean Lumens: 162 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Green Lighting LED
Description: LEDs work with TRIAC dimmers and may not be compatible with all digital dimmers available. Three Year Warranty against mfg defects RoHS compliant UL E332478 & CE Listed Indoor use only. Do not expose to water. Dimmable
- Lamp Power: 9 watts
- Mean Lumens: 255 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Finder S.p.A. con unico socio
Description: method (depending on the function) “Transformer” function (for use with electromagnetic transformers) Minimum dimming level setting Width one module 17.5 mm, 35 mm rail (EN 60715) mounting The Slave dimmer Type 15.11 dimmer is compatible with
-
Supplier: CSA Group
Description: other than touch dimmers, rated 600 volts ac or less, for installation on a 20-ampere or less branch circuit. 1.3 These requirements cover touch dimmers rated 120 volts ac or less for installation on a 20-ampere or less branch circuit. 1.4 These requirements cover dimmers,
-
Supplier: UL Standards & Engagement
Description: and are intended to be installed in a wallbox or are provided with an enclosure for flush or surface mounting in accordance with the Canadian Electrical Code, Part 1I (CE Code), and the National Electrical Code (NEC), ANSI/NFPA 70. 1.2 These requirements cover dimmers, other
-
Supplier: Generation Brands
Description: 9.1 INCH DIA X 3.8 INCH H SIZE SATIN NICKEL COLOR KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING INCLUDES 24
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 volts
- Features: Lighting Transformer, Power / Power System / Distribution Transformer
-
Supplier: Finder S.p.A. con unico socio
Description: Universal dimmer Type 15.2K with 2-KNX channels, Leading Edge or Trailing adjustment method. Edge settable by ETS. Suitable for LED, halogen, CFL lamps and electronic and electromagnetic transformers. Features include: 2 x 400W channels LED indicators for each channel
-
Supplier: Allied Electronics, Inc.
Description: Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Hold Current Up to 14 A Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume
-
Supplier: Allied Electronics, Inc.
Description: Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Hold Current Up to 14 A Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume
-
Supplier: Allied Electronics, Inc.
Description: Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Hold Current Up to 14 A Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume
-
Supplier: Allied Electronics, Inc.
Description: Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Hold Current Up to 14 A Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume
-
Supplier: Holtkoetter International, Inc.
Description: Lightech. If you are planning to use a dimmer with these fixtures, we recommend using a Lutron ELV (electronic low-voltage) style dimmer. This fixture includes a 300-Watt transformer, allowing for a 20-Watt maximum per bulb. Design and utilities patent pending.
-
Supplier: Infineon Technologies AG
Description: transformer and open-loop design result in a low system cost. Summary of Features Low cost PFC+LCC topology for non-dimmable LED lighting where high light quality is required Open-loop LCC design with narrow LED current spread Integrated LCC transformer Feedforward to constrain
- Category: Development Board
- Features: Other
-
Supplier: Juno Lighting Group
Description: CAPABLE DIMMABLE ELECTRONIC TRANSFORMER COLOR TEMPERATURE 2700 DEG K P88 MODEL
- Light Fixture Wattage: 5 watts
- Features: Bulb Included
- Lamp Type: LED
- Fixture Type: Pendants
-
Supplier: ValueTronics International, Inc.
Description: settings Built-in PLD and dimmer simulation Voltage and frequency sweep mode List mode: 10 user-defined programs with up to 100 programmable steps each BNC I/O for external triggering, output status indication/control, and synchronization Save and recall up to 100 instrument settings
- Type: AC Power Source
-
Supplier: UL Standards & Engagement
Description: under the scope of this standard and shall comply with the requirements of this standard. Additionally, such devices shall comply with the requirements related to the associated safety functions for emergency shut-off devices in supplement SB of UL 858 - safety of Electromechanical and
-
Supplier: Larson Electronics LLC
Description: operating with common 120-277 volt AC using the included inline transformer or 9-46 VDC without it. The BL70-LED blasting light from Magnalight produces 6,0200 lumens of bright light while drawing only 70 watts @6 amps from a 12 volt electrical system. Seven CREE XLamp MC-E® ten watt
-
Supplier: Laurel Electronics LLC
Description: Use with current Transformers. High common mode rejection allows stable readings with current shunts located on the high side of the line. Five amp input capability allows the output of 5A current transformers to be applied directly to the meter, with no need for a
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
Find Suppliers by Category Top
Featured Products Top
-
ELEGRP introduces the DRS10 Smart Rotary Dimmer Switch, combining familiar rotary control with connected lighting management for residential and other indoor applications. A smooth dial makes local dimming intuitive, while the crystal-clear LCD screen provides (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
transformer applications. ELAN-Guard® resins are environmentally friendly epoxy emulsions with excellent bond strength. Solutions For • UL Recognition • Noise Reduction • High Temperature Stress • Thermal Conductivity (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 k (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
Exxelia introduces an integrated transformer and inductor solution for 25kVA Dual Active Bridge (DAB) converters operating at 100kHz. Engineered for high-power applications, it combines efficient magnetic coupling with minimized core losses and optimized thermal management, ensuring reliable (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
(Educational Institution Isolation Transformer), and electronic repair tasks (Electronic Repair Adjustable Transformer) . Key Features Adjustable Output: 0-300VAC output voltage with precise analog meters for voltage and current monitoring, facilitating accurate power (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
special needs of the individual customers, large or small, with customized products for their unique applications. ELANTAS North America is built on the continuous improvement concept. We will always provide the world's most reliable, innovative and cost-effective products to the electrical and electronics industry by striving to exceed the defined needs and expectations of our customers. (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC -
PC Mount - Plug-In Printed Circuit Audio Transformers Triad produces a wide assortment of audio transformers for use in printed circuit designs. These (read more)
Browse Transformers Datasheets for Triad Magnetics -
power of comparable volt-ampere (VA) rated chassis mount power transformers, but with significant reductions in size and weight compared to standard models. Available in six different sizes — 1 ¾ in, 2 in, 2 3/8 in, 2 13/16 in, 3 1/8 in, and 3 9/16 in mounting lengths (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
compliance and REACH unaffected status make it a safe and environmentally-friendly choice for modern electronic devices. The product comes with a standard packaging quantity of 600 units, (read more)
Browse Transformers Datasheets for Win Source Electronics