Products & Services

See also: Categories | Featured Products | More Information
  • Supplier: Technic, Inc.

    Description: Applied Industrial Technology – Meeting the requirements of today’s automotive, medical, semiconductor, aerospace, electronics, superconductor, solar, petroleum and other high technology manufacturing sectors. Introduction Technic manufactures a full line of electropolishing systems for

    • Applications / Materials Abraded: Aerospace, Automotive, Biotech / Medical Devices, Cleaning / Surface Preparation, Metals / Metalworking, Semiconductors / Electronics
    • Automation / Material Handling: Automatic / Indexing, None / Manual
    • Mounting: Floor Mounted / Stationary (Machine Tools)

  • Description: Originally designed and built to electropolish small stainless steel parts, SDC now offers the EP10, a complete stand-alone electropolishing system, to the broader electropolishing market. The EP10’s small size, advanced controls and proven durability, offer all precision manufacturers

    • Power: 2.68044076980564 HP
    • Current: 30 to 60 amps
    • Automation / Material Handling: Automatic / Indexing, PLC
    • Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking

  • Supplier: Technic, Inc.

    Description: Technic’s MP500 offers complete automation of the electropolishing process. A high-throughput wet processing system, the MP500 can be customized for a variety of parts requiring electropolishing, sharpening, and deburring. Applications: Surgical Tubing Fasteners Stampings Drawings

    • Features: Electropolisher, Semiconductor Wet Process
    • Machine Mounting: Floor / Skid

  • Description: the Northeast. Stainless steel can be fabricated using techniques such as lathes, milling machines, welding torches, laser machining centers, stamping presses, centerless grinding, swaging, forming machines, electrical discharge machining, and more. For an overview of our fabrication

    • Services: Assembly Services, Design Assistance
    • Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Electrode EDM, Honing, Laser Machining, Screw Machining, Swiss Machining, Wire EDM
    • Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
    • Materials: Nickel / Nickel Alloys, Stainless Steel, Titanium

  • Description: 9001 and ISO 13485 ISO 8, Class 100,000 Clean Room FDA Registered ITAR Certified NESMA (New England Scientific Manufacturers Association) SMI (Spring Manufacturers Institute) Equipment Electro-cutting machines CNC point grinders Cutoff machines Flaring machines

    • Industry Served: General Purpose, Medical / Pharmaceutical
    • Features: North America, Northeast US Only, United States Only

  • Description: can be fabricated using techniques such as lathes, milling machines, welding torches, laser machining centers, stamping presses, centerless grinding, swaging, forming machines, electrical discharge machining, and more. Choose from or combine any of our most popular services including

    • Capabilities: Abrasive Blasting / Shot Peening, Deburring / Deflashing, Electropolishing, Passivation, Sanding / Grinding
    • Features: North America, Northeast US Only, United States Only

  • Description: Electropolishing is widely specified to enhance corrosion resistance on a wide variety of metal alloys. Although most commonly used on stainless steels, electropolishing offers corrosion resistance on other alloys as well. Due to the versatility and superior effectiveness,

    • Industry: Aerospace, Appliances, Automotive, Consumer, Electrical / Electronics, Food and Beverage, Medical, Military / Law Enforcement, Pharmaceutical
    • Materials: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Features: Midwest US Only, North America, Other, United States Only
    • Corrosion Mitigation Capabilities: Passivation

  • Description: the Northeast. Stainless steel can be fabricated using techniques such as lathes, milling machines, welding torches, laser machining centers, stamping presses, centerless grinding, swaging, forming machines, electrical discharge machining, and more. For an overview of our fabrication

    • Materials: Aluminum, Copper, Steel - Stainless
    • Additional Services: Assembly Services, Design Assistance, Machining, Piping Fabrication
    • Brazing & Soldering: Laser Brazing / Soldering
    • Frictional / Other Fusion Welding: Laser Welding

  • Description: ISO Certified Precision Photo Chemical Machining, Metal Etching and Finishing Services At KEMAC, we have over fifteen years expertise in etching very thin materials with excellent quality at competitive prices. KEMAC routinely handles quick-turn prototypes as well as high volume manufacturing with

    • Materials: Aluminum, Copper, Stainless Steel, Titanium
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
    • Operation: Etching / Chemical Milling
    • Features: North America, Other, Southwest US Only, United States Only

  • Description: Today, more than ever, innovative die casting customers are seeking a total resource provider for their aluminum, zinc, and magnesium components. Pace Industries has responded by providing an endless list of services. We can perform simple to sophisticated machining operations using various types

    • Materials: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities: Buffing / Polishing, Deburring / Deflashing, Electropolishing, Sanding / Grinding
    • Features: Chemical Finish / Conversion, North America, Northeast US Only, Phosphate Coating, United States Only

  • Description: CMF Industries delivers... Quality parts to your specification Very competitive pricing Timely, professional service that begins with your first call or email Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes Working in ferrous

    • Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities: Buffing / Polishing, Electropolishing, Sanding / Grinding
    • Features: East Asia / Pacific Only, North America, Northwest US Only, Phosphate Coating, United States Only
    • Services: New / OEM Parts

  • Description: product. Electropolishing also smoothes the microscratches left by mechanical polishing, thus reducing the total surface area the product will contact, and making it harder for bacteria or contaminates to lodge on the housing surface. Finally, electropolishing leaves a highly corrosion

    • Maximum Pressure: 145 psi
    • Maximum Temperature: 302 F
    • Application / Industry: Biopharmaceutical
    • Additional Features: FDA Compliant

  • Description: product. Electropolishing also smoothes the microscratches left by mechanical polishing, thus reducing the total surface area the product will contact, and making it harder for bacteria or contaminates to lodge on the housing surface. Finally, electropolishing leaves a highly corrosion

    • Maximum Pressure: 145 psi
    • Maximum Temperature: 302 F
    • Application / Industry: Biopharmaceutical
    • Additional Features: FDA Compliant

  • Description: product. Electropolishing also smoothes the microscratches left by mechanical polishing, thus reducing the total surface area the product will contact, and making it harder for bacteria or contaminates to lodge on the housing surface. Finally, electropolishing leaves a highly corrosion

    • Maximum Pressure: 145 psi
    • Maximum Temperature: 302 F
    • Application / Industry: Biopharmaceutical
    • Additional Features: FDA Compliant

  • Description: product. Electropolishing also smoothes the microscratches left by mechanical polishing, thus reducing the total surface area the product will contact, and making it harder for bacteria or contaminates to lodge on the housing surface. Finally, electropolishing leaves a highly corrosion

    • Maximum Pressure: 145 psi
    • Maximum Temperature: 302 F
    • Application / Industry: Biopharmaceutical
    • Additional Features: FDA Compliant

  • Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Capabilities: Buffing / Polishing, Electropolishing, Mirror Finishing
    • Additional Services / Processes: New / OEM Parts, Process Selection / Design Assistance, Refinishing, Research & Development

  • Supplier: NOSHOK, Inc.

    Description: Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are machined from cold

    • Supply Ports: 1
    • Outlet Ports: 1
    • Maximum Pressure: 6,000 psi
    • Size: 1/2"

  • Description: sectioning or layer removal by electropolishing in accordance with SAE HS784, ASTM E915 and E1426. Lambda has developed unique capabilities for automated subsurface residual stress measurement and stress contour mapping.

    • Industry Served: Aerospace / Avionics, Automotive, Industrial / Machinery, Welding & Fabrication
    • Capabilities: Certification, Evaluation, Failure Analysis / Troubleshooting
    • Services Offered: Corrosion, Mechanical / Structural (Statics), Reliability / Robustness

  • Supplier: NOSHOK, Inc.

    Description: Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are machined from cold

    • Supply Ports: 1
    • Outlet Ports: 1
    • Maximum Pressure: 10,000 psi
    • Size: 1/2"

  • Supplier: NOSHOK, Inc.

    Description: Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are machined from cold

    • Supply Ports: 1
    • Outlet Ports: 1
    • Maximum Pressure: 6,000 psi
    • Size: 1/2"

  • Description: Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel / Metal Mills, Vessels (Tanks / Reactors)
    • Plating Processes: Chrome Plating - Hard
    • Features: East Asia / Pacific Only, Europe Only, North America, Northeast US Only, United States Only
    • Additional Services: Electropolishing, Hydrogen Relief Baking, New / OEM Parts

  • Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM

    • Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
    • Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities: Buffing / Polishing, Electropolishing, Mass Finishing (Tumbling / Vibratory), Peening, Sanding / Grinding
    • Additional Services / Processes: Corrosion Inhibitors, Refinishing, Research & Development

  • Description: Plating Capabilities Robotic Work Cell for Metal Polishing and Buffing Six-Axis Polishing Robot Synthetic Wheels Two-Step Indexing Machine for Production Jobs Manual/Hand Finishing, Grinding, and Buffing Finishing for All Ferrous and Non-Ferrous Metals Including Brass, Aluminum, Steel, and

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
    • Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts

  • Description: Industrial Plating Services If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating Hard Chrome & Polymer Plating Electroless Nickel Plating Electroless Nickel and Teflon Plating Armcoat Plating Hard Chrome Plating Mold Plating

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, Oil & Gas, Pipes / Piping, Process Equipment, Steel
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Capabilities: Buffing / Polishing, Electropolishing, Honing / Superfinishing, Mirror Finishing, Sanding / Grinding
    • Additional Services / Processes: New / OEM Parts, Refinishing

  • Description: Interplex offers an extensive global plating and electroplating capability with operations in North America, Europe and Asia. Each Interplex plating facility provides reel-to-reel electroplating services for a variety of precious and non-precious metals including: gold, palladium, palladium-nickel,

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
    • Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
    • Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only

  • Description: No Description Provided

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Commercial / Professional, Electronics, Government, Machine Tools, Maintenance / MRO, Medical / Healthcare, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety
    • Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Brass Plating, Copper Plating, Soft / High Purity, Tin Plating, Zinc Plating
    • Features: Canada Only, North America, Specialty / Other

  • Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
    • Material / Substrate: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
    • Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Silver Plating, Titanium Plating

  • Supplier: Technic, Inc.

    Description: Brass & Bronze Plating (lesson 10) Tin Alloy Plating (lesson 11) Chromating, Phosphating and Chemical Finishes (lesson 12) Plating of Non-Conductors (lesson 13) Testing of Plated Deposits (lesson 14) Anodizing, Electropolishing and Electrochemical Metallizing (lesson 15) Brush Plating and

    • Type: Course
    • Technology / Subject Expertise: Electronics, Semiconductors / Microelectronics (ICs)

  • Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating

    • Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys

  • Description: Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs.

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire