Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Incremental encoder for elevators REO compatible flange 1024 PPR , AB /AB output cable length on request low-cost version
- Resolution (counts per revolution): 1,024 (counts/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 4.5275615 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Primatics, Inc.
Description: Primatics PZA25 Series elevator tables offer an ideal solution for applications that require small incremental vertical movements. The design and components ensure sub-micron resolution in a compact profile and make the PZA ideal for semiconductor inspection, fiber optics assembly and machine
- Z-Axis Travel: 0.9842525 inch
- Rated Speed: 0.78740157480315 in/sec
- Carriage Load: 22.05 lbs
- Positioning Accuracy: 0.00009999999999999999 inch/inch
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Ability to drive asynchronous and synchronous motors Support open loop control mode without encoder and closed loop control mode with encoder Static identification on the initial pole angle of a synchronous motor Support multiple types of encoder Energy-saving running mode
- Maximum Output Voltage: 440 volts
- Supply Voltage (AC): 220 to 380 volts
- Frequency: 50 Hz, 60 Hz
- Product: Inverter Drive
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ELEVATOR ROTARY ENCODER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Hollow shaft encoder Sin/cos output with absolute CD track For gearless motors, elevators
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Rotor Inertia: 0.0004248 oz-in-sec²
- Operating Temperature: -4 to 212 F
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Hollow or tapered shaft incremental encoder Sin/cos output with absolute CD track For gearless motors, elevators
- Resolution (counts per revolution): 2,048 (counts/revolution)
- Count Rate: 300 kHz
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Incremental encoder with expansion flange Pin compatible connector with market product Sin/cos output with absolute CD track Tapered shaft for precise installation For gearless motors, elevators
- Maximum Mechanical Shaft Speed: 10,000 rpm
- Diameter or Width: 2.5196864 inch
- Operating Temperature: -4 to 212 F
- Vibration Rating: 10 g
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The GE-T gear tooth encoders are non-contact incremental encoders measuring rotary speed and position in spindles and motors. Based on MultiDimension Technology (MDT)’s unique tunneling magnetoresistance (TMR) sensor technology, they detect changes in the magnetic field due
- Encoder Technology: Magnetic
-
Supplier: Quantum Devices, Inc.
Description: Quantum Devices, Inc. Model QDH20 Optical Rotary Encoder provides an improved feedback solution in applications typically using a standard size 20 package. The QDH20 provides encoder feedback in standard industrial mounting configurations with superb mechanical and environmental
- Resolution (lines per revolution): 0 to 5,000 (lines/revolution)
- Maximum Mechanical Shaft Speed: 0 to 8,000 rpm
- Operating Temperature: -4 to 212 F
- Vibration Rating: 20 g
-
Supplier: OMEGA Engineering, Inc.
Description: The ZDH Series of sensors are heavy-duty, extremely rugged, reliable, yet compact encoders designed for harsh factory and plant floor environments. These encoders are flange mount and conform to NEMA 4, and 13 (IP66) standards. Applications Typical applications include motion control
- Resolution (counts per revolution): 1 to 20,480 (counts/revolution)
- Count Rate: 1,000 kHz
- Positional Accuracy: 36 to 60.00000000000012 arcsec
- Diameter or Width: 0.375 inch
-
Description: knitting, textile machinery, 4. Servo control position sensing and robot arm control 5. Magnetic encoder for elevator control and speed sensing matched with PMSM 6. Magnetic encoder for inverter, speed sensing and control in subway and high-speed rail field 7. Magnetic
- Encoder Type: Incremental
- Encoder Technology: Magnetic
-
Supplier: Baumer Ltd.
Description: Robust meets precision – The new incremental hollow shaft encoder series HS35 merges HeavyDuty durability and the accuracy of high-resolution optical encoders to comply with proven industry standards. HS35 encoders are reliable components in Motion Control systems and excel with
- Resolution (counts per revolution): 1 to 80,000 (counts/revolution)
- Positional Accuracy: 60 arcsec
- Diameter or Width: 0.5 to 1 inch
- Operating Temperature: -40 to 212 F
-
Supplier: Sinotech
Description: Hollow shaft encoder, axis inside diameter Φ45mm, (Φ42mm, Φ40mm on order), housing diameter Φ100mm. Easy intallation by means of clamping shaft and flex bracket flange, stable output, rugged and extremely thin hollow shaft encoder for ythe extension on power motors. Applications: Power
- Resolution (counts per revolution): 150 to 3,000 (counts/revolution)
- Count Rate: 120 kHz
- Diameter or Width: 3.93701 inch
- Maximum Mechanical Shaft Speed: 4,000 rpm
-
Supplier: Gefran
Description: (Absolute and Incremental encoders) control. Available with built-in I/O and encoder card for Plug & Play nstallations. Multiple encoders management for warehouse optimization. Optimized design and high quality technology for a longer life cycle. Regenerative configuration with
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Frequency: 50 Hz, 60 Hz
- Motor / System: AC Vector / Feedback Drive
-
Description: (pre-encoder) Elevator applications. These crazy 8 couplings are ideal for transmitting rotation in small drives, this Hytrel™ coupling works without any friction, wear or noise.
- Coupling Type: Double Loop Coupling
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: This series achieves high precision and fast response that exceeds the performance of conventional general-purpose inverters. They can be used in specialized applications such as line control and elevators. By incorporating our original all-digital vector control, high starting torque and
- Rated Power: 1,492.29188164081 to 55,960.94556153038 watts
- Continuous Output Current: 4.5 to 264 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller
-
Supplier: Gefran
Description: Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems: • For asynchronous motors only • control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*) • (*) digital encoder card in ADL120 versions only • Simplified I/O configuration •
- Rated Power: 4,000.0000000000005 to 45,000 watts
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
Find Suppliers by Category Top
Featured Products Top
-
integrated multiple protocols over RS485, ensuring smooth implementation in a wide range of customer applications. Thanks to our mass customization approach, we can deliver encoders with exactly the right specifications for each project. RS485 encoders are available in a broad variety of mechanical (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
industry. Today, this technology is used in a broad array of safety related. applications including aircraft, elevators, and, of course, automotive systems. As an example, the model DAC1005 (manufactured by LPKF) is a universal motor controller for one axis. It. complies with the CAN open standards
More Information Top
-
System control for the modulated $sup 252$Cf source ''Shuffler''
The elevator encoder pulses go to the elevator-position up-down sealer shown in Fig. 15.
-
incremental encoder - offers from incremental encoder manufacturers, suppliers, exporters & wholesalers
ShengHao High Quality Incremental Rotary Elevator Encoder .
-
Dc Motor Exporters, Dc Motor Selling Leads
[ Related Keywords : incremental encoder, rotary encoder, encoder, elevator encoder ] .
-
Button Switch Suppliers, Button Switch Manufacturers and Exporters
Products/Services:elevator parts, escalator parts, elevator pcb, elevator buttons, elevator inverter, elevator encoder , elevator switch, elevator tool, elevator machine .
-
24v Dc Motor Exporters, 24v Dc Motor Selling Leads
[ Related Keywords : incremental encoder, rotary encoder, encoder, elevator encoder ] .
-
CR4 - Thread: Digital encoders
Having been away from hands on regarding closed loop high gain power control systems for elevators I am wondering about the influenze a digital encoder indicating elevator speed might have, .
-
Advances in Condition Monitoring of Machinery in Non-Stationary Operations
… rail friction forces based on an electromechanical model of a 1:1 elevator installation [4] and the existing signals: the regulator signature, the voltage and current signals from the machine, the machine encoder and the draw-wire encoder of the elevator car.
-
Guided Rocket Navigation design and implementation on Hardware in Loop Simulation
Data obtained from the IMU (i.e. angular rate) and actuator encoder (i.e. elevator deflection angle) are processed by the Extended Kalman Filter block to generate the rocket attitude estimation.
-
A novel elevator load torque identification method based on friction mode
Finally, the proposed method is implemented and verified by the results on a permanent magnet synchronous motor drived gearless elevator with an absolute encoder ECN413 from Heidenhain.
-
Table of contents
Research on Position Sensor Magnetic Encoder Based on the Elevator Door Machine Servo System .
Indicates content that may require registration and/or purchase.