Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: a Real-Time Operating System (RTOS) for Small-Scale Embedded Systems
-
Supplier: Siemens EDA
Description: proven, stable, and optimized RTOS, Nucleus is currently deployed on more than 3 billion embedded devices. Using Nucleus, developers can deploy a kernel as small as 2k on a wide selection of hardware including MCU, DSP, FPGA, and MPU. Key RTOS Features and Benefits Stable
-
Description: A real-time operating system (RTOS) called μT-Kernel for small-scale embedded systems such as systems with a single chip microcomputer including 16-bit CPUs, systems with a small amount of ROM/RAM, and systems without a memory management unit (MMU) are specified in this standard.
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F50002JTE3 can be used for catalog matching and distributor lookup.
- Resistance Range: 500,000 ohms
- Operating DC Voltage: 250 volts
- Operating AC Voltage: 250 volts
- Operating Temperature: -55 to 155 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-TM18R-TO-88(50) can be used for catalog matching and distributor lookup.
- Voltage Rating: 125 volts
- Current Rating: 0.5 amps
- Gender: Female / Jack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F27000JTE3 can be used for catalog matching and distributor lookup.
- Resistance Range: 2,700 ohms
- Operating DC Voltage: 250 volts
- Operating AC Voltage: 250 volts
- Operating Temperature: -55 to 155 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F27001JTE3 can be used for catalog matching and distributor lookup.
- Resistance Range: 27,000 ohms
- Tolerance: 5 +/- %
- Power Rating: 20 watts
- Features: Other
-
Supplier: Siemens EDA
Description: program available for deployment and customization Support for Mentor Embedded Linux, other Linux, Nucleus, other RTOS, and bare metal. Technology Options Sourcery Analyzer is available in the following Mentor Embedded technologies: Software insight and performance analysis
-
Supplier: Siemens EDA
Description: by understanding system-wide interactions using Mentor Embedded Sourcery Analyzer, a powerful embedded design analysis solution that combines data visualization capabilities with a unique performance analysis engine. Sourcery Analyzer will help unlock new insights into today’s complex
-
Supplier: Siemens EDA
Description: Create Stunning User Interfaces Mentor Embedded™ Inflexion™ UI enables users to implement compelling and visually rich user interfaces (UIs) with significantly reduced effort; allowing users to meet the UI demands of today’s embedded devices. From highly animated and visually rich 3D
-
Supplier: DigiKey
Description: XMC4800 IoT Amazon FreeRTOS Connectivity XMC4000 ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1418 is a keyboard and embedded controller customized for notebooks and tablet platforms. It incorporates a 32-bit MIPS32 M14K Microcontroller core with 192KB of closely-coupled SRAM for
- TJ: 0 to 70 C
- Features: Other
- Package Type: QFP
-
Description: A real-time operating system (RTOS) called μT-Kernel for small-scale embedded systems such as systems with a single chip microcomputer including 16-bit CPUs, systems with a small amount of ROM/RAM, and systems without a memory management unit (MMU) are specified in this standard.
-
Supplier: Intelligraphics, Inc.
Description: high priority on low system cost, low power consumption, ease of use, and fast wake-up times. Our drivers support applications on small footprint Operating Systems, Real Time Operating Systems (RTOS) and “No OS” super loop architectures. They are designed to be compatible with Freescale, TI,
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
-
Supplier: SAE International
Description: Automotive embedded systems have become very complex, are strongly integrated, and the safety-criticality and real-time constraints of these systems raise new challenges. The OSEK/VDX standard provides an open-ended architecture for distributed real-time capable units in vehicles. This is
-
Supplier: Infineon Technologies AG
Description: 64 Line, self- and mutual-capacitive-sensing systems can be evaluated with this kit. Supported software PSoC™ 64 Standard Secure - AWS MCU has been FreeRTOS qualified. FreeRTOS is a real-time operating system (RTOS) that includes a kernel and a growing set of libraries for connectivity,
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Aitech Defense Systems, Inc.
Description: RS-422 Discrete I/O Lines Two (2) PMC Slots Eight (8) 32-bit Timers Watchdog Timer Real-time Clock Eight (8) High Performance DMA Engines Two (2) Temperature Sensors Conduction- and Air-cooled Versions Real-time OS (RTOS) Support WindRiver - VxWorks Green Hills® INTEGRITY® Green Hills®
-
Supplier: Aitech Defense Systems, Inc.
Description: Clock with Capacitor and Battery Backup Vibration and Shock Resistance Real-time OS (RTOS) Support Windows™ Embedded Windows™ XP Professional Linux® Wind River VxWorks
-
Supplier: Microchip Technology, Inc.
Description: 1.62V to 3.6 V and is available in 48-pin QFP and QFN packages. Additional Features ARM Cortex-M4 running at up to 100 MHz Memory Protection Unit (MPU) DSP Instructions, Thumb®-2 instruction set 512 Kbytes embedded Flash 64 Kbytes embedded SRAM 8 Kbytes ROM with embedded boot
- Clock Speed: 100 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 512 KB
- Number of Timers: 6
-
Supplier: Aitech Defense Systems, Inc.
Description: VME64x Compliant Real-Time OS (RTOS) Support WindRiver VxWorks Green Hills® INTEGRITY® TimeSys® Embedded Linux® Conduction- and Air-cooled Versions Vibration and Shock Resistant
-
Supplier: Radicom Research, Inc.
Description: PC104S-W2 Wi-Fi Modem is the perfect solution for integrating Wi-Fi wireless applications into PC104 embedded host. The PC104S-W2 Wi-Fi Modem integrates a powerful ARM9 processor with Wi-Fi transceiver. Featuring a self-contained Wi-Fi subsystem, simple connectivity and complete AT command
- Other Products: Modem / Fax Module
- Technology: PC/104
-
Supplier: Infineon Technologies AG
Description: applications where best-in-class power consumption is critical. An embedded Bluetooth stack and Wi-Fi networking offloads allow the CYW43022 to maintain connectivity activity even while a host processor is in low-power sleep mode. The CYW43022 supports 256-QAM enabling data rates up to 78
- TJ: -20 to 70 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: Radicom Research, Inc.
Description: Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi chipset, RF front end, clocks and on- board antennas or
- Sensitivity: -94 dBm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Supply Current: 100 to 250 mA
-
Supplier: SAE International
Description: This standard defines a language for describing both the software architecture and the execution platform architectures of performance-critical, embedded, real-time systems; the language is known as the SAE Architecture Analysis & Design Language (AADL). An architecture model defined in AADL
-
Supplier: Infineon Technologies AG
Description: Bluetooth® LE (1/2Mbps) PCM for audio data Complies with Bluetooth® core specification version 5.4 Declaration ID D066227 QDID 229700 General features Best-in-class power consumption in active and power saving modes with MCU offload SDIO v2.0 / v3.0 for WiFi with HCI over UART/SPI or embedded
- TJ: -20 to 70 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
ULTIMET ADVANCED MOTION CONTROLLER Embedded real-time operating system for maximum flexibility and performance The UltimET Advanced is a powerful and versatile multi-axis motion controller reinforcing the existing UltimET family product portfolio from the (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
≥5mm spacing between high-speed and analog signals; use ground vias under the package. Firmware: Implement FreeRTOS for task prioritization and enable ECC for data (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
the so called “Customer Software Module” (CSM). CSM is executed in a real-time operating system (namely FreeRTOS) that allows implementation of user-designed control algorithms and/or diverse functionalities based on provided EDI (ETEL Device Interfacing). The Ultim (read more)
Browse Motion Controllers Datasheets for ETEL S.A.
Conduct Research Top
-
RTOS 101: Semaphores and Queues
The use of a Real-Time Operating System (RTOS) is increasingly common in embedded software designs. An RTOS makes it easy to divide your code into smaller blocks, tasks, which execute seemingly in parallel and independent of each other, as described in the first article in the RTOS 101 series.
-
RTOS 101: Tasks, Priorities and Analysis
The use of Real-Time Operating System (RTOS) is increasingly common in embedded software designs, as an RTOS makes it easy to divide your code into smaller blocks, tasks, which execute seemingly in parallel and independent of each other. An RTOS provides multi-tasking, in a reliable
-
USB HID Class on an Embedded Device
AN1163 USB HID Class on an Embedded Device FEATURES Author: Sean Justice Microchip Technology Inc. This application note provides key components of a HID device class driver. The Microchip HID device class driver incorporates the following features: INTRODUCTION * Functions independently of RTOS
-
USB HID Class on an Embedded Device
AN1163 USB HID Class on an Embedded Device FEATURES Author: Sean Justice Microchip Technology Inc. This application note provides key components of a HID device class driver. The Microchip HID device class driver incorporates the following features: INTRODUCTION * Functions independently of RTOS
-
Real-Time Embedded Multithreading: Using ThreadX and ARM
Real-Time Embedded Multithreading: Using ThreadX and ARM. Use the industry s most popular RTOS/processor combination to develop embedded applications that are small, fast, reliable, and deterministic. This book uses a specific demonstration system for illustration so you can apply the techniques
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Embedded RTOS suppliers offer one-stop shopping Wind River Systems Inc. and Green Hills Software Inc. have taken a first step toward what may be a sweeping change in the way embedded-software companies do business. Instead of selling a variety of point products under perpetual, project-based
-
USB Mass Storage Class on an Embedded Device
AN1169 USB Mass Storage Class on an Embedded Device FEATURES Author: Sean Justice Microchip Technology Inc. This application note provides key components of an MSD device function driver. The Microchip MSD device function driver incorporates the following features: INTRODUCTION * Functions
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. The RDMA Consortium has already submitted its work on a basic wire protocol to the Internet Engineering Task Force (IETF) for consideration as a formal standard. Embedded RTOS suppliers offer one-stop shopping Wind River Systems Inc. and Green Hills
More Information Top
-
Formal Development of a Network-Centric RTOS
Opencomrtos: an ultra-small network centric embedded rtos designed using formal modeling.
-
Embedded Software and Systems
T. F. Oliver, S. Mohammed, N. M. Krishna, and D. L. Maskell: Accelerating an embedded RTOS in a SoPC platform.
-
Embedded Software for SoC
The new code (defined in an implementa- tion library) calls the embedded RTOS functions that implement the equiva- lent functionality.
-
http://www.eurasip.org/Proceedings/Ext/DASIP2008/proceedingsDASIP2008.pdf
This RTOS model acts as a Service Accurate + Time model of a processor in the sense that all the necessary services of an embedded RTOS are modeled as independent service modules with their own behavior.
-
MQX Embedded and iSYSTEM Announce Integration of the MQX® RTOS with iSYSTEM Emulators
For more information about the MQX Embedded RTOS , stacks and compiler products, visit MQX Embedded at www.MQXembedded.com, or contact MQX Embedded.
-
http://thescipub.com/pdf/10.3844/ajassp.2010.127.139
Software design: The designed system, consisting of closed loop controllers running on top of an embedded RTOS on the same processor, meets timing constraints like periods and latencies, which can be expressed as deadlines.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jemaa.2009.14037
Monitor System for Protection Device Based on Embedded RTOS .
-
EMERALDS: a small-memory real-time microkernel
An embedded RTOS must not only be small, but efficient as well.
Indicates content that may require registration and/or purchase.