-
Supplier: SDI
Description: SDI's textured mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls of 250 yards and custom sheets are also ava
- Width: 29.921259842519685 to 48.031496062992126 inches
- Thickness: 0.003937007874015748 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Supplier: SDI
Description: Ideal for machines with large vacuum frames, the deep embossed texture on polyester has a tougher and thicker construction to extend film life and guarantees a rapid drawdown. Custom sheets also available upon request.
- Width: 35.43307086614173 to 47.24409448818898 inches
- Thickness: 0.00984251968503937 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Supplier: Crescent Plastics, Inc.
Description: multitude of secondary operations, both on-line or off. Crescent Plastics is a custom plastic profile extruder. However, we do not do sheet extrusion or thermoforming. If you need custom injection molding or pipes, visit our affiliate companies: Wabash Plastics and
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, Acrylic, PETG, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Hot Extrusion
-
-
Supplier: ASTM International
Description: reinforcing materials, and backing (which may be fibrous, nonfoamed plastic, or foamed plastic). Tests for wear layer binder content, wear layer thickness, overall thickness, residual indentation, flexibility, and resistance to chemicals, heat, light, and static load shall be performed
-
Supplier: ASTM International
Description: This specification covers nonrigid, unsupported vinyl chloride plastic film and sheeting in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 % may include one or more monomers copolymerized with vinyl chloride, or consist of other resins
-
Supplier: Mactac
Description: Tuning Film Brushed Metal is an embossed and pigmented vinyl with bubble-free adhesive designed for vehicle wrapping.
- Overall Thickness: 0.0055 inch
- Overall Width: 60 inch
- Overall Length: 984 inch
- Overall Width / O.D.: 60 inch
-
Supplier: Mactac
Description: Tuning Film Carbon Fiber BF is a 5 year embossed color vinyl with a bubble -free adhesive designed for vehicle wrapping.
- Overall Thickness: 0.0051 inch
- Overall Width: 60 inch
- Overall Length: 984 inch
- Overall Width / O.D.: 60 inch
-
Supplier: ASTM International
Description: This specification covers nonrigid, unsupported vinyl chloride plastic film and sheeting in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 % may include one or more monomers copolymerized with vinyl chloride, or consist of other resins
-
Supplier: MacDermid Alpha Electronics Solutions
Description: of durable surface textures. For example, when printed on automotive dials, Fototex can be used to produce flat matt, non-reflective finishes. Would you like to know more? Download the Fototex Technical Data Sheet or Contact Film & Smart Surface Solutions Features Full compatibility with
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: MacDermid Alpha Electronics Solutions
Description: resist ultraviolet light, moisture and wide temperature variations. Would you like to know more? Download the Autotex XE Technical Data Sheet or Contact Film & Smart Surface Solutions Features Designed for use in outdoor applications Resistant to sunlight (UV) and wide variations in
- Features: Film / Sheet
- Chemical System: Polyester (PET / PBT), Thermoplastic
-
Supplier: MacDermid Alpha Electronics Solutions
Description: switch life. Autoflex EB is available in gloss and antiglare finishes and with solvent and UV ink primer options for screen and digital printing including UV curable inks. Would you like to know more? Download the Autoflex EB Technical Data Sheet or Contact Film & Smart Surface Solutions
- Features: Film / Sheet
- Chemical System: Polyester (PET / PBT), Thermoplastic
-
Supplier: MacDermid Alpha Electronics Solutions
Description: the hardcoat keeps the printed graphic bright and clear, even in high-touch applications. Would you like to know more? Download the Autotex Fine, Velvet & Touch Technical Data Sheet or Contact Film & Smart Surface Solutions Features Embossable & flexible Extensive flex life of >5 million
- Features: Film / Sheet
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Chemical System: Polyester (PET / PBT), Thermoplastic
-
Supplier: Savage Engineering, Inc.
Description: Hot press is used for SPF of titanium aircraft parts. Alloy sheet is heated in the press to its super plastic state then formed with controlled gas pressure into complex shapes, ducts and structures.
- Capacity / Operating Force: 100 tons
- General Types: Forming and Bending Machine
- Features: Other
- Operation: Press Forming / Embossing
-
Supplier: Cablecraft Motion Controls
Description: slippage and increase strength. Coated sheet metal components and plastic bushings are intended to provide years of smooth, trouble-free service.
- Pedal Material: Metal
- Protection: No Guard (or Separate Guard)
- Pedals: One
-
Supplier: IES2000
Description: size, air flow resistance, and density. Acousti-Foams can be purchased in rolls or sheets, and can be die cut, or fabricated to customer specifications. They are easily cut with a knife, saw or scissors. The addition of pressure sensitive adhesive provides a convenient method of fastening to
- Applications: Acoustics / Sound Proofing
- Features & Approvals: Chemical / Fuel Resistant
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: Ruco USA, Inc.
Description: Application Fields Especially designed UV curing inks for the rotation letterpress printing onto paper, cardboard and plastics made of Polypropylene (PE/PP), PVC and polystyrene. Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: Application Fields Especially designed UV curing inks for the rotation letterpress printing onto paper, cardboard and plastics made of Polypropylene (PE/PP), PVC and polystyrene. Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: Application Fields Especially designed UV curing inks for the rotation letterpress printing onto paper, cardboard and plastics made of Polypropylene (PE/PP), PVC and polystyrene. Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: Application Fields Especially designed UV curing inks for the rotation letterpress printing onto paper, cardboard and plastics made of Polypropylene (PE/PP), PVC and polystyrene. Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be
- Features: Other
- Substrate: Plastic
-
Supplier: IES2000
Description: facings can be applied for more durability and chemical resistance as well as pressure sensitive adhesive for ease of installation. Standard Sizes - Sheets: 24: x 48", 48" x 48", 48" x 96" Standard Thickness: 1/4" to 18" Melamine Physical Properties Color White Density .7 Ib/ft3 ASTM D3574-86
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
-
Supplier: JBC Technologies, Inc.
Description: can sheet materials in sizes ranging from as small as a few millimeters up to many feet in length. Embossing Need to improve the formability of your thin gauge aluminum or foil-faced insulation? JBC Technologies can emboss your foil and other materials in rolls up to 60” wide.
- Width Range: 72 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Cutting, Die Cutting, Heat Sealing, Laminating, Rewinding, Sheeting, Slitting, Specialty / Other
- Materials: Ceramic / Glass, Foam / Porous Materials, Laminate / Composite, Plastic, Rubber / Elastomer, Textile / Fabrics
Find Suppliers by Category Top
Featured Products Top
-
sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to eliminate costly, extra, secondary operations. Consistent shapes and uniform cross sections. Finished parts may be produced in (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
Cover Printing At MP Metals we have the capability to clad your parts with a made-to-fit sleeve from a variety of materials and inkjet them with part numbers, descriptions or other information inline. Materials include vinyl, plastic (read more)
Browse Converting Services Datasheets for MP Metal Products -
An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to eliminate costly, extra, secondary operations. Consistent shapes and (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
The vacuum breaker is unique among venting valves due to its normally-closed design: It stays sealed bubble-tight at atmospheric pressure or higher, but opens to “break” and allow air to enter a system when a vacuum is created. The most common uses for this automatic safeguard are to prevent dangerous tank implosion, and to help prevent chemical siphon.
Read about two...
(read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
Here's a custom 3-way ball valve with a specialized flow path, unique 3rd port and limit switch, in natural polypro with socket fusion connections...an unusual valve, to be sure.
(read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
Plastic Valves 101 Applications Published (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
The Superthane™ polyurethane tubing is customizable for sealing, fabrication, bonding and more.
(read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
. Tubing and Hose NewAge Performance Products' plastic and rubber tubing and hose materials, many of which meet 3A, NSF, USP Class VI, and other requirements, include PVC, silicone, fluoropolymer, TPR (thermoplastic rubber), latex, nylon (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
– easily flexed Can be extended or compressed without affecting the tube’s I.D. Made without plasticizers which can leach into critical streams Made from FDA compliant materials Has all the chemical and electrical properties of straight-walled FEP (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Clearflo™ 70 is the go-to PVC tubing for reliable visual monitoring. This tubing meets FDA standards, is Phthalate free and REACH and ROHS compliant.
(read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
LIQUID CRYSTAL DISPERSIONS
# Collimated lighting can be achieved with "light control film", embossed plastic sheets which .
-
Holographic Embossing at Polaroid: The Polaform Process
Plastic sheet embossed with .
-
Illustrated Glossary of Packaging Terminology
plastic sheet embossed and printed in an imita- .
-
pvc plastic sheet,China pvc plastic sheet Manufacturers, Suppliers - ECOL
ordinary transparent film clear pvc plastic sheet embossed film .
-
pvc transparent film,China pvc transparent film Manufacturers, Suppliers - ECOL
ordinary transparent film clear pvc plastic sheet embossed film .
-
Encyclopedia of Nanotechnology
Again, this device is embossed onto plastic sheets using holographic techniques.
-
Non-lithographic fabrication of metallic micromold masters by laser machining and welding
Furthermore, the same proposed method can be used to fabricate metallic masters for either casting soft elastomers or hot embossing thermal plastic sheets .
-
ZCP2010MST0022
Again, this device is embossed onto plastic sheets using holographic techniques.
-
Microlens arrays
For applications requiring large areas, such as displays and retro—reflecting screens, a nickel electroform replica can be made of the photoresist surface and this may be used as a die for embossing onto plastic sheet or possibly for injection moulding.
-
Optical filtering of television with lenticular film
The lenses are generally made of sections of cylindrical, paraboloidal, or other similar shapes which are formed by em- bossing a plastic sheet .
Indicates content that may require registration and/or purchase.