-
Supplier: RS Components, Ltd.
Description: Emergency lighting battery 4.8V 4Ah
- Capacity, Amp Hours (AH): 4 ampere-hr
- Operating Temperature: -4 to 140 F
- Number of Cells: 4
- Features: Battery Packs and Assemblies, D, Nickel-cadmium, Other, Rechargeable (Secondary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 3.2v-3000mah-18650 battery for emergency lighting suppliers and manufacturers, welcome to wholesale 3.2v-3000mah-18650 battery for emergency lighting from us.
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.787402 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 6.4v-3000mah-18650 battery for emergency lighting suppliers and manufacturers, welcome to wholesale 6.4v-3000mah-18650 battery for emergency lighting from us.
- Voltage: 6.4 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.787402 inch
-
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 9.6v-3000mah-18650 battery for emergency lighting suppliers and manufacturers, welcome to wholesale 9.6v-3000mah-18650 battery for emergency lighting from us.
- Voltage: 9.6 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.787402 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 6.4v-1500mah-18650 battery for emergency lighting suppliers and manufacturers, welcome to wholesale 6.4v-1500mah-18650 battery for emergency lighting from us.
- Voltage: 6.4 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.787402 inch
-
Supplier: Dantona Industries, Inc.
Description: This replacement 1.2 Volt 900 mAh Nickel Cadmium battery is used in Emergency lighting and meets or exceeds original manufacturer specifications.
- Voltage: 1.2 volts
- Capacity, Amp Hours (AH): 0.9 ampere-hr
- Depth: 1.9 inch
- Height: 0.56 inch
-
Supplier: Dantona Industries, Inc.
Description: This replacement 6 Volt 1500 mAh Nickel Cadmium battery is used in the GS-Melcotec – KR1.0AA-4SP Emergency Lighting and meets or exceeds original manufacturer specifications.
- Voltage: 4.8 volts
- Capacity, Amp Hours (AH): 1 ampere-hr
- Width / Diameter: 2 inch
- Depth: 2.2 inch
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Provides fast emergency venting under thermal or pressure events Maintains pressure equalization during normal operation Prevents condensation and moisture accumulation Blocks dust, dirt, and other contaminants Waterproof and durable for harsh environments (IP66–IP69K) Suitable for EV
- Features: Vented
-
Supplier: Dantona Industries, Inc.
Description: This replacement 4.8 Volt 800 mAh Nickel Cadmium battery is used in the Honeywell – LYNXRCHKIT-SHA Lynx Emergency Lighting and meets or exceeds original manufacturer specifications.
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 3.8 ampere-hr
- Width / Diameter: 2.7 inch
- Depth: 4 inch
-
Supplier: Rayovac
Description: Features and Benefits 10 year service life in ionization smoke alarms Lasts 2X Longer than alkaline 9V in most other devices Ideal for smoke detectors, parking meters, home security devices, emergency exit alarms, and more Wide operating range Lightweight High energy density Batteries have
- Standard Cylindrical Battery Sizes: 9V
- Application: General Purpose
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Battery pack vents are designed to maintain pressure balance and ensure safe operation of sealed battery systems under both normal and abnormal conditions. By enabling continuous airflow while blocking water and contaminants, these vents reduce condensation and protect enclosure
- Features: Vented
-
Supplier: Radwell International
Description: BATTERY, EMERGENCY LIGHTING BATTERY PACK, W/CONN.: 4.8V, 800 MAH, NEST PK, 6600012. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
-
Supplier: Tripp Lite by Eaton
Description: telecom network Daisy-chain to additional battery packs to provide even longer extended-run operation in mission-critical environments, such as emergency or security systems Package Includes BP192V787C-1PH External 192V Battery Pack For SU5000RT4U, SU6000RT4U &
- Width / Diameter: 29 inch
- Depth: 31.5 inch
- Height: 59 inch
- Weight: 1,546 lbs
-
Supplier: ACE BATTERY CO., LTD.
Description: and continuous operation. Medical Batteries, as high-quality lithium-ion batteries, can support parallel functions to extend capacity base on application, and support hot-swap function with parallel battery packs, and customers can replace parallel battery packs to keep
- Voltage: 25.6 volts
- Capacity, Amp Hours (AH): 32.4 ampere-hr
- Operating Temperature: 32 to 131 F
- Width / Diameter: 10 inch
-
Description: Features: Long cycle life (10 times of lead-acid battery), high reliability Small size, light weight, high energy density, green environmental protection Wide operating temperature range, good high and low temperature performance High efficiency, energy saving, stable power supply, high power
- Voltage: 6.4 to 12.8 volts
- Capacity, Amp Hours (AH): 1.8 to 245 ampere-hr
- Width / Diameter: 2.755907 to 19.0157583 inch
- Depth: 1.6929143 to 6.8897675 inch
-
Description: long continuous power supply Application area: Emergency lights, solar street lights, lawn lights, outdoor lighting
- Voltage: 3.2 to 6.4 volts
- Capacity, Amp Hours (AH): 1.6 to 10.5 ampere-hr
- Width / Diameter: 5.3543336 inch
- Depth: 1.4960638 inch
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover portable and movable power packs provided with one or more batteries, electrochemical capacitors, or electrochemical capacitor modules. If provided with a battery, the battery shall be either a lead acid or lithium ion battery. The power
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, EMERGENCY LED DRIVER, 100-277 VAC INPUT, 50/60 HZ, 0.2 AMP, 200 VDC OUTPUT, 40 WATTS OUTPUT, 16V/6000MAH BATTERY PACK. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 277 volts
- DC Output Voltage: 200 volts
-
Supplier: ValueTronics International, Inc.
Description: The BA6010 is a battery analyzer from BK Precision. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency
- Test Capability: Charge, Resistance, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Infineon Technologies AG
Description: Battery Management ICs offer excellent measurement performance and enable optimized battery lifetime Chinese car company NETA first to use Infineon's new generation BMS solution Applications Automotive battery management system (BMS) Automotive high-voltage battery
- Operating Temperature: 150 C
-
Supplier: Appleton Electric
Description: HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE FINISH MERCMASTER[T] BRAND MODE OF OPERATION EMERGENCY PROVIDED WITH (2) BATTERY PACK HUB SIZE IN INCH - UOM IN KP MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Features: Ballast Included, Other
- Lamp Type: Fluorescent
-
Supplier: Canadian Solar Inc.
Description: battery pack and an energy management unit, the Camel Energy Storage System is an all-in-one-solution that has two automatic power charging modes for on- and off-grid. When the grid is down during an emergency, the energy storage system will automatically switch to off-grid mode
- Voltage: 230 volts
- Width / Diameter: 21.5354447 inch
- Depth: 32.7165531 inch
- Height: 28.4252122 inch
-
Supplier: SAE International
Description: rise, and flammability limits are described. This information can be helpful to battery and pack designers, vehicle designers, first responders and emergency personnel in developing strategies to mitigate and prevent explosion hazards from the use of battery packs
-
Supplier: CSA Group
Description: Standard applies to battery operated appliances. This Standard applies to appliances incorporating detachable, integral and separable battery packs. The maximum rated voltage for appliances and battery packs is 75 V d.c. 1.2 This Standard also applies to
-
Supplier: Radwell International
Description: BALLAST / EMERGENCY BATTERY PACK, FLOURESCENT, QUICK DISCONNECT, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Larson Electronics LLC
Description: service life, which is nearly twice as long as standard T5-HO bulbs. With an integrated emergency ballast, this explosion proof LED light will continue to operate for 90 minutes once the main electrical power to the light is severed. Once standard electrical power is restored, the
-
Supplier: Larson Electronics LLC
Description: to a wall or vehicle mounted. Included is an LED battery status indicator light. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status, allowing the user to effectively
-
Supplier: Larson Electronics LLC
Description: power to the light is severed. Once standard electrical power is restored, the emergency battery pack will be recharged. We have eliminated the ballast box normally associated with fluorescent fixtures which reduces overall weight and creates a slimmer unit profile. There is no
-
Supplier: Larson Electronics LLC
Description: Ni-MH 12V Rechargeable 4.5 AH Ni-MH batteries, AC charger, 12 volt vehicle adapter w/ 200lb. magnet base, as well as a carrying strap and case. Charge cord plugs directly into the battery (the 990X-M-DC can be in use while spare battery is charging) Head pivots from 90 to 180 degrees
-
Supplier: Tripp Lite by Eaton
Description: internal battery packs and accepts 3 additional internal battery packs. A standalone battery module compartment with a 4 battery pack capacity and daisy-chain capability (model # SUBF2030) is available to further extend runtime. 3 communication ports
- Volt-Amp Rating: 20 kVA
- Watt Rating: 15.999999999999984 kwatts
- Runtime at Half Load: 42 minutes
- Runtime at Full Load: 17 minutes
-
Supplier: Tripp Lite by Eaton
Description: compatible) external battery packs Intelligent battery management system extends battery life Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual) Compact rackmount form factor installs
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.4000000000000012 kwatts
- Runtime at Half Load: 30 minutes
-
Supplier: Streamlight, Inc.
Description: Signal: 35 hour runtimePowered by rechargeable lithium ion battery; fully recharges in 4 hoursIncludes 5 ft. (152.4 cm) 120V AC Charge CordTrigger-style switch for easy momentary and constant on operation; secondary rotary switch selects High, Low and Emergency Signal functionsHigh
- # of Batteries: 1
- Length: 6.75 inch
- Diameter: 3.62 inch
- Lumen: 25 to 300 lm
-
Supplier: TiMOTION Technology
Description: With LCD display With wall mount battery charger-TBC2 (Note: charge cradle is optional) Battery alarm when battery with lower capacity remaining Emergency stop button Easy installation
- Length: 16.94095403 inch
- Width: 3.93701 inch
- Supply Voltage: AC Voltage
- Audible Alarm Type: Audible Alarm
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover portable and movable power packs provided with one or more batteries, electrochemical capacitors, or electrochemical capacitor modules. If provided with a battery, the battery shall be either a lead acid or lithium ion battery. The power
-
Supplier: TelephoneStuff.com
Description: battery pack chargers to reduce battery recharge times - Simultaneous RS-232, USB and SNMP communications - Minuteman SentryPlus UPS monitoring and control software - Front panel display with load/battery meter and status indicators - Dedicated remote Emergency
- Volt-Amp Rating: 1.5 kVA
- Technology: On-line (Double-Conversion)
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Venting for EV Battery Enclosures Modern EV battery packs operate under thermal cycling, pressure fluctuation, and harsh environmental exposure. Without proper venting, pressure buildup and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Battery packs and energy storage systems Portable electronics and consumer devices (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
external atmospheres of the battery pack separate, preventing water and other liquids from entering while allowing normal breathing. How It Works When the battery pack experiences an emergency situation such as overheating or a short circuit, internal pressure rises (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
is nearly empty. Stable power lets biomedical staff focus on care quality rather than troubleshooting brownouts. Fast recharge supports emergency readiness A conventional lead-acid pack may occupy a charger for eight hours before it cools enough to return to service (read more)
Browse Medical Equipment and Supplies Datasheets for Green Cubes Technology -
Normal operation: the waterproof, breathable membrane keeps the internal and external atmospheres of the battery pack separate, preventing water and other liquids from entering and ensuring normal operation Emergency situations such as overheating or short circuit: internal pressure (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Learjet 24
Emergency battery pack optional.
Indicates content that may require registration and/or purchase.