-
Supplier: Finder S.p.A. con unico socio
Description: Type 99.02 Coil indication and EMC suppression modules. Depending on module selected, they can provide: suppression of coil back emf on switch-off, LED indication to show when the coil in energized, protection against reverse polarity applied across the coil terminals, by-pass of
- Features: Other
-
Supplier: TE Connectivity
Description: Body Features Enclosure Type : Dust Protected Product Weight : 35 G [1.2 OZ ] Configuration Features Coil Special Features : Diode (Cathode 86) Contact Arrangement : 1 Form C SPDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Alloy Dimensions
- DC Coil Voltage: 24 volts
- Coil Resistance: 268 ohms
- Coil Nominal DC Power: 2.1 watts
- Operating Temperature: -40 to 185 F
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination
- VF: 400 to 0.4 volts
- IF: 200 mA
- VR: 30 volts
- IR: 2,000 mA
-
-
Supplier: RS Components, Ltd.
Description: General Protection PP SOT23
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
- Features: Other, SOT23, Unidirectional
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1 A Reverse voltage: 20 V Ultra high-speed switching Very low forward voltage Very small plastic
- VF: 550 to 0.55 volts
- IF: 1,000 mA
- VR: 20 volts
- IR: 0.05 mA
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an SOD323F (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF ≤ 2 A Reverse voltage: VR ≤ 10 V Ultra low forward voltage Very
- VF: 460 to 0.46 volts
- IF: 2,000 mA
- VR: 10 volts
- IR: 3 mA
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage VR ≤ 60 V Low forward voltage, typ. VF = 570 mV Low reverse current,
- VF: 660 to 0.66 volts
- IF: 1,000 mA
- VR: 60 volts
- IR: 0.05 mA
-
Supplier: Infineon Technologies AG
Description: Diodes ESD230-B1-W0201 | Multi purpose diodes for ESD protection BAS40-05W | Schottky Diodes BGA725L6 | GNSS LNAs ESD202-B1-CSP01005 | Multi purpose diodes for ESD protection ESD234-B1-W0201 | Multi purpose diodes for ESD protection
- IR: 0.0001 to 0.000001 mA
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Diodes ESD131-B1-W0201 | Low capacitance diodes for ESD protection BAS40-02L | Schottky Diodes ESD130-B1-W0201 | Low capacitance diodes for ESD protection ESD150-B1-W0201 | Low capacitance diodes for ESD protection IM69D130 | MEMS microphones
- IR: 0.000001 to 0.0001 mA
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Toshiba America, Inc.
Description: SiC SBDs are ideal for low-loss, high-efficiency power conversion applications such as server power supplies and solar power conditioners. SiC Schottky Barrier Diodes Schottky Barrier Diodes TVS Diodes (ESD Protection Diodes) Rectifier Diodes Switching
- Diode Applications: Protector, Rectifier Diode
- Diode Type: RF Diodes, Schottky Barrier Diodes, Transient Voltage Suppressor Diodes (TVS), Zener Diodes
- Features: Single
-
Supplier: Bourns, Inc.
Description: packaging technologies. Functional integration and miniaturization is the key to success! To aid this miniaturization campaign, a new generation of Chip Diodes from Bourns has emerged that offers the capability to provide a silicon diode with minimal packaging overhead. The small
- VF: 1.9 to 40.95 volts
- IF: 2,000 mA
- VR: 1 to 39 volts
- IR: 0.0001 to 0.1 mA
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SO-8 Electrostatic and Surge Protection (TVS/ESD) ROHS
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: PANJIT SemiConductor
Description: High level of integration and functionality, ESD protection
- VR: 6.1 volts
- IR: 0.005 mA
- Tj: -55 to 125 C
- VBR: 7.2 volts
-
Supplier: Newark, An Avnet Company
Description: VARISTOR, ESD CLAMP PROTECTOR, 19V, 0603; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:ChipGuard MLA Series; Clamping Voltage Vc Max:19V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
-
Supplier: Elite Semiconductor Products, Inc.
Description: Transient Voltage Suppressors
- VF: 3.5 to 5 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- VWM: 162 volts
-
Supplier: Bourns, Inc.
Description: packaging technologies. Functional integration and miniaturization is the key to success! To aid this miniaturization campaign, a new generation of Chip Diodes from Bourns has emerged that offers the capability to provide a silicon diode with minimal packaging overhead. The small
- VR: 3.3 to 170 volts
- VBR: 4 to 550 volts
- CT: 0.5 to 500.00000000000006 pF
- Features: Bidirectional, Single, Unidirectional
-
Supplier: MDE Semiconductor, Inc.
Description: Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode
- VR: 6.5 to 28 volts
- VBR: 7.22 to 34.4 volts
- Features: Other, Single
- Diode Applications: Protector
-
Supplier: AVX Corporation
Description: TVS Diodes The SMAJ, SMBJ and SMCJ series of TVS diodes are a popular format of general purpose transient voltage suppression diodes. These components are based on low leakage, high reliable, low cost glass passivated chip rectifier technology.
- IFSM: 40 to 200 amps
- VBR: 5 to 440 volts
- Diode Applications: Protector
- Features: SMA, SMB, Single
-
Supplier: Newark, An Avnet Company
Description: SURGE PROTECTOR, 6V, QFN; Product Range:PLED Series; On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: Bourns, Inc.
Description: Bourns® Power TVS (PTVS) Products are high current bidirectional Transient Voltage Suppressor (TVS) diodes designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 58 volts to 470 volts, and are
- VBR: 15 to 470 volts
- CT: 350 to 12,000 pF
- Pin Count: 2
- Features: Bidirectional, Other, Single
-
Supplier: Newark, An Avnet Company
Description: HIGH-SPEED PROTECTOR IC, 100VAC, SMD; Suppressor Type:High Speed Surge Protector IC; No. of Poles:1 Pole; Peak Surge Current:-; Continuing Operating Voltage Max:100VAC; Suppressor Mounting:PCB - Surface Mount; Diode Case Style:DFN RoHS Compliant: Yes
-
Supplier: Frontier Electronics Corp.
Description: Designed for short protection in microwave ovens and other high voltage equipment. Designed as a short protector for use in microwave ovens and other high voltage equipment Maximum reverse current: 10μA
- VR: 1,500 to 6,000 volts
- IR: 0.01 mA
- VRRM: 1,500 to 6,000 volts
- Diode Applications: High Voltage, Protector
-
Supplier: Newark, An Avnet Company
Description: THYRISTOR, SURGE PROTECTOR, 550V, DO-214AA-2; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Max:700V; No. of Circuits:2Circuits; Product Range:- RoHS Compliant: Yes
Find Suppliers by Category Top
More Information Top
-
Arduino Robotics
This schematic shows a BJT used as a low-side switch to drive an inductive load (motor) with a Back- EMF protection diode around the switch.
-
Arduino Music and Audio Projects
It has built-in back EMF protection diodes for the coils; these are common on pin 10 and just need to be connected to the external 12V power supply.
-
Practical AVR Microcontrollers
Diode protecting against back- EMF .
-
A user centric model to design tactile codes with shapes and waveforms
The power circuitry drives the rotary motors of the in- dividual transducers using power transistors to supply greater current, and diodes to protect against back emf .
-
Raspberry Pi Cookbook for Python Programmers
Much like a motor, a relay can also generate EMF spikes, so a protection diode is also needed to avoid any reverse voltage on the transistor.
-
Building Automation Using Wired Communication.
We can also provide the back EMF protection suit by connecting 4 diode configurations across each DC motor.
-
30 Arduino Projects for the Evil Genius, Second Edition > Miscellaneous Projects
Like relays, the electromagnetic latch is an inductive load and therefore liable to generate a back electromotive force ( EMF ), which diode D3 protects against.
-
Wireless Power Transfer in the Classroom
APPROVED BY
SUPERVISING COMMITTEE:
The Beta 5 version has a waveform with a strange “shelf” that I hypothesize indicates an electrical “pause” either between the MOSFET gate to the LCR coil or the protection diode that stops the reverse EMF .
-
Cognitive learning enabled real time object search robot
Moreover for protection of circuit from back EMF output diodes are included within the IC.
-
AutoBot: A Low Cost Platform for Swarm Research Applications
Moreover for protection of circuit from back EMF output diodes are included within the IC.
Indicates content that may require registration and/or purchase.