Products/Services for Emv Chip Smart Cards
-
Smart Card Chips - (29 companies)Smart card chips contain a microprocessor and/or memory. They are embedded in smart cards and in portable devices that resemble credit cards but are used in applications such as banking and health care. Although the term “smart card&rdquo... -
Smart Cameras - (107 companies)Smart cameras are stand-alone camera systems that contain an image sensor, integrated processor, and communication interface. They can be programmed for machine vision, security, and other imaging applications. Smart cameras are individual image... -
Device Drivers - (88 companies)...such as video cards, keyboards, and mice. In this way, software drivers are small but important software programs that explain to an operating system how a piece of hardware works. Applications. There are many applications for device drivers. Some products... -
Sound Cards - (47 companies)...applications. Sound cards are essentially special-purpose digital-to-analog converters (DACs) and/or analog-to-digital converters (ADCs) for use with audio. Most sound cards include one or more DACs, computer chips that convert digital signals that represent...
-
Blank ID Cards - (70 companies)...and other pertinent information about the card holder. ID card encoders can print images as well as created access cards with sophisticated embedded electronics or encoded data. An ID card encoder uses high definition printing to make smart cards... -
PCMCIA Cards and Accessories - (127 companies)...boards, and smart cards. Specifications. There are four major form factors for PCMCIA cards and accessories. Type I cards are 54 mm x 85.4 mm and can be up to 3.3 mm thick. They are used mainly as memory cards. Type II cards are 54 mm x 85.4 mm and can...
-
PCMCIA Memory Cards - (27 companies)PCMCIA memory cards and storage cards are used to add memory (RAM, SRAM, Flash, etc.) and/or storage capacity (hard disks, CD-ROM, etc.) to computers. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization which...
-
Carrier Cards and Carrier Boards - (71 companies)Carrier cards and carrier boards are slotted so that other modules can be plugged into them. Carrier boards may be "slaves " (non-intelligent) or "intelligent. " Carrier cards and carrier boards have slots for other modules. Intelligent carrier...
-
Flash Memory Cards - (510 companies)Flash memory cards provide electrically erasable, programmable, read-only memory (EEPROM) that can be erased and reprogrammed in blocks instead of one byte at a time. Image Credit: Advantech Co., Ltd. | Digi-Key Corporation | Wintec Industries, Inc...
-
PCMCIA Networking Cards - (10 companies)PCMCIA networking cards allow a host computer to connect to a network for data transmission and communication. They take their name from the Personal Computer Memory Card Association (PCMCIA), the organization which develops and maintains standards...
Product News
-
AMETEK Programmable Power
EMX-70xx Programmable Resistance Cards The AMETEK VTI Instruments EMX-7000 SERIES PXIe Precision Programmable Resistor Ladder modules provide four independent channels of programmable resistors. The EMX-7004 is capable of delivering exceptional stability and accuracy for any resistance value between 1 O to 16,383 O and can be adjusted in 1 O increments through the software application programming interface (API) or dynamic soft front panel. The EMX-7005, EMX-7006 and EMX-7007 are perfect for applications requiring higher resistance... (read more)Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
Rego Electronics Inc.
Chip Coolers Rego 's chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized thermal solutions according to your specifications. Product Series -. Chip Size : 35mm x 35mm to 52mm x 52mm, Height : 8.5mm to 10 mm, TDP... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
EXAIR
Filter out chips with EXAIR’s Chip Trapper EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only the liquid pumps back out. It is ideal for use on machines with sumps, parts washers, tanks and storage containers of contaminated liquids. A sudden lack of coolant flow in a machining operation will likely damage the part and expensive... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
Swissbit AG
High-Endurance CFast Cards: F-75 & F-78 The Swissbit F-75 and F-78 CFast series provides rugged, high-reliability storage for industrial automation, transportation, medical equipment, edge computing, robotics, and other embedded systems. Both series combine a SATA interface with 112-layer industrial-grade 3D NAND, DRAM caching, and a mechanically robust CFast form factor. The TLC-based F-75 is designed for read-intensive and mixed workloads such as PLC systems, HMI terminals, edge gateways, operating-system storage, and configuration... (read more)Browse Flash Memory Cards Datasheets for Swissbit AG -
KOA Speer Electronics, Inc.
ANTI-SULFURATION CHIP RESISTORS Silver-based inner electrodes in flat chip resistors can lose conductivity when the silver reacts with sulfur in a high-sulfur environment. The electrodes can lose all conductivity and disconnect the circuit as sulfuration continues. KOA Speer has developed a complete line of anti-sulfur chip resistors and arrays to protect against sulfuration of the resistor electrodes. Learn more (read more)Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
Coilcraft, Inc.
Ceramic Chip Inductors 112 inductance values from 0.8 to 120 nH. Available in 0.1 nH incremental steps between 2.8 nH and 10 nH. For inductance values greater than 120 nH please consider the 0402HP series. Lower DCR than other 0402 chip inductors. AEC-Q200 Grade 1 ( -40°C to +125°C). Exceptionally high Q - up to 160 at 2.4 GHz!. Very high self-resonant frequencies - as high as 28.8 GHz. RoHS Compliant. 260°C compatible. Matte tin over nickel over silver-platinum-glass frit terminations (read more)Browse Chip Inductors Datasheets for Coilcraft, Inc. -
Busch Vacuum Solutions
Crispy Chips and Shiny Fittings From composite foils to showerheads and reflectors, plastics with metallic surfaces are everywhere. They are often produced using BUSCH vacuum pumps. Hard, shiny, and hermetically sealed. To prevent potato chips from becoming rancid and stale, the inside of most packets of chips is coated with an ultra-thin layer of aluminum. It makes the plastic foil impermeable to air, water vapor, and UV light. It also keeps flavors from escaping via diffusion, as would be possible with pure plastic foils... (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Isabellenhutte USA
Smarter sensors for smarter systems Isabellenh utte USA's BSS series analog sensors incorporate highly accurate bus bar shunts with an integrated NTC. This addition allows for precise current and temperature measurement for many high-current applications, particularly in battery management systems (BMS). Parts are supplied with a Molex connector and a data matrix code (DMC) containing the end-of-line resistance value. Learn more about Isabellenhuette 's smarter sensors for smarter systems. Isabellenh utte USA. Isabellenh utte USA... (read more)Browse Power Resistors Datasheets for Isabellenhutte USA -
SICK
Create a smart production logistics environment This white paper describes the value chain in the electronics industry. The value chain encompasses the manufacturing of semiconductor chips based on silicon wafers and electronic components like connectors and. capacitors, their placement on printed circuit boards, and the mounting of subassemblies and electronic devices. Read the full paper here. (read more)Browse RFID Readers Datasheets for SICK -
Mouser
Murata Electronics LQM18P Chip Inductors LQM18P Chip Inductors deliver shielded ferrite-core performance in a compact 0603 package. These PCB-mount SMD inductors offer 0.22 uH to 4.7 uH, 230mA to 1250mA, 40MHz to 115MHz operation, and AEC-Q200 options. Ideal applications include (read more)
-
ISSE 2006 — Securing Electronic Busines Processes
The Banca Intesa ad Beograd's MasterCard EMV chip cards are multiapplicative smart pay- ment cards for citizens that include the following applications: • EMV DDA M/Chip Select 4 payment application, • MasterCard SecureCode CAP payment application and • PKI application that will…
-
Chip and Skim: cloning EMV cards with the pre-play attack
EMV cards contain a smart card chip , and are more difficult to clone than the magnetic-strip cards that preceded them.
-
Digital Defense
Fig. 1.3 A typical looking “ smart chip ” EMV credit or debit card .
-
Security Planning
Europay–Mastercard–Visa ( EMV ) smart payment cards have installed chips .
-
Chip and PIN is Broken
We have demonstrated how criminals can use stolen “ Chip and PIN” ( EMV ) smart cards without knowing the PIN.
-
Cybersecurity Report - North America - 2016
EMV cards are smart cards (also called chip cards or IC cards) which store their data on integrated circuits rather than magnetic stripes, although many EMV cards also have stripes for backward compatibility.
-
Management and Security in the Age of Hyperconnectivity
The Point-of-Sales (PoS) exchanges EMV protocol messages with the chip on the smart card , while selected data is secured with a cryptographic Message Authentication Code (MAC) using symmetric encryp- tion in the online mode, and asymmetric encryption in the offline…
-
Topics in Cryptology – CT-RSA 2012
EMV chip - based payment cards , also known as smart cards, contain an embedded microprocessor, a type of small computer.
-
On the Joint Security of Encryption and Signature in EMV
EMV chip -based payment cards , also known as smart cards, contain an embedded microprocessor, a type of small computer.
-
Development and Performance Analysis of
Multifunctional City Smart Card System
For development of validator software, first M/Chip Advance compatible EMV Kernel is uploaded and then M/ Chip Advance smart card operating features are built on these validators.
Indicates content that may require registration and/or purchase.