Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Beckhoff Automation LLC
Description: EMC encoder coupling (male), M23, 17-pin, for encoder cable extension ZK4511-00x0-xxxx (counterpart to encoder cable ZK4510-00x0-xxxx)
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Heilind Electronics, Inc.
Description: MULTI.ENCODER COUPLING E69C06B
- Classification: Sensor Element / Chip
-
Supplier: TR Electronic
Description: Absolute Encoder COK 58mm Integrated Coupling
- Encoder Type: Absolute
- Output Signal: DeviceNet, PROFIBUS®, Parallel, SSI
- Features: Other, Programmable
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: High Performance Flexible Coupling, 1/4 Inch to 3/8 Inch
- Coupling Length: 2.300001242 inch
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Flexible coupling for encoders. Aluminum hubs and polymer double helix. Coupling for encoders and small motors. Standard, suitable for generic and universal use. Bore diameter from Ø6 to Ø10 mm. Available with different bore diameters on request. Fixing with
- Bore Diameter: 0.2362206 to 0.393701 inch
- Angular Misalignment: 6 degrees
- Rated Torque: 4.42477876106195 In-lbs
- Rated Speed: 3,000 rpm
-
Supplier: RS Components, Ltd.
Description: ENCODER COUPLING 5MM/6MM
- Bore Diameter 1: 0.1968505 inch
- Length: 1.2598432 inch
- Units: Metric
-
Supplier: RS Components, Ltd.
Description: ENCODER COUPLING 6MM/6MM
- Coupling Diameter: 0.75590592 inch
- Axial Misalignment: 0.01574804 inch
- Parallel Misalignment: 0.009842525 inch
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Flexible coupling for encoders. In aluminum. Machined from a single-piece. Coupling for encoders and small motors. Standard, suitable for generic and universal use. Bore diameter from Ø6 to Ø10 mm. Available with different bore diameters on request. Fixing
- Bore Diameter: 0.2362206 to 0.4724412 inch
- Angular Misalignment: 3.5 degrees
- Rated Torque: 5.30973451327434 to 8.84955752212389 In-lbs
- Rated Speed: 8,000 rpm
-
Supplier: Radwell International
Description: MULTI.ENCODER COUPLING, LOW RESOLUTION, RESIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dynapar Corp.
Description: The Series E14 includes precision bearings and an O-ring seal and accommodates a 1/4" or 3/8" diameter stainless steel shaft.Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with
- Resolution (counts per revolution): 1 to 2,540 (counts/revolution)
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 1.5 inch
- Maximum Mechanical Shaft Speed: 5,000 rpm
-
Description: Ondrives.US Double Loop Couplings are made with DuPont’s Hytrel™ material, substantially improving the performance characteristics over competitors Double Loop Couplings, also known as a "Crazy Eight Coupling" or “K Coupling”. The Hytrel™ flex member is permanently swaged
- Coupling Type: Double Loop Coupling
-
Description: 'GWE 5102 miniature is a compact miniature coupling constituting the perfect solution for confined spaces or areas which are difficult to access. The element is connected to the shaft by means of radial set screws instead of a clamping hub. The coupling is available with elastomeric
- Bore Diameter: 0.0787402 to 1.3779535 inch
- Coupling Diameter: 0.393701 to 2.1653555 inch
- Coupling Length: 0.5905515 to 3.0708678 inch
- Rated Torque: 4.42477876106195 to 5,752.21238938053 In-lbs
-
Supplier: Lika Electronic
Description: For servomotors and encoders Coupling at high torsional stiffness and high precision Light weight
- Bore Diameter 1: 0.1968505 to 0.5905515 inch
- Bore Diameter 2: 0.1968505 to 0.5905515 inch
- Length: 0.787402 to 1.8897648 inch
- Material: Aluminum
-
Description: Ondrives.US is a shaft coupling supplier that designs and manufactures some of the industry’s best-performing, most reliable shaft couplings. Our Universal-Lateral and Cross Joint offset couplings are unique, light-duty devices for general purpose applications. Offset
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Bellows type flexible coupling. Stainless steel structure. Corrosion resistance. Coupling for encoders, measurement equipment and control device. Bore diameter from Ø4 to Ø14 mm. Stainless steel version, corrosion resistance, allowable misalignment, zero backlash.
- Bore Diameter: 0.1574804 to 0.5511814 inch
- Coupling Diameter: 0.5118113 to 1.1023628 inch
- Coupling Length: 0.64960665 to 1.4566937 inch
- Angular Misalignment: 3.5 to 5 degrees
-
Supplier: Lika Electronic
Description: Bellows type flexible coupling. Stainless steel structure. Corrosion resistance. Coupling for encoders, measurement equipment and control device. Bore diameter from Ø4 to Ø14 mm. Stainless steel version, corrosion resistance, allowable misalignment, zero backlash.
- Bore Diameter: 0.2362206 to 0.5511814 inch
- Coupling Diameter: 0.5118113 to 1.1023628 inch
- Coupling Length: 0.64960665 to 1.4566937 inch
- Angular Misalignment: 3.5 to 5 degrees
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION High precision rigid coupling. Coupling for encoder, servomotor and stepping motor. Bore diameter from Ø5 to Ø15 mm. High precision, high rigidity, zero backlash.
- Bore Diameter 1: 0.1968505 to 0.5905515 inch
- Bore Diameter 2: 0.1968505 to 0.5905515 inch
- Length: 0.787402 to 1.8897648 inch
- Material: Aluminum
-
Supplier: Servometer®, an MW Industries company
Description: Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
- Bore Diameter: 0.5 inch
- Coupling Diameter: 0.75 inch
- Coupling Length: 1.387 inch
- Angular Misalignment: 11 degrees
-
Supplier: Dynapar Corp.
Description: The method of coupling rotational input to an encoder is an important consideration.Excessive shaft loading and poor environmental isolation are the leading causes of encoder failure and operational errors.Even the most carefully designed machinery will produce shaft forces due
- Bore Diameter: 0.25 to 0.2362206 inch
- Coupling Diameter: 1 inch
- Coupling Length: 1.25 inch
- Angular Misalignment: 5 degrees
-
Supplier: Bervina Ltd.
Description: Bervina produce single piece construction backlash free aluminum parallel couplings in three sizes to serve your motion control needs. Parallel couplings accomodate large parallel misalignment and work with high torque capacity. The parallel coupling has a very high torsional
- Bore Diameter: 0.21653555 to 0.7480319 inch
- Coupling Diameter: 1.55511895 inch
- Coupling Length: 1.8897648 inch
- Angular Misalignment: 1.7 degrees
-
Description: The A Series meets performance demands over a wide range of applications, including drive systems for encoders, instrumentation, lead screws, small pumps, feed rollers and anywhere a light to medium duty, torsionally flexible coupling/coupler is required. Helical's most popular
- Bore Diameter: 0.09 to 0.625 inch
- Coupling Diameter: 0.5 to 1.25 inch
- Angular Misalignment: 5 degrees
- Axial Misalignment: 0.01 inch
-
Supplier: Lika Electronic
Description: For encoders. Constant response even under misalignment. Identical cw and ccw rotational characteristics. Spring action bellows configuration absorbs parallel, angular misalignments and shaft end play. MFBS: stainless steel version. Clean wash services available.
- Bore Diameter: 0.1181103 to 0.5511814 inch
- Coupling Diameter: 0.4724412 to 1.2598432 inch
- Coupling Length: 0.92519735 to 1.6535442 inch
- Angular Misalignment: 1.5 to 2 degrees
-
Supplier: Bervina Ltd.
Description: screw or clamping attachment styles. Single beam couplings have a shorter length allowing us to build in existing equipments with all the best attributes of a helical coupling. Multi beam couplings have double spiral that provides superior misalignment capabilities in all
- Bore Diameter: 0.11023628 to 0.18897648 inch
- Coupling Diameter: 0.75196891 inch
- Coupling Length: 0.90157529 inch
- Angular Misalignment: 5 degrees
-
Supplier: Tri-Tronics Company, Inc.
Description: Rigid aluminum couplings are available for shaft-to-shaft connection of the encoder. These are appropriate where axial and angular misalignment is not an issue. The MB-085 couples a 3/8" diameter encoder shaft to a 1" diameter shaft. Compatible with: Shaft Encoders: R20,
- Bore Diameter 1: 0.375 to 1 inch
- Material: Aluminum
-
Supplier: Tri-Tronics Company, Inc.
Description: Rigid aluminum couplings are available for shaft-to-shaft connection of the encoder. These are appropriate where axial and angular misalignment is not an issue. The MB-085-M30 couples a 3/8" diameter encoder shaft to a 30mm diameter shaft. Compatible with: Shaft Encoders:
- Bore Diameter 1: 0.375 to 1.181103 inch
- Material: Aluminum
-
Supplier: Heilind Electronics, Inc.
Description: COUPLING, .375 X .375
-
Supplier: Tri-Tronics Company, Inc.
Description: Rigid aluminum couplings are available for shaft-to-shaft connection of the encoder. These are appropriate where axial and angular misalignment is not an issue. The MB-085-.75 couples a 3/8" diameter encoder shaft to a 3/4" diameter shaft. Compatible with: Shaft Encoders:
- Bore Diameter 1: 0.375 to 0.75 inch
- Material: Aluminum
-
Supplier: Tri-Tronics Company, Inc.
Description: Aluminum, helical coil style flexible coupling for shaft-to-shaft connection of the encoder. This coupling significantly reduce bearing wear caused by axial and angular misalignment of the mating shafts. Designed for 10mm Shaft. 1"D x 1.25"L Compatible with: Shaft
- Bore Diameter: 0.393701 inch
- Coupling Diameter: 1 inch
- Coupling Length: 1.25 inch
- Coupling Type: Helical / Slit
-
Supplier: Heilind Electronics, Inc.
Description: BRNG ASSY, H20/H25 W/COUPLING
-
Supplier: Renbrandt, Inc.
Description: These couplings are especially designed for precision instruments. encoder drives. robotics. aircraft equipment. radar. laser. optical/mechanical devices. computers. precision remote controls. UNEQUALED PERFORMANCE. Some of the features are: Zero backlash. Low inertia. Handles offset
- Bore Diameter: 0.0937 to 0.25 inch
- Coupling Diameter: 0.75 inch
- Rated Torque: 1.875 In-lbs
- Rated Speed: 5,000 rpm
-
Supplier: RS Components, Ltd.
Description: Accessory encoder, shaft coupling dia. 4
- Resolution (counts per revolution): 500 (counts/revolution)
- Diameter or Width: 0.1574804 inch
- Encoder Type: Incremental
- Encoder Technology: Mechanical
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Ideal for encoder feedback systems Zero backlash, Constant velocity RoHS2
- Bore Diameter: 0.094 to 0.125 inch
- Coupling Diameter: 0.375 to 0.5 inch
- Coupling Length: 0.563 to 0.75 inch
- Coupling Type: Helical / Slit
-
Supplier: Radwell International
Description: ENCODER COUPLING, 4 MM, PBT. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single (read more)
Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
Compatibility: Designed for integration with modern servo drives, stepper systems, and precision encoders, these couplings are available in standard sizes matching common shaft dimensions. Material options include engineered polymers for general applications and specialized (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
available), these compact, high-power-density couplings are suited to applications such as machine-tool axes, packaging and printing equipment, automation drives, encoders, and stepper motor systems. Request a technical specification (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Oldham Couplings Code19-41: Precision Connections for Light-to-Medium Duty Oldham couplings use a three-component design—two aluminum hubs and a center disc—to (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Precision in Motion: Beam Couplings for CNC Lathe Applications In the demanding environment of CNC machining, beam couplings serve as critical components that bridge the gap between motor (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Precision Flexibility: Beam Couplings for Sensitive Motion Systems (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
provide count and directional information, but absolute units offer immediate position feedback while incremental units require movement to establish a reference. Gurley provides incremental, true absolute, and patented Virtual Absolute® encoder technologies, along with accessories such as interface electronics, interpolation cards, enclosures, and couplings. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
The Series R176H is a family of optical incremental encoders designed for industrial-grade applications that require thru-hollow shafts, high resolution and high accuracy. All R176Hs share these features: - Resolutions up to 250,000 cycles/rev (1,000,000 counts/rev) at 0 to 70°C and 50 (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
44-Turn Magnetic Encoders Novotechnik, U.S. introduces the MC-1 2800 44-Turn magnetic encoder with IO-Link output interface. Patented non-volatile technology retains turn count even when power is lost and reports correct (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. The Yaskawa SGM7F line of direct drive servo motors delivers from 4 to 35 Nm of torque in a device as small as (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division
Conduct Research Top
-
Stator Coupling Model Analysis - White Paper (.pdf)
to connect encoders to the motor shafts (rotor part), whereas a stator coupling is used to connect encoders to the motor housing (stator part). A rotor coupling rotates together with the motor shaft whereas a stator coupling remains static during the operation of the motor. Proper coupling design
-
Torque Sensor Application - Rotating Torque Monitoring System
Inline Rotary Torque Sensors / Transducers are normally used in line with rotating shafts or nut runners for feed back control. For optimum performance, it is recommended to utilize coupling in order to minimize extraneous load & moments due to misalignment. When selecting the torque sensor, make
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
integrated wheel drives are offered with a number of options, including torque output, 24 or 48 V winding voltage, electromagnetic brake and Hall sensor or optical encoder feedback for motor control. Figure 1: The MPW52 and MPW86 feature a high-torque density, BLDC motor with a heavy-duty inline
More Information Top
-
Methods for measuring and reducing slippage of friction rollers employed in off-axis couplings of position encoders to telescopes
These techniques may also prove useful for telescopes employing other types of encoder couplings .
-
Installation And Maintenance Of High Resolution Optical Shaft Encoders
The problem of accurate encoder coupling should not be underestimated.
-
Gear up your bearings
The motor had a two bearing can-type encoder coupled to the motor NDE stub shaft with a flexible metal-type coupling.
-
Field Experience Identifying Electrically Induced Bearing Failures
The motor has a two bearing 'can' type encoder coupled to the motor non drive end stub shaft with a flexible metal type coupling.
-
Evaluation of precision tilt sensors for measuring telescope position
Unlike conventional systems which measure the telescope position using position encoders coupled to the telescope axes, this method avoids many sources of non-repeatable error, such as hysteresis in the telescope structure due to inelastic flexure of the fork or yoke, or …
-
Error analysis of friction drive elements
Usually, the friction drive train consists of motor-tachometer unit, coupling, reducer, driving roller, big wheel, encoder and encoder coupling .
-
High-resolution telescope encoder
With this approach, encoder coupling is simple and non-expensive.
-
Tests of a precision tiltmeter system for measuring telescope position
However, while the dual-axis tilt sensor platform avoids many of the sources of non-repeatable telescope position error (such as mechanical inelastic flexures of the telescope fork or slippage of friction roller encoder couplings ) , it is still subject to various error …
-
A simple method for high-precision calibration of long-range errors in an angle encoder using an electronic nulling autocollimator
Such measure- ments are typically carried out using a high-precision optical encoder coupled to the rotary stage which sets the angles.
-
Control of permanent magnet AC servo motors via fuzzy reasoning
This paper discusses the fuzzy rule which makes it possible to estimate the absolute rotor position essential to electrical commutation of the permanent magnet AC servo motor with an incremental encoder coupled to the shaft.
Indicates content that may require registration and/or purchase.