-
Supplier: SAE International
Description: UV-chemiluminescence from the excited hydroxyl-radical (OH*) has been used as a marker for the high-temperature reacting zone in spark-ignited engines for quite some time. In research engines with large optical access, sensitive camera systems make it possible to obtain images of the
-
Supplier: SAE International
Description: This work investigates the image quality achievable with a large-aperture endoscope system and high-speed cameras in terms of detecting the premixed flame boundary in spark-ignited engines by chemiluminescence imaging. The study is an extension of our previous work on endoscopic flame
-
Supplier: SAE International
Description: pressure was also investigated and the flame was visualized using an endoscope at chosen EGR values. In addition, flame temperatures and soot volume fractions were determined using two-color pyrometry. A single-cylinder heavy duty direct injection Diesel engine equipped with an
-
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: Typical application for Gastrointestinal endoscope light source: Laparoscope, Gastrointestinal endoscope, to replace Xenon lamp of 175W. Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 11 to 13 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: Typical application for Gastrointestinal endoscope light source: Laparoscope, Gastrointestinal endoscope, to replace Xenon lamp of 175W.Rayfine focus on best optical solution for medical lighting application. Major line as below: White light module for endoscope NBI light module
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 21.6 to 26.4 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: Ingerated Light Module with medium light output Typical applications for ingerated light module: Gastrointestinal endoscope, ENT endoscope, Cystoscope, Ureteroscope and so on. Application for high flux FOI module: High luminous flux, high CRI With driver, comply with EMC requirements
- Color Temperature: 5,800 to 6,800 K
- Maximum Voltage: 12 to 24 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: endoscope, inspection camera or videoscope for the non-destructive inspection (NDI) of hard-to-reach places such as inside automotive engines and manufacturing machines. The waterproof camera head of this semi-rigid, semi-flexible borescope features 6 LED lights (4 front, 2 side) for
- Tube or Sheath Diameter: 6 mm
- Working Length: 1 m
- Field of View: 67 degrees
- Minimum Focus Distance: 15 mm
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid) treatment: Pure water
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 986.25050762894 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key feature
- Wavelength: 785 nm
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 12 volts
- Light Source: LED, Laser
-
Supplier: SAE International
Description: endoscope was attached to the cylinder head of the modified production engine. Preigntion events were captured using high-speed video camera through the endoscope. As a result, several types of preignition sources could be found. Preignition caused by glowing particles and
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid)
- Valve Size: 0.125 to 1 inch
- Flow (Cv): 0.28 to 6.9
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 234.959679758659 psi
- Flow (Cv): 13 to 38
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 2,900.73678714394 psi
- Flow (Cv): 0.95 to 11.7
- Number of Ports/Ways: 2
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 200-S is an industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach
- Horizontal Resolution: 1,200 lines
- Operating Temperature: 14 to 122 F
- Vertical Resolution: 1,600 lines
- Imaging Technology: CMOS, Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 360N is a small-diameter automotive tester, borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof
- Tube or Sheath Diameter: 3.9000000000000004 mm
- Working Length: 1 m
- Field of View: 67 degrees
- Minimum Focus Distance: 15 mm
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 200-S is an industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach
- Tube or Sheath Diameter: 3.7 mm
- Working Length: 1 m
- Field of View: 90 degrees
- Minimum Focus Distance: 15 mm
Find Suppliers by Category Top
Featured Products Top
-
This product is a small-diameter industrial borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 3 (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
An industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Combustion Engines Development
Flame photography Transparent engine endoscope .
-
Engine Combustion Instrumentation and Diagnostics
Einstein coefficient, 604,605,606,607,652,664,687 Endoscope-based imaging systems in diesel engine combustion visualization, 469-470 Engine combustion, visualizing introduction,452 combustion visualization techniques, summary of, 487 in diesel engines endoscope -based imaging systems, 469-470 high-speed …
-
Bases combustion engines
Transparent motor , endoscope .
-
A system
for quantitative imaging diagnostics and its application to
pyrometric in-cylinder flame-temperature measurements in large diesel
engines
To provide optical access into the combustion chamber of series-production-type engines , endoscope -based optics were used together with the camera system.
-
Proceedings of the FISITA 2012 World Automotive Congress
To calibrate the CFD model the combustion process is investigated based on the transparent single cylinder engine and endoscope .
-
Mechatronics and Information Technology
[3] Yunlin LUO, Yilong ZHANG, Diagnosis of Aero- engine ’s Endoscope Faults Based on a New Fuzzy Connectedness, 2009.
-
Engine Diagnostics Using Laser Induced Fluorescence Signals Collected Through an Endoscopic Detection System
Instead of having a lens diameter of 3-5 mm, an endoscope for engine applications inserted in the spark plug position could have the lens diameter increased to about 10 mm.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/24177/Zhang_washington_0250E_12109.pdf?sequence=1&isAllowed=y
the scanning ber endoscope (SFE) engine .
-
Multimodal optical device for early childhood caries: a clinical prototype
For the real-time imaging of the teeth, the device utilizes the scanning fiber endoscope (SFE) engine .
-
Scanning OCT endoscope with 2-axis magnetic micromirror
The endoscope scan engine is contained in a 2.8 mm ID plastic tube.
Indicates content that may require registration and/or purchase.