Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thermotron Industries
Description: A Benchtop Environmental Chamber provides superior performance over a wide range of applications and industries. Thermotron offers benchtop temperature chambers and benchtop humidity chambers that are ideal for compact products. A Benchtop Environmental
- Chamber Capacity: 0.8899999999999999 to 5.5 cubic feet
- Temperature Range: -73 to 180 C
- Temperature Control Accuracy: 1.1 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: Thermotron Industries
Description: Whether your custom environmental test chamber solution requires innovations to create a new type of test chamber or minor modifications to an existing design, Thermotron has the knowledge and expertise to develop an environmental test chamber
- Configuration: Benchtop / Instrument, Floor Mount, Walk-In
-
Supplier: Thermotron Industries
Description: Thermotron AGREE Chambers provide flexibility in your test lab. They can be used as a standalone temperature chamber or humidity chamber with thermal change rates from 5°C to 30°C per minute. An AGREE Chamber can also become a vibration chamber when
- Chamber Capacity: 11.999999999999998 to 168 cubic feet
- Temperature Range: -73 to 177 C
- Temperature Control Accuracy: 1 ± °C
- Humidity Range: 20 to 95 % RH
-
-
Supplier: Caron Products and Services, Inc.
Description: Caron's full line of Environmental Test Chambers precisely control temperature and humidity and are the ultimate choice for ultra-reliable stability testing. Our chambers deliver more than accuracy, dependability and performance - they're loaded with earth friendly and
-
Supplier: Thermotron Industries
Description: Environmental Chamber product line delivers quality, accuracy, and reliability for your testing program. The efficient refrigeration system provides moderate temperature change rates while allowing the environmental chamber to consume less power than comparable
- Chamber Capacity: 4 to 32 cubic feet
- Temperature Range: -70 to 180 C
- Temperature Control Accuracy: 0.3 ± °C
- Humidity Range: 10 to 98 % RH
-
Supplier: Haida International Equipment Co., Ltd.
Description: Salt spraying test chamber adapted to the surface treatment of various materials, electroplating, organic and inorganic coating, anode processing, antirust oil and so on, after these anti-corrosive treatment to test the corrosion resistance of their products.
- Parameters: Corrosion (Salt Fog / Immersion)
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: and humidity test,holding test, cooling-off test, heating-up test, moistening test and drying test ... for all of products.Actually Laboratory, Scientific Research, QC department will use this equipment to test the quality of products meet the
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Description: Stainless Steel Series Environmental Simulated Test chamber Test chamber are applicable for testing the performance indexes of aeronautic & astronautic products, ships, weapon, accdemies, motorcycle, information electronics, instruments & meters, materials,
- Chamber Capacity: 2.825172581585237 to 35.31465726981547 cubic feet
- Temperature Range: -80 to 200 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Supplier: Cincinnati Sub-Zero Products
Description: CSZ's Z-Plus Environmental Test Chambers are designed for ease-of-use, reliability and performance. These chambers may be used for basic thermal cycling testing to accelerated cycling with a variety of sizes and performance packages.
- Chamber Capacity: 16 cubic feet
- Temperature Range: -45 to 190 C
- Humidity Range: 5 to 98 % RH
- Width: 3 ± %RH
-
Supplier: Haida International Equipment Co., Ltd.
Description: corrosive test for the protection layer of components,parts, electronic and electrical parts and metal materials and industrial products. Chamber Structure Touch Screen Programmable Salt Spray Test Equipment (HD-60A-1) 1). Salt spray chamber cover is made of transparent
- Parameters: Corrosion (Salt Fog / Immersion)
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Cincinnati Sub-Zero Products
Description: CSZ's Z-Plus Environmental Test Chambers are designed for ease-of-use, reliability and performance. These chambers may be used for basic thermal cycling testing to accelerated cycling with a variety of sizes and performance packages.
- Chamber Capacity: 32 cubic feet
- Temperature Range: -73 to 190 C
- Humidity Range: 5 to 98 % RH
- Width: 3 ± %RH
-
Supplier: Haida International Equipment Co., Ltd.
Description: and contraction caused by chemical changes or physical hurt. thermal shock environmental test chamber be equipped with a PID auto calculation control,safety device.so shermal shock chamber can program control the change tempereture of hot chamber and cool
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Cincinnati Sub-Zero Products
Description: backup system, full system security and more. Ethernet capability to remotely monitor and control multiple test chambers. Wired, wireless, local area network or World Wide Web Ethernet connectivity provides anytime, anywhere access. Three options to remotely control & monitor your
- Features: Chart Recorder, Datalogger, Rate Indication / Control
- Interface: Digital Front Panel, Ethernet / Networkable, Web Enabled
- Controller Type: Environmental Controller, Laboratory Controller
- Control: Fuzzy Logic, Limit / Set Point Control, PID Control
-
Description: Programmable UV Aging Environmental Aging Test Chamber is the world's most widely used ,can be used in more labs throughout the world than any other accelerated weathering tester. It's used widely in the industry, such as printing ink, paint, pastics, print, packaging,motor van,
- Chamber Capacity: 10.135306636437038 to 35.31465726981547 cubic feet
- Temperature Range: 25 to 70 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 95 % RH
-
Description: Programmable High Low Temperature Thermal Shock Environmental Test Chamber is used to test the bearing extent of the material structures and composite material in an instant and continuous high temperature and extremely low temperature environment, which is in the
- Features: Other Test Mode
- Applications: Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing, Semiconductors / Electronics Screening
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: Rain test chamber can simulate raining weather condition so as to test products water resistance and waterproof performance and meets the requirements of the MIL-STD-810F standard. Rain/water Spray Test Chambers from ATMARS are mainly used for car, head lamps, tail
- Features: Alarm(s), Lights
-
Supplier: Weiss Technik North America, Inc.
Description: coating Test chamber door is hinged on the left for the whole cross section of test space Test chamber door has optimum pressure when closed Maintenance-friendly position The entire power electronics is located in a switch cabinet at the right side wall of the
- Temperature Control: Cooling
- Configuration: Reach-In
-
Description: Large Custom Size Environmental Walk in Climate Test Chamber is suitable for industrial products for humidity and heat test, high temperature test, low temperature test and high and low temperature gradual test, with a wide range of limit temperature
- Chamber Capacity: 35.31465726981547 to 953.4957462850176 cubic feet
- Temperature Range: -20 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: Altitude test chambers combined temperature and altitude/vacuum with optional humidity to test basic components or sub-assemblies designed for use in a variety of industries, such as aviation, aerospace, communication, military, automotive, electronics and other industries..
- Chamber Capacity: 4.414332158726934 cubic feet
- Temperature Range: -20 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: Aralab
Description: Environmental test rooms, designed for the development and performance evaluation of air conditioners, gas boilers and heat pumps. Usually installed in sets of two environmental chambers, allowing for precise Indoor and Outdoor climatic simulation. Also possible is the
- Chamber Capacity: 1,387.795401389208 cubic feet
- Temperature Range: -30 to 60 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 90 % RH
-
Supplier: Weiss Technik North America, Inc.
Description: The Dust Test Chamber D Series chamber is constructed of 16 gauge sheet metal with an air-dried lacquer-sprayed finish. The hinged lid gives full access to the workspace and is available with the option of viewing windows. In the larger D60 model, (2) 8″ to 10″ fan blades are
- Features: Windows
-
Supplier: System of Systems, Inc.
Description: Rain Testing Many different types of rain tests are used to evaluate the effects of different environments on materials. Rain, blowing rain, dripping water, and water spray are typical procedures in this testing arena. Some of these tests have proven to affect radio communication,
- Configuration: Walk-In
-
Supplier: Air Innovations LLC
Description: Air Innovations’ psychrometric facility is a two-chamber laboratory that tests the safety, reliability and performance of our products in a controlled environment. The two rooms—dedicated for indoor and outdoor conditions—mimic specifications under which products will actually operate,
- Chamber Capacity: 2,880 cubic feet
- Temperature Range: -17 to 48 C
- Humidity Range: 5 to 95 % RH
- Width: 2.5 ± %RH
-
Supplier: Aralab
Description: TESTA walk-in climatic chambers are ideal for testing large components, assemblies, and finished products. Constructed as a single-piece welded unit featuring rock-wool insulation and an interior made of 304 stainless steel. Equipped with a fully opening door that can include heated window
- Chamber Capacity: 0.28251725815852374 to 0.6356638308566784 cubic feet
- Temperature Range: -20 C
- Humidity Range: 10 to 95 % RH
- Configuration: Benchtop / Instrument
-
Supplier: Weiss Technik North America, Inc.
Description: below to view available test chambers: Temperature & Humidity Chambers | Pharmaceutical/Stability Chambers In Stock Temperature & Humidity Chambers Endurance Series Fast Rate Temperature & Humidity Chamber 180L, 270L, 340L, 480L, 600L, 800L, 1000L, 1300L and
-
Description: The ESPEC Criterion benchtop temperature chamber series provides a economical and space-saving solution for a variety of temperature testing requirements. The chamber's 1.5 cu. ft. interior size is 3.5 inches wider than traditional benchtops. The BTZ-133 chamber uses 115V power,
- Chamber Capacity: 1.4999999999999998 cubic feet
- Temperature Range: -70 to 180 C
- Temperature Control Accuracy: 0.5 ± °C
- Configuration: Benchtop / Instrument
-
Supplier: System of Systems, Inc.
Description: SoS. Inc. is a leader in turnkey Blowing Sand & Dust Chambers. Our test chambers meet and exceed all requirements in the MIL-STD 810D,E,F,G,H Procedure I & II. Each chamber can be designed as either a standalone sand or dust system with the option to add the other
- Configuration: Walk-In
-
Supplier: Weiss Technik North America, Inc.
Description: PCB’s, blister packs or lipstick – tests to stabilize and optimize the quality of products are indispensable in research and laboratories. Our laboratory test chambers were designed for this purpose in particular and allow reproducible temperature and climatic tests
-
Supplier: Accuris
Description: Standard Test Method for Determining Chemical Emissions from Spray Polyurethane Foam (SPF) Insulation using Micro-Scale Environmental Test Chambers
-
Supplier: AR RF/Microwave Instrumentation
Description: classification for this equipment is EAR99. An 8” beam on the roof allows the chamber to carry the weight of the shield, ferrite tile absorber, HT25 hybrid absorber, doors, etc. Comtest military component test chamber 2.5m test table | 1715-100 | ARCP-0029 The main
-
Supplier: Gilson Company, Inc.
Description: Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height. Flexible all Permeability Test Chambers have similar
-
Supplier: MTS Systems Corporation
Description: These chambers have open-coil heating which means your test specimen and grips are heated to the desired temperature very quickly.
- Temperature Range: -128.88888888888889 to 371.1111111111111 C
- Temperature Control: Cooling, Heating
- Features: Lights, Windows
- Configuration: Reach-In
-
Environmental Test Chambers and Rooms - Environmental Stress Screening Chamber, TSV, TSH, TSD SeriesSupplier: Russells Technical Products
Description: expose failures. Environmental stress screening chambers can be used as part of the manufacturing process or they can be used in new product qualification testing.. Russells air-to-air thermal shock chambers meet the demands of today's environmental stress screening with
- Chamber Capacity: 2 to 18 cubic feet
- Temperature Range: -185 to 200 C
- Humidity Range: 20 to 95 % RH
- Features: Chart Recorder, Data Logger, Humidity Control, Lights, Programmable, Shelves, Windows
-
Supplier: Gilson Company, Inc.
Description: Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height. Flexible all Permeability Test Chambers have similar
-
Supplier: Gilson Company, Inc.
Description: Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height. Flexible all Permeability Test Chambers have similar
Find Suppliers by Category Top
Featured Products Top
-
People count on your products to be safe and reliable. Cincinnati Sub-Zero (CSZ) environmental chambers can aid reliability testing by subjecting products to environmental extremes like temperature, humidity, altitude, vibration, and more. CSZ has been assisting manufacturing (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
environmental chamber. We design our test chambers so that customers can specify a variety of port location, sizes and shapes for cable routing needs and is also capable of building custom-designed test chambers to meet your specific application needs. (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
Cincinnati Sub-Zero environmental test chambers feature temperature only and temperature with humidity models. Z-Plus test chambers offer years of reliable operation for product testing and are available in 8 to 96 cu. ft. of workspace. Ideal for (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
reliability. Environmental test chambers ensure that the increasing heat outputs of AI data centers do not jeopardize the many components that keep these servers functioning efficiently. Learn how environmental test chambers contribute to AI data center efficiency and reliability. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Power quality is crucial for the efficient and reliable operation of the compressor in an environmental test chamber. Poor power quality can lead to various issues such as reduced efficiency, increased wear and tear, and even premature failure of the test equipment. Here are some key aspects to (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Key Technical Features: • Broad Operating Range: Precise temperature simulation from -70°C to +150°C and relative humidity control from 10% to 98% RH with customizable ramp rates. • Uniform Airflow Design: Aerodynamic chamber layout ensuring high temperature uniformity (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Xceed Custom Temperature Humidity environmental test chambers from Weiss Technik gives unlimited options. Designed, engineered, and built to your specifications for flexible temperature and humidity ranges, sizes that meet your exact testing requirement and available options that provide (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Glove Environmental test chamber is widely used in testing various types of materials for their tolerances of heat, cold, dry and humidity. It is designed for quality inspection for all types of electronic products, electric appliance, and products from communication, military, automobile (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Our Z-Plus environmental chambers are ideal for basic to accelerated stress testing. Rapid temperature transition rates (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Cincinnati Sub-Zero (CSZ), a leading provider of environmental test chambers with over 80 years of industry experience in designing and manufacturing temperature-humidity controlled products. CSZ offers a large selection of (read more)
Browse Datasheets for Cincinnati Sub-Zero Products
Conduct Research Top
-
Environmental Test Chambers 101
For decades, environmental test chambers have been used to study products with countless applications in fields such as aerospace, artificial intelligence, automotive, electronics, solar cell, medical, industrial and consumer research. In these industries, the sample or material to be tested must
-
Understanding Humidity in Environmental Test Chambers
Humidity is probably one of the most misunderstood topics when it comes to environmental test chambers. This is due to the fact that Relative Humidity percentage is temperature specific. For example, the amount of moisture in the air at 20°C (68°F) and 50% RH is not the same as 10°C (50°F) and 50%
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
Low Global Warming Potential Refrigerants. A New Option for Environmental Test Chambers. That Helps Combat Climate Change. Weiss Technik North America, Inc. White Paper. 2022. Low Global Warming Potential Refrigerants. White Paper. 2. Table of Contents. Summary
-
Mitigating Risks of Battery Testing in Environmental Test Chambers
We will briefly review the various types of batteries along with the qualifications tests that are performed. In product research and development, testing becomes a critical component. Mitigating risks in testing batteries under various temperature conditions is an important aspect
-
White Paper: LEEF TM Technology - The Breakthrough Refrigeration Technology in Environmental Test Chambers that Produces High Energy Efficiency & a Lower Carbon Footprint
The design of refrigeration systems used by environmental simulation test chamber manufacturers has remained essentially unchanged for many years. However, as testing requirements have evolved, manufacturers have gradually increased compressor horsepower to provide greater cooling capacities
-
Environmental Chambers for Solar Panel Testing
temperature and humidity extremes throughout the life of the product. Listed below is a general overview of common solar panel test specifications that require the use of environmental testing.
-
Points to Consider When Purchasing and Installing Environmental Chambers
A distinction between test chambers is the temperature range in which the chamber will operate. Most manufacturers have a standard high temperature range of 177°C to 190°C (350°F to 375°F) for reach-in. chambers and welded walk-ins. Temperatures up to 260°C (500°F) and even higher, can be achieved
-
What is Environmental Stress Screening (ESS)?
Although ESS may use chambers and shakers resembling those used for an environmental test, the purpose is different. In ESS it stimulates just-produced or just-overhauled equipment (usually an electronic assembly or subassembly), usually using rapid thermal ramping and broad-spectrum random
-
How To Choose A Walk-In And Drive-In Test Chamber
a high-quality, high-performing environmental test chamber to determine errors, discover flaws, and discern design problems that could eventually hinder the production, promotion, and reputation of your product. Using environmental chambers can help companies understand how products will perform
-
Weiss Technik is Content Partner for Chemours Company Case Study
(R-449A) is enabling Weiss Technik 's test chambers to stand the test of time. " The use of R-449A is part of Weiss Technik 's commitment to environmental stewardship and corporate responsibility.
-
Remote Control - Insight Into Remote Conditioning
and use a Remote Conditioner (RC) to condition the Device Under Test (DUT). In this way a single environmental chamber can supply conditioned air to hoods built around various size components or processes. For increased flexibility, RC chambers also provide an internal test that allows an RC to be used
-
Climatic Chamber Validation
Climatic chambers are in widespread use across many industries. They are used to simulate climatic conditions including temperature, humidity, pressure, vibration and light intensity. Conditions are controlled or varied according to user or test specifications. Products and samples are placed
More Information Top
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/704/1/Lanham_Johnnel_K_200709_MSCE.pdf
environmental chamber testing temperature was subtracted from the total power used by .
-
Accelerated Reliability and Durability Testing Technology
A high-performance Thermotron SE Series environmental test chamber and a Thermotron DSX Series Electrodynamic Vibration Test System [151].
-
CR4 - Thread: Environmental Test Chamber Manufacturers
Environmental Test Chamber Manufacturers .
Indicates content that may require registration and/or purchase.