-
Supplier: EMKA Incorporated
Description: Cell sponge rubber, black, backing eliminates stretching, self-adhesive, coil length: For depths 3 – 7 = the coil length is 10 m For depths 8 – 10 = the coil length is 5 m For depths 11 = the coil length is 1 m
- Width: 0.393701 to 3.149608 inch
- Operating Temperature: -50 to 250 F
- Features: Adhesive Backed, EMI / RFI Shielding, Other
- Material: Ethylene Propylene (EPDM), Foam
-
Supplier: Trim-Lok, Inc.
Description: Double Bulb Lid EPDM Sponge Rubber Seal, with a height of .550" and a width of .1.500".
- Width: 1.5 inch
- Thickness: 0.125 to 0.55 inch
- Operating Temperature: -20 to 158 F
- Features: Adhesive Backed
-
Supplier: Henkel Corporation - Industrial
Description: Instant Adhesive - low viscosity. Ideal for bonding of plastics and elastomeric materials where very fast fixturing is required. LOCTITE® 406 is an instant adhesive designed especially for the fast bonding of plastics and rubbers. This product offers exceptionally low viscosity.
- Applied Thickness / Gap Fill: 0.002 inch
- Viscosity: 20 cP
- Use Temperature: 65 to 250 F
- Substrate Compatibility: Plastic, Rubber / Elastomer
-
-
Supplier: Trim-Lok, Inc.
Description: EPDM Sponge Rubber Flap Seal, with a height of .250 and a width of 2.750.
- Width: 2.75 inch
- Thickness: 0.125 to 0.25 inch
- Operating Temperature: -20 to 158 F
- Features: Adhesive Backed
-
Supplier: Trim-Lok, Inc.
Description: Triangle shaped EPDM Sponge Rubber Seal, with a height of .625" and a width of .625".
- Width: 0.625 inch
- Thickness: 0.625 inch
- Operating Temperature: -20 to 158 F
- Features: Adhesive Backed
-
Supplier: JBC Technologies, Inc.
Description: environments. Not only will we help you identify the best foam or sponge rubber material for your die cut application, we can also help you identify the right pressure sensitive adhesive and release liner, source the materials, and surface treat, laminate, slit, and construct the
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible
-
Supplier: Trim-Lok, Inc.
Description: Rubber edge trim is a highly flexible trim made of dense neoprene rubber for edging applications with excellent wear and ozone resistance that fits most tight radius applications. Rubber Edge Trim is a highly flexible trim made of either EPDM or dense neoprene
- Width: 0.1875 to 1 inch
- Operating Temperature: -40 to 225 F
- Gasket Type: Edge Trim
- Material: Ethylene Propylene (EPDM), Neoprene
-
Supplier: Essentra Components
Description: Specifications: Material: EPDM Foam Rubber with adhesive backing Temperature Range: -20°F to 150°F Flammability: FMVSS 302 & UL 50 Adhesive is Pressure Sensitive Acrylic Mating surface should be free of contaminants and cleaned prior with denautred alcohol Features:
- Carrier / Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: Biolink unilink 5150 hs is a double-sided adhesive tape with a nonwoven carrier. The modified acrylate adhesive is durable, pressure sensitive and is designed to provide high performance solutions for fixing, mounting and laminating of foams, plastics, rubbers, vinyl, textiles
- Thickness: 0.005118110236220472 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Double-Sided Adhesive
-
Supplier: Techsil Limited
Description: ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 1.5mm x 15mm x 40m. It's applications consist of bonding, gasketing and sealing. It's main industries are aerospace, automotive, electronics, motor sport and many more.
- Backing: Foam
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 3mm x 25mm x 25m has a Shore hardness of 40-45 and can be used in many industries like aerospace, automotive, electronics and many more. Its's typical applications consist of bonding, gasketing and sealing.
- Backing: Foam
- Features: Single-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: Unifilmr U616A is a 5.0 mil, unsupported adhesive transfer. It is primarily used for bonding of low surface energy plastics, lamination to EPDM rubbers and urethane foams and component assembly.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 9.3125 lbs/in
- Adhesive: Transfer
-
Supplier: Allied Electronics, Inc.
Description: Trace Technologies™ Conductive Pen, Filler Silver Pronto™ Instant Adhesives are one component, high strength cyanoacrylate adhesives. Fast setting adhesive. Bonds well to difficult substrates, such as aluminum, EPDM rubber, and flexible vinyl. Meets MIL-A-46050C
-
Supplier: Saint-Gobain Tape Solutions
Description: Biolink netlink 90 hx is a scrim-reinforced transfer adhesive tape. The special adhesive film is durable, pressure sensitive and suitable for fixing, mounting and laminating foams, low energy plastics, rubber, EPDM and foils. Applications: Foam lamination Foil/film
- Thickness: 0.0037401574803149606 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Backing: PET / Polyester
-
Supplier: Aero Rubber Company, Inc.
Description: Whether your extrusion rubber needs have you searching for a standard profile or you have a complex custom extruded rubber profile to work with, the team at Aero Rubber has the expertise and equipment to be your supplier of choice. Each of our knowledgeable sales engineers has a
- Secondary Operations: Cutting, Tape/Adhesive Application, Water / Abrasive Jet Cutting
- Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Hot Extrusion
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld Instant Adhesive CA40 Clear is a one component, room temperature curing, cyanoacrylate adhesive that is used for bonding metal, aluminum, EPDM rubber, flexible vinyl, and plastics. It offers low bonding pressure, fast setting, and high strength bonds. 1 oz
- Viscosity: 20 cP
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Rubber / Elastomer
- Cure / Technology: Single Component System
-
Supplier: Budnick Converting, Inc.
Description: substrates. It bonds well to Santoprene, Neoprene Rubber, Butyl Rubber, and many versions of EPDM Rubber. All L3 constructions feature an 83# Kraft colored unprinted polycoated kraft (PCK) liner for superior processing.
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 6.8125 lbs/in
- Adhesive: Transfer
-
Supplier: Techsil Limited
Description: Cyanolit® 200 is a very low viscosity, fast curing cyanoacrylate adhesive specifically designed for bonding plastics and rubbers such as APTK, EPDM and Vitron. This grade is transparent in color and offers good capillary behavior for filling very small gaps. Product Benefits
- Chemical System: Cyanoacrylate
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld Instant Adhesive CA40H Clear is a one component, room temperature curing, cyanoacrylate adhesive that is used for bonding metal, aluminum, EPDM rubber, flexible vinyl, and plastics. It offers slower setting times, high strength bonds, higher viscosity, and
- Viscosity: 400 to 600 cP
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Rubber / Elastomer
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld Instant Adhesive CA40H Clear is a one component, room temperature curing, cyanoacrylate adhesive that is used for bonding metal, aluminum, EPDM rubber, flexible vinyl, and plastics. It offers slower setting times, high strength bonds, higher viscosity, and
- Viscosity: 400 to 600 cP
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Rubber / Elastomer
- Cure / Technology: Single Component System
-
Supplier: Custom Fabricating & Supplies
Description: yards 3 Mil MOPP red film liner Recommended Applications Mounting on ABS and PP plates for industrial applications Self-adhering and joining of rubber and EPDM Fastening of decorative trims Specifications Steel Adhesion (oz/in) - 75 (6.5 Mil), 64 (8 Mil) Tack (J. Dow No) - 16
- Width: 0.125 to 10 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Double-Sided Adhesive, Permanent
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld PR5 clear cyanoacrylate adhesive is compatible with abs, epdm, nylon, pvc, rubber and thermoplastic materials with a 24 hr cure time. Provides a 1 to 10 sec fixture time. Delivers great performance with tensile strength of 2900 psi. Minimum to maximum operating
- Viscosity: 2 to 6 cP
- Use Temperature: -65 to 180 F
- Chemical System: Cyanoacrylate
-
Supplier: Ellsworth Adhesives
Description: Bostik 940A Adhesive/Sealant is a one component, moisture curing, hybrid polymer that is used for marine applications either above or below water. It is typically used for bonding and sealing porous and nonporous materials such as glass, PVC, wood, aluminum, steel, brass, polyester, and
- Tensile Strength (Break): 400 psi
- Elongation: 225 %
- Cure / Technology: Single Component System
-
Description: A low VOC tape constructed with a non-woven carrier to provide the conformability of an unsupported transfer tape and the process ability of a double coated tape. The air side laminating adhesive provides a dynamic bond to a wide range of foams and rubbers, including crushed
- Adhesive: Acrylic, Rubber
- Features: Double-Sided Adhesive
-
Supplier: TFC Ltd.
Description: Rapid bonding of rubbers (including EPDM), plastics and elastomers, when used with Loctite® 7239 Polyolefin Primer bonds ‘difficult to bond’ plastics.
-
Supplier: Shurtape Technologies, LLC
Description: High performance grade, medium-high adhesion masking tape for demanding industrial applications in the transportation and metal fabrication industries, as well as for EPDM rubber insulation protection. CF 740 is built to withstand high temperatures up to 350 F and removes cleanly with
- Width: 0.7086614173228346 to 1.889763779527559 inches
- Thickness: 0.0063 inches
- Peel Strength / Adhesion: 2.4375 lbs/in
- Temperature Resistance: 7.222222222222222 to 176.66666666666666 C
-
Supplier: Custom Fabricating & Supplies
Description: manufacturing. Product Features Performs well in paint bake operations up to 250°F/121°C for 30 minutes 3M™ proprietary solvent-free adhesive sticks to most surfaces including metal, rubber, glass, plastic, and EPDM rubber moldings – while removing cleanly Less aggressive
- Width: 0.25 to 4 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Adhesive: Rubber
-
Description: materials including metals, plastics and elastomers. Applications Ferrite magnets to plastic and metal housing Loudspeaker parts (surround, voice coil) Tacking o-rings in metal grooved enclosures EPDM to aluminum Steel to epoxy composite Rubber to rubber Metal to metal Plastic
- Applied Thickness / Gap Fill: 0.004 inch
- Viscosity: 6,000 cP
- Use Temperature: -65 to 250 F
- Tensile Strength (Break): 4,300 psi
-
Supplier: Techsil Limited
Description: materials, such as open pour and impregnated foams, cellular polyethylene cellular rubber, EPDM, soft and hard PVC, felt, paper and wood. Techsil has on site log conversion capability and can cut or slit adhesive tapes to suit your needs. We will minimise cost for you and cut a
- Features: Double-Sided Adhesive
-
Supplier: Intertape Polymer Group, Inc.
Description: 80# PCK liner (white). APPLICATION: Splicing of plastic film, paper and foil especially for applications that require adhesion to LSE surfaces such as PU, rubber, Neoprene, EPDM, etc. For application of heat breaking, gasketing and sealing; affixing plastic tiles, nameplates, trophy,
- Features: Double-Sided Adhesive
- Backing: Paper
-
Supplier: Boyd
Description: (nitrile) & Buna S rubber ECH (epichlorohydrin) Neoprene rubber & coated fabrics EPDM rubber & sponge Silicone rubber EVA (ethylene vinyl acetate) Polyethylene, polystyrene, polypropylene, polyurethane, polyimide PVC sponge Flexible & rigid vinyl Bucote, nicote
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: Intertape Polymer Group, Inc.
Description: LSE surfaces). Excellent resistance to plasticizer migration, solvents, chemicals, U.V. and heat. Features an easy release 3 mil MOPP film liner (red). APPLICATION: Mounting on ABS and PP plates for industrial grade applications. Self-adhering/joining of rubber and EPDM. Fastening of
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: to most surfaces, including metal, rubber, glass and plastic, as well as EPDM-type rubber moldings. The high-strength crepe-paper backing conforms to irregular surfaces, resists bleed through from most industrial paint systems, improves visibility during the paint masking
- Width: 0.47244094488188976 to 2.8346456692913384 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Backing: Paper
-
Supplier: Master Bond, Inc.
Description: plastics and especially rubbers. In fact, it usually adheres well to rubbers such as neoprene, nitrile, SBR and occasionally EPDM, although surface treatment of the rubbers (especially EPDM) will allow for better adhesion. EP21TDC-4 has excellent electrical
- Viscosity: 9,000 to 300,000 cP
- Use Temperature: -100 to 250 F
- Elongation: 100 to 150 %
- Industry: Aerospace, Electrical Power / HV, Electronics, OEM / Industrial, Semiconductors / IC Packaging
Find Suppliers by Category Top
Featured Products Top
-
UNISTOLE™ P is a unique line of liquid primers created to coat and bond engineering plastics and rubber materials that are otherwise difficult to coat and bond. Substrates including PP, TPO, TPE, EPDM, Nylon 6, RIM Urethane, PBT, FRP, ABS, EVA, Polyimide, Modified PPO and their blends can (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
News One-piece seals perform better than seals with unbonded terminal ends, as a result there is a growing trend for OEM’s to prefer and design in one-piece seal solutions to their products. One-piece rubber seals are made by (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc.
More Information Top
-
Seals - China Seals Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 6
Insulatio adhesive EPDM rubber strip for sealing .
-
rubber gasket,China rubber gasket Manufacturers, Suppliers - ECOL
die cutting adhesive epdm rubber gasket .
-
Resorcinol
ExamplesofRFLformulationsandtheiradhesiveperformancesclearlyshow that, in order to enhance the aramid and EPDM rubber compounds adhesion , the treatment of fibers first with highly reactive isocyanate compounds are highly necessary.
-
Dynamic mechanical properties of particle‐reinforced EPDM composites
This is attributed to the increase of the effective volume of the particles for the composite with Cu particles, which may be due to extensive EPDM rubber segments ad- hered to the surface of Cu particles.
-
Macromolecular modification of EPDM: Wettability, miscibility, and morphology study
Vanderaar et al.1 reported a new aqueous bond- ing system, to improve the adhesion of EPDM rubber to stainless steel.
-
Investigation of the Strength of Textile Bonded Seams
Effect of Bonding Systems and Antioxidants on the Adhesion between EPDM Rubber and Polyester Fabric International Journal of Adhesion and Adhesives 29 (7) 2009: pp. 745 – 749.
-
Surface improvement of EPDM rubber by plasma treatment
The adhesion strength on the interface of the NBR and EPDM rubber surface with adhesive epoxy and polyurethane- based adhesive (liner) was measured by the standard strength test.
-
Handbook of Fillers, Extenders, and Diluents
systems; coupling agent for plastics, EPDM rubbers , polysulfide adhesives ; chem. intermediate; blocking agent; release agent; lubricant; coupling agent, crosslinking agent, adhesion promoter for coatings .
-
Handbook of Lubricants
Uses: Filler for sulfur and metal oxide-cured systems; coupling agent for plas- tics, EPDM rubbers , polysulfide adhesives ; chem. intermediate; blocking agent; release agent; lubricant; coupling agent, crosslinking agent, adhe- .
-
Handbook of Preservatives
Uses: Antioxidant, stabilizer for PP film, PE, polyamides, polyesters, POM, PU, PVC, PS, cellulosics, rubbers , EPDM , adhesives , fiber .
Indicates content that may require registration and/or purchase.