Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro-Lite Corporation
Description: ELC-2900 is a flexible conformal coating for PCB's and provides a flexible, reworkable finish for components and various substrates.
- Dielectric Strength: 5,199.999999999988 kV/in
- Dielectric Constant (Relative Permittivity): 2.4
- Viscosity: 400 to 800 cP
- Features: Conformal / Encapsulating Coating, ESD Control / Anti-static, Encapsulant / Potting Compound, Liquid
-
Supplier: Epoxies Etc...
Description: 30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates.
- Cure / Dry Temperature: 77 to 140 F
- Operating / Use Temperature: -67 to 257 F
- Resistivity: 1,000,000,000,000,000 ohm-cm
- Dielectric Strength: 29,527,559.05511805 V/m
-
Supplier: Newark, An Avnet Company
Description: Epoxy Conformal Coating, IPC-830 (MTO = 5)
-
-
Supplier: RS Components, Ltd.
Description: Nickel Epoxy Conductive Coating Parts AB
- Use Temperature: 302 F
- Features: Conformal / Encapsulating Coating, Other, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 2A53B Epoxy Conformal Coating is a two component epoxy system that is used for circuit boards and applications that require resistance to chemicals or solvents. It fluoresces under UV light to aid inspection and can be applied by spraying, brushing, or dipping
- Viscosity: 150 to 350 cP
- Features: Conformal Coating
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 2A53A Epoxy Conformal Coating is a two component epoxy system that is used for circuit boards and applications that require resistance to chemicals or solvents. It fluoresces under UV light to aid inspection and can be applied by spraying, brushing, or dipping
- Viscosity: 150 to 350 cP
- Features: Conformal Coating
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 2A53A Epoxy Conformal Coating is a two component epoxy system that is used for circuit boards and applications that require resistance to chemicals or solvents. It fluoresces under UV light to aid inspection and can be applied by spraying, brushing, or dipping
- Viscosity: 150 to 350 cP
- Features: Conformal Coating
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 2A53B Epoxy Conformal Coating is a two component epoxy system that is used for circuit boards and applications that require resistance to chemicals or solvents. It fluoresces under UV light to aid inspection and can be applied by spraying, brushing, or dipping
- Viscosity: 150 to 350 cP
- Features: Conformal Coating
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: R. S. Hughes Company, Inc.
Description: The Loctite Stycast PC012-007M PTA epoxy conformal coating is another quality product from Loctite.
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: The Loctite Stycast PC012-007M PTB epoxy conformal coating is another quality product from Loctite.
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Newark, An Avnet Company
Description: Epoxy Conformal Coating, IPC-830 (MTO = 8) / 2.85 pt Kit
-
Supplier: Newark, An Avnet Company
Description: Epoxy Conformal Coating, IPC-830 (MTO = 2) / 2.36 gal Kit
-
Supplier: Accuris
Description: COATING, CONFORMAL (EPOXY), APPLICATION OF
-
Supplier: Accuris
Description: COATING/SEALER, EPOXY, UV CURABLE, CONFORMAL
-
Description: It is a single-component, VOC-free conformal coating. This product is specially designed to quickly gel and cure under ultraviolet light, even if exposed to moisture in the air in the shadow area, it can be cured to ensure the best performance. The thin layer of coating can
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal / Encapsulating Coating, Reactive / Moisture Cured
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Epoxies Etc...
Description: 30-3600 is a two component liquid epoxy system designed as a conformal dip coating on foil, metalized film, ceramic, mica and tantalum capacitors.
- Cure / Dry Temperature: 104 to 194 F
- Operating / Use Temperature: -76 to 428 F
- Resistivity: 400,000,000,000,000 ohm-cm
- Dielectric Strength: 18,110,236.220472403 V/m
-
Supplier: Allied Electronics, Inc.
Description: Removes protective coatings, including epoxy, urethane, silicones, and acrylics. Also removes carbon, tar, adhesives, rubber, and some plastics. Features Extra Strength Non-flammable Non-drip (gel type) Safe on metals Avoid contact with skin
-
Supplier: Allied Electronics, Inc.
Description: Strong, enough to easily strip most conformal coatings, uncured epoxies and adhesives, oils and greases. Great for cleaning parts or tools. Low Flammability Safe On Most Plastics Extremely Slow Evaporation Low Toxicity Bio-Degradable
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP41S is a two component epoxy resin compound for durable, high performance, tough, high strength coatings, liners and adhesive/sealants with outstanding resistance to organic solvents including alcohols and fuels. The EP41S compound which is formulated to
- Operating / Use Temperature: -60 to 250 F
- Dielectric Strength: 17,322,834.645669255 V/m
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
- Industry: Electronics, Food and Beverage, Medical / Healthcare
-
Supplier: Accuris
Description: COATING/SEALER, EPOXY, UV CURABLE, CONFORMAL, RED ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Accuris
Description: COATING/SEALER, EPOXY, UV CURABLE, CONFORMAL, HIGHER VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Description: Macropoxy® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal protective coating. Can be applied to marginally prepared surfaces. Long-term durability
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 100 F
- Substrate: Aluminum, Concrete / Masonry, Metal, Steel
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® M810 -- a two-part epoxy compound that is used in potting, casting, encapsulation, adhesive and coatings applications. Key benefits include excellent adhesion, good water resistance, good toughness and flexibility. Certified to Mil-A-81236 Type 1 & Type 2.
- Features: Conformal / Encapsulating Coating, Encapsulating / Potting
- Chemical System: Epoxy (EP)
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an impressive selection of high performance epoxies for specialty bonding and potting applications to 600 °F. These products can be applied to a myriad of substrates, offering exceptional chemical, electrical and mechanical properties.
- Viscosity: 5,000 cP
- Tensile Strength (Break): 4,560 psi
- Dielectric Strength: 379.9999999999997 kV/in
- Dielectric Constant (Relative Permittivity): 3.5
-
Supplier: Master Bond, Inc.
Description: Master Bond EP88FL is a low viscosity, optically clear, two component epoxy system featuring good flexibility for high performance bonding, coating, sealing and potting.
- Applied Thickness / Gap Fill: 0.003 to 0.006 inch
- Viscosity: 800 to 1,200 cP
- Use Temperature: -452.47 to 250 F
- Coeff. of Thermal Expansion (CTE): 38,888,888.88888889 to 44,444,444.44444444 µin/in-F
-
Description: It is a two-component epoxy structural adhesive. At room temperature (25°C), the operating time is 6 minutes, the curing time is 5 minutes, and the curing is complete in 12 hours. After being fully cured, it has the characteristics of high shear, high peeling, and good impact resistance. It
- Viscosity: 9,000 to 12,000 cP
- Use Temperature: -40 to 302 F
- Features: Conformal Coating, Electronics, Reactive / Moisture Cured
- Chemical System: Epoxy (EP)
-
Description: It is a two-component epoxy structural adhesive. At room temperature (25°C), the operating time is 6 minutes, the curing time is 5 minutes, and the curing is complete in 12 hours. After being fully cured, it has the characteristics of high shear, high peeling, and good impact resistance. It
- Viscosity: 9,000 to 12,000 cP
- Use Temperature: -40 to 302 F
- Industry: Electronics
- Chemical System: Epoxy (EP)
-
Supplier: Protavic America, Inc.
Description: Clear unfilled epoxy also available in a one-part system. Use life is over three days after mixing at room temperature. Excellent for ferrite and optical bonding applications. Requires heat assist to cure.
- Viscosity: 6,000 to 7,000 cP
- Use Temperature: -55 to 180 F
- Tensile Strength (Break): 3,200 psi
- Dielectric Strength: 435.9999999999994 kV/in
-
Description: EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over marginally prepared surfaces Chemical and moisture barrier As a
- Wet / Applied Thickness: 0.005 to 0.0075 inch
- Cure / Dry Temperature: 35 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Substrate: Aluminum, Steel
-
Description: WATERBASED Tile-Clad® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad® is a high gloss, abrasion resistant, low yellowing epoxy
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 250 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: Tile-Clad® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant Dry film resists bacterial attack Abrasion resistant Low VOC Mildew Resistant Hardener
- Wet / Applied Thickness: 0.004 to 0.007 inch
- Cure / Dry Temperature: 55 to 110 F
- Operating / Use Temperature: 55 to 200 F
- Substrate: Aluminum, Concrete / Masonry, Metal, Steel, Wood
-
Supplier: Protavic America, Inc.
Description: PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150°C.
- Viscosity: 40,000 cP
- Use Temperature: -55 to 150 F
- Thermal Conductivity: 1.15 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.222222222222221 µin/in-F
-
Supplier: Dymax
Description: Dymax Multi-Cure® 984-LVUF conformal coating is a fluorescing, single-component material formulated with no solvents added for rapid room-temperature cure when exposed to UV light. This coating has a secondary heat-cure capability which allows it to cure in areas shadowed from
- Viscosity: 160 cP
- Features: Conformal / Encapsulating Coating, Other
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Electro-Lite Corporation
Description: ELC-2500 clear is a standard potting and encapsulating material. Also used to adhere and fixture. The adhesive is clear an enables the identification of specific board populations.
- Viscosity: 500 cP
- Use Temperature: -40 to 350 F
- Coeff. of Thermal Expansion (CTE): 31.11111111111111 µin/in-F
- Dielectric Strength: 449.9999999999993 kV/in
-
Supplier: Protavic America, Inc.
Description: The PROTAVIC® PNE 40824-A and PROTAVIC® PNE 40824-B is a two-component system, solvent free, electrically insulating epoxy adhesive, which is specially designed for protecting the devices from heat, humidity and mechanical damages. The PROTAVIC® PNE 40824-A and PROTAVIC® PNE 40824-B is
- Viscosity: 13,000 cP
- Use Temperature: -55 to 200 F
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 to 88.88888888888889 µin/in-F
- Features: Ceramic / Glass, Conformal / Encapsulating Coating, Electrical Power / HV, Electronics, Encapsulating / Potting, Gel, Metal, Semiconductors / IC Packaging, Thermal / Heat Conductive
Find Suppliers by Category Top
Featured Products Top
-
film conformal coatings (acrylic, alkyd, urethane, silicone) Thick film coatings (VOC-free; urethane, epoxy, silicone) Potting and encapsulation compounds (filled and unfilled; urethane, epoxy, silicone) (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
portfolio includes Thin film conformal coatings (acrylic, alkyd, urethane, silicone) Thick film coatings (VOC-free; urethane, epoxy, silicone) Potting and encapsulation compounds (filled and unfilled; urethane, epoxy, silicone) (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
design engineers. The ELANTAS product portfolio includes Thin film conformal coatings (acrylic, alkyd, urethane, silicone) Thick film coatings (VOC-free; urethane, epoxy, silicone) Potting and encapsulation (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
more information, please visit our Silicone Gels page. Conformal Coatings Silicone conformal coatings are applied as a thin layer across the surface of the board to (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
Positive-tone temporary photoresist.
(read more)
Browse Conformal Coatings Datasheets for Kayaku Advanced Materials, Inc. -
ELANTAS PDG, Inc. manufactures custom conformal coatings to match your specifications. (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
Discover flexible, light and moisture dual-curable coatings that offer rapid curing, minimize skin-sensitizing ingredients, and provide robust environmental resistance. Learn how Dymax dual-cure technology ensures complete curing, even in shadowed areas, and intergrates seamlessly with efficient (read more)
Browse Conformal Coatings Datasheets for Dymax -
ensuring consistent brightness and color uniformity, their performance is paramount in delivering clear, vibrant visuals and seamless operation. With our profound legacy of innovation, ELANTAS is a trusted name in creating robust conformal coatings and potting solutions for the LED (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
PCB Conformal Coatings Protecting printed circuit boards from harsh environmental working conditions is critical to avoid malfunctioning and product failure. Conformal coatings are applied as a (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
Electronics used in aerospace, defense, and other demanding environments require conformal coatings that protect assemblies without introducing contamination risks. This white paper explores: Development of a light and moisture dual (read more)
Browse Conformal Coatings Datasheets for Dymax
Conduct Research Top
-
Epoxy Conformal Coating: An Essential Guide for Electronic Assemblies
It is no secret that epoxy conformal coating is a protective layer applied to electronic assemblies to shield them from harsh environmental factors such as moisture, dust, and debris. It is made up of a mixture of epoxy resins and hardeners, and is designed to conform to the contours
-
What Is Epoxy Conformal Coating, And Why Do I Need It?
Epoxy conformal coating is a thin, protective layer applied to circuit boards and other electronic devices. It protects these devices from static discharge, corrosion, and electromagnetic interference. Learn more about this critical protection in this article!
-
What Is Epoxy Conformal Coatings For PCB?
Conformal coatings are polymer films applied to printed circuit board surfaces to protect them against harmful elements such as moisture, extreme temperatures, and chemicals. These films are thin so that they can conform to the different board shapes and their components. The protective layer
-
Acrylic vs Urethane Conformal Coating - What Is Polyurethane Conformal Coating?
Conformal coatings are applied to printed circuit boards to improve device reliability and durability. These polymeric materials create a film that protects electronics from threats like corrosion, liquids, and humidity. There are different conformal coatings, among them epoxy, silicone, acrylic
-
Potting Electronics PCB with Epoxy Potting Compound and Epoxy Resin Conformal Coating
Electronic assemblies have to be protected from a wide range of factors, such as corrosive agents, moisture thermal dissipation, shock, and vibration. The protection is achieved when we do pot. This process involves filling electronic assemblies with compounds to give permanent protection.
-
Epoxy Potting Compound for PCB: The Options and Benefits
PCBs or printed circuit boards have the most critical components in any electronics. They are the best if you want to protect the components from all sorts of damage. Two methods are used to protect the components. This is by conformal coating and PCB coating.
-
Things To Remember When Buying An Electronic Assembly Adhesive Glue And PCB Assembly Materials
on waste in industries like PCB, electronic assembly, and OEM. Deep Material offers different adhesive types, including semiconductor adhesives, die attachments, conformal coatings, surface mount adhesives, and underfill encapsulates.
-
CHEMEON TCP-NP Knowledge Base/FAQ
of application. Paint Adhesion: Epoxy primer conforming to MIL-PRF-23377 (High solids) with dry film thickness of ~ 0.7 mil was applied on CHEMEON TCP-NP processed two (3x10 in2) 2024-T3 and two (3x10 in2) 7075-T6 panels. Wet tape adhesion tests were done in accordance with FED-STD-141, Method 6301.3
More Information Top
-
Effects of conformal coatings on the corrosion rate of PCB-based multielectrode-array-sensor
Two sensors were prepared one coated with acrylic and the other with epoxy conformal coating leaving the electrodes and the contact pads exposed.
-
Conformal coating value/risk assessment for Sandia satellite programs.
Advantages: • Excellent humidity and chemical resistance • High abrasion resistance Disadvantages: • Inherently short pot-life • Extremely difficult to remove and repair chemically – chemicals that attack epoxy conformal coatings also attack epoxy boards and components (repairs must be made…
-
Page 173. Semiconductor parts with 100 in root number
Inductors Epoxy Conformal Coated Uniform Roll Coated .
-
2004 research briefs :Materials and Process Sciences Center.
Self-Assembly and Integration of Ordered, Robust, Three-Dimensional Gold Nanocrystal/Silica Arrays ............................................................................................................98 Solution-Based Nanoengineering of Materials ...................................................................................100 ORGANIC MATERIALS Non-Aqueous Gels for Sensors and Weapons ....................................................................................102 Removable Epoxy Conformal Coatings and Adhesives .....................................................................104 Removable Foam Encapsulant Technology........................................................................................106 .
Indicates content that may require registration and/or purchase.