Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PLASTIC MOLDING MATERIAL EPOXY, GLASS FIBER
-
Supplier: SAE International
Description: This specification covers a chopped-glass-fiber filled EPI-BIS epoxy resin molding compound.
-
Supplier: Accuris
Description: PLASTIC MOLDING COMPOUND, EPI-BIS EPOXY Glass Fiber Reinforced, Structural
-
-
Supplier: Accuris
Description: ADHESIVE, MAGNETIC, HEATCURING, EPOXY/GLASS FIBER LAMINATE, METAL REINFORCEMENT
-
Supplier: Accuris
Description: ADHESIVE, HEAT CURING - EPOXY/GLASS FIBER LAMINATE - METAL REINFORCEMENT
-
Description: COR-COTE FRE is a glass-fiber reinforced, 100% solids high build epoxy. Designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities. For immersion, fume, and vapor environments especially where resistance to H2S gas
- Function: Corrosion, Secondary Containment
- Features: Other
- Liner Materials: Specialty Cement
- Form: Spray-on / Spray-Cast
-
Supplier: SAE International
Description: This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of October 1995.
-
Supplier: SAE International
Description: This specification covers a modified novolac epoxy resin in the form of a chopped-glass-fiber filled molding compound processed to a dry "B" stage condition.
-
Supplier: SAE International
Description: This specification establishes the requirements for a nominal 250 °F cure epoxy preimpregnated 7781 glass fabric. The prepreg has a nominal fiber areal weight of 294 gsm, and nominal resin content of 38%.
-
Supplier: Norplex-Micarta
Description: NP572 (NEMA G-11) is a high strength medium weight glass epoxy composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. The product retains at least 50 percent of its room-temperature flexural strength at 150°C
- Use Temperature: 356 F
- Water Absorption: 0.2 %
- Tensile Strength (Break): 3,500 to 47,300 psi
- Dielectric Strength: 679.9999999999992 to 759.9999999999994 kV/in
-
Supplier: ASTM International
Description: This specification covers machine-made fiberglass (glass-fiber-reinforced thermosetting-resin or glass-fiber-reinforced polymer mortar) pressure pipe intended for use in water conveyance systems. It is suited primarily for pipes to be installed in buried applications,
-
Supplier: ASTM International
Description: This specification covers machine-made fiberglass (glass-fiber-reinforced thermosetting-resin or glass-fiber-reinforced polymer mortar) pressure pipe intended for use in water conveyance systems. It is suited primarily for pipes to be installed in buried applications,
-
Supplier: ASTM International
Description: This specification covers machine-made glass-fiber-reinforced thermosetting-resin (fiberglass) pipes such as reinforced thermosetting-resin pipe (RTRP) and reinforced polymer mortar pipe (RPMP; natural polymers not included) for use in gravity-flow systems for conveying sanitary
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Viscosity: 3,500 to 5,000 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 28.333333333333332 to 102.77777777777777 µin/in-F
- Dielectric Constant (Relative Permittivity): 2.62
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Viscosity: 3,500 to 6,000 cP
- Use Temperature: 662 F
- Coeff. of Thermal Expansion (CTE): 18.88888888888889 to 71.66666666666667 µin/in-F
- Dielectric Constant (Relative Permittivity): 2.59
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Viscosity: 350 to 550 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 to 90 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.74
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser,
- Viscosity: 24,000 to 42,000 cP
- Use Temperature: 617 F
- Coeff. of Thermal Expansion (CTE): 25 to 103.88888888888889 µin/in-F
- Index of Refraction: 1.5728
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F
- Use Temperature: 380 F
- Applications: Aerospace, Automotive / Transportation
- Material: Carbon / Graphite
-
Supplier: Master Bond, Inc.
Description: including optical fibers and fibrous reinforcements such as glass, aramid, and graphite. In this regard, it should be noted the EP29LP has superb optical clarity and has wide applicability in optical and fiber optic applications. The mixed viscosity is exceptionally low; about
- Viscosity: 700 to 800 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.11538232 W/m-K
- Coeff. of Thermal Expansion (CTE): 25,000,000 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Bond Polymer System EP112 is widely employed for potting, casting and encapsulation applications, impregnations and the production of glass and/or other reinforcing fibers in epoxy structures such as pipe, tanks, electrical insulation tubing etc. Because of the superior
- Use Temperature: -60 to 500 F
- Tensile Strength (Break): 5,200 to 10,200 psi
- Elongation: 2.4 to 6.9 %
- Electrical Resistivity: 1,800,000,000,000,000 to 150,000,000,000,000,000 ohm-cm
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by
- Viscosity: 1,600 to 1,800 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 14 µin/in-F
- Tensile Strength (Break): 7,800 psi
-
Supplier: Master Bond, Inc.
Description: well suited for filament windings as well as bonding to glass, graphite and Kevlar fibers. Systems based on EP34CA exhibit good retention of mechanical properties at elevated temperatures. The cured adhesive meets the requirements of military specification MMM-A-132. EP34CA can be used
- Viscosity: 900 to 77,000 cP
- Use Temperature: 73.4 to 374 F
- Tensile Strength (Break): 3,500 to 11,000 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, Military / Government (MIL-SPEC / GG), OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Hysol 83176 clear EA 0151 epoxy adhesive is compatible with circuit board, fiber optic, glass, metal and plastic materials with a 24 hr cure time. Provides a 60 min working time. Works in a mix ratio of 2.7:1. Delivers great performance with a shear strength of 2675 psi.
- Viscosity: 60,000 cP
- Chemical System: Epoxy (EP)
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Hysol 83178 clear EA 0151 epoxy adhesive is compatible with circuit board, fiber optic, glass, metal and plastic materials with a 24 hr cure time. Provides a 60 min working time. Works in a mix ratio of 2.7:1. Delivers great performance with a shear strength of 2675 psi.
- Viscosity: 60,000 cP
- Chemical System: Epoxy (EP)
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite EA 0151 clear epoxy adhesive is compatible with circuit board, fiber optic, glass, metal and plastic materials with a 24 hr cure time. Provides a 60 min working time. Works in a mix ratio of 2.7:1. Delivers great performance with a shear strength of 2675 psi. Formerly
- Viscosity: 60,000 cP
- Chemical System: Epoxy (EP)
- Features: Leveling / Filling Compound
-
Supplier: General Cable
Description: FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 1 NUMBER OF FILLERS 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD BE MODEL
- Cable Diameter: 10.159994513602964 mm
- Wavelength: 850 nm
- Operating Temperature: -40 to 70 C
- Cable Type: Multifiber Cable
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler,
- Wavelength Range: 645 to 655 nm
- Laser Power: 150 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler,
- Wavelength Range: 910 to 920 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler,
- Wavelength Range: 685 to 695 nm
- Laser Power: 300 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a thermoelectric cooler,
- Wavelength Range: 970 to 980 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Creative Composites Group
Description: CPI manufactures custom pultruded carbon fiber pultrusion to fit your strength, stiffness and geometric requirements. Carbon pultrusions are typically utilized for high stiffness applications that require a modulus of elasticity above that of typical E-glass. Applications ranging from
- Industry: Aerospace, General Industrial, Military / Government (MIL-SPEC)
- Filler: Carbon / Graphite
- Form / Shape: Pultruded Profile
Find Suppliers by Category Top
Featured Products Top
-
bearings. Combining the excellent lubricating properties of filled PTFE (polytetrafluoroethylene) with the high strength and stability of epoxy-impregnated, wound glass fibers, this tough, high strength line of bearings provide the radial and axial strength required to support high bearing loads (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
product. APPLICATIONS Specifically designed for metal-to-metal applications and for bonding other rigid materials such as glass, plastics, wood and structural laminates based on glass or fiber reinforced melamine, silicone, polyester (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
enhance product properties. Supreme 121AOND combines a high glass transition temperature along with an element of toughness, making it less rigid than typical higher temperature resistant epoxies. Supreme 121AOND bonds to a wide variety of substrates including metals, composites, glass, and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Easypoxy®product range of adhesives for industrial applications are versatile epoxy systems that can bond a wide variety of materials. Epoxylite® Hi-Temp adhesives and potting materials have been used in the aerospace industry since the (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
techniques. Continuous glass filament separators, encapsulated in a stabilizing adhesive, promote uniform airflow while eliminating media to media contact and fiber break-off associated with other media pleating techniques. An adjustable diffusion disc that promotes uniform airflow over the entire filter (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco
Conduct Research Top
-
Isomandrel Thermally Enhanced Mandrels for Filament Wound Pipes, Tubes and Fibre Reinforced Plastics
Hollow composite tube or pipe sections are typically manufactured using a filament winding process. Rotating mandrels are covered with continuous strand glass or carbon fibers which are impregnated with an uncured resin generally an epoxy. After winding, the mandrel covered with the resin and fiber
-
Isomandrel Heat Pipe Technical Paper
Hollow composite tube or pipe sections are typically manufactured using a filament winding process. Rotating mandrels are covered with continuous strand glass or carbon fibers which are impregnated with an uncured resin generally an epoxy. After winding, the mandrel covered with the resin and fiber
-
Polyurethane Composites: A Versatile Thermo-Set Polymer Matrix for a Broad Range of Applications. Mechnical Analysis on Pultruded Laminates.
. Polyurethanes have recently been applied to a broad range of technologies for. composite production. This paper will focus on the study of the mechanical properties of. laminates obtained by the continuous method of pultrusion using the same glass fiber. reinforcement and comparing the performance
-
Reference Guide: Resin Plates Characteristics
Glass Plates. Compared with paper base type bakelite plates or cloth type bakelite plates, MISUMI's Epoxy Glass Plates have high strength (mechanical strength), excellent heat resistance and moisture resistance. They are new materials that contain no asbestos. High insulating performance of MISUMI's
More Information Top
-
Americam Society of Composites: 29th Technical Conference
It is shown here that E- glass epoxy fiber reinforced composite was sensitive to environmental conditioning especially under hot- wet conditions.
-
ZCFAP2003ALL
Table 10 Electrical properties of thermosetting molding materials Diallyl phthalate Property ASTM method Glass fiber filler Mineral filler Synthetic fiber filler Epoxy Glass fiber filler Mineral filler -cellulose filler Melamine Asbestos filler Glass fiber filler .
-
http://waset.org/publications/9997246/effect-of-teos-electrospun-nanofiber-modified-resin-on-interlaminar-shear-strength-of-glass-fiber-epoxy-composite-
The rough surface areas are shown in the Figs. 9 (d), (f), and (h), for modified epoxy glass fiber composite, which shows the surfaces were rougher than the unmodified epoxy resin glass fiber composite.
-
Mode II interlaminar fracture behavior of carbon bead‐filled epoxy/glass fiber hybrid composite
In pure epoxy glass fiber composite that is transparent, subcritical crack initia- tion can be observed directly by looking closely at the precrack front.
-
Interlaminar fracture toughness and associated fracture behaviour of bead-filled epoxy/glass fibre hybrid composites
A large amount of fibre bridging can be seen on the fracture surface of the unmodified epoxy glass fibre composite, Fig. l la.
-
Linear thermal expansion, thermal ageing, relaxations and post-cure of thermoset polymer composites using modulated temperature thermomechanometry
The unsaturated polyester was a poly(propylene phthalate-co-maleate) with styrene reactive monomer and 0.4 v/v glass fibre; the vinyl ester and unsaturated polyester composites were prepared using the same method as for the epoxy glass fibre composite.
-
Synthesis and characterization of chlorinated soy oil based epoxy resin/glass fiber composites
Glass transition temperature of epoxy and cyanate modified epoxy glass fibre composites.
-
ZCP2007MST1507
Reinforcement Pure epoxy Glass fiber * Glass fiber Glass fiber Carbon fiber** Hybrid: Carbon Volume fraction % 0 vol.
-
Interlaminar Fracture Toughness of Glass Fiber Laminates Additionally Reinforced with Carbon Bead
However, the unmodified epoxy glass fiber com- posite shows a higher G~ propagation value than that of the hybrid composites due to fiber bridging, which is less pronouncedin the hybrids, as the presence of the beads results in a matrix- rich interply…
-
Reinforced Plastics
Benzinger, J. R., "New Punchable Epoxy Glass Fiber Composites," paper presented at the 27th Annual Techn. Conf., Reinforced Plastics/Composites Inst., Sot. Plast.
Indicates content that may require registration and/or purchase.