-
Supplier: Sauereisen, Inc.
Description: Sauereisen Multi-Purpose Epoxy Grout No. F-150 is a multi-purpose epoxy resin grout specifically formulated for use where good chemical resistance and flowability are needed. Ideally suited for maintenance applications do to its low exothermic cure reaction.
- Use Temperature: 185 F
- Coeff. of Thermal Expansion (CTE): 21.3 µin/in-F
- Tensile Strength (Break): 1,800 psi
- Industry: Building / Construction
-
Supplier: Rust-Oleum Corporation
Description: Ideally suited to resist vibration, high torque loads & physical stresses
- Applied Thickness / Gap Fill: 2 to 3 inch
- Use Temperature: 65 to 90 F
- Coeff. of Thermal Expansion (CTE): 19 µin/in-F
- Tensile Strength (Break): 2,940 psi
-
Supplier: Rust-Oleum Corporation
Description: Ideally suited to resist vibration, high torque loads & physical stresses
- Applied Thickness / Gap Fill: 2 to 3 inch
- Use Temperature: 65 to 90 F
- Coeff. of Thermal Expansion (CTE): 32 µin/in-F
- Tensile Strength (Break): 2,700 psi
-
-
Supplier: Rust-Oleum Corporation
Description: Ideally suited to resist vibration, high torque loads & physical stresses
- Applied Thickness / Gap Fill: 2 to 3 inch
- Use Temperature: 65 to 90 F
- Coeff. of Thermal Expansion (CTE): 15 µin/in-F
- Tensile Strength (Break): 2,870 psi
-
Supplier: Accuris
Description: Epoxy Grout Specification
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Aguapoxy No. 28 is a three component, water cleanable, general purpose epoxy grout for bonding chemical resistant masonry units. The No. 28, combined with brick or tile, offers rapid installation and clean up with potable water. The water cleanable feature of Aguapoxy No. 28
- Tensile Strength (Break): 1,365 psi
- Industry: Building / Construction, Medical / Food (Sanitary / FDA)
- Features: Caulk / Grout
- Substrate Compatibility: Concrete / Masonry
-
Supplier: Accuris
Description: Electronic Entry Data Forms for Epoxy Grout
-
Supplier: Fosroc Limited
Description: A two pack thixotropic epoxy resin product for the repair of cracked concrete and masonry by the injection process.
- Features: Caulk / Grout
- Type / Form: Leveling / Filling Compound
-
Supplier: Accuris
Description: Specification for Installation of Epoxy Grout between Foundations and Equipment Bases
-
Supplier: Sauereisen, Inc.
Description: Sauereisen NovoGrout No. 25 WW is a three-component water washable epoxy novolak grout for bonding chemical resistant masonry units. The No. 25 WW combined with brick or tile offers rapid installation and clean up with potable water. The water washable capabilities of NovoGrout No. 25
- Set / Cure Time: 1,080 to 5,760 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.069 %
- MOR / Flexural Strength: 4,300 psi
-
Supplier: Fosroc Limited
Description: A two pack low viscosity epoxy resin product for the repair of cracked concrete and masonry by the injection process.
- Features: Caulk / Grout
- Type / Form: Leveling / Filling Compound
-
Supplier: Accuris
Description: Epoxy Grout Installation between Foundations and Equipment Bases\x97Specification
-
Supplier: Fosroc Limited
Description: Nitokit LV or Nitokit TH basic pack incorporates a two-part epoxy crack injection resin contained in a patented single cartridge, complete with injection nipples and hoses. A selection of either Nitokit LV, a low viscosity system or Nitokit TH, a thixotropic system, ensures the most cost
- Features: Caulk / Grout
- Type / Form: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite EA 9011 gray epoxy adhesive is compatible with concrete materials. Provides a 20 min working time. Works in a mix ratio of 5:4. Delivers great performance with tensile strength of 3080 psi. Minimum to maximum operating temperatures are +35.6 F to +114.8 F. Formerly known as Loctite
- Viscosity: 115,000 to 125,000 cP
- Use Temperature: 35.6 to 114.8 F
- Chemical System: Epoxy (EP)
- Features: Leveling / Filling Compound
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, thick aggregate-filled liquid epoxy system designed for grouting up to 6 in (150 mm) deep, including self-leveling applications. LOCTITE® PC 9626 is a black, 2-part, thick aggregate-filled liquid epoxy system designed for grouting up to 6 in (150 mm) deep, including
- Use Temperature: 120 to 190 F
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® Big Green 8121 -- A highly effective epoxy compound designed to use as a chocking or grouting material. The cured material is designed for service in environments that require high compression strength, wide range of service temperatures and environment resistance to water, oils,
- Features: Caulk / Grout
- Chemical System: Epoxy (EP)
-
Supplier: Fosroc Limited
Description: Conbextra EP are epoxy resin based products designed for free-flow grouting of gap thicknesses from 0.25 to 120 mm. Two grades of product are available: Conbextra EP10 for grouting gap thicknesses from 0.25 to 10 mm. Comprising of a two component, low viscosity unfilled epoxy resin
- Features: Caulk / Grout
-
Supplier: Sauereisen, Inc.
Description: with Sauereisen Furan Resin Mortar/Grout for vertical joints on various size tile or brick. Floors utilizing the Sauereisen Epoxy Setting Bed/Furan Mortar vertical joint system are completely resistant to food acids, fats, oils, alkalies, cleaning solutions, bacteria growth, heat and
- Set / Cure Time: 35 to 300 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.16 %
- Max Use: 65.55555555555556 C
-
Description: General Polymers 3561C CONDUCTIVE / SPARKPROOF EPOXY RESIN GLAZE is a high solids, two-component conductive epoxy resin used as the binder resin and grout coats for the TPM® #115 Conductive / Sparkproof Flooring system. 3561C CONDUCTIVE / SPARKPROOF EPOXY RESIN GLAZE
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive, Other
- Substrate: Concrete / Masonry
- Industry: Electronics
- Chemistry: Epoxy, Glaze / Glass Enamel, Inorganic (Ceramic, Conversion, Glaze), Resin Base / Polymer Binder
-
Supplier: ASTM International
Description: This specification covers the requirements for chemical-resistant resin grouts used for filling joints of chemical-resistant brick or tile units. The liquid resins may be furan, epoxy, vinyl ester, or other resins capable of forming chemical-resistant grout after mixing with a
-
Supplier: ASTM International
Description: This specification covers the requirements for chemical-resistant resin grouts used for filling joints of chemical-resistant brick or tile units. The liquid resins may be furan, epoxy, vinyl ester, or other resins capable of forming chemical-resistant grout after mixing with a
-
Supplier: ASTM International
Description: This specification covers filled epoxy-coated seven-wire prestressing steel strands with protective fusion-bonded epoxy coating applied by the electrostatic deposition method. This specification also covers relaxation loss limits for filled epoxy coated strands. Prestressing
-
Supplier: ASTM International
Description: This specification covers filled epoxy-coated seven-wire prestressing steel strands with protective fusion-bonded epoxy coating applied by the electrostatic deposition method. This specification also covers relaxation loss limits for filled epoxy coated strands. Prestressing
-
Supplier: TroxellUSA
Description: PROFESSIONAL GRADE 5"x 10" Used for grouting with epoxy grouts or for fast use in clean-up.
-
Supplier: Milwaukee Electric Tool Corporation
Description: CARBIDE GRIT MATERIAL EPOXY AND CEMENT BASED GROUT CUT MATERIAL 3 PIECE(S) (2) 1-1/2 INCH AND 3 INCH SCRAPER BLADES, (1) GROUT REMOVAL TOOL SET CONTENT HACKZALL[R], SAWZALL[R] BRAND
-
Description: STEEL-SEAM FT910 EPOXY PATCHING AND SURFACING COMPOUND is a 100% solids epoxy surfacing compound for steel or patching compound for concrete. It is formulated for ease of application with squeegee or trowel on horizontal, vertical or overhead applications. 100% solids, zero VOC
- Use Temperature: 50 to 120 F
- Tensile Strength (Break): 2,300 psi
- Features: Caulk / Grout, Other
- Substrate Compatibility: Concrete / Masonry, Metal
-
Description: GENERAL POLYMERS 3461 AquArmor™ Gloss Topcoat is a unique, high solids water-based epoxy used as a grout and or topcoat for the AquArmor™ floor systems and as a concrete sealer. This product can be applied in films up to 20 mils without impacting cure properties and offers better UV
- Wet / Applied Thickness: 0.005 to 0.015 inch
- Features: Chemical / Oil Resistant, Coating, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Sealer / Surface Sealant
- Substrate: Concrete / Masonry
-
Description: General Polymers 5531 PRE-PRIMER / TACK COAT is a unique reactive polymeric system that de-greases, dewaters, sanitizes and reacts with substrates to enhance adhesion. RECOMMENDED USAGE Improves adhesion of epoxy or polyurea coatings and overlayments to vitreous substrates such as ceramic
- Dispensing Method: Brush / Roll-on
- Substrate: Concrete / Masonry
- Form: Liquid
- Type: Primer
-
Supplier: DeZURIK, Inc.
Description: away from the flange, depending on the installation orientation and flow direction. The flangeless Thimble Insert is inserted into a pipe and grout is injected between the pipe I.D. and thimble O.D. to provide a seal. It is also recommended to pin the Thimble Insert to the pipe. The flanged
- Valve Type: Check Valves
- Primary Material: Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Visc. control agent, antisagging agent, strengthener for gasket materials, phenolic molding compds., asphalt plastic cement, epoxy grouts , asphalt roof coatings, tile cements, epoxy adhesives, block fill- ers; reinforcing fiber for compounded rubbers .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Epoxy diluent; cycloaliphatic difunctional modifier with outstanding weatherability; for grouts and adhesives, tooling systems, high perfor- mance epoxy grouts , elec. and electronic adhesives/encapsulants; struc- tural adhesives .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Epoxy diluent; cycloaliphatic difunctional modifier with outstanding weatherability; for grouts and adhesives, tooling systems, high perfor- mance epoxy grouts , elec. and electronic adhesives/encapsulants; struc- tural adhesives .
-
Uses of Epoxy Resins
Any pin holes that appear in the surface should be filled with an epoxy grout and the surface re-ground.
-
In-situ stabilization of TRU/mixed waste project at the INEEL
3 1.1.3 Carbray 100 Epoxy Grout . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Practical Handbook of Grouting: Soil Rock and Structures Complete Document
FIGURE 3.4 The lack of stiffness of the sand-filled epoxy grout used to strengthen this column resulted in a failure.
Indicates content that may require registration and/or purchase.