-
Supplier: U.S. Plastic Corporation
Description: Flexible impeller pump. Excellent pump for filtration feed, transfers, circulation and spill returns, especially where corrsion resistance is important. Available mounted directly to 1/2 HP motor. Self-priming with dry suction up to 10 ft (H2O) and up to 25 feet when wet.
-
Supplier: Xylem Applied Water Systems
Description: 80 Size Epoxy Motor Pump Unit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-5xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your
- Maximum Discharge Flow: 21.8 GPM
- Maximum Discharge Pressure: 21.755655 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • Washdown motors available in white epoxy • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes are eliminated due to the interchangeable design that these economical
- Pump Type: Centrifugal Pumps
-
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • Washdown motors available in white epoxy • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes are eliminated due to the interchangeable design that these economical
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • Washdown motors available in white epoxy • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes are eliminated due to the interchangeable design that these economical
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • Washdown motors available in white epoxy • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes are eliminated due to the interchangeable design that these economical
- Pump Type: Centrifugal Pumps
-
Supplier: Xylem Applied Water Systems
Description: 80 Size Epoxy Pump Head Kit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-3xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your
- Maximum Discharge Flow: 22 GPM
- Discharge Size: 1 inch
- Media Temperature: 180 F
- Pump Type: Flexible Impeller Pumps, Sampling Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: 80 Size Epoxy Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-1xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your
- Maximum Discharge Flow: 22 GPM
- Discharge Size: 1 inch
- Media Temperature: 180 F
- Pump Type: Flexible Impeller Pumps, Sampling Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: 40 Size Epoxy Pedestal Pump Flow rate: Nominal 8.4 USgallons/min at 1725rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 30510-1xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
- Maximum Discharge Flow: 8 GPM
- Discharge Size: 0.75 inch
- Media Temperature: 180 F
- Pump Type: Flexible Impeller Pumps, Sampling Pumps, Self-Priming Pump
-
Supplier: Serfilco, Ltd.
Description: efficiency. These pumps feature external single seal or double water-flushed mechanical seal with choice of EPDM or FKM elastomer materials. Available close-coupled to minimize size or long-coupled with bearing pedestal base plate and motor. All closecoupled pumps are driven by
- Pump Type: Centrifugal Pumps
-
Description: Our standard base configuration is constructed of heavy duty steel, epoxy coated for added protection and available in a variety of sizes. Includes heavy-duty shock mounts for easy leveling and shock absorption. Drive guard also included for proper ventilation and operator safety. Aluminum
-
Supplier: Clark Solutions
Description: Series UPX-C Stainless Steel Gear Pumps Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible with AISI316
- Maximum Discharge Flow: 2 to 3.9 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Thermon, Inc
Description: The New & Improved T-85 is a pre-mixed epoxy-based heat transfer compound with higher temperature ratings and the highest possible bond strength for use in moist and corrosive environments. T-85 is typically utilized on pumps, valves and equipment where maximum bond strength for
- Use Temperature: 32 to 450 F
- Thermal Conductivity: 34.614696 to 69.229392 W/m-K
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Thermal / Heat Conductive
- Cure / Technology: Single Component System
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft.
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Advantage Engineering, Inc.
Description: These ready-to-run pump tanks are built from heavy-gauge steel and strengthened with perimeter reinforcement. Mild-steel models receive epoxy coating inside. Custom options are available to meet your specific application requirements. Offered for TOWER WATER SYSTEMS (PTS) to 1000 tons,
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated brass
- Maximum Discharge Flow: 1.6 to 2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: fresh water, sea water, diesel fuel, transfer of lightweight lube oils, antifreeze and other compatible media. Specifications: Ports: Tapped 3/8" BSP, pump supplied with 2 ea 3/8" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse12 V,
- Maximum Discharge Flow: 3.2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, grey, ceramic-filled, trowelable, epoxy-based surface coating for metals. Ideal for protecting against coarse particle abrasion or erosion, or for rebuilding worn parts. LOCTITE® PC 7218 is a 2-part, grey, ceramic-filled, trowelable, epoxy-based surface coating designed to
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Hubbell Electrical Products
Description: 3/4 INCH HUB SIZE UL, CSA APPROVAL OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING, FUEL TRANSFER TERMINAL, WET/HAZARDOUS LOCATION APPLICATION WALL MOUNT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 84 watts
- Lamp Type: Fluorescent
- Fixture Type: Wall Fixtures
-
Supplier: Hubbell Electrical Products
Description: ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH UL, UL 844/8750, CSA C22.2 APPROVAL PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING AND REFINING PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL
- Light Fixture Wattage: 45 watts
-
Supplier: Hubbell Electrical Products
Description: ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE APPLICATION HAZARDOUS LOCATION, PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 150 watts
- Features: Ballast Included, Explosion-proof
- Lamp Type: Metal Halide
-
Supplier: Hubbell Electrical Products
Description: 100 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTRO-STATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE AMBIENT TEMPERATURE 40 TO 65 DEG C APPLICATION PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 100 watts
- Lamp Type: Metal Halide
- Fixture Type: Wall Fixtures
-
Supplier: Terra Universal, Inc.
Description: preventing damage to the window should internal pressure exceed operational limits. The transfer chamber includes an epoxy-coated steel high vacuum sleeve to allow transfer chamber evacuation without distortion. The transfer chamber pressure gauge monitors pressure/vacuum
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Designed for superior thermal performance in harsh industrial environments, OMEGA's new SSRDIN/SSR3PH relay is the most advanced DIN rail solid state relay in its range. The epoxy-free design eliminates stress on internal components, preventing damage to the encapsulant during load failure.
- Input (Pick-up) Voltage Range: 4 to 280 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.006 to 0.019 amps
- Maximum Current: 30 amps
-
Supplier: Caterpillar Oil & Gas
Description: flywheel housing standard, see price list for flywheel options Fuel System Electronic unit injector; fuel priming pump — upward angled; engine-mounted secondary fuel filter, front-mounted fuel transfer pump — LH front; fuel sample valve — mounted on fuel filter base Lube System
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
Find Suppliers by Category Top
Featured Products Top
-
The Inocart VT is perfect for applying an even spray pattern for powders like polyester, epoxy, or acrylic which are supplied in 20 kg (44 lb) boxes. The vibrating table liquidizes the powder and allows the powder pump to move the powder swiftly through the tubing to (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation
More Information Top
-
Case History: Designing and Implementing the Operations for Drilling in the Navarin Basin, Alaskan Bering Sea
Storage of 550 metric tons of the HP-5 heli- copter jet fuel in epoxy -lined tanks, along with transfer pumps , filters, etc., was held in Hold No. 1.
-
WABASH RIVER COAL GASIFICATION REPOWERING PROJECT
To resolve the stripped water transfer pump poor performance problems experienced during the Operating Period, an epoxy coating was applied to the pump impeller casing.
-
Pre Conceptual Design Report for the K East Basin Sludge & Water System Project A-16 [SEC 1 & 2]
It is 0.25 in. thick, and the inside is lined with 12-milthick epoxy paint, It is located immediately west of the skimmer pump in the transfer area.
-
Industrial production of soy sauce
The harvested Koji is mixed with 20% salt brine, and transferred by means of a spiral pump into deep fermentation steel tanks coated with epoxy resins on the interior.
-
Sub-micrometer solid-state adhesive bonding with
aromatic thermosetting copolyesters for the assembly of polyimide
membranes in silicon-based devices
As evidence, several generations of pumps and valves have been fabricated using an epoxy -based adhesive bonding process and diaphragm transfer to assemble polyimide membranes with polysulfone (PSU) and/or PMMA substrates [10–12].
-
Deep-Well Disposal of Steel Pickling Acid
Transfer of WPL is carried out with pipes and centrifugal pumps having all wetted parts made of epoxy resins, Teflon,* or other acid resistant materials.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Water > Microbial and Disinfection Byproduct Rules > [FDBKF2003110514024156531] Alte...
Transfer pumps should be centrifugal with 316 stainless steel, fiberglass, Hypalon™, wetted Teflon™ parts, or epoxy resins.
-
Macroencapsulation of lead and steel SWARF
With the lids on both the bell jar and transfer container, the vacuum pump was turned on and allowed to evacuate both the cast iron chips in the bell jar and epoxy resin in the transfer container.
-
Water Permeability Reduction Under Flow-Induced Polymer Adsorption
The sandpack in plexiglas sandpack holder and the sandstone core coated with epoxy resins were connected with 0.32cm plastic tubing to two pressure transducers for low and high pressure readings, transfer cylinders, ISCO syringe pump and effluent collector.
-
Water Permeability Reduction Under Flow-Induced Polymer Adsorption
The sandpack in plexiglas sandpack holder and the sandstone core coated with epoxy resins were connected with 0.32cm plastic tubing to two pressure transducers for low and high pressure readings, transfer cylinders, ISCO syringe pump and effluent collector.
Indicates content that may require registration and/or purchase.