-
Supplier: PPG Protective & Marine Coatings
Description: POWERCRON®: Electrocoating Technology Industry-leading epoxy and acrylic electrocoats for industrial applications. ELECTROCOLOR™ & ELECTROCLEAR™: Decorative and Protective A family of acrylic-urethane transparent clear and colour electropaints formulated to deliver high gloss, decorative
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
- Chemistry: Metal / Metal Filled, Zinc
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9743 Red is a two component epoxy primer/tie coat designed for use on metal, aluminum, and prepared composite surfaces. Exhibits excellent corrosion and chemical resistance. VOC compliant and free from lead and chromate. Part A, 1 gal Can.
- Chemistry: Epoxy
- Cure / Setting Technology: Reactive / Moisture Cured
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Activator E is a low reactivity curing agent that offers long working times and elevated temperature cures. 4 oz Bottle. Armstrong™ is a trademark of Henkel and its affiliates in the US and elsewhere, and used under license. Product manufactured under license from Henkel.
- Operating / Use Temperature: -59.8 to 399.92 F
- Chemistry: Epoxy
-
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Activator W cures at room or elevated temperatures and has the ability to have a flexible or rigid bond depending on the mix ratio. You can also increase the solvent and chemical resistance by lowering the mix ratio. 1 gal Pail. Armstrong™ is a trademark of Henkel and its
- Operating / Use Temperature: -76 to 266 F
- Chemistry: Epoxy
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Activator W cures at room or elevated temperatures and has the ability to have a flexible or rigid bond depending on the mix ratio. You can also increase the solvent and chemical resistance by lowering the mix ratio. 1 qt Can. Armstrong™ is a trademark of Henkel and its
- Operating / Use Temperature: -76 to 266 F
- Chemistry: Epoxy
-
Description: applications as a primer on damp concrete, providing excellent adhesion of polyurethane and epoxy topcoats. This primer is ready for topcoating in 4-6 hours. RECOMMENDED USAGE Used as a sealer for concrete and wood. Also used as a perimer for ceratin coating systems
- Wet / Applied Thickness: 0.002 to 0.0045 inch
- Features: Chemical / Oil Resistant, Coating, Exterior, Other, Primer, Sealer / Surface Sealant, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Wood
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard epoxy ESD / anti-static primer is another quality product from Desco.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Waterproof / Water Repellant
- Substrate: Concrete / Masonry
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Description: ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is compatible with most high performance finish coats and, in many cases, can be used as an effective barrier coat when coating previously painted surfaces. The product can also be used as a primer for damp concrete or masonry surfaces.
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 72 F
- Operating / Use Temperature: 55 to 95 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Heat Resistant / High Temperature, Interior, Other, Primer, Sealer / Surface Sealant
-
Description: Zinc Clad® III HS 100 is a three-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 90.3% by weight of zinc dust pigment in its dried film. Meets Class B requirements for Slip Coefficient and Creep Resistance Provides cathodic protection
- Wet / Applied Thickness: 0.005 to 0.008 inch
- Cure / Dry Temperature: 35 to 120 F
- Operating / Use Temperature: 40 to 300 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Primer, Protective, Sprayable
-
Description: General Polymers 3579 STANDARD PRIMER / BINDER is a high solids, clear or pigmented epoxy primer and binder resin. 3579 STANDARD PRIMER / BINDER is available in clear, red, white and gray, has good blush resistance and is low in viscosity to promote good penetration of
- Features: Brush / Roll-on, Primer, Sprayable
- Substrate: Concrete / Masonry
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 35 to 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Protective, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as well as offering increased corrosion protection.
- Substrate: Aluminum, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Specialty / Other
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 65 to 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Waterproof / Water Repellant
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Waterproof / Water Repellant
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Coatings For Industry, Inc.
Description: Two component waterbase epoxy primer for protecting concrete surfaces. May be used in areas where high humidity and moisture are encountered. Wearcoat 1020 offers good resistance to acids and alkalies. It is supplied as a two component kit which is mixed prior to use. Wearcoat 1020 is
- Coverage: 250.00000000000003 ft²
- Cure / Dry Temperature: 70 F
- Features: Brush / Roll-on, Coating, Primer, Protective, Sprayable
- Substrate: Concrete / Masonry
-
Supplier: Rust-Oleum Corporation
Description: Clear, unpigmented, two component, zero VOC waterborne epoxy primer.
- Coverage: 200 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Coating, Interior, Primer, Sealer / Surface Sealant, Sprayable
- Substrate: Concrete / Masonry
-
Primers and Adhesion Promoters - SIGMACOVER -- Two-component, Solvent-free Amine Cured Epoxy FillerSupplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 755.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Substrate: Aluminum, Metal, Steel
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Paint, Primer, Sprayable
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Epoxies Etc...
Description: 30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates.
- Cure / Dry Temperature: 77 to 140 F
- Operating / Use Temperature: -67 to 257 F
- Resistivity: 1,000,000,000,000,000 ohm-cm
- Dielectric Strength: 29,527,559.05511805 V/m
-
Supplier: PPG TrueFinish
Description: Smooth finish, high build, easy application
- Coverage: 589.0000000000001 to 649 ft²
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 77 to 250 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.002 to 0.005 inch
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Rust-Oleum Corporation
Description: Electrostatic dissipative floor coating, 100% solids epoxy, two component
- Coverage: 100 ft²
- Resistivity: 1,000,000 to 1,000,000,000 ohm-cm
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Interior, Primer
- Substrate: Concrete / Masonry
-
Supplier: Rust-Oleum Corporation
Description: Decorative floor system, 3 component, epoxy resin polymer vinyl chip media
- Cure / Dry Temperature: 70 F
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Features: Base Coat, Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Other, Primer
- Substrate: Concrete / Masonry
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Dura Top 25275 epoxy primer. Can be used with concrete.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoPrime No. 502 is a two-part epoxy primer to be used in conjunction with the Sauereisen ConoFlex No. 381. Recommended for use on concrete and various substrate types. Formulated to provide a chemical bond with ConoFlex Urethane No. 381. ConoPrime No. 502 is specifically
- Coverage: 200 ft²
- Wet / Applied Thickness: 0.008 inch
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Primer, Sprayable
Find Suppliers by Category Top
More Information Top
-
Rheological studies of two component high build epoxy and polyurethane based high performance coatings
Abstract The work presented in this article involves the study of rheometric profile of several rheological addi- tives in two-component (2K) high build epoxy zinc phosphate primer and two-component high build ali- phatic polyurethane topcoat.
-
New Shop Primers for Steel Based on Inhibitive Pigments of Low Toxicity
Thus, apart from the aluminium pigmented primers, the best performance was obtained with one-pack and two-pack epoxy zinc phosphate primers .
-
Studies on corrosion resistant properties of inhibitive primed IPN coating systems in comparison with epoxy-PU systems
This resin combination was used in preparing the epoxy zinc phosphate primer and epoxy MIO under- coat.
-
Study on Installation of Wire Netting with Intumescent Coating at Openings of Buildings to Reduce Fire Spread by Radiation
The intumescent coating was directly sprayed on the wire netting without using an epoxy zinc phosphate primer and epoxy topcoat.
-
Indicative fire tests to investigate heat insulation scenario of wired glasses sprayed with intumescent coatings
Epoxy zinc phosphate primer and epoxy topcoat were not used.
-
Pioneer colonizer microorganisms in biofilm formation on galvanized steel in a simulated recirculating cooling‐water system
The cut areas of all the cou- pons were coated with (grey) epoxy zinc phosphate primer (Moravia, Turkey) and then covered with (black) epoxy finish coating (Moravia, Turkey) to avoid initia- tion of corrosion at these disturbed areas.
-
Prevention of epoxy resin dermatitis: Failure of manufacturers to use available research information
Taubmans Valchem Epoxy Zinc Phosphate Primer Taubmans Durazinc 4 Berger (XI) Luxatar 5 .
-
CORROSION NEWS AND VIEWS
The internal specification called for Leigh's Epigrip L425, a high build two pack epoxy zinc phosphate primer compatible with most fire protection systems, and formulated to give a life of up to 15 years to first maintenance.
-
Failure of aluminium metal spray/organic duplex coating systems on structural steel
The duplex coating system studied consisted of AMS, which was sealed with an epoxy clear lacquer and over- coated with zinc phosphate epoxy primer , MIO (micac- eous iron oxide) epoxy undercoat and polyurethane topcoat (Fig. 1).
-
Steel Designers' Manual 7th Edition Complete Document
Each of these inhibitive pigments can be incorporated into a range of binder resins, e.g. zinc phosphate alkyd primers or zinc phosphate epoxy primers .
Indicates content that may require registration and/or purchase.