-
Supplier: ESAB Welding and Cutting Products
Description: Features TIGROD ER90S-B3 is a Chrome-Moly TIG rod used for joining 2.5% Cr - 1% Mo creep resistant steels. These non-copper-coated rods are primarily used to fabricate and repair power piping, pressure vessels, heat exchangers and boilers in the power generation industry. Industries
- Tensile Strength (UTS): 90,648.02459824813 psi
- Yield Strength: 80,495.44584324434 psi
- Elongation: 19 %
- Approvals / Conformance: ASME
-
Supplier: Gullco International Limited
Description: Protection Wider Heat Receptive Pressure Sensitive Foil For Improved Adhesion To Work Piece This tile is suitable for use with M.I.G./M.A.G. applications with solid, flux or metal cored wires where minimal penetration is required but higher amperage is necessary because the small up-stands
- Accessory: Weld Backing
-
Supplier: Washington Alloy Co.
Description: (20 spools) per carton *Flag-tagging is available – please inquire. Standard wire diameter (in.): .023, .030, .035, .045, 1/16, 3/32, 1/8, 5/32, 3/16. Description USA 90S-B3 is used for gas metal arc welding of 2-1/4% Cr – 1% Mo stainless steel.
-
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
-
Filler Alloys and Consumables - Welding Consumable - MIG Wires and TIG Cut Lengths -- SuperGlide® S3Supplier: Lincoln Electric Co. (The)
Description: Top Features Deoxidizers tolerate light mill scale Microguard® Ultra provides superior feeding and arc stability Bare wire reduces copper fumes Supports short-circuiting, globular, axial spray and pulsed spray transfer Typical Applications Clean to light mill scale base material Sheet metal
- Diameter / Thickness: 0.035 to 0.045 inch
- Tensile Strength (UTS): 73,968.7880721705 psi
- Yield Strength: 58,739.9199396648 psi
- Elongation: 26 %
-
Supplier: Accuris
Description: Steel, Corrosion and Heat Resistant, Welding Wire 9.0Mn - 20Cr - 6.2Ni - 0.20N
-
Supplier: Accuris
Description: ALLOY WELDING WIRE, CORROSION AND HEAT RESISTANT 62Ni - 21.5Cr - 9.0Mo - 3.7(Cb+Ta)
-
Supplier: Accuris
Description: Nickel Alloy, Corrosion and Heat Resistant, Welding Wire 62Ni - 21.5Cr - 9.0Mo - 3.7Cb
-
Supplier: Accuris
Description: Nickel Alloy, Corrosion and Heat Resistant, Welding Wire 62Ni - 21.5Cr - 9.0Mo - 3.7Cb(Nb)
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant steel in the form of welding wire.
-
Supplier: Safety Glasses USA
Description: Features: This smoke grey plastic frame features a 48mm lens size with a polycarbonate lens and wire cup sideshields. Wire-reinforced temples for adjustability. Lens Color: Shade 3.0 - Protects against harmful UV and IR radiation in welding, brazing, cutting, and soldering
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
-
Supplier: Lincoln Electric Co. (The)
Description: pass welds on sheet metal applications Multiple pass welds on thick steel sections For welding on base material that is clean or has light surface rust or mill scale All-position welding Welding Positions Not applicable Shielding Gas 100% CO2 Mixed Shielding Gas
- Diameter / Thickness: 0.035 to 0.052 inch
- Approvals / Conformance: ASME, AWS
-
Supplier: T. W. Evans Cordage
Description: Ring
- Type: Shackle / Hook / Ring
- Material: Stainless Steel
-
Supplier: Gullco International Limited
Description: fully automated welding cell. The control uses a tach feedback system to ensure smooth and accurate rotation of the workpiece and has the ability to activate pneumatic welding gun holder and wire-feed/arc activation signals, based on an operator defined welding cycle. The
- Equipment Type: Complete System
- Process Capability: Friction Welder (Inertia / Rotary), Welding Equipment
-
Supplier: Lincoln Electric Co. (The)
Description: stiffener welding on ships and barges Storage tanks Structural welding Offshore welding in TKY joints Welding Positions All
- Diameter / Thickness: 0.068 to 0.078125 inch
- Tensile Strength (UTS): 73,968.7880721705 to 65,846.7250681674 psi
- Yield Strength: 60,190.2883332368 to 63,816.2093171667 psi
- Elongation: 29 to 33 %
-
Supplier: ASTM International
Description: 1.1 This specification covers stainless steel wire and welded wire reinforcement produced from hot-rolled stainless steel rod. The stainless steel wire is cold-worked, drawn or rolled, plain (non-deformed) or deformed or a combination of deformed and plain. It is used as
-
Supplier: Universal Wire Works Inc.
Description: Universal 90SB-3 and 90SB-3L are 2 1/4 chromium 1 molybdenum alloys for welding on steel of similar composition. These alloys are designed for joints in process piping steam piping systems, boilers or pressure vessels. The 90SB-3L is the same as the 90SB-3 with the exception of the carbon
- Diameter / Thickness: 0.035 to 0.125 inch
- Tensile Strength (UTS): 90,000 psi
- Yield Strength: 78,000 psi
- Elongation: 17 %
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes requirements for the classification of bare, wrought and cast aluminum-alloy electrodes and rods for use with the gas metal arc, gas tungsten arc, oxyfuel gas, and plasma arc welding processes. This specification makes use of both U.S. Customary Units and the
-
Supplier: ASTM International
Description: deformed wire, or a combination of plain and deformed wire. Common wire sizes and dimensions are given in Table 1, Table 2, Table 3, and Table 4. Actual wire sizes are not restricted to those shown in the tables. TABLE 1 Dimensional Requirements for Plain
-
Supplier: T. W. Evans Cordage
Description: Ring
- Type: Shackle / Hook / Ring
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: 1/0 CLS M WELD 600V-ORG-250 RL ROHS COMPLIANT: YES
-
Supplier: ESAB Welding and Cutting Products
Description: Petrochemical Pipeline Welding Process Welding-FCAW - Flux Core Arc Welding
- Tensile Strength (UTS): 92,098.39299182009 psi
- Yield Strength: 79,045.07744967236 psi
- Elongation: 22 %
- Approvals / Conformance: ASME, AWS
-
Supplier: ESAB Welding and Cutting Products
Description: dissimilar welding applications between various nickel alloy and stainless or carbon steels, as well as for overlaying. Industries Petrochemical Power Generation Process Welding Process Welding-GTAW (TIG - Tungsten Inert Gas )
- Approvals / Conformance: ASME
- Joining Process / Product Form: MIG Wire (GMAW), Solid Wire, TIG Rod (GTAW)
- Welding Filler Types: Nickel Alloy
-
Supplier: ABB Process Automation Division
Description: control in high-volume welding applications. Lastly, the VirtualArc® tool provides offline simulation for MIG/MAG welding. It enables users to predict and tune welding parameters, optimizing weld quality and minimizing start-up times. VirtualArc® includes financial modeling
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Used in the welding of higher strength steels. Applications Single or multiple pass applications with a 98%Argon/2%Oxygen, or 75% Argon/25% CO2 Industries Castings, Pressure Vessels, Shipbuilding, Offshore Platforms AWS
- Diameter / Thickness: 0.045 inch
- Welding Filler Types: Steel - Low Alloy Carbon
- Joining Process / Product Form: Tubular Wire
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Mildly Activated RMA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C RoHS Compliant: No
-
Supplier: Tempco Electric Heater Corporation
Description: A thermocouple consists of two wires of dissimilar metals welded together into a junction. At the other end of the signal wires, usually as part of the input instrument, is another junction called the reference junction. Heating the sensing junction generates a thermoelectric potential
- Temperature Range: 32 to 3,100 F
- Thermocouple Type: B, E, J, K, N, R, S, T
- Features: Extension Wire, Metal Sheathed
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes requirements for the classification of bare magnesium alloy welding electrodes and rods for use with the gas metal arc, gas tungsten arc, oxyfuel gas, and plasma arc welding processes. Classification is based upon chemical composition of the welding
-
Supplier: BUG-O Systems, Inc.
Description: Welding Kit (GOF-3255) provides everything you need for in-process torch adjustment of the vertical and horizontal plane. The fits-all clamp will accept and accommodate any hand held or machine barrel welding gun and allow the operator to position the gun at any angle they desire. The
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Single-phase
- Equipment Type: Complete System
- Process Capability: Cutting / Gouging Equipment, Oxyfuel / Oxyacetylene, Plasma Arc, Welding Equipment
-
Supplier: ESAB Welding and Cutting Products
Description: (MIG), FCAW (Flux-Cored), SMAW (Stick), and GTAW (TIG) welding, as well as ACAG (Arc Gouging), and delivers up to 500 Amps @ 60% duty cycle Welds .030-5/64 in. Flux-Cored and Solid wires Great short arc performance with 500 Amps Full range of stick capabilities with excellent 7018 and
- Duty Cycle: 6 to 1 %
- Output Current Range: 4 to 5 amps
- Output Voltage Range: 36 to 4 volts
- Equipment Type: Complete System
-
Supplier: ODG (Origin Data Global)
Description: Wire Welding Type DC Power Receptacle -40℃~+85℃ 1.3mm 3.6mm 3A 24V DC Power Connectors ROHS
-
Supplier: Nelson Fastener Systems
Description: crimped directly onto the cables to retain them, and are made from stainless steel or mild steel with an electrozinc or neoprene coating option. Nelson’s CrimpFold marine cable hangers combine the split-second fastening capabilities of stud welding with a proven method of cable attachment.
- Diameter: 0.303 to 1.224 inch
- Type: C Style Clip, J Style Clip, U Style Clip
- Material: Stainless Steel, Steel
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld flux-cored wire welder is great for welding projects around the house and shop. Select from four heat settings to match metal thicknesses up to 3/16". The independent drive deck transformer delivers a consistent wire speed that’s infinitely adjustable for a
- Duty Cycle: 20 %
- Output Current Range: 90 amps
- Equipment Type: Complete System
- Output Power Capability: DC Output
Find Suppliers by Category Top
Featured Products Top
-
the 3M socket 451 and header 452 series wire-to-board connectors. At half the size of a standard 0.100” pitch wire-to-board system, the 3M 451 & 452 come in at .050” pitch and mate with a 3M 0.025” pitch cable to complete the compact footprint. The compressed size aids in (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
features, and complex profiles while maintaining dimensional accuracy and minimizing material waste. The SVT 60-60 3D Taper Cut Endless Diamond Wire Saw is designed to address these challenges through high-precision closed-loop diamond wire cutting technology. Unlike conventional cutting (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
pitch, current capacity, and lifecycle status. Choosing the wrong series may lead to PCB incompatibility, overheating, or long-term maintenance headaches. This guide helps engineers navigate JST ZER-02V-S, B2B-PH-K-S, and B2B-XH-A connectors efficiently (read more)
Browse Wire to Board Connectors Datasheets for Win Source Electronics -
Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROMä is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green, 5-Yellow OPERATING TEMPERATURE: -40°C to +90°C OPERATING VOLTAGE: 200 Volts (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
.250" (1 mm - 6.3 mm) Single and duplex constructions available Triplex construction (consult factory) Calibration Types: Types K, N, E and S, R, B Standard or Special Limits per ASTM E230 Class 1, 2 or 3 per IEC 584 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Wear Adjustable Wire Tension Gravity-Assisted Feeding Flexible Sample Positioning Low Maintenance Design Key Specifications Model: SGD 52 Maximum Cutting Size: 52 mm Wire Speed: Up to 3.9 m/s (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Sample Positioning Compact Benchtop Design Easy Maintenance Key Specifications Maximum Cutting Size: 52 mm Wire Diameter: 0.35 mm Maximum Wire Speed: 3.9 m/s Wire Type: Endless Diamond Wire Loop (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
CR4 - Thread: Welding and Filler Wire
The welding wire should be E8018- B3 , E9018-B3 for SMAW, ER80S-B3 or ER90S -B3 for GMAW.
-
Studies on Hot Corrosion of the Microstructurally Different Regions of 2.25Cr-1Mo (T22) Boiler Tube Steel Weldment
Tubes were welded together by tungsten inert gas (TIG) welding using 99% pure argon gas as shielded gas with filler wire AWS A 5.28 ER90S - B3 .
-
GAS METAL ARC WELDING
For example, an ER90S - B3 classification indicates that the filler metal may be used as an electrode or a filler rod, produces a weld metal tensile strength of 90,000 psi (620 MPa), is a solid electrode wire , and produces a weld …
-
Gas Welding Wire Exporters, Gas Welding Wire Selling Leads
Sell CO2 Gas Shielded Welding Wire Grades: ER70S-2, ER70S-3, ER70S-4, ER70S-6, ER70S-7, ER80S-B2, ER80S-D2, ER80S-B6, ER80S-Ni1, ER80S-Ni2, ER90S - B3 ,...
-
Metals technology development plan
Wire - SFA 5.28 ER90S - B3 Submerged a r c (a)2-1/4 Cr-1 Mo Plate Material Weldment t o I t s e l f : .
Indicates content that may require registration and/or purchase.