-
Supplier: Esprix Technologies
Description: The specialty wax line includes products aimed at specific segments within the toner industry that feature purified fully refined paraffin waxes. These waxes are also very useful in TTIR (Thermal Transfer Ink Ribbon). Unique Ester waxes available. Petroleum: Microcrystalline Paraffin
-
Description: ISO/TR 23647:2010 specifies a gas chromatographic method for determining the wax content of crude, degummed, neutralized, winterized, and fully refined vegetable oils, such as sunflower, soybean, rapeseed, corn, and rice bran oils. Waxes are esters of long chain fatty acids and fatty
-
Supplier: CSA Group
Description: ISO/TR 23647:2010 specifies a gas chromatographic method for determining the wax content of crude, degummed, neutralized, winterized, and fully refined vegetable oils, such as sunflower, soybean, rapeseed, corn, and rice bran oils. Waxes are esters of long chain fatty acids and fatty
-
-
Supplier: ASTM International
Description: including carnauba. The test method is also applicable to oxidized microcrystalline waxes, oxidized Fischer-Tropsch, oxidized polyethylene, and montan esters. 1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the saponification number of synthetic waxes and natural waxes. 1.2 This test method is applicable to Fischer Tropsche, microcrystalline, polyethylene, and Montan Ester waxes. 1.3 Certain synthetic waxes, notably copolymers of ethylene, exhibit
-
Description: Rabbit polyclonal AWAT1 antibody raised against the N terminal of AWAT1 Background: The protein encoded by this gene belongs to the diacylglycerol acyltransferase family. It esterifies long chain (wax) alcohols with acyl-CoA-derived fatty acids to produce wax esters. Wax
-
Description: Rabbit polyclonal DGAT2L4 antibody raised against the C terminal of DGAT2L4 Background: DGAT2L4 is acyltransferase that predominantly esterify long chain (wax) alcohols with acyl-CoA-derived fatty acids to produce wax esters. Wax esters are enriched in sebum,
-
Description: A synthetic peptide for use as a blocking control in assays to test for specificity of DGAT2L4 antibody, catalog no. 70R-6970 Background: DGAT2L4 is acyltransferase that predominantly esterify long chain (wax) alcohols with acyl-CoA-derived fatty acids to produce wax esters.
-
Description: to produce wax esters. Wax esters are enriched in sebum, suggesting that this enzyme plays a central role in lipid metabolism in skin. Consistent with this observation, this protein is predominantly expressed in the sebaceous gland of the skin.
-
Supplier: Henkel Corporation - Industrial
Description: Fluorescent, methacrylate ester acrylic, wax-like, semi-solid retaining compound self-feeding stick designed for bonding of cylindrical fitting parts. LOCTITE® 668 is a green, fluorescent, methacrylate ester acrylic, wax-like, semi-solid retaining compound self-feeding
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: Reactive monomer-based, solvent-free dimethacrylate ester surface primer paste for LOCTITE anaerobic adhesives and sealants supplied in stick form. LOCTITE® SF 7088 is a turquoise, reactive monomer-based, solvent-free dimethacrylate ester surface primer paste for LOCTITE anaerobic
- Cure / Technology: Anaerobic, Single Component System
- Features: Thread Locker / Retainer
-
Supplier: Henkel Corporation - Industrial
Description: Wax-like, methacrylate ester acrylic is a tacking/dressing agent in a self-feeding stick for use in conjunction with cork and cut gaskets. LOCTITE® 534 is a purple, wax-like, methacrylate ester acrylic is a tacking/dressing agent in a self-feeding stick for use in
- Use Temperature: 65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Anaerobic, Single Component System
-
Description: Retardants • Product Failures • Surface Blooms on Rubber, Plastic and TPEs • Unknown Materials, Blends and Contaminants • UV Degradation • Waxes, Ester Plasticizers and Oils Testing Available at ARDL Includes: • Attenuated Total Reflectance (ATR) & Fourier Transform Infrared Spectroscopy
- Standards (Test / Certify To): ASTM, MIL-SPEC
- Materials: Adhesives / Sealants, Chemicals, Coatings, Composites, Inorganics, Plastic / Rubber, Polymers / Organics, Textiles
- Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chemical Extraction, Chromatography (GC, HPLC, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Microscopy / Metallography, Particle Size / Sieve Analysis, Property
- Industry: Automotive, Chemical / Material Processing, Food / Beverage, Legal / Forensics, Military
-
Supplier: Cole-Parmer
Description: excellent for most organic acids, waxes, plating solutions, detergents and water soluble inorganic chemicals. Ryton PPS rotary pump (06510-05) is able to dispense aggressive chemicals such as esters, ketones and hydrocarbons. Ryton PPS pumps include a stainless steel discharge tube with a
- Maximum Discharge Flow: 5.9928 GPM
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: excellent for most organic acids, waxes, plating solutions, detergents and water soluble inorganic chemicals. Ryton PPS rotary pump (06510-05) is able to dispense aggressive chemicals such as esters, ketones and hydrocarbons. Ryton PPS pumps include a stainless steel discharge tube with a
- Maximum Discharge Flow: 7.9992 GPM
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: excellent for most organic acids, waxes, plating solutions, detergents and water soluble inorganic chemicals. Ryton PPS rotary pump (06510-05) is able to dispense aggressive chemicals such as esters, ketones and hydrocarbons. Ryton PPS pumps include a stainless steel discharge tube with a
- Maximum Discharge Flow: 16.975199999999997 GPM
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: excellent for most organic acids, waxes, plating solutions, detergents and water soluble inorganic chemicals. Ryton PPS rotary pump (06510-05) is able to dispense aggressive chemicals such as esters, ketones and hydrocarbons. Ryton PPS pumps include a stainless steel discharge tube with a
- Maximum Discharge Flow: 26.9808 GPM
- Pump Type: Drum Pumps
-
Supplier: ASTM International
Description: different solubility. This test method requires the use of an automatic titrator with automatic endpoint-seeking capability. Note 1: In new and used oils, the constituents that may be considered to have acidic characteristics include organic and inorganic acids, esters, phenolic compounds,
Find Suppliers by Category Top
More Information Top
-
Physico‐chemical properties of wax esters synthesised from corresponding alcohols using hydrobromic acid and hydrogen peroxide action
Of the natural ‘ ester waxes ’ based on long-chain fatty acids and alcohols, spermaceti from sperm whale (containing cetyl palmitate as a major component), lanolin or refined wool grease (containing cholestrol/lanosterol ester as a major compo- nent), carnauba wax (containing…
-
Biodegradation of aspen steryl esters and waxes by two filamentous fungi with or without other carbon sources
Surprisingly, C. eleg- ans degraded twice as much steryl esters and waxes with triglycerides present than with steryl esters waxes with added glucose or with steryl esters and waxes alone.
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
Chem. Descrip.: Cetyl esters wax NF CAS 8002-23-1 Uses: Emollient, lubricant, visc. builder, stiffener, emulsion stabilizer, bodying agent for cosmetics and pharmaceuticals (burn creams, acne creams and lotions, antibiotic ointments) Features: Syn. spermaceti NF Use Level: 3-10% Properties: Almost…
-
Handbook of Lubricants
Chem. Descrip.: Amide ester wax .
-
Wiley Critical Content: Petroleum Technology 2 Volume Set Complete Document
The toxicological properties of acid, ester, and partially saponified ester waxes (partially neutralized with calcium hydroxide) derived from montan wax are determined mainly by the indi- gestibility of the products, as in the case of natural waxes.
-
Cuticular waxes from Ivy leaves ( Hedera helix L.): analysis of high‐molecular‐weight esters
The high‐temperature GC‐MS and the ESI‐MS/MS analyses showed the presence of ester waxes , namely alkyl alkanoates and alkyl coumarates.
-
The composition of orange roughy ( Hoplostethus atlanticus ) roe lipids
Cholesteryl ester Wax ester Triacylglycerol Fatty acid Cholesterol Discarded .
-
Lipophilic Defenses From Alcyonium Soft Corals of Antarctica
…Percentage acceptance in the feeding repellence bioassays with the sea star Odontaster validus using whole-colony lipophilic Et2O extracts from Alcyonium Antarctic soft corals, as well as sub-fractions of illudalane mixture (1-9) and wax esters WAX (12-13), the last…
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Chem. Descrip.: Amide ester wax .
-
Commercial Waxes
The crude wax consists of a mixture of ester wax with a resinous and asphaltic matter.
Indicates content that may require registration and/or purchase.