Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: This PVC-1 plating tank has inside dimensions of 24"L X 4"W X 24"H and a wall thickness of 1/4". This tank holds approximately 7.5 gallons. Tank is self-supporting and of welded construction and able to withstand temperatures up to 140F. Cover for this tank is #11055.
- Type: General Purpose/ Bulk Storage Tank
- Material: Plastic
-
Supplier: U.S. Plastic Corporation
Description: This natural, translucent polypropylene plating tank has inside dimensions of 18" L x 4" W x 18" H and a wall thickness of 1/4". This tank holds approximately 6 gallons. Tank is self-supporting and of welded construction and able to withstand temperatures up to 200F. Cover for
- Material: Plastic
-
Supplier: JST Manufacturing, Inc.
Description: repeatability and nearly instantaneous torque for smooth operation and speed changes. Typical product applications include silicon wafers, flat panels, optics and disk media processing. JST's linear transfer, semi-automated stations allow for loading and unloading of product either over a safe
-
-
Supplier: Eco-Tec, Inc.
Description: and labor costs, and, in many cases, enhance product quality. Eco-Tec’s Caustic Etch Recovery System, CER, continuously crystallizes and removes dissolved aluminum from caustic soda etchants used in processing aluminum, and then returns caustic to the etching/milling tanks for reuse.
- Application: Liquid
-
Supplier: U.S. Plastic Corporation
Description: This one of a kind transparent tank is injection molded which allows for a seam free design and the utilization of an engineered resin. Its most outstanding features are excellent toughness, hydrolytic stability, heat and chemical resistance. Based on its excellent chemical resistance and
- Volume Capacity: 5 gallons
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Industry: teflon tanks are used for storing food ingredients, flavorings, and additives. Electronics Industry: PTFE tanks are used for storing etching solutions, photoresists, and other chemicals used in the semiconductor manufacturing process. Laboratory and Research
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Columbia Chemical Corporation
Description: COLUMBIA PICKLE PAL™ is a specially formulated inhibitor for HCL and H2SO4 pickling tanks in zinc electroplating lines. It improves plating quality by eliminating smut formation on hardened parts and improves the pickle's ability to remove scale while greatly extending the life of the pickle
- Function: Inhibitor, Specialty / Other
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: Terra Universal, Inc.
Description: Continuously filters process chemistry to increase purity and maximize product yield Reduced acid consumption generally pays for bath in three months Select semiconductor-grade natural polypropylene or PVDF seamless process tank 360° serrated overflow weir enhances particulate removal
-
Supplier: Terra Universal, Inc.
Description: Precisely controlled low- or high-temperature processing (when used with RCe recirculating module) Natural polypropylene tank is ideal for etching, stripping, and developing with HF, KOH, CrO, and other chemistries (PVDF also available) Also functions as a stand-alone
-
Supplier: AGC Chemicals Americas, Inc.
Description: membranes use the amorphous phase for: Cation-exchange electrodialysis Anion-exchange electrodialysis Anion-exchange diffusion dialysis AGC also offers DW-Lab, a laboratory scale electro dialyzer to experiment with SELEMION membranes. It comes with rectifier, pumps, tanks and all required
- Geometry: Flat Sheet
-
Supplier: Walter Surface Technologies
Description: Mode: polishing & etching Redesigned pump and tank for maximum efficiency New Quick-Connect system allows you to quickly change between 4 m and 9 m long wand assemblies (9m wand sold separately)
- Features: Specialty / Other
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard
- Thickness: 0.005118110236220472 to 0.01968503937007874 inches
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating, Single-Sided Adhesive
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard
- Overall Thickness: 0.3149608 to 3.93701 inch
- Overall Width: 47.24412 inch
- Overall Length: 47.24412 inch
- Overall Width / O.D.: 47.24412 inch
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard
- Overall Thickness: 0.1181103 to 0.1968505 inch
- Overall Width: 48.031522 inch
- Overall Length: 48.031522 inch
- Overall Width / O.D.: 48.031522 inch
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard
- Overall Thickness: 0.09842525 inch
- Overall Width: 23.62206 inch
- Overall Length: 47.24412 inch
- Overall Width / O.D.: 23.62206 inch
-
Supplier: AirClean Systems
Description: the polypropylene fume hood and scrubber Observation window for media inspection Scrubber holding tank with recirculating pump Sized to meet fume hood flow rate Optional polypropylene blowers to match system Typical Applications: Generally, scrubbers are used with extraction systems where
- Pollutants Scrubbed: Acid
- Orientation: Vertical
- Process Type: Wet
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: aluminum and nickel substrate fabrication. Additionally, the surfactant technology employed by AmberClean SCA56 is designed to rapidly convert aluminum surfaces from hydrophobic to hydrophilic and will not cause micro-pitting. AmberClean SCA56 can be used in soak tanks, spray/scrubber systems
- Concentration (As Used, by Volume): 1 to 5 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
- Features: Biodegradable, Other, VOC Compliant
-
Supplier: Walter Surface Technologies
Description: surface finish. The integrated tank and flow-through system ensures the electrolyte solution is delivered directly to the workpiece, minimizing the potential for spillage or cross-contamination. The dynamic current control also ensures that the electrical current will not cause micropitting
- Wash Tank Capacity: 0.5015625 gallons
- Machine Mounting: Benchtop / Pedestal
- Machine Type: Complete Machine / Turnkey System
- Source: Electric
-
Supplier: Total Plastics, Inc.
Description: possesses excellent resistance to organic solvents, degreasing agents and electrolytic attacks. Compared to low or high density polyethylene, polypropylene has a lower impact strength, but superior working temperatures and tensile strength. SHEET Acid tanks Battery cases Tank covers
- Chemical System: Polypropylene (PP)
-
Supplier: Hubbard-Hall Inc.
Description: heat-treat scale and shop soils efficiently and quickly. It is a good prepaint conditioner for steel and cleaner/etchant for aluminum with slow-controlled etching. In contrast to highly alkaline cleaners, it is very free rinsing in water. Mi-Clean™ 24 may be used in concentrations ranging
- Applications: Cleaners / Disinfectants
- Form & Features: Liquid / Solution
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,
- Material / Substrate: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Blasting / Blast Cleaning, Burn-off / Thermal Cleaning, Degreasing, Mass Finishing (Tumbling / Vibratory), Plasma Etching / Cleaning, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic Cleaning
- Features: Midwest US Only, North America, Northeast US Only, Southern US Only, Specialty / Other, United States Only
- Services: Used Parts / Refinishing
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: supply side of the system is designed to transport organic chemicals—such as photoresists, thinners, and cleaning solvents—from bulk storage tanks or drums to the production line. To prevent fire hazards common with organic materials, these systems often use explosion-proof components and
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Chemical Distribution.” It manages the movement of raw etchants, solvents, and developers from large-scale storage tanks to the production floor. To maintain the extreme purity required for sub-micron manufacturing, these systems are constructed using electropolished 316L stainless steel or
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
, several materials used in the D5LEP Trident Missile Program, and we perform AMS 2491 etching as required by various military programs. Many military programs use Technetics Group metal seals, plate seals, mechanical seals and abradable seals. Our metal seals are essential in jet engines (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
CYTOP™ transparent amorphous fluoropolymers don’t require a baking process for adhesion and imparts a protective coating against acid or alkaline etching as well as insulation properties to semiconductor and MEMS-related materials. Transparent amorphous fluoropolymers can be (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
PCB Fabrication Basics: How Traces Are Made
, there is increased opportunity for lateral material removal. After some time in the etching tanks, liquid etchant removes copper both perpendicular and parallel to the board surface.
More Information Top
-
Hazardous waste reduction from mixed acid titanium etching
TECT received assistance from the New York State Pollution Prevention Institute (NYSP2I) at Rochester Institute of Technology to determine the potential to reduce the quantity of hazardous waste generated from their titanium etch tank operation.
-
MEMS Materials and Processes Handbook
The etch tanks and liquid distribution systems are formed from inert materials with respect to the etchant used, such as perflu- oroalkoxy (PFA), flame-retardant polypropylene (PP), high-density polyethylene (HDPE), polytetrafluoroethylene (PTFE or Teflon R ), molded polyvinylidene flu- oride (PVDF), or …
-
Arduino Robotics
Use a plastic measuring cup to measure 8 ounces of hydrogen peroxide and pour it into the etching tank (the plastic container).
-
Preliminary technical data summary No. 3 for the Defense Waste Processing Facility
Etch Tank .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7673/1/Yuhui_Sun_Thesis_2011.pdf
Thus loading parts to etching tanks are limited to not only the tank dimensions and safety gap regulations but also the different milling configurations, which consist of the .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/14781/fakhoury-thesis.pdf?sequence=2
49 Figure 2.8: Typical electrochemical etch tank setup for porosifying silicon.51 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/39692/176008993-MIT.pdf?sequence=2
Depending on the process (A, B, or C) the part is required to stay in the etching tank for an undetermined amount of time.
-
Introduction to Microfabrication 2nd Edition
Heating wet etching tanks uniformly is no easy task be- cause highly reactive and corrosive chemicals are used at high temperatures (e.g., 180 ◦ C boiling nitric acid to etch nitride).
-
ZASMHBA0001308
Ventilation is required for the etching tanks , because the mistlike fumes generated are a health hazard to personnel, and because alkali-contaminated air can corrode or etch unprotected aluminum in the work area, especially during periods of high humidity.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46150/399589926-MIT.pdf?sequence=2
This can be done by bunching a long web of the substrate into an etch tank .
Indicates content that may require registration and/or purchase.