-
Supplier: Data Connect Enterprise, Inc.
Description: 200X Two-Port Repeaters easily and cost-effectively expand Ethernet networks when Ethernet media distance limits are not sufficient or when different media types need to be connected in a single link. The Magnum repeater models support all standard Ethernet media
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Number of Ports: 2 #
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Extend your Ethernet LAN and link mismatched media.
-
Supplier: Data Connect Enterprise, Inc.
Description: Ethernet To extend the network distance and provide reliable Ethernet networking in harden environments, the Data Connect 2178CEE-POE equips on asymmetric / symmetric Ethernet extender port – the extender port can be RJ RJ-11 or BNC Connector. Customers can be use either
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 6 #
-
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect 2178 Coax Ethernet Extender is designed for an Industrial Coax Ethernet Extender application. The Data Connect 2178CEE has a switching architecture with 4 RJ-45 10/100Mbps Ethernet ports and one asymmetric or symmetric High Speed Ethernet port that can be
- Area Network Type: Local Area Network (LAN)
- Number of Ports: 6 #
-
Description: The Enable-IT™ (The Ethernet Extension Experts) 860C Pro Ethernet Extender is the only solution to simultaneously drive true 100Mbps Ethernet data up to TWENTY times further than Ethernet's stifling limit of just 328 feet (100 meters). Using your existing BNC
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 4 #
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Extend your Ethernet LAN and link mismatched media.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, BNC/10BASE-T Top-quality, standalone repeaters for all Ethernet media types.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, BNC/BNC Top-quality, standalone repeaters for all Ethernet media types.
-
Supplier: Advantech
Description: ETHERNET COAXIAL EXTENDER FOR 10/100 NETWORKS UK P/S Phasing Out - Last Time Buy (September 30th 2018) One 10/100Base TX (TX) Ethernet port with RJ-45 connector Auto negotiation of speed and duplex mode on TX port Auto MDI/MDIX on Ethernet port
- Network Media: Coaxial
-
Supplier: Advantech
Description: ETHERNET COAXIAL EXTENDER FOR 10/100 NETWORKS One 10/100Base TX (TX) Ethernet port with RJ-45 connector Auto negotiation of speed and duplex mode on TX port Auto MDI/MDIX on Ethernet port IEEE 802.3 10BaseT and IEEE 802.3u 100BaseTX compliant Line
- Network Media: Coaxial
-
Supplier: Advantech
Description: ETHERNET COAXIAL EXTENDER FOR 10/100 NETWORKS EU P/S One 10/100Base TX (TX) Ethernet port with RJ-45 connector Auto negotiation of speed and duplex mode on TX port Auto MDI/MDIX on Ethernet port IEEE 802.3 10BaseT and IEEE 802.3u 100BaseTX compliant
- Network Media: Coaxial
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ETHERNET REPEATER, 2 PT MICRO BNC, TO FO2 EXT PS ST. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: L-com, Inc.
Description: . It gives users the flexibility to expand small area network with BNC T-connector for sharing four nodes per port when needed. IP Ethernet and Power over Long Existing Coaxial Cable A normal UTP cable can only be extended up to 100 meters, but the LRP-101CE, when working with the LRP
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Coaxial
- Number of Ports: 1 #
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ETHERNET MICRO REPEATER, FIBER OPTIC, 2 PT BNC TO FO2 INT PS ST, .25AMP, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Data Connect Enterprise, Inc.
Description: ) or RJ-45 to BNC media combinations, offering a graceful way to convert and transmit data between twisted pair and fiber or thin coaxial network cables for media flexibility in new or expanded 10Mb Ethernet networks. They cost significantly less than full repeaters and can be
- Form Factor: Module
- Full Duplex: Yes
- LED Indicator: Yes
- Primary Port Connectors: RJ-45, BNC, ST Single Mode, ST Multimode
Find Suppliers by Category Top
More Information Top
-
Understanding TCP/IP
A repeater may have both AUI and BNC ports, so some segments might use thin Ethernet while others use thick Ethernet.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/7966/applicationofatm00will.pdf?sequence=1
Ethernet Repeater AU1 BNC Pons 1 - 8 .
Indicates content that may require registration and/or purchase.