-
Supplier: Chloride Power North America
Description: Some face persistent communications and network system performance problems when operating without in-building data line protection or when using conventional technology. Others face performance expectations that demand zero tolerance for network downtime. ONEAC data line protectors
-
Supplier: L-com, Inc.
Description: The TB9271 RS232 fiber optic auto powered line driver features a standard DB9 Female interface and Dual ST style fiber connectors. It can be installed in applications requiring very high data transmission rates, offers resistance to Electromagnetic Interference (EMI) and isolation from
-
Supplier: Brainboxes Limited
Description: Ethernet to DIO device: 8 digital input/output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port
- Analog Input Channels: 0 #
- Operating Temperature: 14 to 140 F
- Features: DC Voltage Input
- Network Options: Ethernet
-
-
Supplier: L-com, Inc.
Description: The TB271 series of RS232 fiber optic line drivers provides maximum protection from ground currents and noise interference between equipment as well as increases operating distances up to 2km. Three versions are available, supporting RS232 serial interfaces. The TB271 series achieves
-
Supplier: L-com, Inc.
Description: The TB271 series of RS232 fiber optic line drivers provides maximum protection from ground currents and noise interference between equipment as well as increases operating distances up to 2km. Three versions are available, supporting RS232 serial interfaces. The TB271 series achieves
-
Supplier: L-com, Inc.
Description: The TB271 series of RS232 fiber optic line drivers provides maximum protection from ground currents and noise interference between equipment as well as increases operating distances up to 2km. Three versions are available, supporting RS232 serial interfaces. The TB271 series achieves
-
Supplier: Newport MKS
Description: The XPS-RLD2 is a high-performance,very easy to use, 2-axis integrated motion controller/driver with 10kHz servo control rate. High-speed communication is achieved through 10/100 Base-T Ethernet for outstanding trajectory accuracy and powerful programming functionality. Basic I/O and
- Number of Axes / Motors: 2
- Communication: Ethernet
-
Supplier: Newport MKS
Description: The XPS-RLD4 is a high-performance,very easy to use, 4-axis integrated motion controller/driver with 10kHz servo control rate. High-speed communication is achieved through 10/100 Base-T Ethernet for outstanding trajectory accuracy and powerful programming functionality. Basic I/O and
- Number of Axes / Motors: 4
- Communication: Ethernet
-
Supplier: Newark, An Avnet Company
Description: POWER LINE NETWORKING SOC, VFQFPN-48; Data Rate:28.8Kbps; Ethernet Type:-; Supply Voltage Min:8V; Supply Voltage Max:18V; Controller IC Case Style:VFQFPN; No. of Pins:48Pins; IC Interface Type:SPI, UART; Product Range:-; MSL:- RoHS Compliant: Yes
-
Description: existing PoE and Ethernet signal up to 900ft / 275m. The 820 Pro unit is specilized Ethernet line drivers that utilize existing 2-pair wiring to extend your Ethernet LAN data, voice line and Power Over Ethernet up to 900ft or 275m. No power required
- Number of Ports: 2 #
- Data Rate: 0.015 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Brainboxes Limited
Description: RS-232/422/485 + Ethernet Switch, Industrial Ethernet to Serial Device Server Simply Daisy chain ethernet connection through device Install Virtual Com ports in Windows, tunnel over ethernet between 2 devices, communicate over TCP/IP or use the Software APIs for Visual
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: Broadcom Inc.
Description: High Performance Networking for Enterprise Virtualization and the Cloud The Emulex Engine™ (XE)100 series (Skyhawk™) of Ethernet Controllers provides a single chip, which can support single-port 40Gb Ethernet (40GbE) or up to four ports of 10GbE/1GbE capability delivering multiple
- Data Rate: 1,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Acromag, Inc.
Description: (PD) such as a video camera and VOIP phones or any other PD device. • 1Gb Ethernet • Optional Power Over Ethernet • PCIe bus interface Designed for COTS applications these Ethernet communication mezzanine modules deliver high-density, high-reliability, and high-performance at a
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: cascadable, so that a maximum line length of 2 km can be achieved. The BK9100 supports ADS TwinCAT system communication. TwinCAT I/O makes available configuration tools and Windows NT/2000/XP drivers for programs in any desired high-level language (DLLs) and for Visual Basic
- Data Acquisition: I/O Module
-
Supplier: Brainboxes Limited
Description: Ethernet to DIO device: 16 non-isolated digital output channels. Outputs each group of 4 lines has its own common rail. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a
- Analog Input Channels: 0 #
- Operating Temperature: -40 to 176 F
- Features: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Newport MKS
Description: The XPS-RLDM is a high-performance,very easy to use, single axis integrated motion controller/driver for direct drive motors. It has 10kHz servo rate. High-speed communication, outstanding trajectory accuracy and powerful programming functionality are achieved through 10/100 Base-T
- Number of Axes / Motors: 1
- Communication: Ethernet
-
Supplier: Brainboxes Limited
Description: Ethernet to DIO device: 3 Form A Relays and 3 Digital Inputs. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. It behaves as a web relay controlled over ethernet. Additionally Brainboxes supply a suite of
- Analog Input Channels: 0 #
- Operating Temperature: 14 to 140 F
- Features: DC Voltage Input
- Network Options: Ethernet
-
Supplier: Microchip Technology, Inc.
Description: The KSZ8852 product line consists of industrial capable Ethernet switches, providing integrated communication for a range of Industrial Ethernet and general Ethernet applications. The KSZ8852 product enables distributed, daisy-chained topologies preferred for industrial
- Network Equipment: Switch
-
Supplier: Newport MKS
Description: USB and Ethernet Connectivity The model 8743-CL controller/driver has two computer interface ports: USB-Device and Ethernet. This makes connecting and communicating with a host PC very simple. This controller also features an embedded HTTP server which generates a dynamic web
- Number of Axes / Motors: 2
- Rated Power: 11 watts
- Supply Voltage (DC): 10.5 to 14.5 volts
- Operating Temperature: 0 to 65 C
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN8770 is a compact, cost-effective, single-port 100BASE-T1 Ethernet physical layer transceiver compliant with the IEEE 802.3bw-2015 specification. The device provides 100 Mbit/s transmit and receive capability over a single Unshielded Twisted Pair (UTP) cable. The LAN8770 is
- Operating Temperature: -40 to 125 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: The KSZ8462 ETHERSYNCH™ product line consists of IEEE 1588v2-enabled Ethernet switches, providing integrated communications and synchronization for a range of industrial Ethernet applications. A flexible 8- or 16−bit general bus interface is provided for interfacing to an
- Network Equipment: Switch
-
Supplier: Acromag, Inc.
Description: (PD) such as a video camera and VOIP phones or any other PD device. • 1Gb Ethernet • Optional Power Over Ethernet • PCIe bus interface Designed for COTS applications these Ethernet communication mezzanine modules deliver high-density, high-reliability, and high-performance at a
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: The ISL35411 is a quad de-emphasis driver with extended functionality for advanced protocols operating with line rates up to 11.1Gbps. It integrates a high-speed driver/limiting amplifier with built-in de-emphasis to compensate for the frequency dependent attenuation of PCB
-
Supplier: Microchip Technology, Inc.
Description: The KSZ8463 ETHERSYNCH™ product line consists of IEEE 1588v2 enabled Ethernet switches, providing integrated communications and synchronization for a range of Industrial Ethernet applications. The KSZ8463 ETHERSYNCH product line enables distributed, daisy-chained
- Network Equipment: Switch
-
Supplier: Renesas Electronics Corporation
Description: The ISL35111 is a de-emphasis driver with extended functionality for advanced protocols operating with line rates up to 11.1Gbps such as 10G Ethernet. The ISL35111 is a high-speed driver/limiting amplifier with built-in de-emphasis to drive twin-axial copper cables and
-
Supplier: Laurel Electronics LLC
Description: transitions may be counted at a maximum combined rate of 250 kHz and be scaled internally to ±999,999 counts. The input circuitry may be jumpered for either single-ended input signals or for balanced line driver signals. Anti-jitter circuitry eliminates errors produced by vibration of
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: AMETEK Programmable Power
Description: EX7000-OEM provides an open-platform architecture and a common infrastructure that can be reused across several applications. UNMATCHED PERFORMANCE AND MODULARITY The EX7000-OEM is controlled via a standard Ethernet interface and conforms to all the powerful features of LXI. It provides 72
-
Supplier: Broadcom Inc.
Description: High Performance Networking for Enterprise Virtualization and the Cloud The Emulex Engine™ (XE)100 series (Skyhawk™) of Ethernet Controllers provides a single chip, which can support single-port 40Gb Ethernet (40GbE) or up to four ports of 10GbE/1GbE capability delivering multiple
- Data Rate: 10,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: counts (+) or down counts (-) are produced. One, two or four quadrature transitions may be counted at a maximum combined rate of 250 kHz and be scaled internally to ±999,999 counts. The input circuitry may be jumpered for either single-ended input signals or for balanced line driver
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: QLogic Corporation
Description: The BR-1020 (dual port) Converged Network Adapter (CNA) integrates 10Gbps Ethernet Network Interface Card (NIC) functionality with Fibre Channel technology—enabling transport over a 10 Gigabit Ethernet (GbE) connection through the new Data Center Bridging (DCB) and Fibre Channel over
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Description: with multiple VITA 65 OpenVPX™ slot profiles Ruggedized Enhanced Design Implementation (REDI) per VITA 48 64 GB of LPDDR5 ECC SDRAM 256 GB of UFS NAND flash XMC site with x4 PCI Express Gen3-capable interface One 100GBASE-KR4 Ethernet port One 25GBASE-KR Ethernet port One 1000BASE-KX
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports
-
Supplier: Powerstar UPS Inc.
Description: PS1504SS- 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. New Microlink communication language works with Powerchute over USB or S20 Serial port. WindowsXP+ automatically recognizes & installs drivers when connected via USB. Add
- Input Voltage Range: 75 to 154 volts
- Switchover Time: 2 to 8 ms
- Volt-Amp Rating: 1 to 1.5 kVA
- Watt Rating: 0.09999999999999999 to 1 kwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers.
- Data Rate: 1,250,000 kbps
- TJ: 0 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ethernet Transceiver, QFN-48 Product overview: AR8033-AL1A from Qualcomm is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- TJ: 0 C
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
BACnet MS/TP BACnet/IP to BACnet/IP BACnet/IP to BACnet Ethernet The dual-port BACnet Router has two RS-485 ports, enabling connection to up to 64 BACnet devices without the use of additional line drivers (read more)
Browse Network Routers Datasheets for MSA Safety -
Oriental Motor USA is pleased to announce the introduction of the new MRC01 Robot Controller to its line of drivers and controllers. This new robot controller supports easy programming and control designed specifically for in-house designed custom-built robots with 3 simple steps (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
No dedicated interface card or proprietary driver installation required Easily connects through standard Ethernet (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
No dedicated interface card or proprietary driver installation required Easily connects through standard Ethernet (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
storage to production tools without compromising personnel safety or environmental integrity. For aggressive acids like Hydrofluoric (HF), custom engineering often utilizes PFA-lined piping or high-grade 316L electropolished stainless steel to prevent corrosion and metallic ion leaching. In (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Orbit® provides the way forward for all precision measurement or positioning needs, whether on the production line or in the laboratory. Orbit® provides a complete solution for integrating different measurement position and control sensors smoothly and simply into network solutions. The (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
be networked together in a single interface, providing rapid, repeatable and reliable data acquisition. Interfaces include USB, Ethernet TCP/IP, RS232, Bluetooth wireless and six PLC protocols. In addition, the Orbit 3® software drivers provide programming examples for any Windows-based software, including Excel, LabVIEW and QC-CALC. (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
. The device belongs to the STM32F103 medium-density performance line. ST currently lists the STM32F103C8 as an active product in volume production, making it suitable for maintaining established equipment and developing products that require a mature, widely supported MCU platform. The (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
. Dispatchers, drivers, and plant managers can set priorities and reduce out-of-stocks and delivery emergencies, all of which waste time and impact production schedules, and erode profits. Remote Monitoring: The New Reality A remote monitoring system starts with sensors (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
A fully differential line driver with on-chip calibrated source termination for gigabit and fast Ethernet in a standard 0.13/spl mu/ CMOS process
To date, this is the single industrial realization of a Gigabit/Fast Ethernet line driver that incorporates the source termination.
-
Guest editorial
Finally, we have one brief paper reported by Nack and Dyer in which they describe a constant slew-rate Ethernet line driver .
-
Author Index
A constant slew rate Ethernet line driver ; J-SC May 01 854-858 Naemura, Y., see Itoh, N., J-SC Feb 01 249-257 Nagahori, T., K. Miyoshi, Y. Aizawa, Y. Kusachi, Y. Nukada, N. Kami, and N. Suzuki.
-
2000 Symposium on VLSI Circuits. Digest of Technical Papers (Cat. No.00CH37103)
4:15 p.m. 13.3 A Constant Slew-Rate Ethernet Line Driver , D. Nack, Level One Communications Inc., Sacramento, CA .
-
Low voltage line driver topologies for 10Base-T and 100Base-TX Ethernet
Ethernet line - drivers .
-
Bourns Announce TCS DL-Series Transient Current Suppressors
Bourns designed its innovative and ultra high-speed TCS devices to provide designers a high performance and cost-effective circuit protection alternative for sensitive xDSL and Gigabit Ethernet port line drivers , said Ian Doyle, product line manager for semiconductor products at Bourns …
-
Bourns Introduces Breakthrough Line Of Transient Current Suppressors That Deliver Ultra-Fast Cost-Effective And Reliable Circuit Protection
"Bourns designed its innovative and ultra high-speed TCS™ devices to provide designers a high performance and cost-effective circuit protection alternative for sensitive xDSL and Gigabit Ethernet port line drivers ," said Ian Doyle, product line manager for semiconductor products at Bourns, Inc …
-
8.6 A full-duplex line driver for Gigabit Ethernet with rail-to-rail class-AB output stage in 28nm CMOS
[4] J. N. Babanezhad, “A 100-MHz, 50-Ω, -45-dB Distortion, 3.3-V CMOS Line Driver for Ethernet and Fast Ethernet Networking Applications,” IEEE J. Solid- State Circuits, vol.
-
Low Cost Approach for System on Chip
However, with the proper pin assignment, the most critical signals could be taken care of Signals such as Synchronous Dynamic Access Memory (SDRAM), differential Universal Serial Bus (USB) lines, and Ethernet different driver lines will have either ground plane on the solder …
-
A 3.3 V CMOS line-driver for serial bus
References [l] J.N. Bebanezhad, "A 1OOMHz 50W -45dB distortion CMOS line driver for ethernet and fast ethernet networking applications", IEEE Journal of Solid State Circuits, Aug. 1999, pp. 1044-1050 [2] R. Castello, "Off-chip drivers", EPFL Summer courses [3] A …
Indicates content that may require registration and/or purchase.