Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PHOENIX CONTACT USA
Description: Modular gateway Ethernet head station with Modbus TCP, HART IP, FDT/DTM. Supports five expansion modules.
- Features: Multiplexer
-
Supplier: PHOENIX CONTACT USA
Description: Modular gateway Ethernet head station with Modbus TCP, PROFINET, HART IP, FDT/DTM. Supports five expansion modules.
- Features: Multiplexer
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter Modular T1/E1 Multiplexer transports up to sixteen T1/E1 circuits and 10/100/1000 Ethernet over point-to-point fiber, CWDM channel or Ethernet Virtual Connection (EVC). This flexible and scalable system is comprised of an iConverter Fiber Transport module, and one
- Features: Multiplexer
-
-
Supplier: GE Grid Solutions
Description: JungleMUX SONET Multiplexer The JungleMUX SONET Multiplexer delivers robust, secure wide area telecommunications over an optical cable infrastructure adhering to Telcordia SONET standards, offering reliable support for a wide array of applications. JungleMUX T1 Multiplexer The
- Features: Multiplexer, Ruggedized, Wireless
- Form Factor: Rack Mount
-
Supplier: Accuris
Description: Opportunistic Data Flow Control Using Ethernet as a Control Channel in an MPEG-2 Transport Emissions Multiplex
-
Supplier: Texas Instruments
Description: 16-Bit to 8-Bit Multiplexer/Demultiplexer Gigabit Ethernet LAN Switch with Power Down Mode 42-WQFN -40 to 85
- Supply Voltage (VS): 3 to 3.6 volts
- Max Ron: 4 ohms
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES Low cost transport of broadband traffic Saves the cost of conversion equipment Higher speeds, extended distance More secure data transmissions Bridge the Gap between E1/T1 and E3/T3 with Ethernet and TDM Intelligent Inverse Multiplexing Does your LAN or high speed traffic exceed 2
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2888 Four-Port T1/E1 Multi-Megabit Inverse Multiplexer provides point-to-point high-bandwidth Ethernet/IP connectivity over bonded T1/E1 circuits. Dual 10/100/1000 Ethernet ports ensure easy connection to any LAN infrastructure. In order to maximize the bandwidth
- Data Rate: 0.008 Gbps
- Features: Layer 3 Capable, Multiplexer
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Description: server. The data server's data are delivered to the emissions multiplexer via either an ASI, SDTI, or ethernet point-to-point connection. — An emissions multiplexer requests opportunistic data packets as the need for them arises. The data server responds by forwarding data
-
Supplier: Broadcom Inc.
Description: The Vortex Gearbox™ AVSP-1104 is a single-chip 100Gbps gearbox PHY IC designed for high-density 100G Ethernet and Optical Transport Networking (OTN) applications. The device supports full-duplex multiplexing of ten 10/11Gbps channels and de-multiplexing of four 25/28Gbps channels. The device
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: chassis types: MP-2100 (4U-high) supports up to 12 modules MP-2104 (2U-high) compact version supports up to five modules Built-in fiber optic and HDSL modems reduce deployment and maintenance costs PCM, ADPCM digitization and G.723.1 low-bit-rate compressed voice Ethernet LAN modules
- Number of Ports: 2 #
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: to a total of 7.68 Mbps. An Ethernet Bridge port can be ordered instead of a sync data port interface. The Ethernet bridge port option allows direct connection to LAN and provides self learning and extensive packet filtering. The Ethernet bridge has 10BaseT (UTP) interface, and
- Data Rate: 0.00192 to 0.00768 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Wavelength Division Multiplexers (WDM) - SM/MM Hybrid Wavelength Division Multiplexer -- MPS-4500/ACSupplier: Microwave Photonic Systems, Inc.
Description: The MPS 4500 series of Singlemode/Multimode Hybrid Wavelength Division Multiplexers (H-WDM) are three port devices designed to enable bi-directional optical communications between two Gigabit Ethernet transceivers that are sharing a single strand of 62.5um multimode optical fiber
- WDM Bandwidth: 1,310 to 1,550 nm
- WDM Wavelength: 1310 nm / 1550 nm
- Connector Type: LC, ST
- Cable Type: Single Mode / Multimode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 4xT1/E1 MUX multiplexs up to four T1/E1s and an optional 10/100 Ethernet onto a fiber optic transport link. The unmanaged T1/E1 Multiplexer provides an easy-to-use and cost-effective multi-service solution for providing TDM and Ethernet connectivity. The
- Features: Multiplexer
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter CWDM/X 4 and 8 Channel Multimode Coarse Wave Division Multiplexing (CWDM) Multiplexer and Demultiplexer plug-in modules facilitate significant increase in the capacity of existing multimode fiber networks. Multimode multiplexers are ideal for in-buildings or campuses
- CWDM Wavelength Range: 1,270 to 1,610 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Multimode
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS 4500 series of Singlemode/Multimode Hybrid Wavelength Division Multiplexers (H-WDM) are three port devices designed to enable bi-directional optical communications between two Gigabit Ethernet transceivers that are sharing a single strand of 62.5um multimode optical fiber
- WDM Bandwidth: 1,310 to 1,550 nm
- WDM Wavelength: 1310 nm / 1550 nm
- Connector Type: LC, ST
- Cable Type: Single Mode / Multimode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter T1/E1 MUX/M multiplexes up to sixteen T1 or E1 circuits and one 10/100/1000 Ethernet service onto a fiber optic transport link, and features remote management testing and configuration capabilities. The iConverter T1/E1 MUX/M operates in a back-to-back configuration, and can be
- Features: Multiplexer
-
Supplier: Quarktwin Technology Ltd.
Description: Ethernet Switch BGA (29x29)
-
Supplier: Versitron, Inc.
Description: Ethernet overONE multimode or singlemode optical fiber. These products are directly compatible with NTSC, PAL, and SECAM camera systems and support the RS-485 data protocol in addition to the Ethernet data. Units that support RS-422 and RS-232 data are available upon request. LED
- Video Outputs: 4
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Canoga Perkins Corporation
Description: When reliable, cost effective fiber optic transport of multiple T-1s and/or E-1s is the requirement, the 3240S T-1/E-1 Fiber Optic Multiplexer is the solution. The 3240S's unique architecture enables both Point-to-Point, Multi-Point and Ring networking.Management provides access to all
- Number of Channels: 8
- Maximum Data Rate: 0.002048 Gbps
- Wavelength Range: 850 to 1,550 nm
- Operating Voltage: 120 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Analog Switch ICs 10/100/1000 Base-T Ethernet LAN Switch Product overview: MAX4891ETJ+ from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful
- Supply Voltage (VS): 3 to 3.6 volts
- Power Dissipation: 2.76 milliwatts
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: MAX4890 ETHERNET LAN SWITCH
-
Supplier: Cisco
Description: customers. Highlights: Industry-leading wire-speed performance of 48 Gbps and 71 million packets per second Low latency with Layer 2-4 switching Innovative security and quality-of-service features Gigabit Ethernet or 10 Gigabit Ethernet uplinks Optional internal AC or DC 1+1
- Data Rate: 48 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Piezosystem Jena, Inc.
Description: Bulkhead connectors are also available. The switch can be controlled by parallel port interface, by RS232, by USB interface, or by Ethernet. Usually the system is very compact and comes in a 19" industrial casing.
- Connector Type: FC, SMA, ST
- Cable Type: Multimode
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ETHERNET SWITCH QUAD 56TQFN Product overview: MAX4927ETN+T from Analog Devices Inc./Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Bandwidth: 650 MHz
- Operating Ambient Temperature: -40 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Piezosystem Jena, Inc.
Description: Bulkhead connectors are also available. The switch can be controlled by parallel port interface, by RS232, by USB interface, or by Ethernet. Usually the system is very compact and comes in a 19" industrial casing.
- Digital I/O Channels: 4 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Voltage Input
-
Supplier: Acme Chip Technology Co., Limited
Description: 24XFE + 4X2.5G ETHERNET SWITCH
-
Description: 24XFE + 4X2.5G ETHERNET SWITCH
-
Supplier: Integrated Device Technology
Description: The 853S54I is a dual 2:1 and 1:2 Multiplexer. The 2:1 Multiplexer allows one of 2 inputs to be selected onto one output pin and the 1:2 MUX switches one input to one of two outputs. This device is useful for multiplexing multi-rate Ethernet PHYs which have 100 M bit and 1000
- Number of Inputs: 3
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Supply Voltage: 2.5 V, 3.3 V
-
Supplier: GL Communications, Inc.
Description: The PacketBroker is an optional application added to GL’s PacketExpert™ platforms, that allows the Ethernet test tool to be used as a highly precise non-intrusive Wirespeed Ethernet Tap with all the necessary features packaged within to capture real world traffic, define multiple
- Number of Ports: 4 to 6 #
- Data Rate: 0.01 to 10 Gbps
- Form Factor: Desktop / Standalone
- Network Media: Fiber Optic
-
Supplier: Integrated Device Technology
Description: The 83052I-01 is a 2-bit, 2:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83052I-01 has two selectable single-ended clock inputs and two single-ended clock outputs. The output has a VDDO pin which may be set at 3.3V, 2.5V, or 1.8V,
- Number of Inputs: 2
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Supply Voltage: 2.5 V, 3.3 V
Find Suppliers by Category Top
Featured Products Top
-
Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial standard wireless bands.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial standard wireless bands.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels.
Note: 2 units can be rack mounted side by side in a 1U high X 19" case.Learn More
(read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. Click here to see options (read more)
Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications (See why fiber optics). (read more)
Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
New line of time-division fiber optic multiplexers. Products have been used in Industrial Automation, Defense, NASA, and other critical applications. (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Product Overview Filter Technology offers a complete series of multiband multiplexers that provide passive signal processing for all standard wireless bands, serving customers around the world. Design Topologies Cavity (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd.
Conduct Research Top
-
Building a Bigger Pipe: Inverse Multiplexing for Transparent Ethernet Bridging over Bonded T1/E1s
This paper proposes a solution for extending the availability of transparent high-speed Ethernet by re-using the existing T1/E1 TDM network. By employing inverse multiplexing technology with support for jumbo Ethernet frames, service providers can use bonded. T1/E1 circuits to transparently
-
Building a Bigger Pipe
This paper proposes a solution for extending the availability of transparent high-speed Ethernet by re-using the existing T1/E1 TDM network. By employing inverse multiplexing technology with support for jumbo Ethernet frames, service providers can use bonded T1/E1 circuits to transparently backhaul
More Information Top
-
WLAN over GSM for IP access in African rural areas
For traffic overlapping, an E1= Ethernet multiplexer was developed to combine GSM traffic with WLAN Ethernet traffic on the Abis interface.
-
Sorrento Networks Selects Lattices Ethernet Over SONET Capability for Gigamux DWDM System
Sorrento's GMGE4-2.5G module is a 4-port, fractional- and full-rate Gigabit Ethernet multiplexer that seamlessly connects to a SONET/SDH network and enables extended GbE transport applications over metro and regional networks.
-
The electromagnetic calorimeter for the solenoidal tracker at RHIC. A Conceptual Design Report
The VME-Ethernet interface, as well as the two Ethernet multiplexers for each subsystem, will reside in a crate located outside of the experimental area.
-
Hardware-based precise time synchronization on Gb/s Ethernet
This study used a commercial Gb/s Ethernet multiplexer [14] to implement preemptive priority queuing in a manner similar to that used in [13].
-
Sorrento Picks Lattice Semi | Light Reading
Sorrento's GMGE4-2.5G module is a 4-port, fractional- and full-rate Gigabit Ethernet multiplexer that seamlessly connects to a SONET/SDH network and enables extended GbE transport applications over metro and regional networks.
-
Site testing Dome A, Antarctica
The PLATO supervisor computer hub communicates with each of these computers via a local ethernet network (using an ethernet multiplexer which assigns the gateway to the dominant supervisor hub).
-
BERKOM multimedia transport system
In this phase of the project the LAN-WAN connection is done by a special Ethernet Multiplexer (EMUX) in conjunction with a TAE that uses 1 or 2 lOMbit/sec channels out of the l4OMbitlsec of the VBN.
-
Shot-noise-limited VCSELs for high-speed fiber optic data transmission
First developments for a 10 Gbit/s Ethernet multiplexer are reported.8 .
Indicates content that may require registration and/or purchase.