-
Supplier: Hottinger Brüel & Kjær A/S
Description: 5-channel pressure amplifier of the SomatXR family Supports the following transducer technologies: - up to 5 pressure transducer directly integrated in the module - Individually selectable transducer placement - Medium: fluid / gaseous - Pressure measurement
- Accuracy: 0.2 ±% FS
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Scanivalve Corporation
Description: offset correction, and leak testing. The calibrator can also be used in the local/manual mode utilizing the front panel touch screen or remotely via Ethernet. It would be used in this standalone mode to regulate and measure pressures to calibrate individual pressure
-
Supplier: Brooks Instrument
Description: The Brooks model SLA7840 is a high purity metal sealed instrument that controls pressure while measuring flow rate. A remote pressure transducer signal, along with adjustable integral PID control electronics and a co-planar control valve, maintains the desired set
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.2 ±% FS
- Interface: Ethernet / Networkable
-
-
Supplier: Brooks Instrument
Description: rates up to 50 lpm Maximum pressure: 4500 psig SLA5840 with remote transducer combines the benefits of pressure control and flow measurement Superior valve technology minimizes leak-by and maximizes turndown Durable, robust metal top lid prevents damage during installation
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.12 ±% FS
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: AMETEK Programmable Power
Description: 32 thermocouple channels, 16 voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built in cold junction compensation, open transducer detection, self-test and self-calibration Supports wide range of static measurements and
- Analog Input Channels: 32 #
- Features: DC Voltage Input, Data Acquisition Instrument / System, RTD Input, Strain Gauge / Bridge Input, Thermocouple Input
-
Supplier: Laurel Electronics LLC
Description: pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Scanivalve Corporation
Description: compensated media isolated piezoresistive pressure sensors ( psig or psia). This model contains a stainless steel diaphragm isolating the measurement side of each pressure transducer from the media. The back side of the gauge transducer must be dry (wet/dry). Each DSA
-
Supplier: Scanivalve Corporation
Description: (5 psi & up). Pressure data are output in engineering units via Ethernet using TCP/IP protocol. Scanivalve offers an optional multi-range calibration. This allows the DSA modules to have multiple pressure ranges. The calibration valve and transducers are manifolded in
-
Supplier: Scanivalve Corporation
Description: DSA3200 series pressure acquisition systems represent the next generation of multi-point electronic pressure scanning. Model DSA3218 Digital Sensor Array, incorporates 16 temperature compensated piezoresistive pressure sensors with a pneumatic calibration valve, RAM, 16 bit A/D
-
Supplier: Quantachrome Instruments
Description: control Proprietary (and faster) analysis modes. Transducer accuracy within 0.1% of span Higher A/D converter signal resolution (24 bit) Advanced NOVAtouch-LX Features Dedicated Po transducer for faster analyses Dedicated backfill transducer for smoother runs Vacuum and flow
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Pore Distribution, Porosimetry / Pore Volume, Surface Area - Total
- Test Media: Ceramics / Glass, Food / Drugs, Metals, Soil
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Features: Laboratory / Batch, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
-
Supplier: OMEGA Engineering, Inc.
Description: broad spectrum of dc voltage and current ranges, nine thermocouple types, multiple RTD's, and signals from strain gauge transducers such as load cells and pressure transducers, as well as potentiometric inputs. It also features ten point linearization of input signals,
- Number of Digits: 6
- Response Time: 6 milliseconds
- Accuracy: 0.005 ± % of Full Scale
- Width: 92 mm
-
Supplier: Dover Flexo Electronics, Inc.
Description: unmatched. The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: unmatched. The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: OMEGA Engineering, Inc.
Description: The iS series of meter/controllers can measure a wide variety of strain gage bridge and DC voltage intputs for all common load cells, pressure transducers, and most any strain gauge type of transducer. It is the first instrument of its kind, offering a wealth of powerful
- Accuracy: 0.03 ±% FS
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Dover Flexo Electronics, Inc.
Description: unmatched. The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: unmatched. The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Froude, Inc.
Description: Dynamometer torque (0-5,000 lbs/ft or 0-6,780 Nm) 8 channels comprised of 4 thermocouples, 4 pressure transducer jacks Expandable to an additional 8 analog channels 16 digital input channels Standard configuration: 4 k-type (mini) thermocouple jacks w/6” probes & 30 ft extensions; 4
- Number of Inputs: 16 inputs
- Number of Control Outputs: 16 outputs
- Interface: Computer Programmable
- Type: Serial / Digital Input
-
Supplier: Qualitrol Company, LLC
Description: and/or fiber optic communications output (RS485) Weatherproof enclosure with or without heater, 19″ rack mount or control cabinet panel mount Oil RTD, ambient RTD, clamp on CT, pressure transducer, oil level transmitter, and other various input modules MODBUS / DNP / ASCII / IEC 61850
-
Supplier: HydraCheck Inc.
Description: software. Connectivity – USB, Ethernet. Measurements: Pressure: PSI and bar (Pressure Transducer) Temperature: Fahrenheit and Celsius Volume Flow: US GPM and LPM (Flow Turbine) Rotational Speed: RPM
- Data Acquisition: Datalogger / Recorder
- Application: Environmental, General Lab and Industrial
- Network Options: Ethernet
- User Interface: Front Panel and Display
-
Supplier: Envirco
Description: Introduction Envirco introduces the Next-Gen cleanroom monitoring and control system products that have the ability to automatically monitor and report errors found on any fan filter unit. System level sensors can be monitored (i.e. particle counters, pressure transducers and airflow
-
Supplier: Laurel Electronics LLC
Description: board, the transmitter output can track rate (such as gallons per minute or watts) or totalized rate (such as gallons or kilowatt hours) whether the transducer output is linear or requires square root extraction (differential pressure flow transducers). With an Extended main
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: AMETEK Programmable Power
Description: addition, optional sensor simulators (including thermistor, pressure transducer, and heater loads outputs) allow closed loop input to the Spacecraft Power Regulator for true battery emulation. As with the SAS systems, each Battery Simulator System is a fully integrated, turn-key system
- Form Factor: Test Module / Sub-system
-
Supplier: Douglas Electrical Components
Description: rates as low as <1×10-9 cc-He/sec, they can withstand application pressures up to 10,000 psi and burst pressures exceeding 15,000 psi. This eliminates the need for separate seals in pressurized environments. Simplified electrical system design: Simplify your electrical system design in
-
Supplier: Weiss Technik North America, Inc.
Description: without defrosting via a standard integrated volume compensation system for continuously operation Low sound-pressure level, only 58 dB(A) Design maintenance friendly positioning of the machine components Entry port Ø 80 mm Loading capacity of the lift 50 kg 8″ TFT-color touch screen display
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: CAS DataLoggers
Description: non-isolated signals. This means costly measurement transducers are usually not necessary. Potential isolation between channels as well as differential inputs saves both time and money. Universal inputs enable any unit of measurement to be acquired (e.g. temperature, pressure flow,
- Analog Input Channels: 15 #
- Sampling Frequency: 160 kHz
- Resolution: 24 bits
- Transmission Rate: 1,000 kbps
Find Suppliers by Category Top
Featured Products Top
-
regulator that can control a process variable such as pressure, temperature, level, or flow using feedback from an external sensor. For example, in a pumping system, a pressure transducer can send an analog signal to the drive. The internal PID controller then (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Piezo-Metrics MPT40 Dual Pressure & Temp Flush Mount Transducer Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
PTE7300 Series Hermetic Digital Pressure & Temperature Sensor PRESSURE SENSORS & SWITCHES The PTE7300 pressure & temperature sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The shift towards electric vehicles presents both challenges and opportunities for Automotive Original Equipment Manufacturers (OEMs) and their suppliers. In the Tire segment, the rise of Intelligent Tire Solutions offers a promising solution to address crucial issues, from extending driving range to addressing environmental concerns about particulate emissions. These solutions provide a...
(read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
cause a fire or explosion. Also, if buildings and homes become over-pressured, natural gas infrastructure and appliances inside could be at risk of future leaks and be the cause of fire and explosion. Learn more about Sensata Technologies' solution (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
traffic. Providing an aerial platform on the back of a truck poses engineering challenges for the equipment. Sensors are needed to constantly assess the balance of the machine and provide feedback to the actuators to maintain safety. Learn more about Sensata's Pressure and Position Sensors for Vehicle-Mounted Aerial Platforms. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
traffic. Providing an aerial platform on the back of a truck poses engineering challenges for the equipment. Sensors are needed to constantly assess the balance of the machine and provide feedback to the actuators to maintain safety. Learn more about our Pressure and Position Sensors for Vehicle-Mounted Aerial Platforms. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The PTE7100 pressure sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata's automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7100 features (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
More Information Top
-
Rough Sets and Knowledge Technology
Keywords: system reliability, Modbus Protocol, pressure transducer , Ethernet network and WEB server interfaces.
-
Journal of Aircraft > Joined-Wing Wind-Tunnel Test for Longitudinal Control via Aftwing Twist
Each of the 18 pressure ports were connected to two pressure transducers via NetScanner Model 9016 Ethernet Intelligent Pressure Scanners to acquire the 18 discrete measurements.
-
Bestech Debuts SI314 Network Interface for USB Differential Pressure Transducers
The SI314 Ethernet / Wi-Fi (optional) interface connects to a PC or smartphone and displays current pressure readings and transducer status on any web browser ormobile phone App.
-
Mapping payload development for MBARI's Dorado-class AUVs
Aft of the transducers is a 0.43 m (17 in) diameter borosilicate glass pressure housing, which holds the main vehicle computer (QNX), wireless Ethernet modem, Iridium satellite modem, ARGOS satellite tracking unit, power converters, and various other electronics to run the …
-
http://waset.org/publications/4217/automation-system-for-optimization-of-electrical-and-thermal-energy-production-in-cogenerative-gas-power-plants
… Auxiliary Installations (valves, slide valves, pumps, cooling ventilators, etc.) (controlled and monitored by IPA’s PLC: U3 CBC21); - level no. 3: Fields Elements as follow: Transducers (4- 20mA) for pressure , level, flow, temperature, electrical … … signal cables, PROFIBUS cables, Ethernet cables, NET switch converters …
-
Rapid prototyping of networked embedded systems
… sensors to their digital form, • NCAP (Network Capable Application Processor – IEEE 1451.1) that communicates by TII ( Transducer Independent Interface) with STIM … … its network side by Ethernet -based Intranet protocol with … … that periodically reads 10 pressure values and shows them …
-
Smart sensor demonstration payload
… Max launch abort system WFF- Wallops (Island) Flight Facility SiSP- smart and intelligent sensor payload COTS- commercial off-the-shelf RFID- radio frequency identification TEDS- transducer electronic data sheets PoE- power over Ethernet NCAP- network capable application … … board IOP- ignition over pressure .
-
Springer Handbook of Automation
… hierarchical task network (HTN) 258 high frequency (HF) 1183 high level language 307 high performance computing 414 high speed ethernet (HSE) 986, 988 high … … network (HPWREN) 1647 high- pressure switch (PSH) 542 high … … 922 highway addressable remote transducer (HART) 985 hill climbing …
-
From multiple axes to multiple dimensions
Some of the fea- tures that set our controllers apart from most controllers are 1) field bus/ Ethernet interface for easy communication with … … control and limiting of position, pressure , force, and torque 5 … … interfaces to many feedback transducers 9) easy-to-use …
-
Manual of the Mess- and automation technique in the production
E of 2000 plug-in connectors 513 real-time- ethernet 609 real time class 599 real time … … frequency 132 eigensicher installation and assembly of pressure transmitters 112 installation-path … … 55, 56, 70 Electromagnetic ultrasonic contact transducer (EMUS NOVAEHOLLANDIAE) 384 Embedded …
Indicates content that may require registration and/or purchase.