Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Red Lion Controls, Inc.
Description: The ICM8 is designed to act as an ethernet gateway offering protocol conversion for Red Lion panel meters. With two serial ports (one RS-232 and one RS-485) and a 10/100Base-T(X) Ethernet port, the unit performs protocol conversion, allowing Red Lion panel meters to
-
Supplier: Moxa Inc.
Description: The MB3170 and MB3270 are advanced Modbus gateways that provide maximum flexibility for integrating industrial Modbus networks of all types and sizes. They are designed to integrate Modbus TCP, ASCII, and RTU devices in almost any master and slave combination, including serial master
- Users: 1 #
- Number of Ports: 3 #
- Features: Gateway, Local Area Network (LAN)
-
Supplier: Newark, An Avnet Company
Description: GATEWAY, 4 PORTS, DIN RAIL; No. of Ethernet Ports:2Ports; No. of Serial Communication Ports:-; Network Speeds:-; Port Types:-; Gateway Server Mounting:DIN Rail; Product Range:
-
-
Supplier: Newark, An Avnet Company
Description: WIRELESS MONITORING GATEWAY, 1PORT; No. of Ethernet Ports:1Ports; No. of Serial Communication Ports:-; Network Speeds:10Mbps, 100Mbps, 1Gbps; Port Types:-; Gateway Server Mounting:-; Product Range:MON-10496 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MONITORING GATEWAY/CONTROLLER, DIN RAIL; No. of Ethernet Ports:1Ports; No. of Serial Communication Ports:5 Port; Network Speeds:-; Port Types:RJ45 x 2, Ethernet x 1, USB x 2; Gateway Server Mounting:DIN Rail; Product Range:
-
Supplier: Newark, An Avnet Company
Description: ASSET INTEGRATION GATEWAY, 10/100MBPS; No. of Ethernet Ports:2Ports; No. of Serial Communication Ports:-; Network Speeds:10Mbps, 100Mbps; Port Types:RJ45 x 2; Gateway Server Mounting:DIN Rail / Wall
-
Supplier: Softing Industrial Automation GmbH
Description: As an industrial multiprotocol gateway, echocollect r/m offers a modern solution for the further processing of process data. The addition "r" in the product name stands for RS232, since the gateway supports three of these interfaces for serial connection to PLCs. The addition
- Number of Ports: 6 #
- Features: Gateway, Internet of Things (IoT) Compatible
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: This is a converter developed by Sichuan Odot Automation System Co., LTD between RS232/485/422 and TCP/UDP.This protocol converter can easily connect serial port devices to Ethernet and realize network upgrade of serial port devices. Protocol converter supports the function of
-
Supplier: MSA Safety
Description: supports up to 250 data points and can connect to serial, Ethernet, and/or LonWorks Free Topology (FT) links. For 500+ data points and optional RS-232 and RS-422 serial outputs, see the Enhanced version.
- Features: Gateway, Internet of Things (IoT) Compatible, VPN
- Form Factor: Rack Mount
-
Supplier: DigiKey
Description: Modbus, ICMP, IP, TCP, DHCP, HTTP Gateway Digital, Ethernet, Serial, RS-485
- Features: Gateway
-
Supplier: Siemens Process Instrumentation
Description: enclosure with a power supply for field mounted applications. The gateway has two (2) serial ports, one (1) Ethernet port, and a wireless access point. One serial port connects with the flow meters via an RS-485 network and communicates Modbus RTU. The second
- Number of Ports: 4 #
- Features: Gateway
- Network Media: Wireless
-
Supplier: Belden Inc.
Description: Industry 4.0 and Industrial IoT Cellular Router and Gateway. Optimized for 4G applications with edge pre-computing. GPS, VPN and openly programmable and extendable Linux. Rugged and approved for vehicles.
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei AR2500 series agile gateway can be applied to Smart Grid, intelligent transportation, and industrial Ethernet control scenarios. The AR2500 integrates routing, switching, security, and other functions, meeting the increasingly complex service requirements of industrial networks.
- Data Rate: 0.288 to 0.528 Gbps
- Features: Gateway, Router, Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: Hewlett Packard Enterprise
Description: The HPE Edgeline EL20 Intelligent Gateway is a mid-level rugged compute solution designed to operate in industrial environments such as manufacturing, smart cities, or oil and gas. This performance gateway comes optimally configured with CPU, memory, connectivity and an expansive I/O
- Features: Gateway
-
Supplier: RS Components, Ltd.
Description: Serial - Ethernet Gateway Ethernet/IP
-
Supplier: Hewlett Packard Enterprise
Description: The HPE Edgeline EL10 Intelligent Gateway is an entry-level rugged compute solution designed to operate in industrial environments such as manufacturing, smart cities, or oil and gas. This gateway comes optimally configured with CPU, memory, connectivity and an expansive I/O selection
- Features: Gateway
-
Supplier: Advantech
Description: 1-Port Modbus Gateway 1 x 10/100 Mbps Ethernet port Integrates Modbus TCP and Modbus RTU/ASCII networks Baud rate: supports up to 230.4 Kbps Supports up to 16 connections per serial port under Modbus client mode and 32 sessions under Modbus server mode Built-in 8-kV ESD
- Form Factor: Ceiling / Wall Mount
- Features: Gateway
-
Supplier: Real Time Automation, Inc.
Description: You can now make your legacy serial PLCs look like Ethernet TCP/IP data! Any of your old serial PLCs like the PLC5, SLC, or MicroLogix can now provide data to Ethernet TCP/IP applications. Connect to your Ethernet TCP/IP devices. It’s the perfect tool to keep those
- Features: Gateway
-
Supplier: Galco Industrial Electronics
Description: Anybus Common Ethernet Slave-Serial Mast
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: The GCAN-205 is a CAN to Modbus TCP Slave Converter with one Ethernet interface and one CAN interface. It allows user to connect some ModTCP Master with an existing CAN network. It has integrated isolation protection module and easier to install with DIN-rail. The GCAN-205 converter is a
- Operating Temperature: -40 to 85 C
- Operating Humidity: 15 to 95 %
- Features: Serial Adapter
-
Supplier: Advantech
Description: Industrial 1-port Modbus Gateway Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Integration of Modbus TCP and Modbus RTU/ASCII networks Supports up to 921.6 kbps, and any baud rate setting support up to 16 connections on each serial port under Modbus Client mode and
- Form Factor: Ceiling / Wall Mount
- Features: Gateway
-
Supplier: Belden Inc.
Description: Transportation EN50155 Cellular Router and Gateway. Optimized for 4G applications with edge pre-computing. VPN and openly programmable and extendable Linux. VRRP for router redundancy. Dead reckoning for GPS even inside tunnels.
-
Supplier: Schmersal Inc.
Description: Serial diagnosis of up to 31 safety relays via Schmersal SD bus Automatic addressing of the connected SD bus participants Diagnostic and configuration interface for easy commissioning and maintenance of the system Extensive additional functions via integrated web server Long-term storage of
- Features: Gateway
-
Supplier: Advantech
Description: Industrial 4-port Modbus Gateway Supports surge protection for D.C. power ports with line to line 2 KV, and line to earth 4 KV; for signal ports with 4 KV. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy Integration of Modbus TCP and Modbus RTU/ASCII networks Supports up to
- Form Factor: Ceiling / Wall Mount
- Features: Gateway
-
Supplier: Advantech
Description: Industrial 8-port Modbus Gateway Supports surge protection for D.C. power ports with line to line 2 KV, and line to earth 4 KV; for signal ports with 4 KV. Automatic RS-485 data flow control Built-in 15 KV ESD protection for all serial signals Mounts on DIN-rail and Wall mount Software
- Form Factor: Ceiling / Wall Mount
- Features: Gateway
-
Supplier: SOCOMEC
Description: investment would be too costly. In this case, a modemmay be used. The RTC / RS485 modem can be configured as a master (RS232: connected directly to PC) or slave (RS485: connected to slave devices, via network). Using the Ethernet network • The Ethernet interface enables RS485 slave
-
Supplier: Define Instruments
Description: WorkBench software Cloud Connection Options: Wired Ethernet Port An Ethernet port (use order code 'EIOT') is available for wired internet connection. (Ethernet Modbus TCP is also supported by this instrument and is available to OEM's on request.) WiFi WiFi connection (use order
- Number of Ports: 4 to 16 #
- Features: Gateway, Internet of Things (IoT) Compatible
- Network Media: Wireless
-
Supplier: Eaton | Power Quality
Description: The Power Xpert Gateway PDP cards allow you to keep an eye on your power distribution equipment, possibly avoiding costly events. Data can be accessed through standard on-board web pages, Power Xpert Software, or third-party software. In addition to viewing panel, sub-feed breaker, and branch
- Number of Ports: 4
- Operating Temperature: 0 to 40 C
- Protocol / Network: Fast Ethernet, Serial
- Port Type: RJ-45, USB
-
Supplier: Multi-Tech Systems, Inc.
Description: upgradeable memory and processing capabilities (400 MHz ARM9) 80-pin board-to-board connector with multiple interfaces available (serial, USB host and device, Ethernet and more)
- Form Factor: Board
- Features: Gateway
- Network Media: Wireless
-
Supplier: VAST STOCK CO., LIMITED
Description: Ethernet Development Tools Serial Gateway to Ethernet P401
-
Supplier: GAO Tek, Inc.
Description: The RFID hub is able to collect, filter, and edit data from diverse kinds of readers and store tag data to a host system via Ethernet, USB, serial port, WLAN and GPRS/GSM. This hub communicates with specific GAO active RFID tags at a distance of up to 300 feet. Up to eight read/write
-
Supplier: Red Lion Controls, Inc.
Description: Dual 10/100 Fast Ethernet ports enable optional split LAN/WAN functionality, and serial ports featuring up to 5,000 Vrms isolation enable users to connect serial assets to their digital transformation strategy. Device Management The FlexEdge Secure Edge Networking Gateway
- Features: Gateway
-
Supplier: Radicom Research, Inc.
Description: Radicom LSDB8900 industrial WiFi/LAN to Serial/USB/BLE product line is an all new wireless to wire gateway solution. With built-in powerful CPU to process all necessary functions and features, the LSDB8900 series product line is a perfect solution for remote data communication through
- Data Rate: 921.6 kbps
- Network / Bus: 10/100Base-T, USB
- Features: Indicators, Other, Serial Router
- Serial Protocol: RS232, RS232/422/485, RS422, RS485
-
Supplier: Radwell International
Description: MODBUS ETHERNET TO SERIAL GATEWAY, WITH (2) SERIAL PORTS (TB CONNECTORS),(1) ETHERNET PORT (RJ45). FREE 2 YEAR RADWELL WARRANTY
- Features: Gateway, Router
Find Suppliers by Category Top
Featured Products Top
-
Frequency Hopping Spread Spectrum (FHSS) wireless connection, making use of the companion LG24E Ethernet gateway or LG24C cellular gateway. The unique low-power architecture used in the SN24R420-4 provides years of battery operation. Sensor data and battery status are automatically transmitted (read more)
Browse Wireless Network Components Datasheets for Murata Electronics -
to 2TB and RAM options from 4GB to 32GB. While compact in profile, this box mount PC provides great connectivity with two or four 4K DisplayPort connections, four 2.5Gbps Ethernet connections, four USB 3.0 ports and a multi-standard serial port*. Mounting can also be adapted to user needs with (read more)
Browse Computers Datasheets for Allen-Bradley / Rockwell Automation -
gateway by means of series diagnostics. Passive field box PFB: For versatile industrial use The PFB is a solution to connect up to 4 electronic safety devices per box, for either conventional or serial diagnostics Plug & play solution (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
-control systems Smart lighting and building-automation products Protocol converters and serial communication gateways (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Bridges and Gateways and Switches, Oh My!
as Ethernet-based utilities, they can also apply to other, non-ethernet applications as well, such as USB or Serial. While the terms bridges, gateways and switches are often used interchangeably, they each describe devices with distinct functions.
-
One Gateway That Can Do It All (.pdf)
The term "Fieldbus" refers to a collection of communication protocols that were introduced to replace 4 to 20 mA analog signals. Fieldbus protocols include DF1, PROFIBUS, and Modbus for serial, and EtherNet/IP, PROFINET, and Modbus TCP for Ethernet. In this paper we concentrate on DF1 and EtherNet
-
Prevent Power Surges with Full Spectrum Surge Protection
are essential components of many modern automation systems; however, they are also particularly susceptible to power surges from voltage and current spikes. In these systems, serial device servers are key communication gateways that connect the broader Ethernet network with specific serial devices
More Information Top
-
Proceedings of the 2nd International Conference on Green Communications and Networks 2012 (GCN 2012): Volume 4
Fixed bar code scanner the CLV410 scanners of SICK AG, Germany, its physical interfaces RS232/RS422, with its supporting power supply and communication control module for SICK AG Ethernet to serial gateway Ethernet Busmodule model BMH10-0411, which pro- vides Ethernet-based Telnet …
-
Advanced Utility Metering; Period of Performance: April 23, 2002 - September 22, 2002
Some manufacturers provide Ethernet to serial gateways that fully support the published standards for Modbus and Modbus over TCP/IP.
-
Wireless Sensor Networks and Service-Oriented Architecture, as suitable approaches to be applied into ITS
selected for their hardware and software characteristics such as ARM microprocessor (at 192 MHz, 32 bits), 32 MB of RAM memory, SD card support, ethernet - serial gateway , Wi-Fi support, uClinux 2.6, C and C++ support, integrated web server (Apache), data …
-
Using distributed power quality monitoring for better electrical system management
Furthermore, the ability to provide an Ethernet gateway to serial communications will allow the system to be expanded to future and existing de- vices used within the pulp and paper process.
-
Using distributed power quality monitoring for better electrical system management
Furthermore, the ability to provide an Ethernet gateway to serial communications will allow the system to be expanded to future and existing devices used within the pulp and paper process.
-
Microchip Technology Ethernet Development Tools | Mouser
Ethernet Development Tools Serial Gateway to Ethernet P401 .
-
Table of Contents
FPGA-based for Implementation of Multi- Serials to Ethernet Gateway ................................................
-
Ethernet Basics
Ethernet Serial Servers & Gateways .
Indicates content that may require registration and/or purchase.