Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: The LMS (Lean Managed Switch) is a compact, powerful and economical managed Ethernet switch. Support of SNMP (Simple Network Management Protocol), RSTP (Rapid Spanning Tree Protocol) and easy Web Based Management capability are standard features. The Lean Managed Switch
-
Supplier: VEGA Americas, Inc.
Description: Application area Suitable for connection of controller VEGAMET 391, VEGAMET 624/625 and VEGASCAN 693 with Ethernet interface to an Ethernet or PC network. Your benefit Robust version for use under arduous ambient conditions Ideal housing design for use in the switching cabinet and
-
Supplier: PHOENIX CONTACT USA
Description: Ethernet switch, 24 Ethernet ports on the front in RJ45 format, automatic detection of 10 or 100 Mbps data transmission rate, coupling of network segments with different transmission speeds, auto crossing function, installs in 19-in. (482 mm) rack
- Number of Ports: 24 #
- Data Rate: 0.01 to 0.1 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
-
Supplier: PHOENIX CONTACT USA
Description: Ethernet switch, 24 Ethernet ports on the front in RJ45 format, automatic detection of 10, 100 or 1000 Mbps data transmission rate, coupling of network segments with different transmission speeds, auto crossing function, installs in 19-in. (482 mm) rack
- Number of Ports: 24 #
- Data Rate: 0.01 to 1 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Canoga Perkins Corporation
Description: functions. Redundancy in power, network links and user links allow you to provide the high availability Ethernet Services your customer's demand and expect.
- Number of Ports: 12 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Switch
- Form Factor: Rack Mount
-
Supplier: PHOENIX CONTACT USA
Description: Ethernet switch with eight RJ45 ports, meets IEC 61850-3 and IEEE 1613 standards. Automatic detection of data transmission speed of 10/100 Mbps (RJ45) with autocrossing function.
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.1 Gbps
- Network Equipment: Switch
-
Supplier: PHOENIX CONTACT USA
Description: Ethernet switch, 8 TP RJ45 ports, automatic detection of data transmission speed of 10/100 Mbps (RJ45), autocrossing function
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.1 Gbps
- Network Equipment: Switch
-
Supplier: GE Grid Solutions
Description: Compact Hardened Managed 10-port Ethernet Switch The MultiLink ML810 is a 10-port compact managed Ethernet switch that features cost-effective configurations and form factors in panel or DIN mounting options. The ML810 supports up to 8-ports PoE, which can reduce wiring
- Number of Ports: 10 to 12 #
- Form Factor: Rack Mount
- Features: Ruggedized
- Network Equipment: Switch
-
Supplier: Canoga Perkins Corporation
Description: Premises or POP Site for Demarcation or Aggregation functions.With the features and function needed for deployment at UNI, NNI and other strategic points within the network the 9170 are key to delivering, managing and maintaining profitable Metro Ethernet and IP Services.
- Number of Ports: 48 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Router, Switch
-
Supplier: Allied Electronics, Inc.
Description: Serial Signals, and Supports High-Speed Digital Functions The SNAP-PAC-EB2 Brain Works with Analog, Digital and Serial Signals Use Intelligent SNAP I/O with Allen-Bradley® PLC Logix Systems Ethernet-based SNAP PAC brains feature pure TCP/IP transport protocol, two switched 10/100 Mbps
-
Supplier: Moxa Inc.
Description: The EDS-P308 switches are smart, 8-port, unmanaged Ethernet switches supporting PoE (Power-over-Ethernet) on ports 1 to 4. The switches are classified as power source equipment (PSE), and when used in this way, the EDS-P308 switches enable centralization of the power supply and provide
- Users: 1 #
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Huawei Technologies Co., Ltd.
Description: For Fast Ethernet switching over twisted-pair copper, Huawei’s S3700 Series combines proven reliability with robust routing, security, and management features in a compact, energy-efficient switch. Flexible VLAN deployment, PoE capabilities, comprehensive routing functions, and
- Data Rate: 512 Gbps
- Network Equipment: Power Line Network Adapter, Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: Computer Network Accessories, Inc.
Description: The 16-Port Gigabit Ethernet Switch is a full-feature 16-port Gigabit Ethernet Switch that provides ethernet direct connection to local area network or individual PC with built-in 16-port switch. The 16-Port Gigabit Ethernet Switch uses
- Network Equipment: Switch
-
Supplier: Cisco
Description: Designed for service providers looking to deploy next-generation residential services like voice and video, this one-rack-unit, cost-effective device can be easily integrated into small central offices with limited rack space. The Cisco ME 4924-10GE Ethernet aggregation switch is a
- Data Rate: 48 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Advantech
Description: 8FE Managed Ethernet Switch support PROFINET MRP Manager 8 ports Fast Ethernet RJ-45 Entry-Level Managed Switch IXM function enables fast deployment Provides GSDML files Management: SNMP v1/v2c/v3, WEB, Standard MIB, Private MIB Supports Media Redundancy Protocol
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The VSC6802API unified Application Programming Interface (API) provides a comprehensive, user friendly, and robust function library that supports all Microsemi Ethernet switch, MAC, PHY, and Optical Transport Network (OTN) Mapper products. The VSC6802API is portable to any
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: Microchip's industrial Ethernet switch device delivers the industry’s lowest power Gigabit Ethernet (GbE) switching solution.The VSC7511 is a fully-integrated 4-port Gb Ethernet switch with four copper PHYs or four SGMIIs in a single package. The VSC7511 leverages
- Network Equipment: Switch
-
Supplier: Advantech
Description: 16FE Managed Ethernet Switch support PROFINET, -40~75℃ 16 ports Fast Ethernet RJ-45 (EKI-5526/I-PN) Entry-Level Managed Switch IXM function enables fast deployment Provides GSDML files Management: SNMP v1/v2c/v3, WEB, Standard MIB, Private MIB Supports Media
- Network Equipment: Switch
-
Supplier: Henrich Electronics, Inc.
Description: 26-Port Rackmount Managed Ethernet switches The MX6026 industrial managed Ethernet switches, which boast compact design, highly integration and reliability, are capable of providing powerful information transmission and network management functions in harsh industrial
- Number of Ports: 26 #
- Data Rate: 0.1 Gbps
- Network Media: Fiber Optic
- Form Factor: Rack Mount
-
Supplier: Microchip Technology, Inc.
Description: Microchip's industrial Ethernet switch device delivers the industry’s lowest power Gigabit Ethernet (GbE) switching solution.The VSC7512 is a fully-integrated 10-port GbE switch with four copper PHYs in a single package. The VSC7512 leverages SimpliPHY™ technology,
- Network Equipment: Switch
-
Supplier: Huawei Technologies Co., Ltd.
Description: High-capacity core switches for next-generation campus networks. Fully programmable, SDN-capable architecture and specialized ENP processor enable easy customization of features and functions, and smooth migration to Software-Defined Networking. Based on Huawei’s Virtual Routing Platform
- Data Rate: 39,040 to 359,680 Gbps
- Network Equipment: Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: Advantech
Description: 8FE Managed Ethernet Switch support Modbus/TCP,-40~75℃ 8 ports Fast Ethernet RJ-45 (EKI-5528/I-MB) Entry-Level Managed Switch IXM function enables fast deployment Management: SNMP v1/v2c/v3, WEB, Standard MIB, Private MIB
- Network Equipment: Switch
-
Supplier: Henrich Electronics, Inc.
Description: EN50155 Industrial Ethernet Switch HEST12M series switches are designed for communications between machines/devices inside trains. Compliant with IEC61375 standard and EN51055, these highly compactly-designed industrial switches can meet any hazardous environments while providing
- Number of Ports: 12 #
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Switch
-
Supplier: Moxa Inc.
Description: The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh
- Users: 1 #
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Features: Ruggedized
-
Supplier: Cisco
Description: Cisco partners and integrators can fully customize the ruggedized enclosures required for end customers. The Cisco ESS 2020 Series is powered by Cisco IOS Software. The switches are available in a base card-only configuration (8 Fast Ethernet and 2 Gigabit Ethernet ports) or with an
- Number of Ports: 10 #
- Form Factor: Board
- Network Equipment: Switch
-
Supplier: Moxa Inc.
Description: The EDS-P510 series includes Gigabit managed redundant Ethernet switches that come standard with 4 10/100BaseT(X) 802.3af (PoE) compliant Ethernet ports and 3 combo Gigabit Ethernet ports. The EDS-P510 switches provide up to 15.4 watts of power per PoE port, and allow power to
- Users: 1 #
- Number of Ports: 10 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Advantech
Description: 8FE+4G SFP Managed Ethernet Switch 8 Fast Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based,
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: 802.1p QoS packet classification with 4 priority queues Programmable rate limiting at ingress/egress ports Switch Management Capabilities 10/100Mbps Ethernet switch basic functions: frame buffer management, address look-up table, queue management, MIB counters
- Network Equipment: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: When Ethernet LAN switches need to move out of temperature controlled friendly offices and into harsh environments with inhospitably high or low temperatures, the HS8000 Managed Switch is the solution. Software for the HS8000 Switch provides network management support based on
- Number of Ports: 8 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Henrich Electronics, Inc.
Description: 8G-Port Din-rail Full Gigabit Unmanaged Ethernet Switches The HES8G series are equipped with 8 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The HES8G switches provide an economical solution for your industrial Gigabit Ethernet
- Number of Ports: 8 #
- Form Factor: Chassis Mount
- Network Equipment: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: DATA CONNECT ANS208 has 8 Ethernet Switching ports that support 10/100Base-T, with a 10/100M auto-negotiation feature and auto MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. To
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: ZTE Corporation
Description: ZXR10 2900E series switches are the superior layer 2 switches presented by ZTE. With innovative "easy" concept incorporated in every detail and M-button function, ZXR10 2900E series switches bring users the ultimate efficiency, cutting the maintenance costs of the network through simple yet
- Number of Ports: 8 to 48 #
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: The SWTC-PT1601 is a high performance Ethernet switch which features 16 10/100Base TX Ethernet ports that support MDI/ MDIX auto-detection, auto-negotiation as well as full and half duplex operation. This switch can be used to connect up to 16 PC’s or Ethernet
- Number of Ports: 16 #
- Network Equipment: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Plug-and-Play Desktop Switch for Home Users The ES-105S 5-Port Desktop Fast Ethernet Switch can easily connect the Multiple network devices to your home network and fulfill your demands of web surfing, gaming, and media streaming. Compact, elegant design The ZyXEL ES-105S comes
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
) and doesn't need a specialized skill set for installation and management. To compare with aggregating multiple Gigabit Ethernet links, it can help reducing the cost and increasing manageability efficiently. SNMP Remote Management The industrial switch supports remote management through (read more)
Browse Network Switches Datasheets for Volktek Corporation -
switches between sourcing and sinking without delay at the zero point, making it ideal for complex testing scenarios. It features a built-in function generator with modes including arbitrary, PV, and battery test functions, along with comprehensive remote control options via USB, Ethernet, and an isolated (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
The PSC1 is a modular and freely programmable compact safety controller for safe signal processing of safety sensors and switches. The main PSC1 module can expand with up to 2 expansion modules to offer 64 I/O. Safe Master to Master communication (SMMC) is possible between 4 master (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
, lightweight and industrial-grade design give users the freedom to locate the injector in different areas for devices of different functions. DIP Switch To control some of the hardware functions of the switch it includes a DIP switch to allow. (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for Volktek Corporation -
, Ethernet, and galvanically isolated analog interface (0-5V/0-10V) enable versatile remote control, with optional plug-in modules for CANopen, Profibus, Profinet, ModBus TCP, and EtherCAT for industrial automation. The integrated function generator supports sine, triangle, rectangle, arbitrary waveforms (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
idle periods by placing selected internal drive functions into a lower-consumption state. Built-In Communication The ATV630U55N4 includes Ethernet, Modbus TCP, and Modbus serial communication. The physical interfaces include Ethernet and two-wire RS (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
box, for connection to field bus systems For PROFInet/PROFIsafe or EtherNet with CIP Safety Plug & play solution with M12 connector cables Integrated LEDs show status of each connected device Easy configuration via DIP switches (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
Optional motherboard as development environment With Ethernet fieldbus technology interface for multi-axis applications Extensive protective and diagnostic functions, status LEDs Expanded supply range with separate electronics supply Improved current measurement (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO
Conduct Research Top
-
PoE Switches for Industrial Networking (.pdf)
PoE (Power over Ethernet) is one of the hottest topics in Ethernet networking applications today. In this white paper, we will introduce the basics of PoE technology and the new 802.3at standard, followed by a discussion on the required functions and benefits of adopting PoE switches for industrial
-
Bridges and Gateways and Switches, Oh My!
as Ethernet-based utilities, they can also apply to other, non-ethernet applications as well, such as USB or Serial. While the terms bridges, gateways and switches are often used interchangeably, they each describe devices with distinct functions.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of entertainment PC. Alcatel gains in Ethernet switch/routers, says study Global sales of carrier Ethernet switch/routers grew 43 percent the second quarter of 2005, with Alcatel nearly tripling its market share from 6 to 16 percent, according to a market-tracking service by Heavy Reading. SoC
-
Smart Computing Article - Create A Hybrid Network
Add A Pinch Of Wireless In most instances, your existing wired network consists of two or more computers networked with Ethernet patch cable and some form of central connecting device, such as a hub, router, or switch. If you re sharing your Internet connection, then you likely have another length
More Information Top
-
Evaluation of Mobile Ethernet switch on network processor
Then, we discuss implementation of the Mobile Ethernet switch functions , frame forwarding, bi-casting and buffering on the network processor.
-
Measurement, Control, and Communication Using IEEE 1588
Per Port IEEE 1588 Ethernet Switch Functions .
-
Security Aspects of Utilizing Ethernet AVB as the Converged Vehicle Backbone
Figure 2 Ethernet in Enterprise and Automotive Networks The following highlight some basic Ethernet Switching functions that are both an intrinsic part of IEEE 802.1 and 802.3 standards and are relevant to security.
-
Efficient optically-switched metro Ethernet
Currently, there are considerable research in the literature that address this issue on wavelength-routed networks by provisioning end-to-end lightpaths across low layer optical domains at the wavelength scale or higher, while upper Ethernet switches function as purely clients to …
-
A Promise Theory Perspective on Data Networks
Fig. 1: An Ethernet switching function .
-
Multiprotocol Label Switching for the Federal Government - Cisco
In addition to the point-to-point extension, MPLS offers a multipoint-to-multipoint VPN capability referred to as VPLS, which allows the MPLS backbone to emulate a virtual Ethernet switch function .
-
Network infrastructure for a large radiology environment
This capability is in addition to the normal Ethernet switching functions .
-
Practical applications of Ethernet in substations and industrial facilities
This paper will address Ethernet fundamentals and will attempt to cover the most common elements of an Ethernet architecture from media selection, requirements for protective relaying systems, managed Ethernet Switch functions and terminology relevant to the protection relay engineer (such as VLAN …
-
Deployment of the GMPLS control plane for grid applications in experimental high-performance networks
The CVLSR then makes the Ethernet switch function as a VLSR that could be signaled to set up connec- tions by either a host or other network elements, such as SONET-XC switches and MSPPs.
-
Ethernet Bypass Nodes as Suspended Link Activators on Tagged-VLAN Disabled Ethernet Switches
The EBN is for Ethernet networks constructed with low- function Ethernet switches that do not have tagged-VLAN functions.
Indicates content that may require registration and/or purchase.