Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Azbil Corporation
Description: We provide all types of mounting controllers in various sizes such as 48 × 48, 48 × 96, and 96 × 96 mm. Network Instrumentation Modules are multichannel controllers with Ethernet connectivity (MODBUS/TCP). Start up the PLC, touch panel, and sensors along with the system via
- Control: PID Control
-
Supplier: AMETEK Brookfield
Description: programmable Single speed pump 2 speed pump Variable speed pump Maximum temperature up to 135°C Quick scroll to set temperature in standalone mode PC control with Rheocalc Software Maximum temperature up to 170°C Maximum temperature up to 200°C Multiple languages Built in
- Interface: Computer Programmable, Ethernet / Networkable
- Media: Liquid
- Standards and Compliance: Other
- Features: PC-Based Controller
-
Supplier: OMEGA Engineering, Inc.
Description: supported with manual or autotuning. Select relay, DC pulse, or current output control methods. The controller also includes two additional alarm outputs. The alarm outputs can be configured from 12 different preprogrammed settings. The temperature controller accepts a variety
- Number of Control Outputs: 2 outputs
- Accuracy: 0.25 ±% FS
- Control Signal: Current Loop, Pulse / Frequency, Switch / Relay Output
- Type: DC Voltage Input
-
-
Supplier: Sifam Tinsley UK
Description: Features • Universal measuring input • Binary input control • Set point value: fixed value, programmed or from an additional input • On/off , PID, PID step-by-step control (valve control) or PID of heating-cooling type • Soft start • 8 types of alarms • Function of bistable alarm (LATCH) • Timer
- Number of Zones (if applicable): 1 zones
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Temperature: Heating Control
- Control: Limit / Set Point Control, PID Control
-
Supplier: OMEGA Engineering, Inc.
Description: • First 1/8 DIN Controller with Embedded Ethernet Connectivity (Optional) • Dual Display with Bright Color Changing Feature • Programmable Digital Filter • Full Autotune PID Control • Built-in Excitation, Standard • Front Removable • 2 Control or Alarm Outputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Description: The most critical parameter to monitor on a transformer is the temperature. Transformer life is directly related to the life of the insulating paper inside. The life of the insulating paper is directly related to temperature it is exposed to. The highest temperature on the
- Number of Inputs: 16 inputs
- Number of Control Outputs: 16 outputs
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Control Signal: Current Loop, Switch / Relay Output
-
Supplier: West Control Solutions
Description: The Pro-EC44 dual temperature controller has been designed to simplify user operation through an intuitive HMI combined with easy-to-use configuration and simulation software, Blue Control©. This allows the controller to be used by a variety of personnel without compromising the
- Number of Inputs: 2 inputs
- Number of Control Outputs: 9 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: functioning when any of the other modules are removed. Communication module options currently include Modbus, DeviceNet, Profibus, Ethernet/IP and Modbus/TCP. Control modules are available with 1, 3 and 4 loops. Heater break inputs are available on 1 and 3 loop modules. The MLC 9000+ system
- Number of Control Outputs: 48 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Control: Limit / Set Point Control, PID Control
-
Supplier: Lake Shore Cryotronics, Inc.
Description: most advanced line of cryogenic temperature sensors as manufactured by Lake Shore, including diodes, resistance temperature detectors (RTDs) and thermocouples. The controller’s zone tuning feature allows you to measure and control temperatures seamlessly from 300 mK to
- Number of Zones (if applicable): 10 zones
- Features: Chart Recorder
- Interface: Computer Programmable, Digital Front Panel
- Control: PID Control
-
Supplier: Lake Shore Cryotronics, Inc.
Description: most advanced line of cryogenic temperature sensors as manufactured by Lake Shore, including diodes, resistance temperature detectors (RTDs) and thermocouples. The controller’s zone tuning feature allows you to measure and control temperatures seamlessly from 300 mK to
-
Supplier: Newark, An Avnet Company
Description: Controller PFC100; 2 x ETHERNET; Ext. Temperature; light gray
-
Supplier: Newark, An Avnet Company
Description: Controller ETHERNET; 3rd Generation; SD Card Slot; Ext. Temperature; light gray
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*RS232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*RS232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511:
- Number of Inputs: 256 inputs
- Number of Control Outputs: 256 outputs
- Features: PLC Controller
-
Supplier: Newark, An Avnet Company
Description: Controller PFC100; 2 x ETHERNET, RS-232/-485; Ext. Temperature; light gray
-
Supplier: Newark, An Avnet Company
Description: Controller ETHERNET; 3rd Generation; SD Card Slot; Telecontrol technology; Ext. Temperature; light gray
-
Supplier: OMEGA Engineering, Inc.
Description: • Easy-to-Use Digital Controller with On/Off, PID and Ramp/Soak • Optional Ethernet Control with Built-In Web Server • 120V Operation • 12 A (1440 W) Nominal, 15 A Max Capacity • Type K Input and M12 Female Connector Input for RTD or Process (0 to 1V, 0 to 10V, 4 to 20 mA) • On/Off
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Interface: Digital Front Panel, Ethernet / Networkable
- Standards and Compliance: Other
-
Supplier: West Control Solutions
Description: ProVU with a graphic/text LCD display is an affordable temperature and process controller with advanced functionality including profiling and data logging options. Designed to improve user efficiency many features are integrated to reduce commissioning time, simplify operation and
- Number of Control Outputs: 9 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Beckhoff Automation LLC
Description: The Bus Terminal Controller BC9100 is a Bus Coupler with integrated PLC functionality and has a fieldbus interface for Ethernet. The BC9100 is an intelligent slave and can be used as a non-central intelligence in the Ethernet system. One unit consists of the Bus Terminal
- Device Category: PAC Module
-
Supplier: Beckhoff Automation LLC
Description: The BC9000 Bus Terminal Controller is a Bus Coupler with integrated PLC functionality and has a fieldbus interface for Ethernet. It is an intelligent slave that can be used as a non-central intelligence in the Ethernet system. One unit consists of the Bus Terminal
- Device Category: PAC Module
-
Supplier: Beckhoff Automation LLC
Description: The BC9050 Compact Bus Terminal Controller with compact housing is a Bus Coupler with integrated PLC functionality and has a fieldbus interface for Ethernet. It is an intelligent slave that can be used as a non-central intelligence in the Ethernet system. One unit consists of
- Device Category: PAC Module
-
Supplier: Beckhoff Automation LLC
Description: The BC9120 Bus Terminal Controller is a Bus Coupler with integrated PLC functionality and has a bus interface for Ethernet. It is an intelligent slave and can be used as decentralized intelligence in the Ethernet system. In conjunction with the K-bus extension, the Economy plus
- Device Category: PAC Module
-
Supplier: Microchip Technology, Inc.
Description: *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Features Non-PCI Single-Chip Ethernet Controller Fully Supports Full Duplex Switched Ethernet Supports Enhanced Transmit
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN89530 was specifically designed to provide a high performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed USB interface for Automotive applicaitons. The internal USB device controller is USB 2.0-compliant and implements Control, Interrupt and
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 061337-PD64004 Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range -
-
Supplier: Microchip Technology, Inc.
Description: application design-in.* †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-chip HSIC USB 2.0 to 10/100 Ethernet controller Integrated 10/100 Ethernet MAC with full-duplex support Integrated
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 888812-PD64012GH Operating Temperature Range: -20°C ~ 70°C Features: Power Over Ethernet Controller 12 Channel 802.3at (PoE+), 802.3af (PoE) 64-LQFP Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status:
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Over Ethernet (PoE) Controllers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Controller (PD) Standards:
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Power Management (PMIC) -Power Over Ethernet (PoE) Controllers Type: Controller (PSE) Package: Tray Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Mounting Type: Mounting Type
-
Supplier: Microchip Technology, Inc.
Description: LAN9420/LAN9420i is a full-featured, Fast Ethernet controller which allows for the easy and cost-effective integration of Fast Ethernet into a PCI-based system. LAN9420/LAN9420i consists of a PCI Local Bus Specification Revision 3.0 compliant interface, DMA Controller,
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The CS8900A is a low-cost Ethernet LAN® controller for embedded applications. Its highly integrated design eliminates the need for costly external components required by other Ethernet controllers. The CS8900A includes on-chip RAM, 10Base-T transmit-and-receive filters
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, DIGITAL INDICATING CONTROLLER, WITH RETRANSMISSION OUTPUT, 15 VDC LOOP, 1/4 DIN, 100-240 VAC SUPPLY, 50/60 HZ, 20 VA, STANDARD, WITH ETHERNET COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thermotron Industries
Description: The 8200 Controller is a 7” touchscreen controller built by Thermotron’s highly-skilled software and hardware engineers specifically for use with an environmental chamber. The user interface is intuitive and supports robust climatic chamber operations and user-selected data access on a
- Temperature: Cooling Control, Heating Control
- Features: Datalogger, PC-Based Controller, Temperature Controller
- Controller Type: Environmental Controller, Humidity Controller, Laboratory Controller
- Interface: Ethernet / Networkable
-
Supplier: Aaeon Systems Inc.
Description: Applications Features Intel Atom E6x0T Series Processors, Up to 1.6GHz COM x 6 USB 2.0 x 4 Gigabit Ethernet x 2 VGA Or DVI, Optional 2nd VGA Or DVI Fanless Operation Optional CAN Bus Wide Operating Temperature Range: -20°C ~ 70°C Memory, CompactFlash, HDD Must Be Industrial Grade
- Operating Temperature: -4 to 149 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Thermotron Industries
Description: This climatic chamber controller allows for flexibility and versatility during thermal shock and temperature cycling profile operation. A 12” touchscreen displays the intuitive, Windows®-based operating system. The 8825 Controller allows temperature programs that utilize
- Temperature: Cooling Control, Heating Control
- Features: Datalogger, PC-Based Controller, Temperature Controller
- Controller Type: Environmental Controller, Humidity Controller, Laboratory Controller
- Interface: Ethernet / Networkable
Find Suppliers by Category Top
Featured Products Top
-
traffic flow and prevent broadcast storms - VLAN Pass-through to forward VLAN packets without modification - IP40 metal housing and -40°C to 75°C operating temperature INS-8408A | Gigabit Ethernet Connectivity The VOLKTEK INS-8408A is an unmanaged (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Compact Test Chambers now include Touch Screen Controller Chambers may now be operated like a Smart Phone or Tablet Cincinnati Sub-Zero (CSZ) has exciting news for those testing & small products in specific temperature & humidity conditions (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
EZT-570S Touch Screen Controller which is compliant to 21 CFR Part 11 and incorporates a large selection of features to simplify chamber operation. Includes data logging, Ethernet control and monitoring, alarm notification via (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
brake discs and to monitor the level of float glass. Up to four sensors can be connected to the high-performance controller simultaneously. The available sensors cover measuring ranges from 1 mm up to 20 mm. A high-temperature sensor cable compensates for interference from electric or magnetic fields. Furthermore, the measured data is output both analog and digital via modern interfaces such as Ethernet and EtherCAT. (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
Ethernet. Includes short-circuit and thermal protection. MAX3483A (Maxim): Wide-temperature, high-reliability environments; perfect for (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
The IEEE 802.3cg Single Pair Ethernet (SPE) standard defines Ethernet operation over a single twisted wire pair for industrial control networks. It enables 10Mbps Ethernet communications over existing fieldbus cables up to 1000m, significantly longer than standard 100BASE-TX. Our (read more)
Browse Network Switches Datasheets for Volktek Corporation -
as maximum performance and reliability. Industrial temperature-measuring devices are often exposed to demanding conditions such as high temperatures, dust, humidity and electromagnetic interference. The new thermoMETER UC (Universal Controller), SE (Separate Electronic) and FI (Fully (read more)
Browse Industrial Thermometers Datasheets for Micro-Epsilon Group -
Easy installation Precise temperature & humidity control in small chamber Stackable for reduced footprint or manual thermal shock applications FEATURES EZT-430i Touch Screen Controller (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
's EZT-570 touchscreen controller with smartphone technology. All features are built into the controller interface so no additional software is required for access to all the features the controller has to offer. Ethernet (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
the long-distance cabling, computing platform support, and networking advantages of Gigabit Ethernet (GigE). The CL-GigE converts video data from Camera Link cameras to packets and transmits it over GigE with low, predictable latency. Cabling distances can be up to 100 meters using standard CAT5e/6 (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
Conduct Research Top
-
A Push Towards Efficiency
controllersare in an MCC package that optimizes space. Ethernet-equipped ATV61/71 drive controllers can be configured, controlled, monitored and diagnosed over an Ethernet network with a standard web browser. Several device-level networks are also available as options. Up to six drives may be mounted
More Information Top
-
MMT & Magellan Infrared Spectrograph
Chamber warm-up and cool down control, as well as gate valve temperature control is provided by four Omega Ethernet temperature controllers .
-
Designing a Reliable Industrial Ethernet Network (.pdf)
TEMPERATURE CONTROLLER ETHERNET /IP REMOTE I/O RACK .
-
Process and Temperature Controllers Report - 2013
This will subsequently drive demand for Ethernet enabled temperature controllers .
-
Industrial Ethernet & Fieldbus Tech Report - 2014
The World Market for Process & Temperature Controllers by Ethernet Bitrate .
-
Industrial Ethernet & Fieldbus Tech Report - 2014
The World Market for Process & Temperature Controllers by Ethernet Bitrate .
-
Industrial Ethernet and Fieldbus Technologies - Process Control - 2014
The World Market for Process & Temperature Controllers by Ethernet Bitrate .
-
ASTROCAM: offner re-imaging 1024 X 1024 InSb camera for near-infrared astrometry on the USNO 1.55-m telescope
A separate utility box is attached to the side of the 63HP chassis that breaks out two cables from the tem- perature controller / ethernet motor control chassis, which houses a Lakeshore model 330 cryogenic temperature controller as well as a Lantronix …
-
Using Ethernet for Process Automation - Nasa Tech Briefs :: NASA Tech Briefs
Because now many PLCs and a growing number of temperature controllers support Ethernet -based protocols intended for industrial applications, this barrier is eroding.
-
http://www.nxp.com/documents/user_manual/UM10326.pdf
10/100 Ethernet LCD Controller Temperature range (°C .
-
ISA IND ETHRNT - Industrial Ethernet - How to Plan, Install, and Maintain TCP/IP Ethernet Networks: The Basic Reference Guide for Automation and Process Contro...
An Ethernet /IP temperature controller maps its data in a very similar way.
Indicates content that may require registration and/or purchase.