-
Supplier: UNICABLE, Inc.
Description: 0.75mm2 (2.5A/250V): H05VVH2-F
- Voltage Rating: 250 volts
- Current Rating: 2.5 amps
- Features: AC Power Connector, Other, Plug / Inlet, Receptacle / Outlet
- Configuration: IEC
-
Supplier: Interpower
Description: Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE7
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Operating Temperature: -25 to 40 C
- Wires: 3-Wire
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, EUROPEAN CEE 7/7 PLUG, 1.8M, 2.5A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 250VAC Length: 1.00m/3.28ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of
- Cord Length: 39.3701 inch
- Maximum Cable Temperature: -15 to 70 C
- Rated Current: 10 amps
- Rated Voltage: 250 volts
-
Supplier: Interpower
Description: NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 250VAC Length: 3.00m/9.84ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size:
- Cord Length: 118.1103 inch
- Maximum Cable Temperature: -15 to 70 C
- Rated Current: 10 amps
- Rated Voltage: 250 volts
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 70 C
- Rated Current: 10 amps
- Rated Voltage: 250 volts
-
Supplier: Newark, An Avnet Company
Description: CONTINENTAL EUROPEAN 10AMP CORDSET W/ANGLED C13 PLUG TYPE CEE 7/7 TO R/A C13, CABLE H05VVF3G1.00, 2.50M,BLACK ROHS COMPLIANT: YES
-
Supplier: PCB Piezotronics, Inc.
Description: Spartan 730 noise dosimeter kit with 3 dosimeters, 3 windscreens, 6 clips, 2 cal adapters, USB Bluetooth dongle, calibration certificates and rugged case with built-in wireless Qi charger and Type C plug for Europe. Calibrator not included. For more information see
- Meter Style: Noise Dosimeter
-
Supplier: PCB Piezotronics, Inc.
Description: Spartan 730 noise dosimeter kit with 5 dosimeters, 5 windscreens, 10 clips, 2 cal adapters, USB Bluetooth dongle, calibration certificates and rugged case with built-in wireless Qi charger and Type C plug for Europe. Calibrator not included For more information see
- Meter Style: Noise Dosimeter
-
Supplier: SFCable.com
Description: Connectors: European 3 pin plug CEE7 Schuko to IEC 60320-C13. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 6 ft.
- Cable Length: 6 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: Allied Electronics, Inc.
Description: Power Cord, 7 ’ 6 in. Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13
-
Supplier: PCB Piezotronics, Inc.
Description: Spartan 730 noise dosimeter kit with three dosimeters, three windscreens, six clips, calibrator and two adapters, USB Bluetooth dongle, and rugged case with built-in wireless Qi charger and Type C plug for Europe. Includes calibration certificates For more information see
- Meter Style: Noise Dosimeter
-
Supplier: PCB Piezotronics, Inc.
Description: Spartan 730 noise dosimeter kit with five dosimeters, five windscreens, ten clips, calibrator and two adapters, USB Bluetooth dongle, and rugged case with built-in wireless Qi charger and Type C plug for Europe. Includes calibration certificates For more information see
- Meter Style: Noise Dosimeter
-
Supplier: Honeywell Sensing & IoT
Description: compliance with EN50014 1997 and EN50018 1994. MICRO SWITCH BX with conduit types 1/2-14NPT, 3/4-14NPT also meet the North American Hazardous Locations Designation: Class I, Groups B, C and D; Class II, Groups E, F and G and comply with UL Standard: UL 894, CSA Standard: C22.2 No.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Allied Electronics, Inc.
Description: SJ Cord Type, Power Cords Black jacket color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features NEMA 5-15R Molded PVC Grounding Connector PH-108 Add-A-Line Outlet in NEMA 5-15P Plug PH-745 North American Color Coding Restricted-Use Power
-
Supplier: Honeywell Sensing & IoT
Description: compliance with EN50014 1997 and EN50018 1994. MICRO SWITCH BX with conduit types 1/2-14NPT, 3/4-14NPT also meet the North American Hazardous Locations Designation: Class I, Groups B, C and D; Class II, Groups E, F and G and comply with UL Standard: UL 894, CSA Standard: C22.2 No.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Honeywell Sensing & IoT
Description: compliance with EN50014 1997 and EN50018 1994. MICRO SWITCH BX with conduit types 1/2-14NPT, 3/4-14NPT also meet the North American Hazardous Locations Designation: Class I, Groups B, C and D; Class II, Groups E, F and G and comply with UL Standard: UL 894, CSA Standard: C22.2 No.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Honeywell Sensing & IoT
Description: compliance with EN50014 1997 and EN50018 1994. MICRO SWITCH BX with conduit types 1/2-14NPT, 3/4-14NPT also meet the North American Hazardous Locations Designation: Class I, Groups B, C and D; Class II, Groups E, F and G and comply with UL Standard: UL 894, CSA Standard: C22.2 No.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Teknor Apex Company
Description: Applications include automotive parts, auto plugs, and grommets. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Low Gloss Uses Automotive Applications High Temperature Applications Automotive
- Tensile Strength (Break): 2,080 psi
- Industry: Automotive
- Type: Molding Resin, Thermoplastic
- Form / Shape: Pellets
-
Supplier: Tripp Lite by Eaton
Description: device’s USB-C or Thunderbolt 3 port and the hub’s host port. The fumble-free USB-C plugs connect in either direction to ensure fast, easy connection every time. Plug-and-Play Hub Offers Flexible Power and Mounting OptionsThe U460-2A2C-IND requires no software or drivers
- Number of Ports: 4 #
- Network Equipment: Hub
-
Supplier: Allied Electronics, Inc.
Description: BX Series Non Plug-In Rotary Switch The BX Series limit switch is similar to the LSX Series except it carries ATEX certification which is required for European applications. These enclosures also meet the European Hazardous Locations Designation: EExd IIC T6 category II 2 GD,
-
Supplier: Microchip Technology, Inc.
Description: The twenty four ports PoE midspan provides up to 15.4 Watts of power over Ethernet and offers a IEEE 802.3af-compliant solution to IP telephones, wireless LAN access points, security network cameras and many other types of data terminals over standard Ethernet data cables, leaving network
-
Supplier: Microchip Technology, Inc.
Description: The twelve ports PoE midspan provides up to 15.4 Watts of power over Ethernet and offers a IEEE 802.3af-compliant solution to IP telephones, wireless LAN access points, security network cameras and many other types of data terminals over standard Ethernet data cables, leaving network
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: 0°C ~ 40°C Dimension: 2.83" L x 1.34" W x 3.48" H (72.0mm x 34.0mm x 88.3mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9990 Mfr: aimtec Other Names: 2721-AMA24ER4-240075Y Base Product Number: AMA24
- Output Power: 18 watts
- Operating Temperature: 0 to 40 C
- Features: Other
-
Supplier: Transcat, Inc.
Description: +/- 0.02% of Full Scale from 0-20% of Full Scale Vacuum: +/- 0.25% of Full Scale (ranges 300 PSI and lower) Operating Temperature: -10 to 50°C (14 to 122 °F) Storge Temperature: -40 to 75 °C (-40 to 167 °F) LCD Display: 3.5 in / 90mm Color TFT LCD Display Battery: Lithium Ion
- Display: Digital Readouts
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: splashes and spills • Temperature stability of ±1.8°F (1°C) gives a reliable, repeatable performance • Red "hot top" light provides warning once the top plate temperature rises above 122°F (50°C) to prevent accidental burns Advanced circuitry now lets you heat metal containers and
- Operating Temperature: 572 F
- Heater Type: Aluminum
-
Supplier: Cole-Parmer
Description: splashes and spills • Temperature stability of ±1.8°F (1°C) gives a reliable, repeatable performance • Red "hot top" light provides warning once the top plate temperature rises above 122°F (50°C) to prevent accidental burns Advanced circuitry now lets you heat metal containers and
- Operating Temperature: 752 F
- Heater Type: Ceramic
-
Supplier: Cole-Parmer
Description: splashes and spills • Temperature stability of ±1.8°F (1°C) gives a reliable, repeatable performance • Red "hot top" light provides warning once the top plate temperature rises above 122°F (50°C) to prevent accidental burns Advanced circuitry now lets you heat metal containers and
- Operating Temperature: 842 F
- Heater Type: Ceramic
-
Supplier: Microchip Technology, Inc.
Description: 802.3at (PoE+), PoH twin Type 2, PoH twin Type 3 (95 W), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN 60950-1, GS Mark Per EN 60950-1 Compact design
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: compliance: IEEE 802.3at (PoE+ including 2-event, PoH Type 2), RoHS compliant, VCCI, CE, C-Tick EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety:UL/cUL Per EN 60950-1 GS Mark Per EN 60950-1
-
Supplier: ValueTronics International, Inc.
Description: address. Voltage Accuracy: ± 0.05% of full range voltage + 0.05% of programmed voltage at 25°C Current Accuracy: ±1% of full range at 25°C for master modules. ± 2% of full range current at 25°C for master- slave modules Maximum Resolution: 10 mV and 10 mA or 1 part in 3972,
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
Interpower has Continental European cord sets in stock, and a 1-week U.S. manufacturing lead-time on non-stock Interpower products. We can mold on any angle C13 connector or a straight or angled C19 connector to meet your requirements. Value-added options are available upon request including (read more)
Browse AC Power Cords Datasheets for Interpower -
Faster data transfer speeds, increased power transmission and smaller PCB footprints are key advantages of the advanced new series of USB Type ”C” Plugs and Sockets from Keystone Electronics (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
Up to 105°C Temperature Rating Up to 250 VAC and 50A Power Ratings International Power Cords Qualtek has a large selection of male plugs and (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
compact line of 5W to 65W Wall mount power supplies allow for easy placement in tight fit areas. Available with various plug types for countries in Asia, Europe, and Americas, these power supplies comply to the latest 62368-1 safety standards and can be sold globally. A line of USB PD Compliant (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
SCHURTER expands its portfolio of highly successful rewireable IEC cord connectors, series 4782 (C13, 70 °C) and 4781 (C15, 120 °C), to include gray and white versions in addition to black. The added colors allow for distinguishing between multiphases in data centers. The white color (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
continues to be ATEX compliant for use in hazardous locations. The 2019 EN60079-15 standard covers explosive atmospheres Part 15: equipment protection by type of protection ‘n’, following the provisions of Directive 2014/34/EU of the European Parliament and of the Council of 26 (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Qualtek international power cords Qualtek has a large selection of male plugs and female connectors for Argentina, Australia, Brazil, China, Continental Europe, Israel, Italy, Japan (read more)
Browse Power Connectors Datasheets for Qualtek Electronics Corp. -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
low- or zero-profile designs, giving engineers more flexibility when space is limited. Modular systems often use plug-in designs with floating mounts that absorb misalignment while maintaining a secure mechanical connection. In systems worn by soldiers or mounted on vehicles, low (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis