Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Glocon, Inc. (Swifter Fans)
Description: HVAC Fans for Agriculture Swifter® SW/SE series industrial fiberglass impellers are extremely durable and robust. Our unique manufacturing process and use of specialty composite materials produces a higher quality fan than sheet metal versions. The SW/SE series are made of
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Fläkt Woods Group SA
Description: Suitable for most medium volume, medium-high pressure applications. Typically used for commercial kitchen exhaust due to motor out of airstream and ease of cleaning. The fan is equipped with a high efficiency CentriflowPlus Impeller and the motor can be controlled with a
- Air Flow Rate: 5,720.9814 SCFM
- Static Pressure: 4.416102175462009 in H2O
- Media Temperature: 248 F
- Maximum Diameter (Fan or Blower Wheel): 0.9842525 to 1.968505 inch
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW FTW series dual stage blowers are used in industrial applications to meet the need for high pressure in moderate capacities. The FTW is a dual stage centrifugal corrosion resistant FRP (Fiberglass Reinforced Plastic) blower with two impellers for high static pressure
- Air Flow Rate: 5,500 SCFM
- Static Pressure: 90 in H2O
- Media Temperature: 14 to 176 F
- Maximum Diameter (Fan or Blower Wheel): 21 to 27 inch
-
-
Supplier: HVACQuick.com
Description: Fantech Multi-Port Centrifugal Fan for Central Ventilation. 4 Venting Points - 405 cfm The multi-port direct driven centrifugal fan can exhaust up to several points and multiple applications into one central point without the use of adapters or transitions. The motorized
-
Supplier: Pelonis Technologies, Inc.
Description: PTGA series Axial Exhaust Fans are designed to provide optimal airflow and efficiency for residential and commercial applications. Each fan housing and impeller are made of high-quality UV resistant ABS material and also includes an innovative blade design that maximizes
- Static Pressure: 0.22000000000000003 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Continental Fan Manufacturing, Inc.
Description: thequietest and most efficient fan package available. The XR motorized impeller is completely speed controllable. Bothmotor and impeller are located directly in the air stream, where theimpeller acts as a rotating "heat sink" with excellent heat dissipationand efficient motor
- Outside Diameter: 12.4 inch
- Bore Size: 1.06 inch
- Application: Air Movement, Compressor / Refrigeration, Heat Exchangers / Radiators
- Type: Closed Radial Vane
-
Supplier: AirPro Fan & Blower Co.
Description: The AirPro industrial exhaust fan radial shrouded (IERS) is a true radial blade design with higher efficiency than the other radial options that fit into the Industrial Exhauster family of housings. The impeller design is preferred for process air that is particle laden. Ideal
- Air Flow Rate: 150,000 SCFM
- Static Pressure: 60 in H2O
- Media Temperature: 1,000 F
- Design: Centrifugal
-
Description: Model PV belt drive fans are centrifugal power roof ventilators designed for exhausting clean air. Capacities range from 145 to 40,608 CFM and up to 2 inch static pressure. The aerodynamic design of the PV impeller and orifice results in high air performance and low sound. Typical
- Air Flow Rate: 145 to 40,608 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Drive Type: Belt Drive
- Design: Centrifugal
-
Supplier: Mechatronics Fan Group
Description: Size: (225 X 225 x 80 mm) 8.86 x 8.86 x 3.15 inches Features: metal frame and impeller; Class F insulation; -20°C ~ 70°C operating temperature range; high-temp bearing lubricant Operating Voltage (VAC): 115 or 230 Bearing Option: motor quality ball bearings Motor: capacitor start Airflow:
- Maximum Air Flow: 625 SCFM
- Maximum Static Pressure: 0.81 in H2O
- Maximum Sound Level: 61 dbA
- Operating Current: 0.37 to 0.88 amps
-
Supplier: Allied Electronics, Inc.
Description: Mounting is from either face using two 0.169" (4.3 mm) holes. Motor is a PSC external rotor motor. Features: All Units Have Safety Agency Approvals — See Footnotes Die Cast Aluminum Housing, Sheet Steel Impeller Ball Bearing Construction 0.110 Terminals Air Exhausts Over Struts Weight
-
Supplier: Allied Electronics, Inc.
Description: 120 V Nominal Voltage, 0.28 A , 50⁄60 Hz Frequency, 30⁄35 W , Exhaust Fan Fan mounts in the top of ventilated Economizer racks and is supplied with finger guard and all mounting hardware. Design Features Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels
-
Supplier: Continental Blower, LLC
Description: corrosive gas applications Impellers: Cast or fabricated high strength aluminum, available in radial or backward curved vane configurations Bearings: Outboard mounted, grease or oil lubrication, sized for minimum 10 year bearing life. Optional water cooled bearings are available Seals:
- Air Flow Rate: 45,000 SCFM
- Material of Construction: Aluminum, Cast Iron
- Product Form: Bare (No Motor, Controls)
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Enervex, Inc.
Description: The MFES, Multi-story Fireplace Exhaust System™ provides a perfect draft for gas-fired fireplaces exhausting into a common chimney and is essentially a variant of the CASV, Chimney Automation System. This is a well-tested, and listed, concept in mechanical venting of fireplaces in multi-story
-
Supplier: Howden
Description: to maintain a perfect impeller-shaft concentricity while temperature changes and avoid rotor unbalance. SOLUTION TO MINIMISE EROSION Protection of the impeller by wear plates with high technology material hard surfacing on top Impeller / shaft connection protected with conical
- Air Flow Rate: 2,100,000 SCFM
- Static Pressure: 400 in H2O
- Maximum Diameter (Fan or Blower Wheel): 197 inch
- Design: Centrifugal
-
Supplier: Howden
Description: Mixed Flow Fans The mixed flow (or axial impulse) fan is a cost-effective alternative to an axial flow fan in situations where capital cost and resistance to erosion are as important as power consumption. Key benefits A mixed flow fan combines the features of an axial and
- Design: Centrifugal
- Environment: Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: Howden
Description: Cased axial flow fans Howden Donkin long cased axial flow fans perform under the toughest conditions. With airflow ranging from 980 to a maximum 5,750 m³/Hr there’s a Donkin HCT fan to suit your needs. We also supply the Majax-2, Maxflo Majax BIF and Vanax cased axial flow
- Air Flow Rate: 576.5634 to 3,382.8975 SCFM
- Media Temperature: -13 to 104 F
- Design: Axial
- Environment: Clean Air / Gas, Dirty Air / Gas
-
Supplier: Allied Electronics, Inc.
Description: Features: DC Fans with Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Air Exhaust Over Struts, Rotational Direction CCW Looking at Rotor Metal Fan Housing and
-
Supplier: Allied Electronics, Inc.
Description: Features: New Super High Performance S-Force Fans Added to This Series Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Compact Design with High Power Density Electronic Protection Against Reverse Polarity, Blocking and Overloading Innovative
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349807-R1G175-AB63-02 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: R1G175 Features: PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Bulk Size / Dimension: Round - 175mm Dia Standard Package: 10 Voltage
- Air Flow Rate: 330 SCFM
- Applications / Use: Exhaust Ventilation
- Features: Other
- Material of Construction: Plastic / Polymer
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Single inlet centrifugal fans in standard scroll housings with backward curved blades. Impeller diameters from 315 to 560 mm are available, resulting in air volumes up to 15,000 m³/h. Attributes and special features: Optimal motor cooling and a compact construction
- Air Flow Rate: 8,824.95 SCFM
- Maximum Diameter (Fan or Blower Wheel): 22.047256 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Howden
Description: PF VP Axial Fans The PF fan is a fully custom made design to order specification. It can be done as a single stage fan (PFS range) with one axial impeller or a two stage fan (PFT range) with two axial impellers. It can be either controlled via its precise
- Media Temperature: 392 F
- Maximum Diameter (Fan or Blower Wheel): 177.16545 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Double inlet centrifugal fans in standard scroll housings with backward curved blades. Impeller diameters from 315 to 560 mm are available, resulting in air volumes up to 27,000 m³/h. Attributes and special features: Optimal motor cooling and a compact construction
- Air Flow Rate: 15,884.91 SCFM
- Maximum Diameter (Fan or Blower Wheel): 22.047256 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Plug fan without housing for medium temperatures up to +250 °C. High efficiency impeller with backward curved blades and rotating diffuser. Square or rectangular fan supporting plates and troughs are available, both with 100mm thermal insulation. Compact
- Air Flow Rate: 34,123.14 SCFM
- Static Pressure: 10.839523521588594 in H2O
- Maximum Diameter (Fan or Blower Wheel): 40.551203 inch
- Design: Centrifugal
-
Supplier: Ostberg Americas, Inc.
Description: RS is a range of exhaust fans designed for mounting on an outside wall. The casings are manufactured from painted galvanized steel for higher durability. All fans are fitted with an external rotor induction motor and a backward curved impeller for high performance.
- Media Temperature: 149 F
- Maximum Diameter (Fan or Blower Wheel): 13.0708732 inch
- Applications / Use: Air Handling Units / HVAC
- Features: Wall / Panel Mount
-
Supplier: Ziehl-Abegg Inc.
Description: features: Surrounding diffuser, high degree of impeller efficiency, 3 different impeller diameters depending on the fan frame size. Applications: Suction systems, drying plants, forced ventilation, industrial ventilation systems
- Static Pressure: 30.10978755996832 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Continental Fan Manufacturing, Inc.
Description: All welded ADP direct drive panel fans provide superior performance, and require little or no maintenance. This powerful fan is available in diameters from 12" through 60", with capacities ranging to 57,200 cfm. The ADP panel fan has a factory set adjustable pitch
- Air Flow Rate: 500 to 57,200 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Continental Fan Manufacturing, Inc.
Description: fan has a factory set adjustable pitch impeller for precise performance matching. The airfoil axial impeller is constructed of spark resistant die cast aluminum.
- Air Flow Rate: 800 to 44,600 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Continental Fan's AFK flange fan delivers maximum performance in minimal space. This compact yet powerful fan is available in diameters from 12" through 42", with capacities ranging to 34,000 cfm. An ideal condenser fan, the AFK flange fan has an adjustable pitch
- Air Flow Rate: 34,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 42 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW FRPP CES series centrifugal blower / fan has compact forward curved impeller made of an injected FRPP (Fiber reinforced polypropylene) mold with standardized central discharge. This series is ideal for moderate capacities at low to medium pressures. The blower is corrosion
- Air Flow Rate: 10 to 4,000 SCFM
- Static Pressure: 0 to 3.4999999999999996 in H2O
- Media Temperature: 14 to 122 F
- Drive Type: Belt Drive, Direct Drive
-
Supplier: HVACQuick.com
Description: Fantech 15 inch curb for REC 54 and REC 6 fans. 8 inch tall. A roof or wall mount exhaust fan in galvanized sheet metal housing with baked powder coat finish. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel.
-
Supplier: Mechatronics Fan Group
Description: Size: (120 x 120 x 38 mm) 4.72 x 4.72 . 1.5 inches Features: exceptional airflow for 120mm AC fan, constant speed over wide input voltage Operating voltage (VAC): 85 ~ 264 VAC Construction: aluminum die cast frame with UL94V-0 plastic impeller Bearing option: motor quality ball
- Maximum Air Flow: 180 SCFM
- Maximum Static Pressure: 0.59 in H2O
- Maximum Sound Level: 57 dbA
- Nominal Power: 15 watts
-
Supplier: Greenheck
Description: maintenance. Additionally, TDI fans can be used with variable frequency drives to accommodate modulating performance requirements. Typical applications range from clean air exhaust to emergency smoke control where the TDI has been tested to exhaust airstream temperatures up to
- Air Flow Rate: 3,300 to 96,000 SCFM
- Static Pressure: 1.25 to 3.4999999999999996 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW FTF series FRP (Fiberglass Reinforced Plastic) centrifugal blowers / fans utilize a backward curved vinyl ester impeller. The FTF series can move corrosive gas efficiently with low noise characteristics. The bearing system uses an oil-lubricated bearing which minimizes oil
- Air Flow Rate: 100 to 130,000 SCFM
- Static Pressure: 1 to 18 in H2O
- Media Temperature: 176 F
- Maximum Diameter (Fan or Blower Wheel): 10 to 72 inch
-
Supplier: STEGO
Description: out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use. Axial fan, ball bearing service life L10 at at +104 °F (+40 °C): min. 65,000 h fan body
- Maximum Air Flow: 81.8 to 100 SCFM
- Motor Voltage: 230 volts
- Nominal Power: 48 watts
- Casing / Enclosure Dimension: 6.9291376 inch
-
Supplier: STEGO
Description: out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use. Axial fan, ball bearing service life L10 at +104 °F (+40 °C): min. 56,000 h metal
- Maximum Air Flow: 159.5 to 179.5 SCFM
- Motor Voltage: 230 volts
- Nominal Power: 64 watts
- Casing / Enclosure Dimension: 9.1732333 inch
Find Suppliers by Category Top
Featured Products Top
-
airflow from 2700 up to 7600 CFM. These high-efficiency, space-saving radial fans have been developed especially for use in air conditioning, cleanroom ventilation, commercial kitchen exhaust, industrial ventilation and OEM machinery applications. They offer energy savings up (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
efficiency (typically 60-65%). The wide spacing between blades resists clogging, allowing the fan to convey abrasive, sticky, or particulate-laden air. They are the workhorses for material conveying, dust collection, and high-temperature exhaust systems. Airfoil Best (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
Conduct Research Top
-
An Exhaust Solution for Controlled Environments
makeup air. This process works the same way for chilled air. By some estimates, mixed-flow impeller exhaust systems with heat exchanger coils save about 3% of energy costs for each 1 F rise in recovered heat; similar, but not quite as dramatic, savings are realized for cooling applications. Systems
-
LTG Tangential Fans
Tangential fans, also referred to as cross-flow fans (CFF), or cross-flow blowers, offer a uniform laminar flow pattern without the use of baffles or vanes. Extended linear air flow is exhausted across the entire length of the fans' impeller while they are characterized by their low-profile, quiet
More Information Top
-
Sub system & component level safety classification evaluation & identification for tank farm safety systems [sec 1 & 2]
Exhaust fan impellers (wheels) 3.
-
N-Reactor Department monthly report, September 1964
Exhaust Fan Impellers .
-
Sub system & component level safety classification evaluation & identification for tank farm safety systems
Exhaust Fan Impellers (Wheels) 4.
-
Site operator program final report for fiscal years 1992 through 1996
As a result, acid vapors are exhausted which destroys the exhaust fans impellers .
-
propeller ( Page 6 ) - offers from propeller manufacturers, suppliers, exporters & wholesalers
propeller (dragon) blade, exhaust fan impeller , mixer blade, mud pump, coal chute, cement plant tray, spire, Bi tooth, ...
-
Mixed-Flow Technology Roof Exhaust Fans: University of Notre Dame and University of Quebec at Montreal
There is a practical and cost-effective way to deal with these issues-that is, through use of mixed flow impeller exhaust fans , a century-old technology that has undergone many evolutionary refinements during the past few decades.
-
Managing Your Energy: An ENERGY STAR(R) Guide for Identifying Energy Savings in Manufacturing Plants
Mixed flow impeller exhaust fans offer an efficient alternative to traditional centrifugal exhaust fans.
-
Energy Efficiency Improvement and Cost Saving Opportunities for the Fruit and Vegetable Processing Industry. An ENERGY STAR Guide for Energy and Plant Managers
Mixed flow impeller exhaust fans offer an efficient alternative to traditional centrifugal exhaust fans.
-
Energy Efficiency Improvement and Cost Saving Opportunities for the Pharmaceutical Industry. An ENERGY STAR Guide for Energy and Plant Managers
Mixed flow impeller exhaust fans offer an efficient alternative to traditional centrifugal exhaust fans.
-
Energy Efficiency Improvement and Cost Saving Opportunities for the Petrochemical Industry - An ENERGY STAR(R) Guide for Energy and Plant Managers
Mixed flow impeller exhaust fans offer an efficient alternative to traditional centrifugal exhaust fans.
Indicates content that may require registration and/or purchase.