-
Supplier: SAE International
Description: and the intake valve control, to get the highest BSFC (Brake Specific Fuel Consumption) reduction. Moreover, a low throttling, while improving the fuel consumption, may also produce an increased gas-dynamic noise at the intake mouth. In highly "downsized" engines, the intake
-
Supplier: Bonomi North America, Inc.
Description: 5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & 24V AC/DC On/Off Metal Electric Actuator with Battery Backup in T3 Configuration
- Valve Size: 5 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 5" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & 24V AC/DC Metal Modulating Electric Actuator
- Valve Size: 5 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
-
Supplier: Bonomi North America, Inc.
Description: 8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 24V AC/DC Positioning Plastic Electric Actuator with Battery Backup
- Valve Size: 8 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: Bonomi North America, Inc.
Description: 2" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & 12VDC Metal On/Off Electric Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: DeZURIK, Inc.
Description: DeZURIK has specially designed the BTG Tail Gas High Performance Butterfly Valve to meet the rigorous requirements of services where polymerization or solidification of media can prevent valve operation. BTG Tail Gas Butterfly Valves are used for tail
- Features: Butterfly Valves
- Media: Gas
-
Supplier: Assured Automation
Description: Assured Automation’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is dependable in severe
- Valve Size: 3 to 48 inch
- Pressure Rating: 285 to 1,500 psi
- Media Temperature: -425 to 1,500 F
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 175 to 5,674
- Number of Ports/Ways: 2
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Media: Air, Gas, Water
- Features: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: World-Valve B.V.
Description: The triple offset butterfly valves are executed with a metal to metal seat designed to ensure perfect tightness in steam, gas, chemical, petrochemical and cryogenic applications. Available in Wafertype, Lugtype and double flanged execution. Standardized actuation flange
- Valve Size: 3.149608 to 55.11814 inch
- Pressure Rating: 913.73751 psi
- Media Temperature: -320.8 to 1,292 F
- Connection Description: Bolt Flange
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem:
- Valve Size: 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 720
-
Supplier: TrimTeck
Description: High torque and triple offset design ensures zero leakage. The Optimux OpTE™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum refining, cryogenics applications, pulp and paper and many others. Our unique design
- Valve Size: 2 to 48 inch
- Number of Ports/Ways: 2
- Flow (Cv): 52 to 147,000
- Connection Description: Bolt Flange
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for
- Valve Size: 1.574804 to 39.3701 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 392 F
- Number of Ports/Ways: 2
-
Supplier: KZVALVE
Description: 2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F
- Valve Size: 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: KSB AG
Description: applications requiring offset disc butterfly valves. Overview of technical data Actuator options available ex works Hydraulic actuator type ACTO; Pneumatic actuator type DYNACTAIR;Electric actuator type ACTELEC;Pneumatic actuator type ACTAIR Body design Lug body; Wafer body;Median rib
- Valve Size: 1.968505 to 23.62206 inch
- Pressure Rating: 725.1885 psi
- Media Temperature: -58 to 716 F
- Number of Ports/Ways: 2
-
Supplier: World-Valve B.V.
Description: The centric butterfly valves are executed with a PTFE liner on/off control service in aggresive and corrosive fluids and high purity applications. High performance PTFE lined wafertype Standardized actuation flange One piece blow-out proof shaft Self lubricating shaft bushing Chambered
- Valve Size: 1.2598432 to 35.43309 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -4 to 392 F
- Connection Description: Bolt Flange
-
Description: Nor-Cal has upgraded its sealing butterfly valve technology to provide a broader and more robust product line. Available in either stainless steel or aluminum, the STBV-product is a dual function valve capable of acting both as foreline isolation and down-stream pressure control
- Valve Size: 1.5 to 4 inch
- Pressure Rating: 17.404524 psi
- Number of Ports/Ways: 2
- Material Of Construction: Aluminum, Stainless Steel
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 87 is well suited for higher velocity
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 to 200 psi
- Media Temperature: 150 to 200 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Securaseal Type N was designed and developed for the most severe services heavy industry has to offer. None are more severe than high pressure leaching by acid or
- Valve Size: 0.5 to 24 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem:
- Valve Size: 5 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Flow (Cv): 2,192
-
Supplier: KSB AG
Description: Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections
- Valve Size: 1.574804 to 39.3701 inch
- Pressure Rating: 145.0377 to 232.06032 psi
- Media Temperature: 14 to 230 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 88 is designed for dead-end service to the
- Pressure Rating: 150 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Potable Water, Salt Water, Sour Gas, Specialty / Corrosive Gases, Wastewater, Water
-
Supplier: World-Valve B.V.
Description: The damper butterfly valves are designed for on/off and regulating service of gas and air flow. Available in wafertype and double flanged executions Standardized actuation flange Centric shaft position Shaft in PTFE/graphite bearings Max.leakage class: III = 10-³ x nominal
- Valve Size: 1.968505 to 78.7402 inch
- Pressure Rating: 7.251885 to 29.00754 psi
- Media Temperature: 1,112 F
- Media: Air, Gas
-
Supplier: AVK International A/S
Description: AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable
- Valve Size: 2 to 24 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Features: Butterfly Valves
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 14 to 18 inch
- Pressure Rating: 150 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
-
Description: IntellisysTM butterfly valves offer the user outstanding pressure control performance with the convenience and space savings of an on-valve mounted controller. The patended closed loop motor control technology allows for smaller sizes (less than 6" ID) to be driven using only
- Valve Size: 1 to 10 inch
- Pressure Rating: 15 psi
- Media Temperature: 212 F
- Number of Ports/Ways: 2
-
Supplier: BI-TORQ® Valve Automation
Description: Key Features Automatic closure in case of ambient heat from fire, remote signal or local pushbutton Can be installed on both fire safe approved quarter-turn ball or butterfly valves Fully re-settable/testable for quarterly or annual maintenance Stainless steel components; modular
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Chemical, Fire Service, Other, Severe Service Rated
- Actuation: Electric, Manual / Hand, Thermally Actuated
-
Supplier: Radwell International
Description: INTEGRATED VALVE TRAIN, BUTTERFLY GAS VALVE, 3/4"-2"SM. BODY, MAX CAP-8000. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
- Media: Gas
Find Suppliers by Category Top
Featured Products Top
-
A company that develops and produces generic drugs such as ear drops, scalp & body oils, liquid syrup, oral solids, nasal sprays & more chose Control Instruments' PrevEx Flammability Analyzers over IR sensors to monitor the flammability of the batch oven exhaust streams going into (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Thermal oxidizers are used to destroy the VOC's present in many industrial ventilation, process exhaust and waste air streams. As their use increases, so does a unique opportunity. BE SAFE SAVE ENERGY LOWER FUEL COSTS The (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
reuse, rather than expel, some of the hot exhaust stream back into an oven zone increase production speed without increasing existing air or fuel costs lower fuel costs by burning richer samples REDUCTION ventilation air (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Government and environmental groups are forcing industries with medium to high VOC exhausts to reduce emissions by as much as 98%. Incineration using pollution control devices such as oxidizers and flare stacks is one way to bring the exhaust emissions in line with the regulations. Capturing and (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
mechanisms, including automated shut-off valves, leak detection sensors, and ventilation systems to mitigate risks associated with hazardous gases. The cabinets maintain gas purity by using high-grade materials like stainless steel and advanced filtration systems to prevent contamination. Automated control (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
exhaust. The GasAlert Max is a typical monitor for these applications. Committed to Gas Detection Excellence Arjay Engineering manufactures quality gas monitoring (read more)
Browse Gas Instruments Datasheets for Arjay Engineering -
The OXY-Flex Oxygen Analyser is engineered for precise oxygen measurement in closed systems such as ventilation ducts, flue gas monitoring, and boiler exhausts. Capable of operating in extreme conditions, it delivers accurate oxygen concentration measurement in air and gas mixtures across a wide (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Many chemical processes routinely release hazardous gases and vapors into an exhaust or waste gas system. To protect personnel, property, and the environment from unexpected dangers, these streams often need to be monitored continuously and kept well within safe levels. In the (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
aerospace technology to oxidize unwanted exhaust gases in rocket engines and agriculture fertilizers. smartGAS offers tailor-made technologies for N2O measurement using its (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
production. The PLC system, paired with an intuitive color touchscreen interface, automates gas delivery, cylinder switching, and nitrogen purging to maintain gas purity and prevent contamination. Safety is prioritized with exhaust sensors, UL-listed sprinkler heads, and optional features like (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
ASTM MNL62 - Automotive Lubricants and Testing
In addition, there are certain valvetrain applications as shown in Figure 13.2, such as valves, camshafts, lifters, turbo-charger vanes, exhaust valve seats, and butterfly valves in exhaust gas recirculation systems, in which the use of liquid lubricants becomes impractical.
-
Bench Performance Test Methods for Lubricated Engine Materials
In addition, there are certain valvetrain applications as shown in Figure 13.2, such as valves, camshafts, lifters, turbo-charger vanes, exhaust valve seats, and butterfly valves in exhaust gas recirculation systems, in which the use of liquid lubricants becomes impractical.
-
Using auto-ignition to improve the cycle-to-cycle variations of a small two-stroke engine
Under the current investigation trapping exhaust gas using a butterfly valve installed in the exhaust manifold was adopted as a method of realizing autoignition in a small single-cylinder, two-stroke engine.
-
Automotive Engine Hardware and Lubrication Requirements
In addition, there are certain valvetrain applications, as shown in Figure 6.4 (e.g., valves, camshafts, lifters, turbo-charger vanes, exhaust valve seats, and butterfly valves , in exhaust gas recirculation systems), in which the use of liquid lubricants becomes impractical.
-
Handbook of Diesel Engines
Fig. 6-7 System diagram of diesel engine sensors 1 Air mass sensor; 2 Boost pressure sensor; 3 Butterfly valve ; 4 Exhaust gas recirculation valve; 5 Rail pressure sensor; 6 Speed sensor; 7 Accelerator pedal module; 8 Exhaust temperature sensor; 9 Lambda…
-
UV continuum emission and diagnostics of hydrogen-containing
non-equilibrium plasmas
Gas flow controllers and a butterfly valve in the gas exhaust allow to have an independent control of gas inflow (ϕ = 100 sccm) and pressure (p = 0.5 − 5 mbar).
-
Determination of the number densities of argon metastables in argon-hydrogen plasma by absorption and self-absorption methods
Gas flow controllers and a butterfly valve in the gas exhaust allowed for having an independent control of gas inflow (φ = 200 sccm) and pressure (p = 0.5 mbar).
-
Time-Resolved Behavior of Unburned Hydrocarbon Components in Diesel Exhaust Under Transient Operations
To collect the exhaust gas efficiently, a butterfly valve was also installed to close the main stream in the exhaust pipe at the sampling time.
-
Smokeless, Low NOx, High Thermal Efficiency, and Low Noise Diesel Combustion with Oxygenated Agents as Main Fuel
To collect the exhaust gas efficiently, a butterfly valve was also installed to close and open the exhaust pipe.
-
Cycle-to-cycle Transient Characteristics of Diesel Emissions during Starting
To collect the exhaust gas efficiently, a butterfly valve was also installed to close the main stream in the exhaust pipe at the sampling.
Indicates content that may require registration and/or purchase.